NPT Pipe Threads Circulation Heaters
from OMEGA Engineering, Inc.
FEATURES. Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with galvanized steel or solid brass pipe body. Thermostat: Integral thermostat with 60... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- kWatts: 1.50 to 3.00
from Infinity Fluids Corp.
ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- AC Voltage Required: 120 to 480
- kWatts: 0.10 to 250.00
from Thermon, Inc
The Caloritech ™ CWCB Packaged Circulation Heater is designed for installation in circulating loops where space is limited. The basic unit can be equipped with various control packages which will allow the heater to function as a commercial swimming pool heater, a side arm domestic water... [See More]
- Mounting: NPT Pipe Threads
- AC Voltage Required: 208 to 600
- Maximum Operating (Sheath) Temperature: 35 to 250
- Phase: Single Phase AC Voltage
from Armstrong International
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo ®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo ® uses digital technology featuring The Brain ®... [See More]
- Mounting: NPT Pipe Threads
- Flange / Thread Diameter: 2 to 3
- Maximum Operating (Sheath) Temperature: 180
- Applications: Process Waters
from Process Heating Company, Inc.
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. [See More]
- Mounting: NPT Pipe Threads
- AC Voltage Required: 600
- Maximum Operating (Sheath) Temperature: 750
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from OMEGA Engineering, Inc.
FEATURES. Terminal Enclosure: E1 General Purpose is standard. E2 Moisture Resistant/Explosion Resistant, E3 Explosion Resistant or E4 Moisture Resistant available. Elements: 0.475" diameter INCOLOY sheath elements. Flange: 3 -10" ANSI B-16.5 flange with 1/2" thermowell for thermostat bulb and a 1/8"... [See More]
- Mounting: NPT Pipe Threads
- AC Voltage Required: 240 to 480
- Maximum Operating (Sheath) Temperature: 750
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Infinity Fluids Corp.
Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]
- Mounting: NPT Pipe Threads
- kWatts: 0.25 to 10.00
- AC Voltage Required: 120 to 480
- Flange / Thread Diameter: 0.2500 to 0.5000
from Armstrong International
The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]
- Mounting: NPT Pipe Threads
- Flange / Thread Diameter: 1.25 to 3
- Maximum Operating (Sheath) Temperature: 180
- Sleeve (Sheath) Material: Stainless Steel
from OMEGA Engineering, Inc.
FEATURES: Terminal Enclosures: Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used for many applications. Moisture resistant/explosion resistant (-E2); explosion resistant (-E3)... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage
- AC Voltage Required: 240 to 480
- kWatts: 6.00 to 200.00
from Infinity Fluids Corp.
Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]
- Mounting: NPT Pipe Threads
- Phase: Three Phase AC Voltage
- AC Voltage Required: 208 to 480
- kWatts: 10.00 to 72.00
from Armstrong International
The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]
- Mounting: NPT Pipe Threads
- Flange / Thread Diameter: 1 to 2
- Maximum Operating (Sheath) Temperature: 180
- Sleeve (Sheath) Material: Steel
from OMEGA Engineering, Inc.
Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion. 2 - 200 kW. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or INCOLOY Sheath Elements (15 - 50... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- kWatts: 2.00 to 30.00
from Infinity Fluids Corp.
Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- AC Voltage Required: 120 to 480
- kWatts: 0.25 to 10.00
from OMEGA Engineering, Inc.
3 to 14" ANSI Blind Flange Design. 3 to 14" Carbon Steel Pipe Body, 150 lb Construction. 3 to 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel Sheath Low Watt Density... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- kWatts: 20.00 to 70.00
from OMEGA Engineering, Inc.
bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2/2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475" Dia. [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- kWatts: 1.00 to 200.00
from OMEGA Engineering, Inc.
bull;. 3 - 10" ANSI Blind Flange Design. •. 3 - 10" Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 120 kW. •. 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. •. [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- kWatts: 3.00 to 120.00
from OMEGA Engineering, Inc.
bull;. Oval Flange Design. •. 2" Carbon Steel Pipe Body, 150 Lb Construction. •. 1.5 - 2.5 kW. •. 120, 240 and 480V, Single Phase. •. General Purpose Terminal Enclosure. •. Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 ). •. Side Mounted AR Thermostat (200 -... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- kWatts: 1.50 to 2.50
from OMEGA Engineering, Inc.
bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 1 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475"... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 120 to 480
- kWatts: 1.00 to 9.00
from OMEGA Engineering, Inc.
3 - 14" ANSI Blind Flange Design. 3 - 14" Carbon Steel Pipe Body, 150 Lb Construction. 3 - 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel SheathLow Watt DensityElements... [See More]
- Mounting: NPT Pipe Threads
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- kWatts: 3.00 to 120.00