Lightweight Oils & Degreasing Solutions Circulation Heaters

10 Results
Circulation Heaters
from WATTCO

Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Watt Density: 6.5 to 65
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Flange / Thread Diameter: 3 to 43
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Electric Thermal Fluid and Hot Oil Heating Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls, SCR and power... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions
  • AC Voltage Required: 480 to 575
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Three Phase AC Voltage
XtremeDuty™ Circulation Heaters -- NWHOIS
from Chromalox

Highly Corrosive Solutions and Oils- Low watt density INCOLOY ® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur laden oils. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 240 to 480
  • kWatts: 2.00 to 30.00
Light and Medium Weight Oil Applications -- NWHMTO
from OMEGA Engineering, Inc.

bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2/2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475" Dia. [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 120 to 480
  • kWatts: 1.00 to 200.00
Thermal Oil Heaters -- Series ET
from INTEC Energy Systems

INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal oil heaters are characterized by... [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Thermal Fluid and Hot Oil Heating Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired. Oil Fired. Waste Fuel Fired. We build our thermal fluid heaters utilizing a high... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions
  • kWatts: 0.00 to 14655.00
  • Maximum Operating (Sheath) Temperature: 750
Light and Medium Weight Oil Applications -- NWHO and NWHOB
from OMEGA Engineering, Inc.

bull;. 3 - 10" ANSI Blind Flange Design. •. 3 - 10" Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 120 kW. •. 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. •. [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 240 to 480
  • kWatts: 3.00 to 120.00
Light Weight Oil Applications -- NWHOA
from OMEGA Engineering, Inc.

bull;. Oval Flange Design. •. 2" Carbon Steel Pipe Body, 150 Lb Construction. •. 1.5 - 2.5 kW. •. 120, 240 and 480V, Single Phase. •. General Purpose Terminal Enclosure. •. Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 ). •. Side Mounted AR Thermostat (200 -... [See More]

  • Applications: Lightweight Oils & Degreasing Solutions
  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 480
  • kWatts: 1.50 to 2.50