Gases / Vapors Circulation Heaters

14 Results
Air and High Temp Air Heaters
from Infinity Fluids Corp.

All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm. Food processing industry. Coating applications. All clean biograde applications [See More]

  • Applications: Gases/Vapors
  • kWatts: 0.10 to 250.00
  • AC Voltage Required: 12 to 600
  • Sleeve (Sheath) Material: Stainless Steel
Circulation Heater
from Thermon, Inc

Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. [See More]

  • Applications: Gases/Vapors; Medium Weight Oils
  • AC Voltage Required: ? to 660
  • Maximum Operating (Sheath) Temperature: ? to 1200
  • Phase: Single Phase AC Voltage
Circulation Heaters -- GCHI and GCHIB
from OMEGA Engineering, Inc.

FEATURES. Terminal Enclosure: E1 General Purpose is standard. E2 Moisture Resistant/Explosion Resistant, E3 Explosion Resistant or E4 Moisture Resistant available. Elements: 0.475" diameter INCOLOY sheath elements. Flange: 3 -10" ANSI B-16.5 flange with 1/2" thermowell for thermostat bulb and a 1/8"... [See More]

  • Applications: Gases/Vapors
  • AC Voltage Required: 240 to 480
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
XtremeDuty™ Circulation Heaters -- GCHCIS
from Chromalox

Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600 °F.). 120 and 240V,Single Phase [See More]

  • Applications: Gases/Vapors
  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • kWatts: 0.50 to 3.00
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • AC Voltage Required: 120 to 480
  • kWatts: 0.10 to 250.00
XtremeDuty™ Circulation Heaters -- GCHIS
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Gases/Vapors
  • AC Voltage Required: 240 to 480
  • Maximum Operating (Sheath) Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Clean Air Heaters -- CLEAN Nitrogen
from Infinity Fluids Corp.

Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far... [See More]

  • Applications: Gases/Vapors
  • kWatts: 0.10 to 250.00
  • AC Voltage Required: 12 to 600
  • Sleeve (Sheath) Material: Stainless Steel
XtremeDuty™ Circulation Heaters -- GCHISB
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Gases/Vapors
  • AC Voltage Required: 240 to 480
  • Maximum Operating (Sheath) Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • kWatts: 0.25 to 10.00
  • AC Voltage Required: 120 to 480
  • Mounting: NPT Pipe Threads
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 208 to 480
  • kWatts: 10.00 to 72.00
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • AC Voltage Required: 120 to 480
  • kWatts: 0.25 to 10.00
Gas Heaters -- Ultra Clean N2
from Infinity Fluids Corp.

All drying applications. Wafer processing. Metal finishing. Solvent drying. Explosion proof and ATEX constructions [See More]

  • Applications: Gases/Vapors
  • kWatts: 0.10 to 250.00
  • AC Voltage Required: 12 to 600
  • Sleeve (Sheath) Material: Stainless Steel