Mild Corrosive Solutions Circulation Heaters

7 Results
Circulation Heaters
from WATTCO

Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Watt Density: 6.5 to 65
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Flange / Thread Diameter: 3 to 43
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Circulation Heaters -- NWHIS
from OMEGA Engineering, Inc.

FEATURES: Terminal Enclosures: Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used for many applications. Moisture resistant/explosion resistant (-E2); explosion resistant (-E3)... [See More]

  • Applications: Clean Water Heating; Mild Corrosive Solutions
  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 240 to 480
  • kWatts: 6.00 to 200.00
XtremeDuty™ Circulation Heaters -- NWHOIS
from Chromalox

Highly Corrosive Solutions and Oils- Low watt density INCOLOY ® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur laden oils. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 240 to 480
  • kWatts: 2.00 to 30.00
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Circulation Heaters -- NWHMTSS, NWHIS, NWHOIS and GCHIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Construction. 2 - 200 kW. 120, 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or... [See More]

  • Applications: Clean Water Heating; Mild Corrosive Solutions; Severe Corrosive Solutions; Steam and High Temperature Gas
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1400
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Circulation Heaters -- NWHOIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion. 2 - 200 kW. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or INCOLOY Sheath Elements (15 - 50... [See More]

  • Applications: Mild Corrosive Solutions; Severe Corrosive Solutions
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 240 to 480
  • kWatts: 2.00 to 30.00