Clean Water Heating Circulation Heaters

15 Results
Circulation Heaters
from WATTCO

Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Watt Density: 6.5 to 65
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Flange / Thread Diameter: 3 to 43
Inline Heaters
from WATTCO

In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply transfers the heat... [See More]

  • Applications: Clean Water Heating; Process Waters; Chemicals, Food Industry
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • AC Voltage Required: 120 to 600
  • Watt Density: 14 to 80
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Applications: Clean Water Heating; Process Waters; High Purity Waters
  • AC Voltage Required: 208
  • Maximum Operating (Sheath) Temperature: 203
  • Phase: Three Phase AC Voltage
Fluid Heater
from Cleaver-Brooks

Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical,... [See More]

  • Applications: Clean Water Heating; Glycol Mixtures, Thermal Oil
Electric Thermal Fluid and Hot Oil Heating Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls, SCR and power... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions
  • AC Voltage Required: 480 to 575
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Three Phase AC Voltage
Booster Heater-Water Applications -- NWHJR
from OMEGA Engineering, Inc.

FEATURES. Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with galvanized steel or solid brass pipe body. Thermostat: Integral thermostat with 60... [See More]

  • Applications: Clean Water Heating
  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • kWatts: 1.50 to 3.00
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • AC Voltage Required: 120 to 480
  • kWatts: 0.10 to 250.00
Thermal Fluid and Hot Oil Heating Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired. Oil Fired. Waste Fuel Fired. We build our thermal fluid heaters utilizing a high... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions
  • kWatts: 0.00 to 14655.00
  • Maximum Operating (Sheath) Temperature: 750
Circulation Heaters -- NWHIS
from OMEGA Engineering, Inc.

FEATURES: Terminal Enclosures: Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used for many applications. Moisture resistant/explosion resistant (-E2); explosion resistant (-E3)... [See More]

  • Applications: Clean Water Heating; Mild Corrosive Solutions
  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 240 to 480
  • kWatts: 6.00 to 200.00
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • kWatts: 0.25 to 10.00
  • AC Voltage Required: 120 to 480
  • Mounting: NPT Pipe Threads
Circulation Heaters -- NWHMTSS, NWHIS, NWHOIS and GCHIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Construction. 2 - 200 kW. 120, 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or... [See More]

  • Applications: Clean Water Heating; Mild Corrosive Solutions; Severe Corrosive Solutions; Steam and High Temperature Gas
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1400
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 208 to 480
  • kWatts: 10.00 to 72.00
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • AC Voltage Required: 120 to 480
  • kWatts: 0.25 to 10.00