Vertical Sash Fume Hoods
from AirClean Systems
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Ductless; Bonded Carbon/HEPA
from AirClean Systems
Independence ™ is a state-of-the-art ductless fume hood that incorporates over seventeen years of technical innovation and thousands of actual customer based applications. Independence ™ utilizes a new filtration system known as Silconazyne ™. By combining two filtration... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Ductless; HEPA
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Single wall structure polypropylene design to maximize work area. AirZone baffling to... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Bonded Activated Carbon and HEPA
from AirClean Systems
AirClean ® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Ductless; Bonded Carbon/HEPA
from AirClean Systems
AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: ULPA
from AirClean Systems
The DuraMax ™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust ’ hood configuration,... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: HEPA
from AirClean Systems
AirClean ® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Ductless; HEPA
from AirClean Systems
AirClean ® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and vapor-proof fluorescent light. [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Width: 36
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Dual wall design to allow for placement of fixtures, taps and electrical outlets like a... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Bonded Activated Carbon and HEPA
from AirClean Systems
The AirMax ™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax ™ exhausts a constant volume of air regardless of sash position. Optional features are available for... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose; Laboratory
- Filter Type: Ductless; ULPA
from TFI/ Inline Design Corporation
The Walk In (WI) Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 48
from Nortek, Inc.
ADJUSTABLE BLOWER CONTROL TYPE. 36 INCH LENGTH X 12-1/8 INCH WIDTH X 10-1/2 INCH HEIGHT SIZE. BLACK FINISH. UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 3.7 AMP CURRENT RATING. (1) FLUORESCENT LAMP TYPE. 300 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE. 4.5 SONES SOUND LEVEL. [See More]
- Sash Options: Vertical
- Required Airflow: 300
- Fume Hood Type: General Purpose; Range Hood
- Width: 36
from Labconco Corporation
10' Protector XL Benchtop Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffles, two 3/16" thick tempered safety glass vertical-rising counterbalanced sashes, front... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Terra Universal, Inc.
304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface. Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for safe indoor release of exhaust. Transparent static-dissipative PVC side panels and... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose; 304 Stainless Steel
- Width: 52
from RDM Industrial Products, Inc.
The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga Wall Construction... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Width: 35 to 96
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. ALUMINUM FILTER MATERIAL. 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BISQUE FINISH. ADA, UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 21
from Labconco Corporation
10' Protector XL Benchtop Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffles, two 3/16" thick tempered safety glass vertical-rising counterbalanced sashes, front... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from RDM Industrial Products, Inc.
The SB-MAX BenchTop Fume Hood is one of our most popular models. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume Hood is ideal for most laboratory exhaust application needs. The narrow design of the hood allows... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Width: 35 to 96
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 21 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 21
from Labconco Corporation
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: FilterMate Filters
from RDM Industrial Products, Inc.
The S-MAX-A BenchTop Airfoil Add-Air Fume Hood incorporates an Add Air (Make-up Air) System, which allows your air conditioned air to remain inside the building while air from outdoors is introduced through the add air plenum. This Fume Hood is ideal for most laboratory exhaust application needs. [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Width: 35 to 96
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. ALUMINUM FILTER MATERIAL. 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. WHITE MONOCHROMATIC FINISH. ADA, UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
NEW Protector XVS Ventilation Stations may be used as light duty fume hoods, science classroom work stations, solvent cleaning work bays, weighing stations or for pathology and cytology. With glass tops and sides and low profiles, they are well suited for educational settings. Patented (U.S. Patent... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: FilterMate Filters
from RDM Industrial Products, Inc.
The VB-MAX BenchTop VAV Fume Hood is designed to be used with exhaust control systems provided by other manufacturers. This Fume Hood is used where automated air control is required. Like other standard RDM fume hood models, this hood also has a narrow design, allowing it to fit through the width of... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Width: 35 to 96
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. STAINLESS STEEL FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL. DUCTED... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
XPert Nano Enclosures provide user protection by keeping hazardous powders and particulates contained during procedures such as nanoparticle manipulation and dry powder chemical handling. Room air is pulled into the enclosure through the front, flows to the baffle and finally passes through a... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Required Airflow: 145
from RDM Industrial Products, Inc.
The WB-MAX Walk-in Fume Hood is designed for laboratories that require a large compartment to handle their fume control needs. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume Hood is ideal for most laboratory... [See More]
- Sash Options: Vertical; Walk-in
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Width: 35 to 120
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. ALUMINUM FILTER MATERIAL. 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BLACK FINISH. ADA, UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
XPert TXE Equipment Enclosure is designed to provide a safe, ventilated space for keep powder-generating apparatus contained. Its tall 42" interior height accommodates equipment such as pill presses, grinders, crushers and sieves. Features include a patented zone-perforated rear baffle that creates... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: HEPA Filter
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE MONOCHROMATIC FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 7 INCH DIA DUCT SIZE. 6 SONES (VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. INCLUDES... [See More]
- Sash Options: Vertical
- Required Airflow: 190
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: FilterMate Filters
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BISCUIT FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 7 INCH DIA DUCT SIZE. 6 SONES (VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. INCLUDES BUILT-IN 7 INCH... [See More]
- Sash Options: Vertical
- Required Airflow: 190
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
4' Protector ClassMate HOPEC IV Laboratory Hood, ADA-compliant hand operated positive energy control design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust collar, pivoting air foil with... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 7 INCH DIA DUCT SIZE. 6 SONES (VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. INCLUDES BUILT-IN 7 INCH... [See More]
- Sash Options: Vertical
- Required Airflow: 190
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
4' Protector ClassMate Laboratory Hood, by-pass airflow design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust collar, pivoting air foil with Clean-Sweep openings, low profile spill trough,... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE MONOCHROMATIC FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 7 INCH DIA DUCT SIZE. 6 SONES (VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. INCLUDES... [See More]
- Sash Options: Vertical
- Required Airflow: 190
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
When it comes to laboratory fume hoods, Labconco has the broadest selection in the market. Whether you need a light duty enclosure for nuisance vapors, a sophisticated hood system for toxic fumes, or specialized ventilation equipment for unique applications, Labconco can offer a solution. Below is a... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BLACK FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 7 INCH DIA DUCT SIZE. 6 SONES (VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. INCLUDES BUILT-IN 7 INCH... [See More]
- Sash Options: Vertical
- Required Airflow: 190
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
4' Protector Premier Laboratory Hood, by-pass airflow design, built-in belt-driven, corrosion-resistant exhaust blower capable of providing 100 fpm face velocity in the hood when 10" dia. exhaust duct runs do not exceed 75 equivalent feet in total resistance, chemical-resistant molded one-piece... [See More]
- Sash Options: Vertical; Horizontal (optional feature); Combination (optional feature)
- Hood Design: Bypass; Built-In Exhaust Blower
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE MONOCHROMATIC FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 7 INCH DIA DUCT SIZE. 6 SONES (VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. INCLUDES... [See More]
- Sash Options: Vertical
- Required Airflow: 190
- Fume Hood Type: General Purpose; Range Hood
- Width: 36
from Labconco Corporation
4' Protector Premier Laboratory Hood, by-pass airflow design, chemical-resistant molded one-piece fiberglass liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash, ergonomic air foil with Clean-Sweep openings, 12.81" ID exhaust connection, front access panels,... [See More]
- Sash Options: Vertical; Horizontal (optional feature); Combination (optional feature)
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. STAINLESS STEEL FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 1.8 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH DIA... [See More]
- Sash Options: Vertical
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
4' Protector XL Benchtop Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash, front and interior... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE MONOCHROMATIC FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 1.8 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
4' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, two 3/16" thick vertical-rising sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior access panels, ADA-compliant light and blower switches,... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND ON ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 1.8 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH DIA... [See More]
- Sash Options: Vertical
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
4' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high sash opening; ergonomic, low profile air foil with Clean-Sweep... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Required Airflow: 470 to 730
from Nortek, Inc.
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BISCUIT ON BISCUIT FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 1.8 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH DIA... [See More]
- Sash Options: Vertical
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
4' Protector XStream Laboratory Hood, by-pass airflow design, patented Rear Downflow Dual Baffle System, aerodynamic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner, 3/16" thick tempered safety glass vertical-rising sash with containment-enhancing perforated sash... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BLACK FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 1.8 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE. 7... [See More]
- Sash Options: Vertical
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: FilterMate Filters
from Nortek, Inc.
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE. 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND ON ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 1.8 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH DIA... [See More]
- Sash Options: Vertical
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 36
from Labconco Corporation
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: FilterMate Filters
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to... [See More]
- Sash Options: Vertical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: FilterMate Filters
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. STAINLESS STEEL FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
Basic 47 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel factory-prepared to accept up to three service fixtures, one electrical... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BLACK FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Labconco Corporation
Basic 47 Laboratory Hood, unassembled for economical shipment and storage, by-pass airflow design, 3/16" thick tempered safety glass counterbalanced vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BISCUIT FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
Fiberglass 30 Laboratory Hood; bypass airflow design; one piece molded, corrosion-resistant fiberglass exterior liner; 3/16" thick clear tempered vertical-rising safety glass sash, pivoting air foil; right side fixture panel factory-prepared to accept up to three service fixtures, one electrical... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
Protector PVC Acid Digestion Laboratory Hood, by-pass airflow design, heat-welded unplasticized PVC interior with integral work surface and drainage trough, 1/4" thick Lexan sashes to prevent etching caused by Hydrofluoric Acid (HF) fumes, built-in washdown system with internal piping and spray... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: General Purpose; Hydrofluoric Acid
- Hood Face Velocity: 100
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE ON WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W,... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
Protector Stainless Steel Perchloric Acid Laboratory Hood, by-pass airflow design, seamless Type 316 stainless steel liner with integral work surface and drainage trough, built-in washdown system with internal piping and spray nozzles and remote control fixture on upper left side, 11" OD exhaust... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: Perchloric Acid
- Hood Face Velocity: 100
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Labconco Corporation
Protector Stainless Steel Radioisotope Laboratory Hood, seamless Type 304 stainless steel liner with integral work surface, by-pass airflow design, 11" OD exhaust connection, ergonomic air foil with aerodynamic Clean-Sweep airflow openings, 3/16" thick tempered safety glass vertical-rising sash,... [See More]
- Sash Options: Vertical
- Hood Design: Bypass
- Fume Hood Type: Radioisotope
- Hood Face Velocity: 100