Conventional Fume Hoods
from AirClean Systems
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Bonded Carbon/HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
Independence ™ is a state-of-the-art ductless fume hood that incorporates over seventeen years of technical innovation and thousands of actual customer based applications. Independence ™ utilizes a new filtration system known as Silconazyne ™. By combining two filtration... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Single wall structure polypropylene design to maximize work area. AirZone baffling to... [See More]
- Hood Design: Conventional
- Filter Type: Bonded Activated Carbon and HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
AirClean ® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Bonded Carbon/HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]
- Hood Design: Conventional
- Filter Type: ULPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
The DuraMax ™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust ’ hood configuration,... [See More]
- Hood Design: Conventional
- Filter Type: HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
AirClean ® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
AirClean ® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and vapor-proof fluorescent light. [See More]
- Hood Design: Conventional
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Laboratory
- Width: 36
from AirClean Systems
PRODUCT DESCRIPTION. Touch screen automatic safety controller. Large capacity filtration bed for variety of application challenges. Integral polypropylene spill tray. Advanced airflow monitoring and controller. Dual wall design to allow for placement of fixtures, taps and electrical outlets like a... [See More]
- Hood Design: Conventional
- Filter Type: Bonded Activated Carbon and HEPA
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from Terra Universal, Inc.
This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed meter monitors operation. Includes hood, fluorescent illuminator, blower module, two 1200CFM (2038.8... [See More]
- Hood Design: Conventional; Vertical Exhaust Flow
- Filter Type: Ductless; Charcoal, HEPA/ULPA
- Fume Hood Type: General Purpose; Acid-Resistant Polypropylene
- Sash Options: Tilt-up sash (clearance: 5" closed)
from RDM Industrial Products, Inc.
Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit). High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3... [See More]
- Hood Design: Conventional
- Filter Type: 1
- Fume Hood Type: General Purpose; Cleanroom
- Width: 30 to 101
from NuAire, Inc.
The FumeGard 162 Conventional Corrosive-Resistant Polypropylene Fume Hood is designed to capture, contain, and exhaust fumes, gases, vapors, mists, aerosols, and particulate matter generated within the hood interior. [See More]
- Hood Design: Conventional
- Sash Options: Horizontal
- Fume Hood Type: General Purpose
- Hood Face Velocity: 104
from Mystaire, Inc.
Mystaire ® CA Series cyanoacrylate fuming chambers are the standard by which automated latent print development chambers are measured. The patented* recirculation filtration system with precise process controls for time, temperature and humidity put Mystaire CA chambers in a class of their own. [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Gas Phase Carbon
- Fume Hood Type: General Purpose
- Width: 39 to 72
from TFI/ Inline Design Corporation
The Countertop Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer ’s specifications. Some available... [See More]
- Hood Design: Conventional
- Sash Options: Horizontal
- Fume Hood Type: General Purpose
- Width: 36
from Labconco Corporation
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Terra Universal, Inc.
304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface. Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for safe indoor release of exhaust. Transparent static-dissipative PVC side panels and... [See More]
- Hood Design: Conventional
- Sash Options: Vertical
- Fume Hood Type: General Purpose; 304 Stainless Steel
- Width: 52
from Mystaire, Inc.
The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA or Carbon
- Fume Hood Type: General Purpose
- Width: 24
from TFI/ Inline Design Corporation
The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the "parts" located within the hood. Room air is pulled... [See More]
- Hood Design: Conventional
- Filter Type: 1
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
NEW Protector XVS Ventilation Stations may be used as light duty fume hoods, science classroom work stations, solvent cleaning work bays, weighing stations or for pathology and cytology. With glass tops and sides and low profiles, they are well suited for educational settings. Patented (U.S. Patent... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Terra Universal, Inc.
Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately). Epoxy-finished CR steel frame includes static-dissipative PVC side panels. Custom sizes and configurations available. Call Terra with your requirements! [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA
- Fume Hood Type: Cleanroom
- Sash Options: Horizontal
from Mystaire, Inc.
The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA or Carbon
- Fume Hood Type: General Purpose
- Width: 24
from TFI/ Inline Design Corporation
The Walk In (WI) Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features... [See More]
- Hood Design: Conventional
- Sash Options: Vertical
- Fume Hood Type: General Purpose
- Width: 48
from Labconco Corporation
XPert TXE Equipment Enclosure is designed to provide a safe, ventilated space for keep powder-generating apparatus contained. Its tall 42" interior height accommodates equipment such as pill presses, grinders, crushers and sieves. Features include a patented zone-perforated rear baffle that creates... [See More]
- Hood Design: Conventional
- Filter Type: HEPA Filter
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Terra Universal, Inc.
Mounts on wall above work bench to provide effective, convenient exhaust venting. 20-gauge stainless steel construction protects against corrosive fumes. Filter/blower modules allow ventilation with or without exit HEPA filter. These Wall-Mounted Hoods provide effective, economical venting of... [See More]
- Hood Design: Conventional
- Filter Type: Ductless (optional feature); HEPA
- Fume Hood Type: General Purpose; Cleanroom (optional feature)
- Sash Options: No Sash
from Mystaire, Inc.
Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Activated Carbon
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
M 632. Captair Flex M. Ductless fume hoods for liquid with powder handlings. For dissolving, filtering, extracting, …. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Mystaire, Inc.
Mystaire ® FR ‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated aluminum doors with keyed entry, not found on other drying cabinets. This... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA & Carbon
- Fume Hood Type: General Purpose
- Width: 32 to 64
from Labconco Corporation
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
S 321. Captair Flex S. Ductless fume hoods for liquid with powder handlings. For dissolving, filtering, extracting, …. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Mystaire, Inc.
SecureDry ™ evidence drying cabinets are designed to provide a secure and dedicated area for drying wet evidentiary items while creating a barrier to keep out the potential threat of cross contamination. The cabinet utilizes pre-filtration, HEPA and carbon filtration to minimize the potential... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA & Carbon
- Fume Hood Type: General Purpose
- Width: 32 to 72
from Labconco Corporation
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Mystaire, Inc.
The Mystaire ® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can pose great danger to law enforcement personnel. The Latitude Fentanyl Filtered Hood... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA
- Fume Hood Type: General Purpose
- Width: 48 to 72
from Labconco Corporation
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Mystaire, Inc.
Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Gas Phase Carbon or Mechanical
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Mystaire, Inc.
Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA & Gas-Phased Carbon
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Mystaire, Inc.
Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Gas Phase Carbon or Mechanical
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Mystaire, Inc.
The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility and incorporates redundant filtration for added safety and... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; Rear Wall Pre-filter and HEPA
- Fume Hood Type: General Purpose
- Width: 48 to 72
from Labconco Corporation
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Mystaire, Inc.
Mystaire ® CleanPrep ™ dead air boxes are circulation-free enclosures that establish an ideal work area to protect against contamination in sensitive PCR amplification reactions. CleanPrep ™ workstations are constructed from thermally-fused polypropylene that offers exceptional... [See More]
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
Canopy Hood, designed to vent non-toxic materials such as heat, steam and odors from large or bulky apparatus such as ovens, steam baths and autoclaves, wall-mounted or suspended from the ceiling, built-in baffle to increase air velocities and enhance its overall capture efficiency, glacier white... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Mystaire, Inc.
Mystaire ® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered air. Each... [See More]
- Hood Design: Conventional
- Filter Type: Ductless; HEPA
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Labconco Corporation
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and organic vapors. Features include: built-in, motorized impeller to provide face velocity up to 35 fpm; replaceable carbon filter; glacier white, dry powder, epoxy-coated steel... [See More]
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Labconco Corporation
Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated... [See More]
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Labconco Corporation
Protector ® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper containment sash... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Labconco Corporation
Protector ® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper containment sash... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Labconco Corporation
Protector Work Stations are specifically designed for the needs of pathologists and histotechnologists. These enclosures rely on patented containment-enhancing features and face velocities from 60 to 100 fpm to rid the laboratory of solvent vapors associated with gross sectioning, trimming, cover... [See More]
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Labconco Corporation
Protector ® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated, Type 304 stainless steel rear... [See More]
- Hood Design: Conventional
- Filter Type: FilterMate Filters
- Fume Hood Type: General Purpose
- Sash Options: Vertical