Cleanroom Fume Hoods

14 Results
Biological Safety Cabinet (BSC)
from Envirco

Biological Safety Cabinet (BSC) [See More]

  • Fume Hood Type: Cleanroom
Ductless Fume Hood -- Captair Flex M 321
from Erlab Inc.

Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]

  • Fume Hood Type: General Purpose; Cleanroom
  • Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
  • Hood Design: Conventional
  • Sash Options: Ergonomic Apertures
4ft Polypropylene Horizontal Laboratory Clean Bench -- ID-CB-48-HLCB
from TFI/ Inline Design Corporation

Polypropylene Horizontal Laboratory Clean Benches are designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer ’s specifications. Some available... [See More]

  • Fume Hood Type: Cleanroom
  • Sash Options: Horizontal
  • Hood Design: Conventional
  • Width: 48
12" Portable Clean Room -- SS-212-PCR
from Sentry Air Systems, Inc.

The 12 ” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to... [See More]

  • Fume Hood Type: Cleanroom
  • Required Airflow: 65
  • Filter Type: ULPA, HEPA
  • Width: 20
Narrow Profile Vertical Flow Hood -- 1690-95
from Terra Universal, Inc.

Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately). Epoxy-finished CR steel frame includes static-dissipative PVC side panels. Custom sizes and configurations available. Call Terra with your requirements! [See More]

  • Fume Hood Type: Cleanroom
  • Filter Type: Ductless; HEPA
  • Hood Design: Conventional
  • Sash Options: Horizontal
BenchTop Vertical Laminar Flow HEPA Workstation -- LF-102P-B
from RDM Industrial Products, Inc.

Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit). High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3... [See More]

  • Fume Hood Type: General Purpose; Cleanroom
  • Filter Type: 1
  • Hood Design: Conventional
  • Width: 30 to 101
Ductless Fume Hood -- Captair Flex M 391
from Erlab Inc.

Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]

  • Fume Hood Type: General Purpose; Cleanroom
  • Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
  • Hood Design: Conventional
  • Sash Options: Ergonomic Apertures
18" IV Hood - Portable Clean Room with IV Rod -- SS-218-IV
from Sentry Air Systems, Inc.

The 18 ” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying clean air to IV Hood. The dual... [See More]

  • Fume Hood Type: Cleanroom
  • Required Airflow: 350
  • Filter Type: ULPA, HEPA
  • Width: 26
Ductless Fume Hood -- Captair Flex M 632
from Erlab Inc.

M 632. Captair Flex M. Ductless fume hoods for liquid with powder handlings. For dissolving, filtering, extracting, …. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while... [See More]

  • Fume Hood Type: General Purpose; Cleanroom
  • Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
  • Hood Design: Conventional
  • Sash Options: Ergonomic Apertures
18" Mini Portable Clean Room -- SS-118-IPURE
from Sentry Air Systems, Inc.

The 18 ” ISO-Pure Mini Portable Clean Room Hood provides a solution for applications that require a low cost, compact, and clean positive-pressure environment. This system offers up to an ISO Class 4 clean room cabinet to protect the process from contamination. It utilizes a dual stage... [See More]

  • Fume Hood Type: Cleanroom
  • Required Airflow: 100
  • Filter Type: ULPA, HEPA
  • Width: 12.5
Ductless Fume Hood -- Captair Flex S 321
from Erlab Inc.

S 321. Captair Flex S. Ductless fume hoods for liquid with powder handlings. For dissolving, filtering, extracting, …. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while... [See More]

  • Fume Hood Type: General Purpose; Cleanroom
  • Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
  • Hood Design: Conventional
  • Sash Options: Ergonomic Apertures
18" Portable Clean Room -- SS-218-PCR
from Sentry Air Systems, Inc.

The 18 ” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to... [See More]

  • Fume Hood Type: Cleanroom
  • Required Airflow: 350
  • Filter Type: ULPA, HEPA
  • Width: 26
Ductless Fume Hood -- Captair Flex XLS 392
from Erlab Inc.

Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]

  • Fume Hood Type: General Purpose; Cleanroom
  • Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
  • Hood Design: Conventional
  • Sash Options: Horizontal
24" Portable Clean Room -- SS-324-PCR
from Sentry Air Systems, Inc.

The 24 ” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by supplying filtered air to... [See More]

  • Fume Hood Type: Cleanroom
  • Required Airflow: 350
  • Filter Type: ULPA, HEPA
  • Width: 26