Horizontal Sash Fume Hoods
from Labconco Corporation
10' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior access panels, ADA-compliant light and blower... [See More]
- Sash Options: Horizontal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Mystaire, Inc.
Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: Ductless; Activated Carbon
from NuAire, Inc.
The FumeGard 164 By-Pass Polypropylene Fume Hood is constructed from stress relieved white polypropylene intended for use in high acid environments, trace metal analysis, materials analysis, toxicology, semi-conductor development, prototype/production and/or etching/plating operations. [See More]
- Sash Options: Horizontal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 104
from Terra Universal, Inc.
Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately). Epoxy-finished CR steel frame includes static-dissipative PVC side panels. Custom sizes and configurations available. Call Terra with your requirements! [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: Cleanroom
- Filter Type: Ductless; HEPA
from TFI/ Inline Design Corporation
The Countertop Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer ’s specifications. Some available... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 36
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. ALUMINUM FILTER MATERIAL. 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BISQUE FINISH. ADA, UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 21
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
from Labconco Corporation
10' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior access panels, ADA-compliant light and blower... [See More]
- Sash Options: Horizontal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Hood Face Velocity: 100
from Mystaire, Inc.
Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: Ductless; Gas Phase Carbon or Mechanical
from NuAire, Inc.
The FumeGard 162 Conventional Corrosive-Resistant Polypropylene Fume Hood is designed to capture, contain, and exhaust fumes, gases, vapors, mists, aerosols, and particulate matter generated within the hood interior. [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Hood Face Velocity: 104
from TFI/ Inline Design Corporation
The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the "parts" located within the hood. Room air is pulled... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: 1
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 21 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL. DUCTED DUCT TYPE. [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 21
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
from Mystaire, Inc.
Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: Ductless; HEPA & Gas-Phased Carbon
from NuAire, Inc.
The FumeGard 156 Vertical Laminar Airflow Fume Hood for high acid and trace metal analysis meets NSF / ANSI Standards for personnel, product, and environmental protection through HEPA filtration. Durable polypropylene construction is rust resistant. [See More]
- Sash Options: Horizontal
- Hood Design: Vertical Laminar Airflow Fume Hood
- Fume Hood Type: General Purpose
- Filter Type: HEPA Filter, Optional ULPA Filter
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. ALUMINUM FILTER MATERIAL. 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. WHITE MONOCHROMATIC FINISH. ADA, UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
from Mystaire, Inc.
Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: Ductless; Gas Phase Carbon or Mechanical
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. STAINLESS STEEL FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL. DUCTED... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
from Mystaire, Inc.
Mystaire ® CleanPrep ™ dead air boxes are circulation-free enclosures that establish an ideal work area to protect against contamination in sensitive PCR amplification reactions. CleanPrep ™ workstations are constructed from thermally-fused polypropylene that offers exceptional... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: Ductless
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. ALUMINUM FILTER MATERIAL. 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BLACK FINISH. ADA, UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. 160 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 160
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Mystaire, Inc.
Mystaire ® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered air. Each... [See More]
- Sash Options: Horizontal
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Filter Type: Ductless; HEPA
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. STAINLESS STEEL FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BLACK FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 24
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. BISCUIT FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W, 7 INCH... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITELY ADJUSTABLE ROTARY FAN SPEED CONTROL TYPE. 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. WHITE ON WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 190 CFM (HORIZONTAL/VERTICAL), 220 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W,... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 190 to 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. BISCUIT FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
VARIABLE SPEED CONTROL TYPE. 30 INCH LENGTH X 20 INCH WIDTH X 9 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT VOLTAGE RATING. 4.5 AMP CURRENT RATING. (2) INCANDESCENT LAMP TYPE. 360 CFM (VERTICAL), 350 CFM (HORIZONTAL) AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. WHITE ON WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. BLACK FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 36 INCH W X 20 INCH D X 9 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 36
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 42 INCH W X 20 INCH D X 9 INCH H SIZE. WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 4.5 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 350 CFM (HORIZONTAL), 360 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 6 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 350 to 360
- Fume Hood Type: General Purpose; Range Hood
- Width: 42
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 6 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 7 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 440 to 460
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. STAINLESS STEEL FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 6 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 7... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 440 to 460
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. WHITE ON WHITE FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 6 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 7... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 440 to 460
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED SLIDE CONTROL WITH BLOWER MEMORY TYPE. 30 INCH W X 20 INCH D X 9 INCH H SIZE. BLACK FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 6 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. 440 CFM (HORIZONTAL), 460 CFM (VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4 INCH W DUCT SIZE. 7 SONES... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 440 to 460
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
INFINITE SPEED ROTARY CONTROL WITH SOLID STATE BLOWER MEMORY TYPE. 30 INCH W X 20-5/8 INCH D X 9 INCH H SIZE. BLACK FINISH. UL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 2 AMPERE CURRENT RATING. (2) 50 W MR16/GU10 HALOGEN LAMP TYPE. 440 CFM (HORIZONTAL/VERTICAL) AIR FLOW RATE. 10 INCH L X 3-1/4... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 440
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Nortek, Inc.
VARIABLE SPEED CONTROL TYPE. 30 INCH LENGTH X 20-5/8 INCH WIDTH X 9 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL (CANADA AND US), HVI APPROVAL. 120 VOLT VOLTAGE RATING. 1.9 AMP CURRENT RATING. (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE. 440 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT... [See More]
- Sash Options: Vertical; Horizontal
- Required Airflow: 440
- Fume Hood Type: General Purpose; Range Hood
- Width: 30