Ductless Fume Hoods
from AirClean Systems
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in... [See More]
- Filter Type: Ductless; Bonded Carbon/HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
Independence ™ is a state-of-the-art ductless fume hood that incorporates over seventeen years of technical innovation and thousands of actual customer based applications. Independence ™ utilizes a new filtration system known as Silconazyne ™. By combining two filtration... [See More]
- Filter Type: Ductless; HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
AirClean ® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and... [See More]
- Filter Type: Ductless; Bonded Carbon/HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
AirClean ® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined... [See More]
- Filter Type: Ductless; HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from AirClean Systems
The AirMax ™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax ™ exhausts a constant volume of air regardless of sash position. Optional features are available for... [See More]
- Filter Type: Ductless; ULPA
- Hood Design: Bypass
- Fume Hood Type: General Purpose; Laboratory
- Sash Options: Vertical
from Cole-Parmer
bull; Ductless hoods offer portability, enrgy savings, and no installation costs. • 2 foot unit requires 2 filters. These versatile enclosures protect users where outside ventilation cannot be accomplished <emdash >in shared-use laboratories and for multiroom applications. Use fume-type... [See More]
- Filter Type: Ductless
- Width: 24
- Fume Hood Type: General Purpose
- Depth: 29
from Mystaire, Inc.
Mystaire ® CA Series cyanoacrylate fuming chambers are the standard by which automated latent print development chambers are measured. The patented* recirculation filtration system with precise process controls for time, temperature and humidity put Mystaire CA chambers in a class of their own. [See More]
- Filter Type: Ductless; Gas Phase Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 39 to 72
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. WHITE MONOCHROMATIC FINISH. ADA, UL APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. NON-DUCTED DUCT TYPE. MOUNTING TYPE UNDERCABINET. SWITCH STYLE ROCKER. MOTOR... [See More]
- Filter Type: Ductless
- Width: 21
- Fume Hood Type: General Purpose; Range Hood
- Depth: 17.5
from Terra Universal, Inc.
This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed meter monitors operation. Includes hood, fluorescent illuminator, blower module, two 1200CFM (2038.8... [See More]
- Filter Type: Ductless; Charcoal, HEPA/ULPA
- Hood Design: Conventional; Vertical Exhaust Flow
- Fume Hood Type: General Purpose; Acid-Resistant Polypropylene
- Sash Options: Tilt-up sash (clearance: 5" closed)
from Sentry Air Systems, Inc.
This 12 Wide Mini Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact negative pressure hoods on the market. Its small structure makes it an ideal fume extraction... [See More]
- Filter Type: Ductless; HEPA, ASHRAE, Activated Carbon
- Required Airflow: 80
- Fume Hood Type: General Purpose
- Width: 20
from Labconco Corporation
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and organic vapors. Features include: built-in, motorized impeller to provide face velocity up to 35 fpm; replaceable carbon filter; glacier white, dry powder, epoxy-coated steel... [See More]
- Filter Type: Ductless
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Cole-Parmer
bull; Filter options let you customize your application. • Large, fully visible and easily accessible workspace. • Interior LED light strip provides bright illumination. • Blower rated to 530 cfm. Designed for use in pathology procedures, drug and chemical compounding, and asbestos... [See More]
- Filter Type: Ductless
- Required Airflow: 530
- Fume Hood Type: General Purpose
- Width: 30
from Mystaire, Inc.
The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]
- Filter Type: Ductless; HEPA or Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 24
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BISQUE FINISH. ADA, UL APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. NON-DUCTED DUCT TYPE. MOUNTING TYPE UNDERCABINET. SWITCH STYLE ROCKER. MOTOR SPEED 2850... [See More]
- Filter Type: Ductless
- Width: 21
- Fume Hood Type: General Purpose; Range Hood
- Depth: 17.5
from Terra Universal, Inc.
304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface. Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for safe indoor release of exhaust. Transparent static-dissipative PVC side panels and... [See More]
- Filter Type: Ductless; Charcoal, HEPA/ULPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Radioisotope (optional feature); 304 Stainless Steel
- Sash Options: Vertical
from Sentry Air Systems, Inc.
This 18 Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact negative-pressure hoods on the market. Its small structure makes it an ideal fume extraction... [See More]
- Filter Type: Ductless; HEPA, ASHRAE, Activated Carbon
- Required Airflow: 80
- Fume Hood Type: General Purpose
- Width: 26
from Labconco Corporation
Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated... [See More]
- Filter Type: Ductless
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Cole-Parmer
Choose from Replacement Filters, Work Surfaces, Carts, and Benches [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Mystaire, Inc.
The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]
- Filter Type: Ductless; HEPA or Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 24
from Nortek, Inc.
TWO SPEED ROCKER SWITCH TYPE. 21 INCH W X 17-1/2 INCH D X 6 INCH H SIZE. ALMOND FINISH. UL APPROVAL. 120 V VOLTAGE RATING. 2 AMPERE CURRENT RATING. 75 W INCANDESCENT LAMP TYPE. NON-DUCTED DUCT TYPE. FILTER TYPE CHARCOAL. MOUNTING TYPE UNDER CABINET. 41000 MODEL [See More]
- Filter Type: Ductless
- Width: 21
- Fume Hood Type: General Purpose; Range Hood
- Depth: 17.5
from Terra Universal, Inc.
Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately). Epoxy-finished CR steel frame includes static-dissipative PVC side panels. Custom sizes and configurations available. Call Terra with your requirements! [See More]
- Filter Type: Ductless; HEPA
- Hood Design: Conventional
- Fume Hood Type: Cleanroom
- Sash Options: Horizontal
from Sentry Air Systems, Inc.
This 24 Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal fume extraction solution and addition to a lab or room that has limited space or requires only... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 32
from Labconco Corporation
2' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented... [See More]
- Filter Type: Ductless; Carbon/HEPA
- Hood Design: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Pivoting Sash
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Cole-Parmer
bull; Front shield protects sensitive materials from incoming airflow. Ductless station is designed for use with powder weighing equipment. The induced airflow is carried along with the residual powders to the HEPA filter where 0.1 <mu >m or larger particles are contained at 99.995%... [See More]
- Filter Type: Ductless
- Required Airflow: 100
- Fume Hood Type: General Purpose
- Width: 31.5
from Mystaire, Inc.
Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]
- Filter Type: Ductless; Activated Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. ADA, UL APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. NON-DUCTED DUCT TYPE. MOUNTING TYPE UNDERCABINET. SWITCH STYLE ROCKER. MOTOR... [See More]
- Filter Type: Ductless
- Width: 24
- Fume Hood Type: General Purpose; Range Hood
- Depth: 17.5
from Sentry Air Systems, Inc.
This 24 Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal fume extraction solution and addition to a lab or room that has limited space or requires only... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 26
from Labconco Corporation
4' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented... [See More]
- Filter Type: Ductless; Carbon/HEPA
- Hood Design: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Pivoting Sash
from Erlab Inc.
M 632. Captair Flex M. Ductless fume hoods for liquid with powder handlings. For dissolving, filtering, extracting, …. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Cole-Parmer
bull; Portable, compact workstations are completely self-contained. • Integral recessed work surface contains spills. • Top airflow is 100 CFM and has high, medium and low settings. Compact benchtop workstations are ideal for your general chemistry, tissue research, forensic applications,... [See More]
- Filter Type: Ductless
- Width: 12
- Fume Hood Type: General Purpose
- Depth: 18
from Mystaire, Inc.
Mystaire ® FR ‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated aluminum doors with keyed entry, not found on other drying cabinets. This... [See More]
- Filter Type: Ductless; HEPA & Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 32 to 64
from Nortek, Inc.
TWO SPEED ROCKER TYPE FAN SWITCH TYPE. 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BLACK FINISH. ADA, UL APPROVAL. 120 VOLT VOLTAGE RATING. 2 AMP CURRENT RATING. (1) 75 WATT INCANDESCENT LAMP TYPE. NON-DUCTED DUCT TYPE. MOUNTING TYPE UNDERCABINET. SWITCH STYLE ROCKER. MOTOR SPEED 2850... [See More]
- Filter Type: Ductless
- Width: 30
- Fume Hood Type: General Purpose; Range Hood
- Depth: 17.5
from Sentry Air Systems, Inc.
Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 450
- Fume Hood Type: General Purpose
- Width: 41.5
from Labconco Corporation
5' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented... [See More]
- Filter Type: Ductless; Carbon/HEPA
- Hood Design: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Pivoting Sash
from Erlab Inc.
S 321. Captair Flex S. Ductless fume hoods for liquid with powder handlings. For dissolving, filtering, extracting, …. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Ergonomic Apertures
from Cole-Parmer
bull; Class DH-1 hood removes fumes and odors in classroom and group observation settings. • Hood provides a clear and unobstructive view from all four sides. Ductless demonstration hood comes with activated carbon filter for removing nontoxic chemicals, nuisance odors, and particulates. [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Mystaire, Inc.
SecureDry ™ evidence drying cabinets are designed to provide a secure and dedicated area for drying wet evidentiary items while creating a barrier to keep out the potential threat of cross contamination. The cabinet utilizes pre-filtration, HEPA and carbon filtration to minimize the potential... [See More]
- Filter Type: Ductless; HEPA & Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 32 to 72
from Nortek, Inc.
VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE. ALUMINUM FILTER MATERIAL. 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. WHITE FINISH. UL, HVI, ADA APPROVAL. 120 VOLT VOLTAGE RATING. 2.5 AMP CURRENT RATING. INCANDESCENT LAMP TYPE. 220 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 220
from Sentry Air Systems, Inc.
This 30 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 32
from Labconco Corporation
Protector Work Stations are specifically designed for the needs of pathologists and histotechnologists. These enclosures rely on patented containment-enhancing features and face velocities from 60 to 100 fpm to rid the laboratory of solvent vapors associated with gross sectioning, trimming, cover... [See More]
- Filter Type: Ductless
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Cole-Parmer
bull; Class DH-1 hood removes fumes and odors in classroom and group observation settings. • Hood provides a clear and unobstructive view from all four sides. Ductless demonstration hood comes with activated carbon filter for removing nontoxic chemicals, nuisance odors, and particulates. [See More]
- Filter Type: Ductless
- Required Airflow: 158
- Fume Hood Type: General Purpose
- Width: 35
from Mystaire, Inc.
The Mystaire ® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can pose great danger to law enforcement personnel. The Latitude Fentanyl Filtered Hood... [See More]
- Filter Type: Ductless; HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 48 to 72
from Nortek, Inc.
VARIABLE SPEED BLOWER CONTROL TYPE. 30 INCH W X 24 INCH D X 18 INCH H SIZE. STAINLESS STEEL FINISH. UL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 5.5 AMPERE CURRENT RATING. (2) 50 W GU10 HALOGEN LAMP TYPE. 280 TO 1500 CFM AIR FLOW RATE. 10 INCH ROUND DUCT SIZE. 0.6 SONES AT 100 CFM SOUND LEVEL. [See More]
- Filter Type: Ductless
- Required Airflow: 280 to 1500
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Sentry Air Systems, Inc.
The 30 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 32
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Cole-Parmer
bull; Provides total filtration of toxic gases, fumes, odors, and powders. • User protection while saving energy. • Easy installation - no ductwork needed. • Set up where you need it â € “ relocate and reinstall in minutes. • Adaptable to your needs â... [See More]
- Filter Type: Ductless
- Required Airflow: 135
- Fume Hood Type: General Purpose
- Width: 31.5
from Mystaire, Inc.
Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]
- Filter Type: Ductless; Gas Phase Carbon or Mechanical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Nortek, Inc.
VARIABLE SPEED BLOWER CONTROL TYPE. 30 INCH W X 22 INCH D X 10 INCH H SIZE. STAINLESS STEEL FINISH. UL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 5.5 AMPERE CURRENT RATING. (2) 50 W GU10 HALOGEN LAMP TYPE. 280 TO 1500 CFM AIR FLOW RATE. 10 INCH ROUND DUCT SIZE. 0.6 SONES AT 100 CFM SOUND LEVEL. [See More]
- Filter Type: Ductless
- Required Airflow: 280 to 1500
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Sentry Air Systems, Inc.
The 30 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the... [See More]
- Filter Type: Ductless
- Required Airflow: 50 to 350
- Fume Hood Type: General Purpose
- Width: 42
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Cole-Parmer
bull; Provides total filtration of toxic gases, fumes, odors, and powders. • User protection while saving energy. • Easy installation - no ductwork needed. • Set up where you need it â € “ relocate and reinstall in minutes. • Adaptable to your needs â... [See More]
- Filter Type: Ductless
- Required Airflow: 135
- Fume Hood Type: General Purpose
- Width: 39.38
from Mystaire, Inc.
Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]
- Filter Type: Ductless; HEPA & Gas-Phased Carbon
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Nortek, Inc.
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE. ALUMINUM FILTER MATERIAL. 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. WHITE FINISH. UL, HVI, ADA APPROVAL. 120 VOLT VOLTAGE RATING. 2.5 AMP CURRENT RATING. INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH/7... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 190
from Sentry Air Systems, Inc.
This 30 Wide Stainless Steel Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or moderately corrosive particulate generated from... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 42
from Erlab Inc.
Captair Flex. Ductless Fume Hoods. Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while offering an environmentally-friendly alternative to traditional systems. Based on Flex... [See More]
- Filter Type: Ductless; AS, BE +, F, K, or HEPA H14
- Hood Design: Conventional
- Fume Hood Type: General Purpose; Cleanroom
- Sash Options: Horizontal
from Cole-Parmer
bull; Provides total filtration of toxic gases, fumes, odors, and powders. • User protection while saving energy. • Easy installation - no ductwork needed. • Set up where you need it â € “ relocate and reinstall in minutes. • Adaptable to your needs â... [See More]
- Filter Type: Ductless
- Required Airflow: 135
- Fume Hood Type: General Purpose
- Width: 50.25
from Mystaire, Inc.
Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]
- Filter Type: Ductless; Gas Phase Carbon or Mechanical
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Nortek, Inc.
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE. ALUMINUM FILTER MATERIAL. 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BLACK FINISH. UL, HVI, ADA APPROVAL. 120 VOLT VOLTAGE RATING. 2.5 AMP CURRENT RATING. INCANDESCENT LAMP TYPE. 190 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH/7... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 190
from Sentry Air Systems, Inc.
High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system... [See More]
- Filter Type: Ductless; HEPA
- Required Airflow: 50 to 255
- Fume Hood Type: General Purpose
- Width: 42
from Cole-Parmer
bull; Provides total filtration of toxic gases, fumes, odors, and powders. • User protection while saving energy. • Easy installation - no ductwork needed. • Set up where you need it â € “ relocate and reinstall in minutes. • Adaptable to your needs â... [See More]
- Filter Type: Ductless
- Required Airflow: 270
- Fume Hood Type: General Purpose
- Width: 63
from Mystaire, Inc.
The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility and incorporates redundant filtration for added safety and... [See More]
- Filter Type: Ductless; Rear Wall Pre-filter and HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Width: 48 to 72
from Nortek, Inc.
2-SPEED BLOWER CONTROL TYPE. 30 INCH LENGTH X 20-1/8 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL (CANADA AND US), HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 2.3 AMP CURRENT RATING. (4) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE. 300 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 300
from Sentry Air Systems, Inc.
Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 450
- Fume Hood Type: General Purpose
- Width: 47.5
from Cole-Parmer
bull; Space-saving design for light-duty use. • Ductless model also includes a carbon filter for small-scale routine operations. Benchtop fume hoods are designed to collect and exhaust low-level corrosive vapors, heat, steam, fumes, and odors. Interior fiberglass material provides good... [See More]
- Filter Type: Ductless
- Width: 24
- Fume Hood Type: General Purpose
- Depth: 15
from Mystaire, Inc.
Mystaire ® CleanPrep ™ dead air boxes are circulation-free enclosures that establish an ideal work area to protect against contamination in sensitive PCR amplification reactions. CleanPrep ™ workstations are constructed from thermally-fused polypropylene that offers exceptional... [See More]
- Filter Type: Ductless
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Nortek, Inc.
2-SPEED BLOWER CONTROL TYPE. 30 INCH LENGTH X 20-1/8 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE. WHITE FINISH. UL (CANADA AND US), HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 2.3 AMP CURRENT RATING. (4) 35 WATT MR16 GU10 BASE HALOGEN LAMP TYPE. 300 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 300
from Sentry Air Systems, Inc.
This 40 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 42
from Cole-Parmer
Choose from Replacement Filters, Work Surfaces, Carts, and Benches [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Mystaire, Inc.
Mystaire ® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered air. Each... [See More]
- Filter Type: Ductless; HEPA
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal
from Nortek, Inc.
3-SPEED BLOWER CONTROL TYPE. 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 2.8 AMP CURRENT RATING. (4) 50 WATT HALOGEN LAMP TYPE. 350 CFM (HORIZONTAL), 310 CFM (VERTICAL), 280 CFM (ROUND DUCT) AIR FLOW... [See More]
- Filter Type: Ductless
- Sash Options: Vertical; Horizontal
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 280 to 350
from Sentry Air Systems, Inc.
The 40 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 42
from Cole-Parmer
bull; Class DH-1 hood removes fumes and odors in classroom and group observation settings. • Hood provides a clear and unobstructive view from all four sides. Ductless demonstration hood comes with activated carbon filter for removing nontoxic chemicals, nuisance odors, and particulates. [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Nortek, Inc.
4-SPEED BLOWER CONTROL TYPE. 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 3.3 AMP CURRENT RATING. (4) 50 WATT HALOGEN LAMP TYPE. 450 CFM (HORIZONTAL), 390 CFM (VERTICAL), 340 CFM (ROUND DUCT) AIR FLOW... [See More]
- Filter Type: Ductless
- Sash Options: Vertical; Horizontal
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 340 to 450
from Sentry Air Systems, Inc.
The 40 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the... [See More]
- Filter Type: Ductless
- Required Airflow: 50 to 350
- Fume Hood Type: General Purpose
- Width: 52
from Cole-Parmer
bull; Filter options let you customize your application. • Large, fully visible and easily accessible workspace. • Interior LED light strip provides bright illumination. • Blower rated to 530 cfm. Designed for use in pathology procedures, drug and chemical compounding, and asbestos... [See More]
- Filter Type: Ductless
- Required Airflow: 530
- Fume Hood Type: General Purpose
- Width: 30
from Nortek, Inc.
2-SPEED CONTROL TYPE. 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. BLACK FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 1.8 AMP CURRENT RATING. (2) 50 WATT PAR20 HALOGEN LAMP TYPE. 220 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 220
from Sentry Air Systems, Inc.
This 40 Wide Stainless Steel Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or moderately corrosive particulate generated from... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 52
from Cole-Parmer
Choose from Replacement Filters, Work Surfaces, Carts, and Benches Tempered glass work surface os framed and has an ergonomic arm rest. [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Nortek, Inc.
2-SPEED CONTROL TYPE. 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 1.8 AMP CURRENT RATING. (2) 50 WATT PAR20 HALOGEN LAMP TYPE. 220 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 220
from Sentry Air Systems, Inc.
High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system... [See More]
- Filter Type: Ductless; HEPA
- Required Airflow: 50 to 255
- Fume Hood Type: General Purpose
- Width: 52
from Cole-Parmer
Choose from Replacement Filters, Work Surfaces, Carts, and Benches Fixed metal bench is equipped with 4 height adjustment jacks. [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Nortek, Inc.
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE. ALUMINUM FILTER MATERIAL. 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE. WHITE FINISH. UL, HVI, ADA APPROVAL. 120 VOLT VOLTAGE RATING. 1.8 AMP CURRENT RATING. HALOGEN LAMP TYPE. 220 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH... [See More]
- Filter Type: Ductless
- Required Airflow: 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Sentry Air Systems, Inc.
Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a wide variety of commercial, laboratory, and medical applications. The AirHawk... [See More]
- Filter Type: Ductless; HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350 to 700
- Fume Hood Type: General Purpose
from Cole-Parmer
Choose from Replacement Filters, Work Surfaces, Carts, and Benches Work surface with built-in spill tray, made of phenolic resin. Easy to clean. [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Nortek, Inc.
3-SPEED CONTROL TYPE. 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. BLACK FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 2 AMP CURRENT RATING. (2) 50 WATT PAR20 HALOGEN LAMP TYPE. 300 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 300
from Sentry Air Systems, Inc.
This 50 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 52
from Cole-Parmer
bull; Airflow display lets you know at a glance that you 're working in a clean-air environment. • Audible and visual alarms signal you to replace the filters. • Exceeds OSHA and ANSI standard Z9.5. Get full protection from hazardous fumes, vapors, odors, particles, and contaminants... [See More]
- Filter Type: Ductless
- Width: 42
- Fume Hood Type: General Purpose
- Depth: 28
from Nortek, Inc.
3-SPEED CONTROL TYPE. 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 2 AMP CURRENT RATING. (2) 50 WATT PAR20 HALOGEN LAMP TYPE. 300 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 300
from Sentry Air Systems, Inc.
The 50 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design of this fume hood includes an adjustable light, variable speed fan control, and a digital... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 52
from Cole-Parmer
bull; Airflow display lets you know at a glance that you 're working in a clean-air environment. • Audible and visual alarms signal you to replace the filters. • Exceeds OSHA and ANSI standard Z9.5. Get full protection from hazardous fumes, vapors, odors, particles, and contaminants... [See More]
- Filter Type: Ductless
- Width: 54
- Fume Hood Type: General Purpose
- Depth: 28
from Nortek, Inc.
4-SPEED CONTROL TYPE. 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 3 AMP CURRENT RATING. (2) 50 WATT PAR20 HALOGEN LAMP TYPE. 430 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER... [See More]
- Filter Type: Ductless
- Sash Options: Vertical
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 430
from Sentry Air Systems, Inc.
The 50 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the... [See More]
- Filter Type: Ductless
- Required Airflow: 50 to 350
- Fume Hood Type: General Purpose
- Width: 62
from Cole-Parmer
bull; The protection and flexibility you need to create a safe environment for your lab processes. Designed to protect users during applications emitting vapors and/or chemical particles, the CaptairFLEX XLS offers a level of performance that ensures your safety while offering an... [See More]
- Filter Type: Ductless
- Required Airflow: 270
- Fume Hood Type: General Purpose
- Width: 39.5
from Nortek, Inc.
VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE. ALUMINUM FILTER MATERIAL. 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE. BLACK FINISH. UL, HVI, ADA APPROVAL. 120 VOLT VOLTAGE RATING. 1.7 AMP CURRENT RATING. INCANDESCENT LAMP TYPE. 220 CFM AIR FLOW RATE. 10 INCH LENGTH X 3-1/4 INCH... [See More]
- Filter Type: Ductless
- Required Airflow: 220
- Fume Hood Type: General Purpose; Range Hood
- Width: 30
from Sentry Air Systems, Inc.
This 50 Wide Stainless Steel Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or moderately corrosive particulate generated from... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 62
from Cole-Parmer
bull; The protection and flexibility you need to create a safe environment for your lab processes. Designed to protect users during applications emitting vapors and/or chemical particles, the CaptairFLEX XLS offers a level of performance that ensures your safety while offering an... [See More]
- Filter Type: Ductless
- Required Airflow: 405
- Fume Hood Type: General Purpose
- Width: 50.25
from Nortek, Inc.
INFINITE ROTARY SPEED CONTROL TYPE. 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE. STAINLESS STEEL FINISH. UL, HVI APPROVAL. 120 VOLT AT 60 HERTZ VOLTAGE RATING. 1.7 AMP CURRENT RATING. (2) 40 WATT A15 INCANDESCENT LAMP TYPE. 170 CFM (HORIZONTAL), 200 CFM (VERTICAL), 220 CFM (ROUND DUCT)... [See More]
- Filter Type: Ductless
- Sash Options: Vertical; Horizontal
- Fume Hood Type: General Purpose; Range Hood
- Required Airflow: 170 to 220
from Sentry Air Systems, Inc.
High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles, aerosols, and gases from HDs. The system... [See More]
- Filter Type: Ductless
- Fume Hood Type: General Purpose
from Cole-Parmer
bull; The protection and flexibility you need to create a safe environment for your lab processes. Designed to protect users during applications emitting vapors and/or chemical particles, the CaptairFLEX XLS offers a level of performance that ensures your safety while offering an... [See More]
- Filter Type: Ductless
- Required Airflow: 405
- Fume Hood Type: General Purpose
- Width: 63
from Sentry Air Systems, Inc.
This 60 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 62
from Cole-Parmer
bull; The protection and flexibility you need to create a safe environment for your lab processes. Designed to protect users during applications emitting vapors and/or chemical particles, the CaptairFLEX XLS offers a level of performance that ensures your safety while offering an... [See More]
- Filter Type: Ductless
- Required Airflow: 540
- Fume Hood Type: General Purpose
- Width: 71
from Sentry Air Systems, Inc.
The 60 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray Booth creates a safe environment for the... [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 450
- Fume Hood Type: General Purpose
- Width: 31.5
from Sentry Air Systems, Inc.
This 70 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. [See More]
- Filter Type: Ductless; ULPA, HEPA, ASHRAE, Activated Carbon
- Required Airflow: 350
- Fume Hood Type: General Purpose
- Width: 72