Weather Resistant / Waterproof Touch Switches and Tactile Switches
from RS Components, Ltd.
Hall effect thumbwheel with paddle, blue [See More]
- Features: DustProof; RoHS; Weather resistant or waterproof
- Terminal Type: Pre-wired
- Actuator Specifications: Thumbwheel
from OTTO Controls
OTTO'S unique 3-position P2 pushbutton offers two levels (steps) of momentary switch action plus "off" for applications requiring three modes of operation. Each detent operates an independent set of SPDT contacts rated to 5A @ 28VDC or 125 VAC wrapped up in a watertight and dusttight package. The... [See More]
- Features: DustProof; Weather resistant or waterproof
- Min. Actuating Force: 3.0
- Switch Function: Momentary Contact
- Max. Actuating Force: 3.0
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
Hall effect thumbwheel with paddle,black [See More]
- Features: DustProof; RoHS; Weather resistant or waterproof
- Terminal Type: Pre-wired
- Actuator Specifications: Thumbwheel
from OTTO Controls
The rugged P5-D switch is an alternate action “push on, push off ” pushbutton switch with contoured dome styling. With two design versions, a flush dome and raised dome button profile, the P5-D offers excellent mechanical and electrical performance while operating under severe conditions... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Alternate Contact (Push-Push)
- Switch Type: Dome Switch
- Min. Actuating Force: 3.0
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67 [See More]
- Features: DustProof; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
Hall effect mini switch, paddle wheel [See More]
- Features: DustProof; RoHS; Weather resistant or waterproof
- Max. Mechanical Life: 3.00E6
- Actuator Specifications: Thumbwheel
- Terminal Type: Through hole
from OTTO Controls
Rugged pushbutton switches with new contoured dome styling. There are two design versions: flush dome and raised dome button profile. They also offer excellent mechanical and electrical performance while operating under severe conditions found in demanding applications. The P3-D Dome features... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Switch Type: Dome Switch
- Min. Actuating Force: 2.0
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67 [See More]
- Features: DustProof; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
Hall effect mini switch, paddle wheel [See More]
- Features: DustProof; RoHS; Weather resistant or waterproof
- Max. Mechanical Life: 3.00E6
- Actuator Specifications: Thumbwheel
- Terminal Type: Through hole
from OTTO Controls
The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two bezel versions, standard and small. The P9 comes with a threaded case for hex nut mounting or with a... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Switch Type: Dome Switch
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The P7-D pushbutton is a double break, momentary switch with a contoured dome style round or square pushbutton. Button versions include flush or raised round in glossy finish and raised square in matte finish. The P7-D features a shorter behind panel depth, dusttight and moistureproof sealed... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Switch Type: Dome Switch
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The fully illuminated LP3-V pushbutton with optional legend is a momentary action, vandal resistant switch designed to provide reliable and secure lighted position indication. The series features both aluminum and stainless steel cases, with a variety of case styles. Seal options are dusttight to... [See More]
- Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
- Min. Actuating Force: 0.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 0.5
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. This high reliability switch offers the durability and ruggedness our customers... [See More]
- Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
- Min. Actuating Force: 3.5
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.5
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The HPL linear output pushbutton switch utilizes Hall effect technology to provide an output proportional to the travel of the button. The HPL delivers up to 10 million cycles. This rugged switch is ideal for applications where a simple on/off control is insufficient and a linear output is desired. [See More]
- Features: Weather resistant or waterproof
- Min. Actuating Force: 3.0
- Switch Function: Momentary Contact
- Max. Actuating Force: 3.0
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
HP7 series momentary pushbuttons utilize Hall effect sensor technology and last up to 10 million cycles. These rugged pushbuttons withstand harsh environments and are available dusttight and moistureproof to IP64 or watertight to IP68S. Exposed, raised and flush dome buttons come in nine color... [See More]
- Features: DustProof; Weather resistant or waterproof
- Min. Actuating Force: 1.0
- Switch Function: Momentary Contact
- Max. Actuating Force: 1.0 to 1.8
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
While sharing similar size and characteristics to the P9 and LP7-D series pushbutton switches, the LP7 series illuminated momentary action pushbutton switches have a compact bezel for a lower above-panel profile. The LP7 is manufactured to the highest standards and built to withstand harsh... [See More]
- Features: Illuminated Switch; Weather resistant or waterproof
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Momentary Contact
- Min. Actuating Force: 1.7
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67 [See More]
- Features: DustProof; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The LP7-D series pushbutton switches feature a contoured dome style pushbutton. While sharing similar size and characteristics to the P9 series, the LP7-D offers added durability with its anodized aluminum alloy case. Button versions include flush dome and raised dome. The switch series features... [See More]
- Features: DustProof; Illuminated Switch; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Switch Type: Dome Switch
from New Yorker Electronics Co., Inc.
TACT, 20mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The LP5 offers the same rugged, sealed construction as the proven P5 series with the added benefit of reliable LED illumination. It is a precision snap-action switch designed for use in off-highway, material handling, industrial controls, marine, medical and other demanding Commercial applications. [See More]
- Features: DustProof; Illuminated Switch; Weather resistant or waterproof
- Switch Function: Alternate Contact (Push-Push)
- Switch Type: Dome Switch
- Min. Actuating Force: 3.0
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The OTTO LP9 Lighted Dome series is a quality precision switch designed for use in panels, control grips, instruments, heavy equipment and other demanding applications where attractive, rugged, lighted pushbutton switches are required. The LP9 series offers a positive tactile feedback, signaling the... [See More]
- Features: Illuminated Switch; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Switch Type: Dome Switch
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The LP3 offers rugged, sealed construction with the added benefit of reliable LED illumination. This precision snap-action switch is designed for use in off-highway, material handling, industrial controls, marine, medical and demanding commercial applications. Choose from the standard mounting... [See More]
- Features: DustProof; Illuminated Switch; Weather resistant or waterproof
- Min. Actuating Force: 0.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 0.5
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The LP3S series of momentary action, LED illuminated pushbuttons offers most of the same features as the LP3 series, but are about 5/8" shorter behind panel. High contact pressure and extremely low contact bounce are the result of the OTTO snap-action mechanism. Extra long electrical life and... [See More]
- Features: DustProof; Illuminated Switch; Weather resistant or waterproof
- Switch Function: Momentary Contact
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
The LP30M 30mm diameter pushbuttons are rugged, attractive and LED illuminated in six standard LED colors. The precision, snap-action pushbuttons are available sealed watertight to IP68S or dusttight and moistureproof to IP64, and operate in temperatures ranging from -55 ºC to +85 ºC. For... [See More]
- Features: Illuminated Switch; Weather resistant or waterproof
- Max DC Voltage Rating: 28
- Switch Function: Momentary Contact
- Base Material: Metallic
from New Yorker Electronics Co., Inc.
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67 [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OTTO Controls
HP7C Hall effect momentary action pushbutton series is a lower-cost version of the HP7 series made with a thermoplastic case and a nylon button. The HP7C works well in industrial applications requiring high reliability and high rates of actuation. PC pins or wire leads are standard; value-added... [See More]
- Features: Weather resistant or waterproof
- Switch Function: Momentary Contact
- Switch Type: Dome Switch
- Min. Actuating Force: 0.8
from OTTO Controls
P4 series auxiliary actuators are designed to work with OTTO B2 (single break) and B3 (double break) basic switches. Auxiliary type actuators offer a wide variety of styles and types. Special basic switch characteristics can be specified to match your application needs. All case styles, except 1 and... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
- Switch Function: Momentary Contact
from OTTO Controls
The P8 series pushbutton switches feature a shortened back panel depth while offering all the features of the regular size P1 and P3 series switches. P8 series switches offer vastly improved electrical and mechanical life under extreme conditions found in most military and industrial environments. [See More]
- Features: DustProof; Weather resistant or waterproof
- Min. Actuating Force: 2.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 2.5
from OTTO Controls
The LP3-V is a momentary switch designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. The series features both aluminum and stainless steel cases watertight to IP68S. Alternate action is available in the... [See More]
- Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
- Min. Actuating Force: 0.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 0.5
from OTTO Controls
The LP5-V series is an alternate action switch that has been designed to provide attractive, lighted position indication for applications in harsh environments where security and reliability are paramount. The series features both aluminum and stainless-steel cases watertight to IP68S. This UL1500... [See More]
- Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
- Min. Actuating Force: 3.5
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.5
from OTTO Controls
The P9M pushbutton is a small, sealed, normally open, latching switch, ideal for basic ON/OFF functions. Push the button to latch it into position, push again to unlatch. Flush dome and raised dome button profiles are available in either gloss or matte finish. The P9M comes with a standard 15/32"... [See More]
- Features: Weather resistant or waterproof
- Min. Actuating Force: 0.8
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 0.8
from OTTO Controls
The P5 Alternate Action switches match the P1, P3 and P8 Momentary Action Pushbutton models for mixed function with common panel appearance. Now you can design panels with both alternate and momentary action switches and have uniform panel appearance. The P5 features alternate action in the same... [See More]
- Features: DustProof; Weather resistant or waterproof
- Min. Actuating Force: 3.0
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.0
from OTTO Controls
The P1 switch is a quality, precision, snap-action switch designed for panel boards, control grips, computers, instruments, pressure switches, and other hand- or machine-operated applications. Its precision permits the P1 to be used as a limit switch with unique size, high electrical ratings and a... [See More]
- Features: DustProof; Weather resistant or waterproof
- Min. Actuating Force: 2.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 2.5
from OTTO Controls
The P3 is the commercial version of the P1 pushbutton, offering vastly improved life under extreme conditions found in some industrial environments. Its inherent rocking action that breaks welds and wipes contacts clean. The pushbutton is sealed by a silicone boot operating on OTTO's patented... [See More]
- Features: DustProof; Weather resistant or waterproof
- Min. Actuating Force: 2.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 2.5
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 19MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from RAFI GmbH & Co. KG
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall height and mounting depth as well as the RAMO EDGE mounting bracket and the Plug & Play M12 terminal. RAMO AT A GLANCE. [See More]
- Features: DustProof; Illuminated Switch; Weather resistant or waterproof
- Switch Function: Mono-switch
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
from ZF Electronic Systems Pleasant Prairie, LLC
Wireless limit switches feature an internal electrodynamic energy generator. No battery required. Displacement of the actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If limit switch does receive the confirmation signal within 15ms, it... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Features: Weather resistant or waterproof
- Max Current Rating: 0.0500
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max DC Voltage Rating: 12
from C&K Components
Features/Benefits. Highest tact switch sealing performance. Improved sealing through a modification of the crimping technique and to a double overmolding of the terminal. Totally sealed. Up to 1M operations. RoHS compliant and compatible. Typical Applications. Automotive. Industrial. [See More]
- Features: DustProof; RoHS; Weather resistant or waterproof
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Tact Switch
- Configuration: Normally Open (NO)
from ITW Switches USA
SUPERIOR DURABILITY IN A 19MM TOUCH SENSITIVE PACKAGE. These 19mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from ZF Electronic Systems Pleasant Prairie, LLC
Battery-powered, compact, wireless position sensing switch sends unique, coded telegram to one or more compatible, easily-programmed Receivers upon operation of the actuating lever. Receiver sends confirmation of received telegram . If position switch does not receive the confirmation signal within... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Recessed Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from C&K Components
Features/Benefits. Low profile. Cost efficient. J or G terminations. IP 67. Typical Applications. Smart meters. Home appliances. Consumer electronics [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Tact Switch
- Switch Function: Momentary Contact
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 22MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from ZF Electronic Systems Pleasant Prairie, LLC
Wireless, pull-wire switches feature an internal electrodynamic energy generator. No battery required. Displacement of the actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If pull-wire switch does not receive a signal that the telegram... [See More]
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
- Actuator Specifications: Pull Wire
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from C&K Components
Features/Benefits. High shear force with extended bracket. Easy to pick & place with top plate tab. Rubber or hard plastic actuator. Press fit or snap fit caps. IP 57. RoHS compliant and compatible. Typical Applications. Telecommunications. Computer products. Instrumentation. Power supply [See More]
- Features: DustProof; RoHS; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Tact Switch
- Switch Function: Momentary Contact
from ITW Switches USA
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE. These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from C&K Components
Features/Benefits. Designed for automatic or manual insertion. Cambered terminals to ensure self retention. Top or side actuated. Large choice of caps. RoHS compliant and compatible. Typical Applications. Automotive. Industrial. Telecommunication networks [See More]
- Features: DustProof; RoHS; Weather resistant or waterproof
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Tact Switch
- Configuration: Normally Open (NO)
from ITW Switches USA
SUPERIOR LIFE AND CHEMICAL RESISTANCE IN 22MM TOUCH SENSITIVE PACKAGE. These switches use the ActiveTouch solid-state mechanism in a PPS housing, combining the ActiveMetal life with the benefits of PPS. Available in a range of input/output configurations, these switches are ideal for applications... [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from C&K Components
Features/Benefits. Positive tactile feeling. Range of 6 actuation forces. J or G terminations. Tape & reel. IP 67. Typical Applications. Automotive. Cellular phones. Industrial electronics. Network infrastructure and IT [See More]
- Features: DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Tact Switch
- Switch Function: Momentary Contact
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 30MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE. These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Features: DustProof; RoHS; Vandal Proof; Weather resistant or waterproof
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Recessed Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Recessed Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure