Metal Touch Switches and Tactile Switches
from OTTO Controls
The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on. ” Push again and the switch turns... [See More]
- Pushbutton Material: Metallic
- Min. Actuating Force: 3.0
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.0
from DigiKey
Tactile Switch SPST-NO Top Actuated Surface Mount [See More]
- Pushbutton Material: Metallic
- Switch Function: Momentary Contact
- Actuator Specifications: Standard
- Configuration: Normally Open (NO)
from TE Connectivity
Body Features. Actuator Force : 160 G [5.64 OZ ]. Actuator Material : Copper Alloy. Actuator Orientation : Top. Actuator Profile : Extended. Case Color : Black. Case Material : Nylon. Cover Material : Nickel. [See More]
- Pushbutton Material: Metallic
- Configuration: Normally Open (NO)
- Actuator Specifications: Extended
- Switching Mechanism: Single Pole, Single Throw (SPST)
from SCHURTER Inc
Description. Momentary action switch available in version square or round in different colours. High lifetime with 5 million actuations. Front and rear tested to degree of protection IP65. Solder terminals. Unique Selling Proposition. Unique mechanical switches with tactile feedback. Small mounting... [See More]
- Pushbutton Material: Metallic
- Max. Actuating Force: 0.2
- Switch Function: Momentary Contact
- Max Current Rating: 0.0800 to 0.1250
from Altech Corp.
To be used for applications where single or multiple operators are used, but the same key configurations are required. Standard key selector switches have the same key configuration [See More]
- Pushbutton Material: Metallic
- Switch Function: Maintained Contact
- Switch Type: Keyswitch
- Features: Has CE Certification; Has CSA Certification; Locking Switch
from OTTO Controls
P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and a mechanical life of 1 million cycles, this stainless-steel sealed switch is ideal for door access... [See More]
- Pushbutton Material: Metallic
- Min. Actuating Force: 2.5
- Switch Function: Momentary Contact
- Max. Actuating Force: 2.5
from TE Connectivity
Body Features. Actuator Force : 260 G [9.17 OZ ]. Actuator Material : Brass. Actuator Orientation : Top. Actuator Profile : Extended. Case Color : Ivory. Case Material : Nylon. Cover Material : Nickel. Product... [See More]
- Pushbutton Material: Metallic
- Configuration: Normally Open (NO)
- Actuator Specifications: Extended
- Switching Mechanism: Single Pole, Single Throw (SPST)
from SCHURTER Inc
Description. Momentary action switch available in version square or round in different colours. High-quality gold and silver contacts. Ideal switch for applications with multiple key points. Solder terminals. Unique Selling Proposition. Unique mechanical switches with tactile feedback. Extremely low... [See More]
- Pushbutton Material: Metallic
- Max. Actuating Force: 0.2
- Switch Function: Momentary Contact
- Max Current Rating: 0.0800 to 0.1250
from Altech Corp.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Keyswitch
- Switch Function: Maintained Contact
from SCHURTER Inc
Description. Switches are possible with different heights. High-quality gold and silver contacts. Solder terminals. Unique Selling Proposition. Reliable tactile feedback on input. Simple assembly. Long life time [See More]
- Pushbutton Material: Metallic
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Max. Actuating Force: 0.1
from Altech Corp.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Keyswitch
- Switch Function: Maintained Contact
from SCHURTER Inc
Description. Switches are possible with different heights. High-quality gold and silver contacts. Solder terminals. Unique Selling Proposition. Reliable tactile feedback on input. Simple assembly. Long life time [See More]
- Pushbutton Material: Metallic
- Max. Actuating Force: 0.1
- Switch Function: Momentary Contact
- Max Current Rating: 0.0500 to 0.1250
from Altech Corp.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]
- Pushbutton Material: Metallic
- Switch Function: Maintained Contact
- Switch Type: Keyswitch
- Features: Has CE Certification; Has CSA Certification; Locking Switch
from SCHURTER Inc
Description. Switches are possible with different heights. High-quality gold contacts. Solder terminals. Unique Selling Proposition. Reliable tactile feedback on input. Simple assembly. Long life time [See More]
- Pushbutton Material: Metallic
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Max. Actuating Force: 0.1
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Bourns, Inc.
Bourns ® switches are low voltage, low current, signal level devices designed for selection, operation or programming. Key and tactile switches are push/momentary devices. Rotary switches are single-pole, double-throw devices. Switch applications include instrumentation, industrial controls,... [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Tact Switch
- Configuration: Normally Open (NO)
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 19MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Pushbutton Material: Metallic
- Max Current Rating: 0.0500
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max DC Voltage Rating: 12
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Recessed Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY IN A 19MM TOUCH SENSITIVE PACKAGE. These 19mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 22MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE. These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 30MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE. These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Recessed Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Recessed Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Pushbutton Material: Metallic
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Switch Type: Touch-sensitive Switch; Piezo
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure