Alternate Contact (Push-Push) Touch Switches and Tactile Switches
from DigiKey
TACT SWITCH PCB MOUNT [See More]
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: Double Pole, Double Throw (DPDT)
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Plunger for Cap
- Min. Actuating Force: 0.4
from OTTO Controls
The rugged P5-D switch is an alternate action “push on, push off ” pushbutton switch with contoured dome styling. With two design versions, a flush dome and raised dome button profile, the P5-D offers excellent mechanical and electrical performance while operating under severe conditions... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Min. Actuating Force: 3.0
- Switch Type: Dome Switch
- Max. Actuating Force: 3.0
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Mounting Bracket. CSA, CE and... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Keyswitch
- Base Material: Metallic
from OTTO Controls
The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. This high reliability switch offers the durability and ruggedness our customers... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.5
- Min. Actuating Force: 3.5
- Max DC Voltage Rating: 28
from OTTO Controls
The LP5 offers the same rugged, sealed construction as the proven P5 series with the added benefit of reliable LED illumination. It is a precision snap-action switch designed for use in off-highway, material handling, industrial controls, marine, medical and other demanding Commercial applications. [See More]
- Switch Function: Alternate Contact (Push-Push)
- Min. Actuating Force: 3.0
- Switch Type: Dome Switch
- Max. Actuating Force: 3.0
from OTTO Controls
The LP5-V series is an alternate action switch that has been designed to provide attractive, lighted position indication for applications in harsh environments where security and reliability are paramount. The series features both aluminum and stainless-steel cases watertight to IP68S. This UL1500... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.5
- Min. Actuating Force: 3.5
- Max Current Rating: 0.0100
from OTTO Controls
The P9M pushbutton is a small, sealed, normally open, latching switch, ideal for basic ON/OFF functions. Push the button to latch it into position, push again to unlatch. Flush dome and raised dome button profiles are available in either gloss or matte finish. The P9M comes with a standard 15/32"... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 0.8
- Min. Actuating Force: 0.8
- Max AC Voltage Rating: 1000
from OTTO Controls
The P5 Alternate Action switches match the P1, P3 and P8 Momentary Action Pushbutton models for mixed function with common panel appearance. Now you can design panels with both alternate and momentary action switches and have uniform panel appearance. The P5 features alternate action in the same... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.0
- Min. Actuating Force: 3.0
- Max Current Rating: 0.0100
from OTTO Controls
The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on. ” Push again and the switch turns... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Max. Actuating Force: 3.0
- Min. Actuating Force: 3.0
- Max Current Rating: 0.0100
from Banner Engineering Corp.
OPTO-TOUCH Optical Touch Buttons are zero-force ergonomic replacements for mechanical push buttons. OTB models are momentary-action touch buttons with electromechanical relay or solid-state outputs. LTB models are alternate-action touch buttons with electromechanical relay outputs. [See More]
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Touch-sensitive Switch
- Max AC Voltage Rating: 105 to 250
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 19MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
SWITCH PUSH BUTTON, ON ON, SPDT, SQUARE BUTTON, 0.1A, 28VAC, 28VDC, 0.4VA, ALTERNATE CONTACT PANEL MOUNT, QUICK CONNECT/SOLDER LUG, CLEAR/WHITE, GREEN ILLUMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Banner Engineering Corp.
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists. Simple operation with the touch of a finger. Easily actuated with bare hands or work gloves. Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments. Models with either... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Flush Pushbutton
- Switch Type: Touch-sensitive Switch
- Configuration: Normally Open (NO); Normally Closed (NC)
from ITW Switches USA
SUPERIOR DURABILITY IN A 19MM TOUCH SENSITIVE PACKAGE. These 19mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, OPERATOR, 22 MM, ALTERNATE ACTION, ILLUMINATED FLUSH ALTERNATE, 1 N.O., N.O. EARLY MAKE, WHITE LED, BLUE, INTEGRATED LED MODULE, PLASTIC, 24V AC/DC (INCAND OR LED), SCREW CONTACT BLOCK, PLASTIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Flush Pushbutton
- Switch Type: Tact Switch
- Configuration: Normally Open (NO)
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 22MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
(37347) LATCHING TOUCH BUTTON: ALTERNATE ACTION, 170-230V AC, SPDT ELECTROMECHANICAL RELAY, WITH INTEGRAL 2M (6.5FT) CABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Touch-sensitive Switch
from ITW Switches USA
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE. These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
DISCONTINUED BY MANUFACTURER, 28456 - LTB SERIES: ALTERNATE ACTION TOUCH BUTTON W/ BLACK F.C., INPUT: 120V AC, UPPER HOUSING: POLYSULFONE, OUTPUT: E/M RELAY (SPDT), QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Touch-sensitive Switch
from ITW Switches USA
SUPERIOR LIFE AND CHEMICAL RESISTANCE IN 22MM TOUCH SENSITIVE PACKAGE. These switches use the ActiveTouch solid-state mechanism in a PPS housing, combining the ActiveMetal life with the benefits of PPS. Available in a range of input/output configurations, these switches are ideal for applications... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
PUSH BUTTON SWITCH, GREEN, PANEL MOUNT, FLUSH ROUND BOTTOM, ALTERNATE SCREW CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Flush Pushbutton
- Switch Type: Tact Switch
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 30MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
PUSHBUTTON SWITCH, ILLUMINATED, TYPE: AH165-TL, FLUSH RECTANGULAR HEAD, FLAT LED LAMP, 16MM, COLOR: GREEN, ALTERNATE ACTION, CONTACT: 1NO/1NC, LAMP VOLTAGE: 12 VDC, OIL-TIGHT TYPE, IP65, SOLDER/TAB, 6 CONTACTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Flush Pushbutton
- Switch Type: Tact Switch
- Max DC Voltage Rating: 12
from ITW Switches USA
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE. These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output... [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State
from Radwell International
SWITCH PUSH BUTTON DPDT PLUNGER 0.5A 250VAC 100VDC 12VA ALTERNATE CONTACT SOLDER LUG/PC PINS PANEL MOUNT/THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switch Function: Alternate Contact (Push-Push)
- Switching Mechanism: Double Pole, Double Throw (DPDT)
- Switch Type: Tact Switch
from ITW Switches USA
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE. With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. [See More]
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Touch-Sensitive
- Switch Type: Touch-sensitive Switch
- Switching Mechanism: Solid State