SPDT Touch Switches and Tactile Switches
from New Yorker Electronics Co., Inc.
TACT, SPDT, On-(On), Solder, LED, RGB [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Solder Terminals
- Switch Function: Maintained Contact
from DigiKey
823A SERIES AEC-Q200 HIGH VOLTAG [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Standard
- Configuration: Normally Open (NO); Normally Closed (NC)
from NKK Switches
Light Touch Miniature Pushbutton Switches. 0.4VA Logic Level, PCB Mount, Panel Mount, Light Touch Actuation. Threaded bushing combined with straight PCB terminals provide choice of PCB or panel mounting. Choice of cap sizes in 8mm and 10mm diameter cap design for simple, snap-on installation. High... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Plunger for Cap
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from OTTO Controls
P4 series auxiliary actuators are designed to work with OTTO B2 (single break) and B3 (double break) basic switches. Auxiliary type actuators offer a wide variety of styles and types. Special basic switch characteristics can be specified to match your application needs. All case styles, except 1 and... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
from SCHURTER Inc
Description. Mechanical switch with stroke MO (Momentary). RGB illumination. With torsion protection for easier positioning. M12-8 pins. Easy and fast installation. Unique Selling Proposition. Attractive tactile feedback. High quality materials. Long life span. Color marking and variety of design... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 1.0
- Switch Function: Momentary Contact
- Max Current Rating: 0.1000 to 2
from DigiKey
Tactile Switch SPDT Top Actuated Surface Mount [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Standard
- Min. Actuating Force: 0.4
from NKK Switches
Light Touch Miniature Pushbutton Switches. 0.4VA Logic Level, PCB Mount, Panel Mount, Light Touch Actuation. Threaded bushing combined with straight PCB terminals provide choice of PCB or panel mounting. Choice of cap sizes in 8mm and 10mm diameter cap design for simple, snap-on installation. High... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Plunger for Cap
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from DigiKey
SWITCH TACTILE SPDT 0.05A 12V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Without
- Min. Actuating Force: 0.2
from NKK Switches
Light Touch Miniature Pushbutton Switches. 0.4VA Logic Level, PCB Mount, Panel Mount, Light Touch Actuation. Threaded bushing combined with straight PCB terminals provide choice of PCB or panel mounting. Choice of cap sizes in 8mm and 10mm diameter cap design for simple, snap-on installation. High... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Plunger for Cap
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from DigiKey
Tactile Switch SPDT Top Actuated Surface Mount [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Standard
- Min. Actuating Force: 1.1
from NKK Switches
Light Touch Miniature Pushbutton Switches. 0.4VA Logic Level, PCB Mount, Panel Mount, Light Touch Actuation. Threaded bushing combined with straight PCB terminals provide choice of PCB or panel mounting. Choice of cap sizes in 8mm and 10mm diameter cap design for simple, snap-on installation. High... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Plunger for Cap
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Plunger for Cap
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from NKK Switches
Miniature Light Touch Pushbutton. Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance. Case of heat resistant resin meets UL94V-0 flammability rating. Stainless steel frame resistant to corrosion. 1,500V dielectric strength between contacts... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Actuator Specifications: Square, Button
- Switch Type: Touch-sensitive Switch
- Switch Function: Momentary Contact; On-Mom
from Acme Chip Technology Co., Limited
SWITCH TACTILE SPDT 0.05A 24V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.8
from C&K Components
Features/Benefits. High reliability/long life. Designed for low level switching. Ready to implement on PCB. Latching function available. Several button options. RoHS compliant and compatible. Typical Applications. Medical. Instrumentation. Industrial electronics. Audio electronics [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Switch Type: Keyswitch
- Switch Function: Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
from VAST STOCK CO., LIMITED
Tactile Switches SW TACT SPST 0.05A 12VDC [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.6
- Min. Actuating Force: 0.6
- Max Current Rating: 0.0500
from Radwell International
MICROSWITCH, SPDT, 10A, 250VAC, PIN PLUNGER; MICROSWITCH TYPE:STANDARD; MICROSWITCH ACTUATOR:PIN PLUNGER; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SCREW; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE DC NOM:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from LCSC Electronics Technology (HK) Limited
不 带 50mA 6mm 100M Ω 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Surface Mount ,Right Angle SPDT SMD Tactile Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.6
- Min. Actuating Force: 0.6
- Max Current Rating: 0.0500
from Banner Engineering Corp.
OPTO-TOUCH Optical Touch Buttons are zero-force ergonomic replacements for mechanical push buttons. OTB models are momentary-action touch buttons with electromechanical relay or solid-state outputs. LTB models are alternate-action touch buttons with electromechanical relay outputs. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Alternate Contact (Push-Push)
- Switch Type: Touch-sensitive Switch
- Max AC Voltage Rating: 105 to 250
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Utmel Electronic Limited
Switch Tactile N.O. SPDT Flat Button J-Bend 0.02A 15V DC 100000Cycle 2N SMD Embossed T/R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact; Off-Mom-Mom
- Switch Type: Tact Switch
- Min. Actuating Force: 0.0
from Acme Chip Technology Co., Limited
SWITCH TACTILE SPDT 0.05A 24V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.4
from VAST STOCK CO., LIMITED
Tactile Switches Right Angle 6*6 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.2
- Min. Actuating Force: 0.2
- Max Current Rating: 0.0500
from Radwell International
BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V, 1/4HP, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES . FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Acme Chip Technology Co., Limited
SWITCH TACTILE SPDT 0.05A 24V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.8
from Radwell International
SNAP ACTION SWITCH, TYPE: STANDARD, ACTUATOR: PIN PLUNGER, CONTACT CONFIGURATION: SPDT, TERMINALS: SOLDER, CONTACT CURRENT MAX: 11AMP, CONTACT VOLTAGE DC NOM: 250VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Acme Chip Technology Co., Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.4
from Radwell International
SWITCH, MICRO SWITCH, STRAIGHT LEVER, SPDT, 20 AMPS, 480 VAC, STANDARD, ACTUATOR STRAIGHT LEVER, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOMINAL 250 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 20
- Switch Type: Tact Switch
- Max AC Voltage Rating: 480
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Acme Chip Technology Co., Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
BASIC SWITCH, OT PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Acme Chip Technology Co., Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
BASIC SWITCH, PLUNGER, ACTUATOR, SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15 AMP, CONTACT VOLTAGE DC NOM:250 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
- Max DC Voltage Rating: 250
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10.1A, CONTACT VOLTAGE DC NOM:28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:STRAIGHT LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
ROLLER LEVER SWITCH, 250 VAC, TYPE: SUBMINIATURE, ACTUATOR: ROLLER LEVER, CONTACT CONFIGURATION: SPDT, SWITCH TERMINALS: SOLDER, CONTACT CURRENT MAX: 5 AMP, CONTACT VOLTAGE DC NOM: 30 VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 5
- Switch Type: Tact Switch
- Max AC Voltage Rating: 250
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
MICROSWITCH, PIN PLUNGER, SPDT, 5A 115V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:7A, CONTACT VOLTAGE DC NOM:30VDC, SWITCH CASE:PHENOLICROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Shenzhen Shengyu Electronics Technology Limited
SWITCH TACTILE SPDT 0.1A 32V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.9
from Radwell International
BASIC SWITCH, PIN PLUNGER, SPDT, 15A, 250V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
MICROSWITCH STRAIGHT LEVER SPDT 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:LEAF LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, SWITCH CASE:PHENOLIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, 15 AMP, 480 VAC MAX, ROLLER LEVER, SPDT CONTACT, SOLDER SWITCH TERMINAL, SNAP ACTION, NON-ILLUMINATED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
- Max AC Voltage Rating: 480
from Radwell International
MICROSWITCH, PIN PLUNGER, SPDT 11A 277V; MICROSWITCH TYPE:STANDARD; MICROSWITCH ACTUATOR:PIN PLUNGER; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SCREW; CONTACT CURRENT MAX:11A; CONTACT VOLTAGE DC NOM:250VDC; PRODUCT RANGE:V3 SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, PLUNGER, SPDT, 15 AMP, 125 V AC, 50/60 HZ, SCREW TERMINAL, CONTACT CURRENT - 15 AMP, CONTACT VOLTAGE - 250 V DC, CONTACT RESISTANCE - 15 MOHM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, PLUNGER, SPDT, 15A, 600V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
DISCONTINUED BY MANUFACTURER, SWITCH, BZ SERIES, OVERTRAVEL PLUNGER, 90 DEGREES TO MAJOR AXIS OF SWITCH, SPDT, 15 AMP, 125V, 3.61N MAX, SCREW TERMINAL, SILVER CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, PLUNGER, SPDT, 15 AMP, 480 VAC MAX, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT VOLTAGE DC NOM:250 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
- Max AC Voltage Rating: 480
from Radwell International
BASIC SWITCH, OT PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
MICRO SW, STRAIGHT LEVER, SPDT, 20A, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:STRAIGHT LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE DC NOM:-, PRODUCT RANGE:BA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, PLUNGER, SPDT, 15AMP, 600V, TYPE:STANDARD, ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION SPDT, SWITCH TERMINALS SCREW, CONTACT CURRENT MAX 15AMP, CONTACT VOLTAGE DC NOM 250VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch
from Radwell International
BASIC SWITCH, BZ SERIES, 15 AMP, 125/250/480 VAC, 1NC-1NO SPDT, 1 POLE, STRAIGHT LEVER, 0.50 MM NOMINAL BREAK, MOVING CONTACT RIVET CONSTRUCTION, BOTTOM FACING #6 SCREWS & CUPWASHERS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
- Max AC Voltage Rating: 480
from Radwell International
BASIC SWITCH, TOP ROLLER PLUNGER, OVERTRAVEL, 15 AMP, SPDT, 600 V, 250 VDC, SCREW CONTACT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Type: Tact Switch
- Max DC Voltage Rating: 250
from Radwell International
BASIC SWITCH, STRAIGHT LEVER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:STRAIGHT LEVER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:250VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Type: Tact Switch