Keyswitch Touch Switches and Tactile Switches

17 Results
22mm Non-Illuminated Mushroom Key Release Push Buttons -- 2AMLKB1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Mounting Bracket. CSA, CE and... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Alternate Contact (Push-Push)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Base Material: Metallic
30mm Key Selector Push Buttons -- AK2-2PB
from Altech Corp.

To be used for applications where single or multiple operators are used, but the same key configurations are required. Standard key selector switches have the same key configuration [See More]

  • Switch Type: Keyswitch
  • Pushbutton Material: Metallic
  • Switch Function: Maintained Contact
  • Features: Has CE Certification; Has CSA Certification; Locking Switch
30mm Non- Illuminated Mushroom with Arrows Push Buttons -- AML4
from Altech Corp.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Maintained Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Pushbutton Material: Metallic
30mm Non- Illuminated Mushroom with Key Push Buttons -- AMKB2
from Altech Corp.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Maintained Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Pushbutton Material: Metallic
30mm Non-Illuminated Selector Momentary and Maintained Push Buttons -- AS2-2P
from Altech Corp.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]

  • Switch Type: Keyswitch
  • Pushbutton Material: Metallic
  • Switch Function: Maintained Contact
  • Features: Has CE Certification; Has CSA Certification; Locking Switch
ECS Series -- ECSLP10100
from Excel Cell Electronic USA Corp.

Composite control switch for communication equipment [See More]

  • Switch Type: Keyswitch
  • Switch Function: Maintained Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Min. Actuating Force: 0.2
Full-travel Key Switches -- RS 76 C
from RAFI GmbH & Co. KG

The RS 76 full-travel key switch for keyboard configuration features high operating comfort due to an overall height of 15.5 or 15.9 mm and a key stroke of 4 mm. The modular grid system in ¾ ” = 19.05 mm enables the convenient configuration of any key blocks. MODELS. ➔ RS 76 M... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Maintained Contact (optional feature); Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Min. Actuating Force: 0.2
High Performance Key Switches -- K12 Series
from C&K Components

Features/Benefits. Excellent tactile feel. Wide choice of LED colors,travel and actuator forces. High reliability / long life. Sealed version available. Designed for low-level switching. Double stroke version available. Detector version available. Typical Applications. Automotive. Off-road... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Membrane-Covered, Tactile Main Switches -- KN 19
from RAFI GmbH & Co. KG

The KN 19 is unique. It ’s a tactile mains switch that can safely switch 250 V with an operating stroke of only 0.55 mm. This means it can be used in membrane-covered flat data entry systems. So the mains switch does not require any perforation of the membrane or PCB. As a result, you can... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Snap-action bridge contact
  • Actuator Specifications: Flush Pushbutton
  • Configuration: Normally Open (NO); Normally Closed (NC)
Microminiature SPDT Key Switches -- DIGITAST Series
from C&K Components

Features/Benefits. High reliability/long life. Designed for low level switching. Ready to implement on PCB. Latching function available. Several button options. RoHS compliant and compatible. Typical Applications. Medical. Instrumentation. Industrial electronics. Audio electronics [See More]

  • Switch Type: Keyswitch
  • Switch Function: Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
PCB Tactile Keyswitches -- MICON 5
from RAFI GmbH & Co. KG

The MICON 5 tactile switch, measuring just 5.1 x 6.4 mm, opens up totally new options for control panels. The reliable gold contacts, combined with great tactility, are not only suitable for automotive applications. They are also ideal wherever you need safe switching, long service life, and a... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Snap-action contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
Miniature Key Switches -- K6 Series
from C&K Components

Features/Benefits. Excellent tactile feel. Wide variety of LED ’s, travel and actuation forces. Designed for low-level switching. Detector version available. RoHS compliant. Typical Applications. Automotive. Industrial electronics. Computers and network equipment [See More]

  • Switch Type: Keyswitch
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
PCB Tactile Keyswitches -- RACON 12
from RAFI GmbH & Co. KG

Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Snap-action contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
Short Stroke Key Switches -- PVA Series
from C&K Components

Features/Benefits. Compact design. Short stroke to latch. Wide variety of actuator heights and styles. Adapted for medium power applications. RoHS compliant and compatible. Typical Applications. Automotive (air conditioning, lighting). Video, remote controls. Electronic games [See More]

  • Switch Type: Keyswitch
  • Switch Function: Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
PCB Tactile Switches -- RF 15
from RAFI GmbH & Co. KG

The RF series from RAFI offers you a milestone in key switch development. Today it ’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility,... [See More]

  • Switch Type: Keyswitch
  • Switch Function: Snap-action contact
  • Actuator Specifications: Flush Pushbutton
  • Configuration: Normally Open (NO)
Single Pole Key Switches -- KS Series
from C&K Components

Features/Benefits. Positive tactile feel. Variety of cap colors. LED support available. SPST and SPDT configurations. RoHS compliant. Typical Applications. Telecommunications. Industrial. Instrumentation [See More]

  • Switch Type: Keyswitch
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
SPST Momentary Key Switches -- D6 Series
from C&K Components

Features/Benefits. Easy X, Y coding on single side PCB. Positive tactile feedback. High temperature. Wide variety of colors & styles. RoHS compliant and compatible. Typical Applications. Video. Electronic games. Appliances [See More]

  • Switch Type: Keyswitch
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)