Type N RF Phase Shifters
3 Results
Manual Phase Shifters -- NMPS180
from kTB Solutions
from kTB Solutions
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900 °/GHz. And the average power handling is up to 100 watts. Features: Broadband. High Sensitivity. Applications: Telecom. Instrumentation. Laboratory Test. Radar. [See More]
- Connectors: SMA; Type N; N,SMA
- Insertion Loss: 2
- Frequency Range: 0.0 to 4000
- Input VSWR: 1.5
6602 Series -- Model 6602
from Spectrum Microwave
from Spectrum Microwave
Type N Connectors Standard, Options from DC to 8Ghz, High Power, Trombone Style Coaxial Structure, Military Grade Materials and Processing, -40 to + 125 º C Operating Temperature Range [See More]
- Connectors: Type N
- Frequency Range: 2000
- Phase Shifter Type: Analog
- Phase Shift Range: 290°
03.75" Coax Phase Shifter -- P2403
from Advanced Technical Materials, Inc.
from Advanced Technical Materials, Inc.
3.75" wide band model, motor drive option available for remote applications [See More]
- Connectors: Type N
- Frequency Range: ? to 2300
- Phase Shifter Type: Analog
- Phase Shift Range: 30 deg/GHz