180 RF Phase Shifters

21 Results
Butler Matrix -- KBM9005010
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 500 to 1000
  • Phase Shifter Type: Digital
  • Insertion Loss: 8
PHASE SHF / SURF MT / RoHS -- SPHSA-251+
from Mini-Circuits

Mini-Circuits ’ SPHSA-251+ is a voltage variable phase shifter providing 180 °phase control from 150 to 250 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +15V. Housed in a shielded, 12-lead package with... [See More]

  • Phase Shift Range: 180-deg
  • Insertion Loss: 1.5
  • Frequency Range: 150 to 250
  • Input VSWR: 1.6
Phase Shifters -- PEF-03A Series
from Crane Aerospace & Electronics

Package Type | Flatpack. Frequency Min (MHz) | 500. Frequency Max (MHz) | 1,500. CW Power (W) | 0 dBm. Insertion Loss (dB) Max | 3. Environmental Screening | Catalogue, Mil-screened. Bandwidth (%) | 10. Phase Shift Range (Deg) Min | 180 [See More]

  • Phase Shift Range: 180-deg
  • Insertion Loss: 3
  • Frequency Range: 500 to 1500
  • Power Rating: 0.0
Phase Shifter -- R499101000 [R499101000 from Radiall]
from Richardson RFPD

This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and a solderable .141 semi-rigid cable connection at the other... [See More]

  • Phase Shift Range: 180-deg
  • Insertion Loss: 0.1000
  • Frequency Range: 0.0 to 18000
  • Package Type: Connectorized; Coax - SMA Male to Semi-Rigid
Butler Matrix -- KBM9005070
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 500 to 7000
  • Phase Shifter Type: Digital
  • Insertion Loss: 11
Butler Matrix -- KBM9007022
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 700 to 2200
  • Phase Shifter Type: Digital
  • Insertion Loss: 8
Butler Matrix -- KBM9010180
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 1000 to 18000
  • Phase Shifter Type: Digital
  • Insertion Loss: 12
Butler Matrix -- KBM9014265
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 1400 to 26500
  • Phase Shifter Type: Digital
  • Insertion Loss: 13.5
Butler Matrix -- KBM9020060
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 2000 to 6000
  • Phase Shifter Type: Digital
  • Insertion Loss: 7.5
Butler Matrix -- KBM9020070
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 2000 to 7000
  • Phase Shifter Type: Digital
  • Insertion Loss: 8
Butler Matrix -- KBM9020080
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 2000 to 8000
  • Phase Shifter Type: Digital
  • Insertion Loss: 8.5
Butler Matrix -- KBM90240725
from KRYTAR, Inc.

The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR's high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 2400 to 7250
  • Phase Shifter Type: Digital
  • Insertion Loss: 7.9
Butler Matrix -- KBM9060265
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 6000 to 26500
  • Phase Shifter Type: Digital
  • Insertion Loss: 13.5
Butler Matrix -- KBM9100400
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 10000 to 40000
  • Phase Shifter Type: Digital
  • Insertion Loss: 12
Butler Matrix -- KBM9180400
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 18000 to 40000
  • Phase Shifter Type: Digital
  • Insertion Loss: 12
Butler Matrix -- KBM9240300
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 24000 to 30000
  • Phase Shifter Type: Digital
  • Insertion Loss: 11
Butler Matrix -- KBM9300400
from KRYTAR, Inc.

The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]

  • Phase Shift Range: 90-deg; 180-deg
  • Frequency Range: 30000 to 40000
  • Phase Shifter Type: Digital
  • Insertion Loss: 12
Phase Shifter -- 9020-28
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 180-deg
  • Frequency Range: 18 to 22
  • Phase Shifter Type: Analog
  • Insertion Loss: 1.5
Narrow Bandwidth Phase Shifter -- ST-01 Series
from Pulsar Microwave Corporation

RoHS compliant, Custom frequency bands &optimized specifications available [See More]

  • Phase Shift Range: 180-deg
  • Frequency Range: 10.2 to 11.3
  • Phase Shifter Type: Analog
  • Insertion Loss: 1.3
Phase Shifter -- 9220-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 180-deg
  • Frequency Range: 366 to 446
  • Phase Shifter Type: Analog
  • Insertion Loss: 2
Phase Shifter -- 9820-06
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 180-deg
  • Frequency Range: 55 to 65
  • Phase Shifter Type: Analog
  • Insertion Loss: 2