360 RF Phase Shifters

26 Results
PHASE SHF / SURF MT / RoHS -- SPHSA-152+
from Mini-Circuits

Mini-Circuits ’ SPHSA-152+ is a surface mount voltage variable phase shifter providing precise 360 ˚ phase control from 800 to 1500 MHz, supporting many popular cellular and communications application bands. This model achieves low insertion loss of 2.8 dB and good VSWR of 1.2:1. It has a... [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 2.8
  • Frequency Range: 800 to 1500
  • Input VSWR: 1.2
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC -- CMD176P4
from Qorvo

Qorvo's CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 13000 to 17000
  • Phase Shifter Type: Digital
  • Insertion Loss: 8
Phase Shifters -- PEP-4S Series
from Crane Aerospace & Electronics

Package Type | PC Mount. Frequency Min (MHz) | 10. Frequency Max (MHz) | 400. CW Power (W) | 0 dBm. Insertion Loss (dB) Max | 3. Environmental Screening | Catalogue, Mil-screened. Bandwidth (%) | 10. Phase Shift Range (Deg) Min | 360 [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 3
  • Frequency Range: 10 to 400
  • Power Rating: 0.0
Phase Shifter -- CHP1102-QGG/20 [CHP1102-QGG/20 from United Monolithic Semiconductors USA, Inc.]
from Richardson RFPD

S-Band 6-bit Phase Shifter; GaAs Monolithic Microwave IC in SMD leadless package. The CHP1102-QGG is 6-bit phase shifter with an amplifier at its input and output. The circuit is driven by a TTL compatible parallel interface. It is designed for radar systems. The circuit is manufactured with a power... [See More]

  • Phase Shift Range: 360-deg
  • Package Type: QFN
  • Frequency Range: 2700 to 3400
PHASE SHFT SURF MT -- SCPHS-180+
from Mini-Circuits

Mini-Circuits ’ SCPHS-180+ is a voltage variable phase shifter providing 360 °phase control from 90 to 180 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +10V. Housed in a shielded, 12-lead package with... [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 2.2
  • Frequency Range: 90 to 180
  • Input VSWR: 1.7
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC -- CMD175P4
from Qorvo

Qorvo's CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 2000 to 4000
  • Phase Shifter Type: Digital
  • Insertion Loss: 7
Phase Shifter -- MAPS-010145-TR0500 [MAPS-010145-TR0500 from MACOM]
from Richardson RFPD

The MAPS-010145 is a GaAs pHEMT 4-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 22.5 ° providing phase shift from 0 ° to 360 ° in 22.5 ° steps. This design has been optimized to minimize variation in... [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 5
  • Frequency Range: 3500 to 6000
  • Package Type: PQFN
PHASE SHIFTER/ SMA -- ZXPHS-431-S+
from Mini-Circuits

Mini-Circuits ’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360 ˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good VSWR of 1.5:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 5.5
  • Frequency Range: 250 to 430
  • Range: 0.0 to 15
2.92mm Variable Phase Shifter with an Adjustable Phase Range of 0 to 360 Degrees and from 18 GHz to 40 GHz -- FMPH1000A
from Fairview Microwave Inc.

Coaxial RF variable phase shifter FMPH1000A is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with 2.92mm connectors and has a phase adjustment of 0 degrees. This 2.92mm 0... [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 2.5
  • Frequency Range: 18000 to 40000
  • Power Rating: 50
4-Bit Digital Phase Shifter MMIC -- CMD176P4
from Custom MMIC

The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 13000 to 17000
  • Phase Shifter Type: Digital
  • Insertion Loss: 8
Switched Bit Digital Phase Shifter -- DST-10-480/1S
from Pulsar Microwave Corporation

RoHS compliant, Custom frequency bands &optimized specifications available [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 0.2500 to 0.5000
  • Phase Shifter Type: Digital
  • Insertion Loss: 6
Phase Shifter -- 9020-07
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 66.5 to 73.5
  • Phase Shifter Type: Analog
  • Insertion Loss: 3
1 – 2 GHz USB Programmable Phase Shifter -- LPS-202
from Vaunix Technology Corporation

The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 1000 to 2000
  • Phase Shifter Type: Analog
  • Insertion Loss: 5
Digital Phase Shifters
from MACOM

At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 1200 to 12000
  • Phase Shifter Type: Digital
  • Insertion Loss: 2.5
SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 500 MHz to 2 GHz -- SDPS-0502-360-SMA
from Fairview Microwave Inc.

Coaxial RF 8 bit programmable phase shifter SDPS-0502-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors and has a phase adjustment of 0... [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 13
  • Frequency Range: 500 to 2000
  • Connectors: SMA
5-18 GHz ( X, Ku Band) Analog Phase Shifter -- CMD297
from Custom MMIC

The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus... [See More]

  • Phase Shift Range: 360-deg; 550 degree range and 240 degree range
  • Frequency Range: 5000 to 18000
  • Phase Shifter Type: Digital
  • Insertion Loss: 3
Phase Shifter -- 9030-28
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 824 to 849
  • Phase Shifter Type: Analog
  • Insertion Loss: 3.5
2 – 4 GHz USB Programmable Phase Shifter -- LPS-402
from Vaunix Technology Corporation

The LPS-402 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered and controlled by USB... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 2000 to 4000
  • Phase Shifter Type: Analog
  • Insertion Loss: 5
SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 6 GHz to 18 GHz -- SDPS-0618-360-SMA
from Fairview Microwave Inc.

Coaxial RF 8 bit programmable phase shifter SDPS-0618-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors and has a phase adjustment of 0... [See More]

  • Phase Shift Range: 360-deg
  • Insertion Loss: 12
  • Frequency Range: 6000 to 18000
  • Power Rating: 20
5-Bit Digital Phase Shifter MMIC -- CMD174
from Custom MMIC

The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 3000 to 6000
  • Phase Shifter Type: Digital
  • Insertion Loss: 7.6
Phase Shifter -- 9520-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 400 to 480
  • Phase Shifter Type: Analog
  • Insertion Loss: 3
4 – 8 GHz USB Programmable Phase Shifter -- LPS-802
from Vaunix Technology Corporation

The LPS-802 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 4000 to 8000
  • Phase Shifter Type: Analog
  • Insertion Loss: 6
5-Bit Digital Phase Shifter MMIC -- CMD174P4
from Custom MMIC

The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 3000 to 6000
  • Phase Shifter Type: Digital
  • Insertion Loss: 7.6
Phase Shifter -- 9820-07
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 24.4 to 29.4
  • Phase Shifter Type: Analog
  • Insertion Loss: 2
8 – 12 GHz USB Programmable Phase Shifter -- LPS-123
from Vaunix Technology Corporation

The LPS-123 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered and controlled by USB... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 8000 to 12000
  • Phase Shifter Type: Analog
  • Insertion Loss: 6
5-Bit Digital Phase Shifter MMIC -- CMD175P4
from Custom MMIC

The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit... [See More]

  • Phase Shift Range: 360-deg
  • Frequency Range: 2000 to 4000
  • Phase Shifter Type: Digital
  • Insertion Loss: 7