Through Hole Technology (THT) RF Phase Shifters

2 Results
Phase Shifter -- 9020-07
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Package Type: Plugin
  • Frequency Range: 66.5 to 73.5
  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
Phase Shifter -- 9220-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Package Type: Plugin
  • Frequency Range: 366 to 446
  • Phase Shifter Type: Analog
  • Phase Shift Range: 180-deg