Digital RF Phase Shifters
from Qorvo
Qorvo's CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 13000 to 17000
- Insertion Loss: 8
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 90-deg; 180-deg
- Frequency Range: 500 to 1000
- Insertion Loss: 8
from Qorvo
Qorvo's CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 2000 to 4000
- Insertion Loss: 7
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 90-deg; 180-deg
- Frequency Range: 500 to 7000
- Insertion Loss: 11
from Qorvo
The Qorvo QPC2110 is a packaged SOI 6-bit phase shifter. It operates over 8 – 11.5 GHz while providing 360 ° of phase coverage with a LSB of 5.625. The QPC2110 offers an exceptional RMS phase error of <3 degrees and amplitude error of <0.4 dB over most of the operational band. With... [See More]
- Phase Shifter Type: Digital
- Insertion Loss: 5.5
- Frequency Range: 8000 to 11500
- Range: 0.0 to 3.3
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 90-deg; 180-deg
- Frequency Range: 700 to 2200
- Insertion Loss: 8
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 90-deg; 180-deg
- Frequency Range: 1000 to 18000
- Insertion Loss: 12
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 90-deg; 180-deg
- Frequency Range: 1400 to 26500
- Insertion Loss: 13.5
from KRYTAR, Inc.
The NEW KRYTAR 4 ×4 Butler Matrix family uses KRYTAR ’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 90-deg; 180-deg
- Frequency Range: 2000 to 6000
- Insertion Loss: 7.5
from MACOM
At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 1200 to 12000
- Insertion Loss: 2.5
from Custom MMIC
The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 13000 to 17000
- Insertion Loss: 8
from Pulsar Microwave Corporation
RoHS compliant, Custom frequency bands &optimized specifications available [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 0.2500 to 0.5000
- Insertion Loss: 6
from Custom MMIC
The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg; 550 degree range and 240 degree range
- Frequency Range: 5000 to 18000
- Insertion Loss: 3
from Custom MMIC
The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 3000 to 6000
- Insertion Loss: 7.6
from Custom MMIC
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 3000 to 6000
- Insertion Loss: 7.6
from Custom MMIC
The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit... [See More]
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg
- Frequency Range: 2000 to 4000
- Insertion Loss: 7