Analog RF Phase Shifters

14 Results
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter -- CMD297
from Qorvo

Qorvo's CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus... [See More]

  • Phase Shifter Type: Analog
  • Insertion Loss: 3
  • Frequency Range: 5000 to 18000
  • Range: 0.0 to 10
Phase Shifter -- 9020-07
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 66.5 to 73.5
  • Insertion Loss: 3
1 – 2 GHz USB Programmable Phase Shifter -- LPS-202
from Vaunix Technology Corporation

The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 1000 to 2000
  • Insertion Loss: 5
6602 Series -- Model 6602
from Spectrum Microwave

Type N Connectors Standard, Options from DC to 8Ghz, High Power, Trombone Style Coaxial Structure, Military Grade Materials and Processing, -40 to + 125 º C Operating Temperature Range [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 290°
  • Frequency Range: 2000
  • Insertion Loss: 0.5000
Phase Shifter -- 9030-28
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 824 to 849
  • Insertion Loss: 3.5
2 – 4 GHz USB Programmable Phase Shifter -- LPS-402
from Vaunix Technology Corporation

The LPS-402 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered and controlled by USB... [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 2000 to 4000
  • Insertion Loss: 5
6605 Series -- Model 6605
from Spectrum Microwave

Type SMA Connectors Standard, Options from DC to 8Ghz, High Performance, Trough line Style Structure, Military Grade Materials and Processing, -40 to + 125 º C Operating Temperature Range [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 40°
  • Frequency Range: 18000
  • Insertion Loss: 1.5
Phase Shifter -- 9220-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 180-deg
  • Frequency Range: 366 to 446
  • Insertion Loss: 2
4 – 8 GHz USB Programmable Phase Shifter -- LPS-802
from Vaunix Technology Corporation

The LPS-802 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 4000 to 8000
  • Insertion Loss: 6
6706 Series -- Model 6706
from Spectrum Microwave

Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 290°
  • Frequency Range: 2000
  • Insertion Loss: 0.7000
Phase Shifter -- 9520-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 400 to 480
  • Insertion Loss: 3
8 – 12 GHz USB Programmable Phase Shifter -- LPS-123
from Vaunix Technology Corporation

The LPS-123 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered and controlled by USB... [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 360-deg
  • Frequency Range: 8000 to 12000
  • Insertion Loss: 6
OPS Series -- Model OPS0002
from Spectrum Microwave

DC – 50 GHz Range for Optical Communications, Precision 2.4 mm Connectors, Precision Micrometer Head Adjustment for Enhanced, solution and setting accuracy [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 40°
  • Frequency Range: 50000
  • Insertion Loss: 3
Phase Shifter -- 9820-06
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Phase Shifter Type: Analog
  • Phase Shift Range: 180-deg
  • Frequency Range: 55 to 65
  • Insertion Loss: 2