Military / Defense RF Frequency Converters
2 Results
K-Band Downconverter -- QPC4610
from Qorvo
from Qorvo
The Qorvo QPC4610 is a K-Band Image Reject Downconverter. The QPC4610 operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The QPC4610 integrates an LNA, and image reject mixer... [See More]
- Applications:
- Conversion Gain: 15
- Input Frequency: 17000 to 27000
- Features: RoHS
K-Band Upconverter -- QPC4510
from Qorvo
from Qorvo
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO's pHEMT... [See More]
- Applications:
- Input Frequency: 17700 to 26500
- Form Factor: IC Chip
- Conversion Gain: 13