Corrugated Air Hose and Air Duct Hose
from DME Company
Series 1180 is ideally suited for the transfer of pellets, granules and other abrasive materials. This hose features a heavy wall tube made of urethane, a resilient material known for its abrasion resistance and long term performance under demanding conditions. A rigid PVC helix provides... [See More]
- Product Form: Hose
- Specialized Construction: Corrugated
- Application: Air
from Novaflex Group
All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045 ” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements, tents, etc. [See More]
- Product Form: Hose
- Working Pressure: 2 to 10
- I.D.: 8.000 to 24.000
- Maximum Vacuum: 1 to 5
from DME Company
Service Conditions. A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain. Clamp right to dryer take-off tube [See More]
- Product Form: Assembly
- Material: Neoprene; Thermoplastics; Elastomers
- Application: Air
- Specialized Construction: Corrugated
from Novaflex Group
Applications: Ideal for stationary bends. Elbow replacement for low pressure. Air movement. Fume control. Heating, cooling. Dehumidifying. Construction: Product code: 3UL3003. Material: Aluminum. Construction: Triple mechanical lock. Diameters: 2 ” to 24 ”. (Larger sizes available on... [See More]
- Product Form: Hose
- Temperature Range: -60 to 600
- I.D.: 2.000 to 24.000
- Application: Air (optional feature)
from DME Company
Neoprene Duct. Rated to 350 ºF. Perfect for return air or low temp dryer. Single ply stock - double ply from factory - check with us! [See More]
- Product Form: Hose
- Material: Neoprene; Elastomers
- Application: Air
- Specialized Construction: Corrugated
from Novaflex Group
A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications. Plastics, industry, drying. Glass drying. Outdoor heaters. Cold air supply. Hot air supply. Construction. Product code: 3UL900X. [See More]
- Product Form: Hose
- Working Pressure: 2 to 4
- I.D.: 3.000 to 12.000
- Maximum Vacuum: 1.25 to 3.2
from DME Company
Choose Single or Double Ply. Non-kicking, lightweight. Industry standard product!. Best selection of sizes, lowest prices!. Orange cover. Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day... [See More]
- Product Form: Hose
- Material: Fluoropolymers / Silicone; Silicone
- Application: Air
- Specialized Construction: Corrugated
from Novaflex Group
Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip. Applications. [See More]
- Product Form: Hose
- Temperature Range: -20 to 180
- I.D.: 6.000 to 24.000
- Application: Air
from DME Company
Grounded safety. Static ground wire - full length. Smooth bore, very flexible. For: Pellets, powders & granules. Static conditions: -4 ºF to 150 ºF. Dynamic conditions: 14 ºF to 104 ºF. Choose cut length or full roll [See More]
- Product Form: Hose
- Specialized Construction: Corrugated
- Application: Air