Coiled Air Hose and Air Duct Hose
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Product Form: Hose
- O.D.: 0.813
- I.D.: 0.500
- Working Pressure: 180 to 300
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Product Form: Hose
- O.D.: 0.813
- I.D.: 0.500
- Working Pressure: 180 to 300
from Kuriyama of America, Inc.
A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Product Form: Hose
- O.D.: 1.938
- I.D.: 1.500
- Working Pressure: 50 to 100
from Kuriyama of America, Inc.
Heavy Duty PVC/Nitrile Air & Discharge Hose. Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave pattern provides resistance to snaking,... [See More]
- Product Form: Hose
- O.D.: 1.840
- I.D.: 1.555
- Working Pressure: 225 to 305
from Kuriyama of America, Inc.
Assembly 1" x 100' Yellow Maximum NPT [See More]
- Product Form: Hose; Assembly
- O.D.: 1.406
- I.D.: 1.000
- Temperature Range: 150
from Kuriyama of America, Inc.
Assembly 1" x 100' Red Maximum NPT [See More]
- Product Form: Hose; Assembly
- O.D.: 1.406
- I.D.: 1.000
- Temperature Range: 150
from Kuriyama of America, Inc.
Assembly 1" x 100' Blue Maximum NPT [See More]
- Product Form: Hose; Assembly
- O.D.: 1.406
- I.D.: 1.000
- Temperature Range: 150
from Kuriyama of America, Inc.
Assembly 1/2" x 100' Gray Maximum NPT [See More]
- Product Form: Hose; Assembly
- O.D.: 0.813
- I.D.: 0.500
- Temperature Range: 150
from Kuriyama of America, Inc.
Standard wall food and beverage grade vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70 ºF. Spiral wire reinforcement prevents kinking or collapsing ... hose diameter will not expand under normal rated working pressures. Crystal clear - allows visual confirmation... [See More]
- Product Form: Hose
- O.D.: 1.860
- I.D.: 1.500
- Minimum Bend Radius: 6
from Kuriyama of America, Inc.
Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70 °F. Spiral wire reinforcement prevents kinking or collapsing . . . hose diameter will not expand under normal rated working pressures. Crystal clear - allows visual... [See More]
- Product Form: Hose
- O.D.: 2.000
- I.D.: 1.500
- Minimum Bend Radius: 6
from Kuriyama of America, Inc.
These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of the hose makes it outperform other general purpose PVC and rubber hoses in cold weather air tool... [See More]
- Product Form: Hose
- O.D.: 1.360
- I.D.: 1.000
- Working Pressure: 120 to 200
from Kuriyama of America, Inc.
These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of the hose makes it outperform other general purpose PVC and rubber hoses in cold weather air tool... [See More]
- Product Form: Hose
- O.D.: 1.360
- I.D.: 1.000
- Working Pressure: 120 to 200
from Kuriyama of America, Inc.
These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of the hose makes it outperform other general purpose PVC and rubber hoses in cold weather air tool... [See More]
- Product Form: Hose
- O.D.: 1.360
- I.D.: 1.000
- Working Pressure: 120 to 200
from Kuriyama of America, Inc.
These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of the hose makes it outperform other general purpose PVC and rubber hoses in cold weather air tool... [See More]
- Product Form: Hose
- O.D.: 1.360
- I.D.: 1.000
- Working Pressure: 120 to 200
from DME Company
A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Nylon (polyamide)
- Application: Air (optional feature)
- Specialized Construction: Coiled
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 342 couplings and nipples with reusable Stream-Line connections. [See More]
- Product Form: Assembly
- O.D.: 0.394 to 0.472
- I.D.: 0.256 to 0.315
- Working Pressure: 150
from Advanced Technology Products
Rugged and durable, Armor-Air ™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility. Supplied with Reusable Fittings. Nickel Plated Fittings Resist Tarnishing and Corrosion. Bend Restrictors Prevent Kinking. Available with... [See More]
- Product Form: Assembly
- Application: Air
- Temperature Range: -40 to 155
- Material: Thermoplastics; Polyurethane
from Novaflex Group
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability. Applications. Medium... [See More]
- Product Form: Hose
- Weight: 0.9
- O.D.: 2.000 to 24.000
- Temperature Range: -60 to 500
from CEJN Industrial Corporation
CEJN spiral anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. Its excellent recoil ability and outstanding aging qualities make it ideal for assembly lines and fixed workplaces. applications. [See More]
- Product Form: Hose
- O.D.: 0.394 to 0.472
- I.D.: 0.256 to 0.315
- Working Pressure: 150
from Advanced Technology Products
▪ Higher work pressure. ▪ Abrasion resistant. ▪ UV Stabilized. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Material: Thermoplastics; Polyurethane
- Application: Air
- Specialized Construction: Coiled
from Novaflex Group
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels. Applications. High temperature air movement. exhaust hose reels. Garage fume control involving constant... [See More]
- Product Form: Hose
- Weight: 0.9
- O.D.: 2.000 to 24.000
- Temperature Range: -60 to 500
from CEJN Industrial Corporation
CEJN spiral hose is an excellent choice for applications that call for hose to have excellent recoil ability and crimp resistance. It offers high tensile and tear strength and resistance to impacts. The hose is abrasion resistant and is suitable for applications in a wide temperature range. [See More]
- Product Form: Hose
- O.D.: 0.315 to 0.630
- I.D.: 0.197 to 0.433
- Working Pressure: 145
from Advanced Technology Products
Dura-Pure ™ Hose meets FDA requirements and is NSF-61 ® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications. Lightweight and Flexible. Phthalate Free [See More]
- Product Form: Hose
- Application: Air
- O.D.: 0.188 to 1.500
- Material: Thermoplastics; Vinyl (PVC)
from Novaflex Group
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord. Cover: Yellow weather and abrasion resistant rubber. Length: 100 ft. Temperature Range: -30 °... [See More]
- Product Form: Hose
- O.D.: 1.710 to 4.680
- I.D.: 1.250 to 4.000
- Working Pressure: 250 to 300
from Advanced Technology Products
▪ In stock & shipped - 48 hours. ▪ Allows impurities to be seen. ▪ Economical Choice. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Material: Thermoplastics; Polyurethane
- Application: Air
- Specialized Construction: Coiled
from Novaflex Group
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel. Gas exhaust control. Hot fume control. Hot air supply and removal. Not recommended for diesel applications. A... [See More]
- Product Form: Hose
- Minimum Bend Radius: 2
- O.D.: 2.000 to 24.000
- Weight: 1.1
from Advanced Technology Products
▪ Fractional or metric. ▪ Multiple colors. ▪ Thread sealant supplied. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Material: Thermoplastics; Polyurethane
- Application: Air
- Specialized Construction: Coiled
from Novaflex Group
The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose reel. Gas exhaust control. Hot fume control. Hot air supply and removal. (not... [See More]
- Product Form: Hose
- Minimum Bend Radius: 2
- O.D.: 2.000 to 24.000
- Weight: 1.1
from Novaflex Group
Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight... [See More]
- Product Form: Hose
- Weight: 1.1
- O.D.: 2.000 to 12.000
- Temperature Range: -60 to 500