Thermoplastics Air Hose and Air Duct Hose
from NewAge Performance Products | NAPP
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water. Offers much greater pressure capability than... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.470
from RS Components, Ltd.
Festo PUN-3X0,5-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from EXAIR
For applications where frequent repositioning of the Air Nozzle or Jet is required, the flexible Stay Set Hoses ™ are ideal. Simply mount the hose in close proximity to the application and bend it to aim the airstream at the target. Since the hose has "memory", it will not creep or bend. It... [See More]
- Material: Thermoplastics
- Application: Air
- Product Form: Assembly
- Length: 6 Inches
from Sames North American Corporation
SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible. The lightest hoses on the market. Premium quality for guaranteed safety. Productivity. The lightest in the marketplace: Reduces operator fatigue. The most... [See More]
- Material: Thermoplastics; Polyurethane
- Working Pressure: 145 to 203
- Product Form: Assembly
- Temperature Range: -40 to 176
from Clippard
Flexible, durable vinyl plastic hose [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.093
- Product Form: Hose
- O.D.: 0.125
from Kuriyama of America, Inc.
Made in the USA. Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Cover complies with applicable FDA (03) requirements. [See More]
- Material: Thermoplastics; Polyurethane; Vinyl (PVC)
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.880
from NewAge Performance Products | NAPP
Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.453
from RS Components, Ltd.
Festo PUN-3X0,5-SI Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Clippard
Urethane Hose, 1/8" OD-1/16" ID [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.250
from Kuriyama of America, Inc.
A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the dimensions of rubber hose. Light-wall version available (1/4" size). [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.840
from RS Components, Ltd.
Festo PUN-3X0,5-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Clippard
Polyurethane Ribbon Hose, 1/8" OD-1/16" ID, Multi-Color [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.062
- Product Form: Hose
- O.D.: 0.125
from Kuriyama of America, Inc.
This specially-designed non-toxic/low odor air breathing hose provides air service in extreme low temperature conditions. Provides increased low temperature flexibility versus Series A1243 hose. Low odor, compared with traditional rubber hose. Heavy wall construction matches the dimensions of rubber... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.585
from RS Components, Ltd.
Festo PUN-4X0,75-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Clippard
Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.250
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.813
from RS Components, Ltd.
Festo PUN-4X0,75-SI Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Clippard
Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.250
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.813
from RS Components, Ltd.
Festo PUN-4X0,75-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Clippard
Vinyl Hose [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.062
- Product Form: Hose
- O.D.: 0.250
from Kuriyama of America, Inc.
Made in the USA. Durable & Lightweight Polyurethane Material – Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar rubber or PVC hoses. Steel Wire Helix – Provides strength and allows for use at higher... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 10.000
- Product Form: Hose
- O.D.: 10.330
from RS Components, Ltd.
Festo PUN-6X1-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 145
from Kuriyama of America, Inc.
Made in the USA. Durable & Lightweight Polyurethane Material - Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar rubber or PVC hoses. Steel Wire Helix - Provides strength and allows for use at higher temperatures... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 10.000
- Product Form: Hose
- O.D.: 10.370
from RS Components, Ltd.
Festo PUN-6X1-SI Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 145
from Kuriyama of America, Inc.
Made in the USA. Durable & Lightweight Polyurethane Material - Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar rubber or PVC hoses. Steel Wire Helix - Provides strength and allows for use at higher temperatures... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 10.000
- Product Form: Hose
- O.D.: 10.370
from RS Components, Ltd.
Festo PUN-6X1-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 145
from Kuriyama of America, Inc.
Assembly Yellow 1/2" x 100' [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose; Assembly
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-H-2X0,4-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.079
- I.D.: 0.047
- Working Pressure: 145
from Kuriyama of America, Inc.
General Service PVC Pneumatic Air Tool Hose Assemblies [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose; Assembly
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-H-3X0,5-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Kuriyama of America, Inc.
General Service PVC Pneumatic Air Tool Hose Assemblies [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose; Assembly
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-H-3X0,5-SI Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Kuriyama of America, Inc.
Assembly Yellow 1/4" x 100' [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose; Assembly
- O.D.: 0.475
from RS Components, Ltd.
Festo PUN-H-3X0,5-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Kuriyama of America, Inc.
Assembly Red 1/4" x 100' [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose; Assembly
- O.D.: 0.475
from RS Components, Ltd.
Festo PUN-H-4X0,75-BL [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Kuriyama of America, Inc.
Assembly Blue 1/4" x 100' [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose; Assembly
- O.D.: 0.475
from RS Components, Ltd.
Festo PUN-H-4X0,75-SI [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Kuriyama of America, Inc.
A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked cover. Silicone-free core and cover. Complies with RMA's Class B... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.313
from RS Components, Ltd.
Festo PUN-H-6X1-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 145
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-H-6X1-SI Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 145
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.475
from RS Components, Ltd.
Festo PUN-H-6X1-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 145
from Kuriyama of America, Inc.
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors). [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.250
- Product Form: Hose; Assembly
- O.D.: 0.395
from RS Components, Ltd.
Festo PUN-H-4X0,75-SW [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Kuriyama of America, Inc.
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors) [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.250
- Product Form: Hose; Assembly
- O.D.: 0.395
from RS Components, Ltd.
Festo PUN-10X1,5-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.394
- I.D.: 0.276
- Working Pressure: 145
from Kuriyama of America, Inc.
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors) [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.250
- Product Form: Hose; Assembly
- O.D.: 0.395
from RS Components, Ltd.
Festo PUN-10X1,5-SI Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.394
- I.D.: 0.276
- Working Pressure: 145
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Very lightweight and flexible... helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent resistance to oils... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.688
from RS Components, Ltd.
Festo PUN-10X1,5-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.394
- I.D.: 0.276
- Working Pressure: 145
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible!. Very lightweight and flexible.. helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.688
from RS Components, Ltd.
Festo PUN-12X2-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.472
- I.D.: 0.315
- Working Pressure: 145
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible!. Very lightweight and flexible.. helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.688
from RS Components, Ltd.
Festo PUN-12X2-SW Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.472
- I.D.: 0.315
- Working Pressure: 145
from Kuriyama of America, Inc.
The Pneumo fathometer system or "Pneumo" is usually contained in the commercial diver's air manifold box. It uses a small volume of low pressure air to measure the diver's depth. Our high-quality PVC compounds enable this hose to perform extremely well as a low-pressure air hose versus standard... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.500
from RS Components, Ltd.
Festo PUN-16X2,5-BL Compressed Air Pipe [See More]
- Material: Thermoplastics; Polyurethane; Polyurethane
- O.D.: 0.630
- I.D.: 0.433
- Working Pressure: 145
from Kuriyama of America, Inc.
Assembly 1" x 100' Red Maximum NPT [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.000
- Product Form: Hose; Assembly
- O.D.: 1.406
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 12 ft long Nylon Air Hose with Neoprene Cover is engineered with Male NPT brass connections to allow air... [See More]
- Material: Thermoplastics; Nylon (polyamide)
- Application: Air
- Product Form: Hose
- Length: 12 ft
from DME Company
Service Conditions. A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain. Clamp right to dryer take-off tube [See More]
- Material: Neoprene; Thermoplastics; Elastomers
- Application: Air
- Product Form: Assembly
- Specialized Construction: Corrugated
from CEJN Industrial Corporation
CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well as high tensile... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.256 to 0.433
- Product Form: Hose
- O.D.: 0.394 to 0.630
from Novaflex Group
All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045 ” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements, tents, etc. [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 8.000 to 24.000
- Product Form: Hose
- Working Pressure: 2 to 10
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Material: Nitrile (NBR - Buna-N); Thermoplastics; Vinyl (PVC); Elastomers; Ethylene Propylene
- Application: Air
- Product Form: Hose
from U.S. Plastic Corporation
This 1/4"ID x .625"OD PVC Air Breathing Hose has a pressure rating of 250 psi @ 70F and 150 psi @ 122F. 300' length weighs 42 lbs. [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.625
from GIMATIC S.r.l.
Polyurethane hose for compressed air suitable for use with. push-in fittings. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.098 to 0.236
- Product Form: Hose
- O.D.: 0.157 to 0.315
from Advanced Technology Products
Rugged and durable, Armor-Air ™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility. Supplied with Reusable Fittings. Nickel Plated Fittings Resist Tarnishing and Corrosion. Bend Restrictors Prevent Kinking. Available with... [See More]
- Material: Thermoplastics; Polyurethane
- Temperature Range: -40 to 155
- Product Form: Assembly
- Application: Air
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 10 ft long Polyurethane Air Hose with Neoprene Cover is engineered with Male NPT Half Rigid/Half Swivel... [See More]
- Material: Thermoplastics; Polyurethane
- O.D.: 0.375
- Product Form: Hose
- Application: Air
from DME Company
A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]
- Material: Thermoplastics; Nylon (polyamide)
- Application: Air (optional feature)
- Product Form: Assembly
- Specialized Construction: Coiled
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 342 couplings and nipples with reusable Stream-Line connections. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.256 to 0.315
- Product Form: Assembly
- O.D.: 0.394 to 0.472
from Novaflex Group
All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control applications.Good chemical resistance. Light weight for easy handling. Clear wall for product... [See More]
- Material: Thermoplastics; EVA (Ethelene Vinyl Acetate)
- O.D.: 2.000 to 4.000
- Product Form: Hose
- Minimum Bend Radius: 2 to 4
from U.S. Plastic Corporation
This 1/4" ID x .50" OD Tundra-Air Red PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 8 lbs per 100'. [See More]
- Material: Thermoplastics; Vinyl (PVC)
- O.D.: 0.500
- I.D.: 0.250
- Application: Air
from Advanced Technology Products
▪ Higher work pressure. ▪ Abrasion resistant. ▪ UV Stabilized. ▪ Used as Air or Fluid Hose [See More]
- Material: Thermoplastics; Polyurethane
- Application: Air
- Product Form: Assembly
- Specialized Construction: Coiled
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 10 ft long Polyurethane Air Hose with Neoprene Cover is engineered with Male NPT Half Rigid/Half Swivel... [See More]
- Material: Thermoplastics; Polyurethane
- O.D.: 0.375
- Product Form: Hose
- Application: Air
from DME Company
Choice of Clear, Red or Blue. Tough yet lightweight. Very flexible. Highly abrasion resistant. Non-marking Food grade PVC. Resistant to most chemicals. Good for water, air & mild chemicals. Temperature Range: -20 º to 150 ºF (-5 º to 65 ºC) [See More]
- Material: Thermoplastics; Vinyl (PVC)
- Application: Air
from CEJN Industrial Corporation
CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.256 to 0.433
- Product Form: Hose
- O.D.: 0.394 to 0.630
from Novaflex Group
A combination of high quality material and economical price provide an excellent flexible duct. PVC coated duct provided an alternative for wet fumes. Applications. Dust control. Air movement. General Service. Fume Control. Construction. Product code: 3UL101X. Material: Fiberglass/PVC coated. [See More]
- Material: Thermoplastics; Vinyl (PVC); Fiberglass
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 9.0
from U.S. Plastic Corporation
Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F. [See More]
- Material: Thermoplastics; Nylon (polyamide)
- I.D.: 0.188
- Product Form: Hose
- Application: Air
from Advanced Technology Products
Dura-Pure ™ Hose meets FDA requirements and is NSF-61 ® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications. Lightweight and Flexible. Phthalate Free [See More]
- Material: Thermoplastics; Vinyl (PVC)
- O.D.: 0.188 to 1.500
- Product Form: Hose
- Application: Air
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is engineered with Male NPT brass connections to... [See More]
- Material: Thermoplastics
- O.D.: 0.531
- Product Form: Hose
- Application: Air
from CEJN Industrial Corporation
CEJN non-braided hose is an excellent choice for applications requiring a maximum working pressure up to 10 bar (145 PSI). It is light and flexible and offers high tensile, tear, and impact strength. The hose easily springs back to its original form. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.197 to 0.315
- Product Form: Assembly
- O.D.: 0.315 to 0.630
from Novaflex Group
A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications. Plastics, industry, drying. Glass drying. Outdoor heaters. Cold air supply. Hot air supply. Construction. Product code: 3UL900X. [See More]
- Material: Neoprene; Thermoplastics; Elastomers
- I.D.: 3.000 to 12.000
- Product Form: Hose
- Working Pressure: 2 to 4
from Advanced Technology Products
Striper Reinforced Hybrid PVC Hose is a lightweight, flexible, abrasion resistant hybrid PVC hose intended for the toughest of work environments.Smooth, transparent outer layer, allowing for easy cleaning and inspectionNickel-Plated, Field-Repairable Fittings with bend-restrictorsCold Weather... [See More]
- Material: Thermoplastics; Vinyl (PVC)
- O.D.: 0.250 to 0.500
- Product Form: Assembly
- Temperature Range: -40 to 180
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 300 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.197 to 0.433
- Product Form: Assembly
- O.D.: 0.315 to 0.630
from Novaflex Group
Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip. Applications. [See More]
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 6.000 to 24.000
- Product Form: Hose
- Temperature Range: -20 to 180
from Advanced Technology Products
▪ In stock & shipped - 48 hours. ▪ Allows impurities to be seen. ▪ Economical Choice. ▪ Used as Air or Fluid Hose [See More]
- Material: Thermoplastics; Polyurethane
- Application: Air
- Product Form: Assembly
- Specialized Construction: Coiled
from CEJN Industrial Corporation
CEJN straight braided hose is an excellent choice for applications requiring a maximum working pressure up to 16 bar (232 bar). It offers a wide temperature range and high tensile, tear, and impact strength. The hose easily springs back to its original form and has excellent abrasion resistance. The... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.197 to 0.433
- Product Form: Assembly
- O.D.: 0.315 to 0.630
from Advanced Technology Products
▪ Fractional or metric. ▪ Multiple colors. ▪ Thread sealant supplied. ▪ Used as Air or Fluid Hose [See More]
- Material: Thermoplastics; Polyurethane
- Application: Air
- Product Form: Assembly
- Specialized Construction: Coiled
from CEJN Industrial Corporation
CEJN spiral anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. Its excellent recoil ability and outstanding aging qualities make it ideal for assembly lines and fixed workplaces. applications. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.256 to 0.315
- Product Form: Hose
- O.D.: 0.394 to 0.472
from CEJN Industrial Corporation
CEJN spiral hose is an excellent choice for applications that call for hose to have excellent recoil ability and crimp resistance. It offers high tensile and tear strength and resistance to impacts. The hose is abrasion resistant and is suitable for applications in a wide temperature range. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.197 to 0.433
- Product Form: Hose
- O.D.: 0.315 to 0.630
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.256 to 0.512
- Product Form: Hose
- O.D.: 0.394 to 0.709
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 310 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.157 to 0.433
- Product Form: Hose
- O.D.: 0.236 to 0.630
from CEJN Industrial Corporation
CEJN water hose is designed to be used with water but is also an excellent choice for compressed air in damp and wet environments. It has high impact strength and is functional in a wide temperature range. The hose easily springs back to its original form and has excellent abrasion resistance. The... [See More]
- Material: Thermoplastics; Polyurethane
- I.D.: 0.315 to 0.433
- Product Form: Hose
- O.D.: 0.472 to 0.630