Flame Resistant Air Hose and Air Duct Hose
from RS Components, Ltd.
SMC TRS1065R-20 Compressed Air Pipe [See More]
- Working Pressure: 145
- Material: Thermoplastics; Nylon (polyamide); Flame Resistant Nylon
- Temperature Range: -4 to 140
- Features: Flame Resistant
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 1.340
- I.D.: 1.000
- Working Pressure: 250
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 1.340
- I.D.: 1.000
- Working Pressure: 250
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 1.340
- I.D.: 1.000
- Working Pressure: 250
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 0.750
- I.D.: 0.500
- Working Pressure: 400
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 0.750
- I.D.: 0.500
- Working Pressure: 400
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 0.750
- I.D.: 0.500
- Working Pressure: 400
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Product Form: Hose
- O.D.: 1.060
- I.D.: 0.750
- Working Pressure: 300
from Kuriyama of America, Inc.
Made in the USA. Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good crush resistance and tensile strength. Steel Wire Helix - Highly durable steel wire provides strength and... [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- I.D.: 1.500
- Working Pressure: 32
from Kuriyama of America, Inc.
Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools. Low Pressure Pneumatic Systems. Robotic Welders. Water, Oil and Mild Chemical Solutions [See More]
- Product Form: Hose
- O.D.: 0.750
- I.D.: 0.500
- Working Pressure: 300
from Kuriyama of America, Inc.
T142AK Series. High Temperature - Oil Resistant Steel Braided Reinforced Air Hose. Designed for long lasting service and maximum safety in heavy duty applications where resistance to oil is required. High pressure air for mines and quarries [See More]
- Product Form: Hose
- O.D.: 2.520
- I.D.: 2.000
- Minimum Bend Radius: 10
from Novaflex Group
High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and UL-181Class 1... [See More]
- Product Form: Hose
- Application: Air
- I.D.: 3.000 to 6.000
- Material: Vinyl-coated Fiberglass Cloth