Reinforced Air Hose and Air Duct Hose
from Kuriyama of America, Inc.
Made in the USA. Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Cover complies with applicable FDA (03) requirements. [See More]
- Product Form: Hose
- O.D.: 1.880
- I.D.: 1.500
- Minimum Bend Radius: 6
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.520
- I.D.: 0.264
- Minimum Bend Radius: 4
from NewAge Performance Products | NAPP
A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to U.V., ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]
- Product Form: Hose
- O.D.: 0.500
- I.D.: 0.260
- Minimum Bend Radius: 2
from Kuriyama of America, Inc.
A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF ®-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Product Form: Hose
- O.D.: 2.000
- I.D.: 1.500
- Working Pressure: 65 to 100
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.520
- I.D.: 0.264
- Minimum Bend Radius: 4
from NewAge Performance Products | NAPP
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water. Offers much greater pressure capability than... [See More]
- Product Form: Hose
- O.D.: 0.470
- I.D.: 0.250
- Minimum Bend Radius: 1
from Kuriyama of America, Inc.
A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Product Form: Hose
- O.D.: 0.354
- I.D.: 0.157
- Working Pressure: 150 to 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.590
- I.D.: 0.323
- Minimum Bend Radius: 5
from NewAge Performance Products | NAPP
Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]
- Product Form: Hose
- O.D.: 0.453
- I.D.: 0.250
- Minimum Bend Radius: 1
from Kuriyama of America, Inc.
Brown Cuff for 1 - 1/2" EXTENDO-DUCT [See More]
- Product Form: Hose
- Application: Air
- I.D.: 1.500
- Material: Synthetic Rubber; Elastomers
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.590
- I.D.: 0.323
- Minimum Bend Radius: 5
from Kuriyama of America, Inc.
White Cuff for 1 - 1/2" EXTENDO-DUCT [See More]
- Product Form: Hose
- Application: Air
- I.D.: 1.500
- Material: Synthetic Rubber; Elastomers
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.673
- I.D.: 0.382
- Minimum Bend Radius: 5
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Product Form: Hose
- O.D.: 0.475
- I.D.: 0.250
- Working Pressure: 300
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.673
- I.D.: 0.382
- Minimum Bend Radius: 5
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Product Form: Hose
- O.D.: 0.475
- I.D.: 0.250
- Working Pressure: 300
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.807
- I.D.: 0.516
- Minimum Bend Radius: 7
from Kuriyama of America, Inc.
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Product Form: Hose
- O.D.: 0.475
- I.D.: 0.250
- Working Pressure: 300
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.807
- I.D.: 0.516
- Minimum Bend Radius: 7
from Kuriyama of America, Inc.
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors). [See More]
- Product Form: Hose; Assembly
- O.D.: 0.395
- I.D.: 0.250
- Working Pressure: 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.933
- I.D.: 0.642
- Minimum Bend Radius: 8
from Kuriyama of America, Inc.
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors) [See More]
- Product Form: Hose; Assembly
- O.D.: 0.395
- I.D.: 0.250
- Working Pressure: 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.933
- I.D.: 0.642
- Minimum Bend Radius: 8
from Kuriyama of America, Inc.
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors) [See More]
- Product Form: Hose; Assembly
- O.D.: 0.395
- I.D.: 0.250
- Working Pressure: 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 1.098
- I.D.: 0.764
- Minimum Bend Radius: 9
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Very lightweight and flexible... helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent resistance to oils... [See More]
- Product Form: Hose
- O.D.: 0.688
- I.D.: 0.500
- Working Pressure: 200 to 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 1.098
- I.D.: 0.764
- Minimum Bend Radius: 9
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible!. Very lightweight and flexible.. helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent... [See More]
- Product Form: Hose
- O.D.: 0.688
- I.D.: 0.500
- Working Pressure: 200 to 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 1.390
- I.D.: 1.016
- Minimum Bend Radius: 12
from Kuriyama of America, Inc.
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible!. Very lightweight and flexible.. helps to cut down on work-related injuries. Good flex fatigue and resilience characteristics. Excellent... [See More]
- Product Form: Hose
- O.D.: 0.688
- I.D.: 0.500
- Working Pressure: 200 to 250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 1.390
- I.D.: 1.016
- Minimum Bend Radius: 12
from Kuriyama of America, Inc.
Standard wall food and beverage grade vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70 ºF. Spiral wire reinforcement prevents kinking or collapsing ... hose diameter will not expand under normal rated working pressures. Crystal clear - allows visual confirmation... [See More]
- Product Form: Hose
- O.D.: 1.860
- I.D.: 1.500
- Minimum Bend Radius: 6
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 1.705
- I.D.: 1.260
- Minimum Bend Radius: 17
from Kuriyama of America, Inc.
Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70 °F. Spiral wire reinforcement prevents kinking or collapsing . . . hose diameter will not expand under normal rated working pressures. Crystal clear - allows visual... [See More]
- Product Form: Hose
- O.D.: 2.000
- I.D.: 1.500
- Minimum Bend Radius: 6
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 1.965
- I.D.: 1.508
- Minimum Bend Radius: 20
from Kuriyama of America, Inc.
T142AK Series. High Temperature - Oil Resistant Steel Braided Reinforced Air Hose. Designed for long lasting service and maximum safety in heavy duty applications where resistance to oil is required. High pressure air for mines and quarries [See More]
- Product Form: Hose
- O.D.: 2.520
- I.D.: 2.000
- Minimum Bend Radius: 10
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 2.492
- I.D.: 2.016
- Minimum Bend Radius: 25
from Kuriyama of America, Inc.
Made in the USA. Polypropylene Tube - Inert polypropylene material produces no off-gassing and is resistant to a wide variety of chemical fumes, making it ideal for a wide variety of clean room and fume exhaust applications. Extendible and Contractible - Hose extends easily and can be contracted to... [See More]
- Product Form: Hose
- O.D.: 1.630
- I.D.: 1.500
- Minimum Bend Radius: 1
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 2.992
- I.D.: 2.539
- Minimum Bend Radius: 31
from Kuriyama of America, Inc.
Made in the USA. Polypropylene Tube - Inert polypropylene material produces no off-gassing and is resistant to a wide variety of chemical fumes, making it ideal for a wide variety of clean room and fume exhaust applications. Extendible and Contractible - Hose extends easily and can be contracted to... [See More]
- Product Form: Hose
- O.D.: 1.630
- I.D.: 1.500
- Minimum Bend Radius: 1
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.591
- I.D.: 0.264
- Minimum Bend Radius: 4
from Kuriyama of America, Inc.
Made in the USA. Superior Static Protection! - A properly grounded Voltbuster ™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on... [See More]
- Product Form: Hose
- O.D.: 2.670
- I.D.: 2.000
- Minimum Bend Radius: 9
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.591
- I.D.: 0.264
- Minimum Bend Radius: 4
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.646
- I.D.: 0.323
- Minimum Bend Radius: 5
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.646
- I.D.: 0.323
- Minimum Bend Radius: 5
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.740
- I.D.: 0.382
- Minimum Bend Radius: 5
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.740
- I.D.: 0.382
- Minimum Bend Radius: 5
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Product Form: Hose
- O.D.: 0.862
- I.D.: 0.516
- Minimum Bend Radius: 7
from Novaflex Group
Rubber Hot Air Blower Hose. A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. Construction: Tube: Black EPDM. Reinforcement: Multiple plies of polyester tire cord with wire helix. Cover: Black heat resistant EPDM rubber. Length: 100 ft. Temperature... [See More]
- Product Form: Hose
- O.D.: 2.680 to 4.680
- I.D.: 2.000 to 4.000
- Minimum Bend Radius: 10 to 14
from Titeflex Corporation
Lightweight, corrosion resistance, applications: pulp & paper, tire press [See More]
- Product Form: Hose; Assembly (optional feature)
- O.D.: 0.785
- I.D.: 0.512
- Minimum Bend Radius: 1
from DME Company
A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Nylon (polyamide)
- Application: Air (optional feature)
- Specialized Construction: Coiled
from Novaflex Group
High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and UL-181Class 1... [See More]
- Product Form: Hose
- Application: Air
- I.D.: 3.000 to 6.000
- Material: Vinyl Coated Fiberglass Cloth
from DME Company
Choice of Clear, Red or Blue. Tough yet lightweight. Very flexible. Highly abrasion resistant. Non-marking Food grade PVC. Resistant to most chemicals. Good for water, air & mild chemicals. Temperature Range: -20 º to 150 ºF (-5 º to 65 ºC) [See More]
- Application: Air
- Material: Thermoplastics; Vinyl (PVC)
from Novaflex Group
Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a complete air duct rating... [See More]
- Product Form: Hose
- Application: Air
- I.D.: 3.000 to 6.000
- Material: Vinyl Coated Fiberglass Cloth
from Novaflex Group
A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber. Reinforcement: Plies of polyester tire cord. Cover: Green weather and abrasion resistant neoprene rubber, pin pricked. Length: 100 ft. Temperature Range... [See More]
- Product Form: Hose
- O.D.: 1.540 to 4.800
- I.D.: 1.000 to 4.000
- Working Pressure: 500
from Novaflex Group
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord. Cover: Yellow weather and abrasion resistant rubber. Length: 100 ft. Temperature Range: -30 °... [See More]
- Product Form: Hose
- O.D.: 1.710 to 4.680
- I.D.: 1.250 to 4.000
- Working Pressure: 250 to 300