Manual Molding Machines

18 Results
Bench Top Manual ASTM Presses for Testing Specimens
from Carver, Inc.

The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly D1928,... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 3856
from Carver, Inc.

Model 25-12H) Twenty-five ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 9 1/2". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request)... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 25
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4122
from Carver, Inc.

Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4123
from Carver, Inc.

Model 12-12-2H) Twelve ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4126
from Carver, Inc.

Model 25-12-2H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 25
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4128
from Carver, Inc.

Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 30
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4129
from Carver, Inc.

Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 30
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4130 & 4132
from Carver, Inc.

Manually operated hydraulic laminating presses with stacked heating and cooling platens in bench top model. Heating one opening while simultaneously cooling the other results in faster production of laminated ID cards, licenses, photos and other important documents. Temperature control to 500... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12 to 30
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4386
from Carver, Inc.

Model CH) Twelve ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4389
from Carver, Inc.

Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 25
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3850
from Carver, Inc.

Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3851
from Carver, Inc.

Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3853
from Carver, Inc.

Model M) Twenty-five ton, manual, two-column hydraulic press. Daylight opening is adjustable to 16". Rigid cast iron and steel construction for precision and durability. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 25
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3855
from Carver, Inc.

Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the Bench... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 25
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3968
from Carver, Inc.

Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). Specifications of the Bench Top Manually Unheated. Model 3968 Model Press:... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3969
from Carver, Inc.

Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge). [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12
Bench Top Manual Molding Presses : 12, 25 and 30 Ton -- Model 3970
from Carver, Inc.

Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge,... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 30
Bench Top Manual Transfer Presses
from Carver, Inc.

12 Ton Clamping Force. 1000 Pound Transfer Force. 6 ” x 6 ” Heated Platens. Electric Cartridge Heaters. Digital Heat Control. Two Hand Anti-Tie Down Operation of Transfer Cylinder. Safety Shields for Clamp and Transfer Areas This benchtop transfer press is based on the industry standard... [See More]

  • Actuation: Hydraulic; Manual
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 12