Vertical Molding Machines

29 Results
Compression Molding Press
from Savage Engineering, Inc.

Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board. [See More]

  • Orientation: Vertical
  • Clamping Force: 50 to 2000
  • Machine Type: Compression Molding
ALLROUNDER T
from ARBURG

The alternative for challenging tasks. With servo-electric three-station rotary table, different rotating sequences and a large mould mounting surface. [See More]

  • Orientation: Vertical
  • Machine Type: Injection Molding
Compression Molding Presses
from Savage Engineering, Inc.

These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard of the heated platens for consistent part quality. These presses are used for bonding/sizing... [See More]

  • Orientation: Vertical
  • Clamping Force: 50 to 2000
  • Machine Type: Compression Molding
Four Post Composites Molding Press
from Savage Engineering, Inc.

This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants. [See More]

  • Orientation: Vertical
  • Clamping Force: 50 to 2000
  • Machine Type: Compression Molding
Upacting Compression Molding Press
from Savage Engineering, Inc.

24" x 24" square bed, these presses are used at 3M to mold Fresnel lenses for overhead view projectors. Long four post guides and positive stops help maintain consistent part quality. All programmable functions with touchscreen operators interface. [See More]

  • Orientation: Vertical
  • Clamping Force: 50 to 2000
  • Machine Type: Compression Molding
Upacting Compression Molding Presses
from Savage Engineering, Inc.

Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes. [See More]

  • Orientation: Vertical
  • Clamping Force: 50 to 2000
  • Machine Type: Compression Molding
400 Ton Compression Molding Equipment
from Wabash MPI

All Wabash presses are designed for user-friendly operation and maximum reliability. The large platen presses are also available with oversize bolsters for minimal deflection, resulting in improved part quality. An energy-efficient hydraulic system, in conjunction with jack ram cylinders, assures... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Compression Molding
  • Clamping Force: 15 to 1000
Bench Top and Floor Standing High Temperature Hydraulic Presses
from Carver, Inc.

Carver ’s High Temperature model presses are available in our Manually Hand Operated, Auto Series and Monarch Press Models. The platen temperatures go up to 1,200 deg F (650 C upon request). Due to the high temperature outputs, these High Temperature Presses are designed with an extended... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Compression Molding
Insert Molding Machine - Magna "V" Vertical Series -- 130
from Milacron LLC

For Insert Molding Advantages. MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be configured for every possible insert... [See More]

  • Orientation: Horizontal (optional feature); Vertical
  • Actuation: Hydraulic
  • Machine Type: Injection Molding
  • Clamping Force: 130
700 Ton Compression Molding Equipment
from Wabash MPI

The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of elastomers, as... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Compression Molding; Resin Transfer Molding
  • Clamping Force: 400 to 1000
Bench Top Automatic Presses: 15, 25, 30 and 48 Ton
from Carver, Inc.

Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two hand "anti-tie-down" close buttons and an interlocked safety enclosure with hinged door... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Compression Molding
  • Clamping Force: 15 to 48
All-Electric Compression Molding Presses
from Wabash MPI

The Wabash MPI all electric compression press is designed for 24 hour performance in a lab, clean room or on the production floor. The E-Series is clean, quiet to operate and offers greater precision and reliability over hydraulically driven presses. Energy savings is another key benefit, especially... [See More]

  • Orientation: Vertical
  • Actuation: Electric
  • Machine Type: Compression Molding
  • Clamping Force: 0.5000 to 30
Bench Top Manual ASTM Presses for Testing Specimens
from Carver, Inc.

The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly D1928,... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 12
C-Frame Compression Molding Presses: For Longer Workpieces
from Wabash MPI

Wabash has extended the modular design concept to these versatile hydraulic compression presses with an open throat for greater flexibility in rubber molding, seam bonding, splice molding, encapsulating, trimming and laminating long work pieces. Each machine can be configured to perform your precise... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Compression Molding
  • Clamping Force: 15 to 100
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 3856
from Carver, Inc.

Model 25-12H) Twenty-five ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 9 1/2". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request)... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 25
Genesis Series Hydraulic Compression Presses: 15 to 150 Ton Capacities
from Wabash MPI

The Genesis Series reflects more than a half century of Wabash leadership in hydraulic press design and construction. Genesis Series presses are state-of-the-art hydraulic presses for compression molding of rubber, plastics and composites; also for laminating. It is rugged enough for 24 hour... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Compression Molding
  • Clamping Force: 15 to 150
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4122
from Carver, Inc.

Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 12
Plastic ASTM Presses
from Wabash MPI

Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which... [See More]

  • Orientation: Vertical
  • Clamping Force: 0.7500 to 30
  • Actuation: Hydraulic
  • Stroke: 6
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4123
from Carver, Inc.

Model 12-12-2H) Twelve ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 12
Pneumatic Compression Presses -- P1-18-CX
from Wabash MPI

• 18" L-R x 18" F-B fully guided platens cored for water cooling. • Dual openings. • 3" open daylight (each opening). • 6" bore JIC style clamp cylinder [See More]

  • Orientation: Vertical
  • Actuation: Pneumatic
  • Machine Type: Compression Molding
  • Clamping Force: 1
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4126
from Carver, Inc.

Model 25-12-2H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 25
Pneumatic Compression Presses -- P3H-15-CLX
from Wabash MPI

• 18" L-R x 18" F-B fully guided platens cored for water cooling. • Dual openings. • 3" open daylight (each opening). • 6" bore JIC style clamp cylinder [See More]

  • Orientation: Vertical
  • Actuation: Pneumatic
  • Machine Type: Compression Molding
  • Clamping Force: 0.5000 to 3
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4128
from Carver, Inc.

Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 30
Pneumatic Compression Presses -- PS3H-8-CLX
from Wabash MPI

• 8" L-R x 8" F-B fully guided heated/cooled platens. • 600 degree max. operating temp. • 6" open daylight. • 10" bore JIC style pneumatic clamp cylinder [See More]

  • Orientation: Vertical
  • Actuation: Pneumatic
  • Machine Type: Compression Molding
  • Clamping Force: 3
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4129
from Carver, Inc.

Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 30
Slab Side Vacuum Chamber Presses: 30 to 500 Ton Capacities
from Wabash MPI

Compression molding or laminating on a press equipped with a vacuum chamber pays off in faster production, higher quality and reduced scrap parts. Surrounding the workpiece with a vacuum removes heated gases and trapped air from the part, thereby eliminating defects. The Wabash line of vacuum... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Thermoforming (Vacuum or Pressure)
  • Clamping Force: 200 to 400
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4130 & 4132
from Carver, Inc.

Manually operated hydraulic laminating presses with stacked heating and cooling platens in bench top model. Heating one opening while simultaneously cooling the other results in faster production of laminated ID cards, licenses, photos and other important documents. Temperature control to 500... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 12 to 30
Transfer Molding Presses
from Wabash MPI

Accurate production of precision parts. Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning with a Wabash 30-ton Genesis Series or a 50 through 350-ton Vantage... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic
  • Machine Type: Resin Transfer Molding
  • Clamping Force: 30 to 350
Bench Top Manual Molding Press with Heated Platens: 7.5, 12, 25 and 30 Ton -- Model 4386
from Carver, Inc.

Model CH) Twelve ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with digital... [See More]

  • Orientation: Vertical
  • Actuation: Hydraulic; Manual
  • Machine Type: Compression Molding
  • Clamping Force: 12