Thermoforming (Vacuum or Pressure) Molding Machines

2 Results
Slab Side Vacuum Chamber Presses: 30 to 500 Ton Capacities
from Wabash MPI

Compression molding or laminating on a press equipped with a vacuum chamber pays off in faster production, higher quality and reduced scrap parts. Surrounding the workpiece with a vacuum removes heated gases and trapped air from the part, thereby eliminating defects. The Wabash line of vacuum... [See More]

  • Machine Type: Thermoforming (Vacuum or Pressure)
  • Orientation: Vertical
  • Actuation: Hydraulic
  • Clamping Force: 200 to 400
Vacuum Shroud Compression Presses: 30 to 500 Ton Capacities
from Wabash MPI

Integral Vacuum Shroud enhances molding quality and ensures cavity filling by eliminating trapped air. Rapid clamping and pressing speed ensures a productive cycle time, an optional tilting upper platen allows easy access for the operator to clean the mold between cycles. Features of Vacuum Shroud... [See More]

  • Machine Type: Thermoforming (Vacuum or Pressure)
  • Orientation: Vertical
  • Actuation: Hydraulic
  • Clamping Force: 500