Electric Molding Machines

9 Results
Injection Molding Systems -- HYLECTRIC 4.0® Systems
from Husky Technologies™

The latest generation of Husky's well-known platform features numerous technology enhancements to support demanding requirements. An extremely flexible manufacturing platform converts a wide range of raw material to deliver products serving diverse market needs, including industrial pails, thin wall... [See More]

  • Actuation: Electric
  • Machine Type: Injection Molding
Plastic Injection Machine -- APSX-PIM V3
from APSX, LLC

The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA. [See More]

  • Actuation: Electric
  • Orientation: Horizontal
  • Machine Type: Injection Molding
  • Clamping Force: 5
ALLROUNDER ALLDRIVE
from ARBURG

Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy. [See More]

  • Actuation: Electric
  • Clamping Force: 360
  • Machine Type: Injection Molding
ALLROUNDER GOLDEN ELECTRIC
from ARBURG

The ALLROUNDER 720 E GOLDEN ELECTRIC impresses with its electrical precision, high process stability and excellent component quality. With a clamping force 2,800 kN, a compact installation area, short delivery times and low investment costs, it has everything your production needs. [See More]

  • Actuation: Electric
  • Clamping Force: 315
  • Machine Type: Injection Molding
ALLROUNDER MORE
from ARBURG

Multi-component injection moulding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency. [See More]

  • Actuation: Electric
  • Clamping Force: 180
  • Machine Type: Injection Molding
Electric Injection Molding Machine - PowerPAK® Series -- NT 440
from Milacron LLC

Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers only clean, quiet, environmentally friendly... [See More]

  • Actuation: Electric
  • Orientation: Horizontal
  • Machine Type: Injection Molding
  • Stroke: 26.57
All-Electric Compression Molding Presses
from Wabash MPI

The Wabash MPI all electric compression press is designed for 24 hour performance in a lab, clean room or on the production floor. The E-Series is clean, quiet to operate and offers greater precision and reliability over hydraulically driven presses. Energy savings is another key benefit, especially... [See More]

  • Actuation: Electric
  • Orientation: Vertical
  • Machine Type: Compression Molding
  • Clamping Force: 0.5000 to 30
High-Value Injection Molding Machine - The Magna T Servo Series -- 125
from Milacron LLC

The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle mechanism with advanced... [See More]

  • Actuation: Electric
  • Orientation: Horizontal
  • Machine Type: Injection Molding
  • Clamping Force: 123
Injection Molding Machines - ROBOSHOT Series -- S2000i-B 110B/110B-g
from Milacron LLC

Precise All-Electric Injection Molding Technology. The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has zero cost for oil supply,... [See More]

  • Actuation: Electric
  • Orientation: Horizontal
  • Machine Type: Injection Molding
  • Clamping Force: 110