Horizontal Molding Machines

7 Results
Plastic Injection Machine -- APSX-PIM V3
from APSX, LLC

The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA. [See More]

  • Orientation: Horizontal
  • Actuation: Electric
  • Machine Type: Injection Molding
  • Clamping Force: 5
Electric Injection Molding Machine - PowerPAK® Series -- NT 440
from Milacron LLC

Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers only clean, quiet, environmentally friendly... [See More]

  • Orientation: Horizontal
  • Actuation: Electric
  • Machine Type: Injection Molding
  • Stroke: 26.57
High Performance Injection Molding Machines - K-TEC Series -- 155
from Milacron LLC

For Demanding High-Performance Applications. Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of Injection Molding Machines. High performance hydraulic and hybrid K-TEC... [See More]

  • Orientation: Horizontal
  • Actuation: Hydraulic
  • Machine Type: Injection Molding
  • Clamping Force: 174
High-Value Injection Molding Machine - The Magna T Servo Series -- 125
from Milacron LLC

The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle mechanism with advanced... [See More]

  • Orientation: Horizontal
  • Actuation: Electric
  • Machine Type: Injection Molding
  • Clamping Force: 123
Hydraulic Injection Molding Machine - Maxima MM Series -- MG 1100
from Milacron LLC

Maximized for Large Part Production. MAXIMA MG Series machines bring you production in a reduced footprint, using 10% to 20% less floor space than comparable machines. MAXIMA MG's efficient use of floor space brings more profit per square foot. MAXIMA MG machines can be configured for various... [See More]

  • Orientation: Horizontal
  • Actuation: Hydraulic
  • Machine Type: Injection Molding
  • Clamping Force: 1125
Hydraulic Injection Molding Machine - Maxima MM Series -- MM 310 WP
from Milacron LLC

Maximized for Large Part Production. Milacron MAXIMA MM Series hydraulic injection molding machines bring you large part production in a reduced footprint, using 10% to 20% less floor space than comparable machines. MAXIMA MM's efficient use of floor space brings more profit per square foot. MAXIMA... [See More]

  • Orientation: Horizontal
  • Actuation: Hydraulic
  • Machine Type: Injection Molding
  • Clamping Force: 310
Injection Molding Machines - ROBOSHOT Series -- S2000i-B 110B/110B-g
from Milacron LLC

Precise All-Electric Injection Molding Technology. The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has zero cost for oil supply,... [See More]

  • Orientation: Horizontal
  • Actuation: Electric
  • Machine Type: Injection Molding
  • Clamping Force: 110