Resin Transfer Molding (RTM) Molding Machines
2 Results
700 Ton Compression Molding Equipment
from Wabash MPI
from Wabash MPI
The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of elastomers, as... [See More]
- Machine Type: Compression Molding; Resin Transfer Molding
- Orientation: Vertical
- Actuation: Hydraulic
- Clamping Force: 400 to 1000
Transfer Molding Presses
from Wabash MPI
from Wabash MPI
Accurate production of precision parts. Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning with a Wabash 30-ton Genesis Series or a 50 through 350-ton Vantage... [See More]
- Machine Type: Resin Transfer Molding
- Orientation: Vertical
- Actuation: Hydraulic
- Clamping Force: 30 to 350