Ring Inductive Proximity Sensors
from RS Components, Ltd.
Pepperl + Fuchs RC10-14-N0 [See More]
- Body Shape: Ring; Other; Ring
- Power Requirements: DC Powered
- Operation Distance: 0.7874
- Length: 1.28
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Differential resolution to a nanometer. >Two precisely matched sensors per channel give resolution to a nanometer. >Superior thermal and long-term stability of 5x10-6. inches/month or better. > Small package size: 2 x 2.12 x 0.75 inches thick. >Cryogenic sensors available. >High... [See More]
- Body Shape: Cylindrical; Ring
- Operating Temperature: -62 to 220
- Operation Distance: 0.0 to 0.0750
- Power Requirements: DC Powered
from Fargo Controls, Inc.
Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm. Adjustable sensitivity. Delay ON/OFF switch. LED function indicator. Short circuit & reverse polarity protection. Pre-wired cable or connector models. 5 and 10 meter cable lengths upon request. CE Marked. Protection degree... [See More]
- Body Shape: Ring
- Operating Temperature: -13 to 158
- Operation Distance: 0.1969
- Power Requirements: DC Powered
from RS Components, Ltd.
Pepperl + Fuchs RJ15-14-N [See More]
- Body Shape: Ring; Other; Ring
- Power Requirements: DC Powered
- Operation Distance: 0.7874
- Length: 1.28
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
The KD-5100+ is an upgraded higher reliability version of Kaman's proven KD-5100 measuring system and utilizes the identical hybrid microcircuit. The KD-5100+ incorporates upgrades to: circuit layout, ground connections, and sensor connectors, and adds higher reliability diodes and capacitors. The... [See More]
- Body Shape: Cylindrical; Ring
- Operating Temperature: -62 to 220
- Operation Distance: 0.0 to 0.0750
- Power Requirements: DC Powered
from RS Components, Ltd.
Turck BI20R-Q14-AP6X2-H1141 [See More]
- Body Shape: Ring; Other; Ring
- Power Requirements: DC Powered
- Operation Distance: 0.7874
- Length: 2.46
from RS Components, Ltd.
Turck BI20R-W30-DAP6X-H1141 [See More]
- Body Shape: Ring; Other; Ring
- Power Requirements: DC Powered
- Operation Distance: 0.7874
- Length: 2.36
from Intellisense Microelectronics Ltd.
Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass... [See More]
- Body Shape: Ring
- Power Requirements: DC Powered
- Operation Distance: 0.1969 to 1.18
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP