2-Wire Inductive Proximity Sensors
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.0787
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 3.94
- Operation Distance: 0.0787
- Switching Frequency: 1.2
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 3.94
- Operation Distance: 0.0787
- Switching Frequency: 1.2
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.0787
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 1.57
- Operation Distance: 0.0787
- Switching Frequency: 0.0600
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 7.87
- Operation Distance: 0.1575
- Switching Frequency: 0.9000
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.1969
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 7.87
- Operation Distance: 0.1575
- Switching Frequency: 0.9000
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.3150
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 3.15
- Operation Distance: 0.1575
- Switching Frequency: 0.0600
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.1969
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 5.91
- Operation Distance: 0.1969
- Switching Frequency: 0.4900
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.3150
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 5.91
- Operation Distance: 0.1969
- Switching Frequency: 0.4900
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 3.94
- Operation Distance: 0.1969
- Switching Frequency: 0.0600
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.5906
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 7.87
- Operation Distance: 0.3150
- Switching Frequency: 0.3400
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 7.87
- Operation Distance: 0.3150
- Switching Frequency: 0.3400
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.5906
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 6.3
- Operation Distance: 0.3150
- Switching Frequency: 0.0600
from Fargo Controls, Inc.
Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. Short circuit & reverse polarity protection in DC versions. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.3000
- Operation Distance: 0.5906
- Operating Temperature: -13 to 158
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 11.81
- Operation Distance: 0.3937
- Switching Frequency: 0.2000
from Fargo Controls, Inc.
Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. 2 wire AC and DC models are NO or NC programmable. Short circuit & reverse polarity protection in DC versions. LED function indicator [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 2.36
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 11.81
- Operation Distance: 0.3937
- Switching Frequency: 0.2000
from Fargo Controls, Inc.
FEATURES: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. Short circuit & reverse polarity protection in DC versions. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 2.36
- Power Requirements: AC Powered
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 7.87
- Operation Distance: 0.3937
- Switching Frequency: 0.0600
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 15.75
- Operation Distance: 0.5906
- Switching Frequency: 0.2200
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 15.75
- Operation Distance: 0.5906
- Switching Frequency: 0.2200
from Festo Corporation
With standard switching distance. For DC and AC voltage. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 2-Wire
- Repeatability: 11.81
- Operation Distance: 0.5906
- Switching Frequency: 0.0600
from Comus International
F100 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 100x100x50mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 50mm, unshielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.8000 to 2
- Operation Distance: 0.0591 to 0.1575
- Power Requirements: DC Powered
from Specialty Product Technologies
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating. [See More]
- Output Load: AC Load; DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -4 to 158
- Switching Frequency: 0.0160
- Electrical Output: Switched / Alarm
from Lion Precision
ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum... [See More]
- Output Load: DC Load; 2-Wire
- Operating Temperature: 39.2 to 122
- Operation Distance: 0.0020 to 0.6800
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IE5338 - IEBC003BASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation, the inductive sensor IE5338 - IEBC003BASKG/AS-514 provides more reliability in... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: 32 to 140
- Switching Frequency: 1
- Power Requirements: DC Powered
from Euchner-U.S.A., Inc.
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]
- Output Load: AC Load; DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Repeatability: 3.94 to 15.75
- Operation Distance: 0.0394 to 0.5906
- Switching Frequency: 0.0100 to 4
from Eaton Corporation - Sensors
The new ChipMaster sensor from Eaton's electrical business is an application-specific sensing solution designed to better tolerate metal chips near the sensor face. Where typical inductive proximity sensors immediately false trigger in such an environment, the ChipMaster has the ability to ignore... [See More]
- Output Load: DC Load; 2-Wire
- Operating Temperature: -40 to 158
- Operation Distance: 0.2362 to 0.3150
- Electrical Connection: Fixed Connection
from CARLO GAVAZZI Automation Components
Inductive proximity sensor with NAMUR output in M12 housing for flush mounting. Connection with 2 m silicone cable. Nickel-plated brass housing. Sensing distance: 2 mm. Flush type. Short body version. Power supply: 8 VDC. Output: NAMUR. 2 m silicone cable [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 248
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 5
- Operation Distance: 0.0591
- Operating Temperature: -13 to 167
from OMEGA Engineering, Inc.
E2E-2AC Series 2-wire AC inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity sensors come in shielded or unshielded and short or long barrel lengths with extended sensing distances to allow the... [See More]
- Output Load: AC Load; 2-Wire
- Switching Frequency: 0.0250
- Operation Distance: 0.0600 to 0.4000
- Operating Temperature: -40 to 185
from Comus International
F36 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 36 ×17.5x51mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 15mm, unshielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.1500 to 1
- Operation Distance: 0.1969 to 0.7874
- Power Requirements: DC Powered
from Specialty Product Technologies
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating. [See More]
- Output Load: AC Load; DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -4 to 158
- Switching Frequency: 0.0160
- Electrical Output: Switched / Alarm
from Automation24, Inc.
The inductive sensor IE5340 - IEBC005-ASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 5 mm with non-flush installation, the inductive sensor IE5340 - IEBC005-ASKG/AS-514 provides more... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: 32 to 140
- Switching Frequency: 0.7000
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]
- Output Load: AC Load (optional feature); DC Load (optional feature); 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.5118
- Power Requirements: AC Powered (optional feature); DC Powered (optional feature)
from CARLO GAVAZZI Automation Components
Proximity switch M12, M18 and M30 in nickel-plated brass housings. Made in accordance with Euronorm EN 60 947-5-2. Sensing distance: 4 to 22 mm. Flush and non-flush types. Power supply: 10 to 40 VDC. Output: Transistor. Make or break switching. Protection: Reverse polarity, short-circuit and... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.2000 to 1
- Operation Distance: 0.1575 to 0.8661
- Operating Temperature: -13 to 158
from OMEGA Engineering, Inc.
Inductive proximity sensors are the standard sensor for metal detection, they are widely used in automation and robotics applications. The E2E Series proximity sensors come in shielded or unshielded and NO or NC models with extended sensing distances to allow the sensor to be mounted farther from... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.0015
- Operation Distance: 0.0800 to 0.7900
- Operating Temperature: 13 to 158
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 25mm, unshielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.1500 to 1
- Operation Distance: 0.1969 to 0.7874
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IE5349 - IEBC003BBSKG/AS from ifm electronic operates with a supply voltage of 10-30 V DC. A Normally Closed PNP contact is available as an output. Featuring an increased switching range of 3 mm with flush mounting, the inductive sensor IIE5349 - IEBC003-BSKG/AS offers more... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: 32 to 140
- Switching Frequency: 0.8000
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting... [See More]
- Output Load: AC Load (optional feature); DC Load (optional feature); 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: AC Powered (optional feature); DC Powered (optional feature)
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: AC NC. Connection mode: 2 Wire. Mounting distance: 25mm, unshielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC 2 wires with normally open or close... [See More]
- Output Load: AC Load; 2-Wire
- Switching Frequency: 0.0200
- Operation Distance: 0.0787 to 0.3150
- Power Requirements: AC Powered
from Automation24, Inc.
The IE5350 - IEBC005-BSKG/V4A/AS inductive sensor from ifm electronic operates with a supply voltage of 10-30 V DC. A NC PNP contact is available as an output. Featuring an increased switching range of 5 mm with non-flush mounting, the inductive sensor IIE5350 - IEBC005-BSKG/V4A/AS offers more... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: 32 to 140
- Switching Frequency: 0.6000
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
The Cutler-Hammer ® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say... [See More]
- Output Load: DC Load; 2-Wire
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: DC Powered
from Comus International
F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 40mm, unshielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC 2 wires with normally open or close... [See More]
- Output Load: AC Load; 2-Wire
- Switching Frequency: 0.0200
- Operation Distance: 0.0787 to 0.3150
- Power Requirements: AC Powered
from Automation24, Inc.
The inductive sensor IE5351 - IEBC003BASKG/0.3M/US from ifm operates with a supply voltage of 10-30 V DC, and can de installed as either 2 or 3 wire. The output is a positive or negative switching NO contact (depending on wiring). Thanks to the increased sensing range of 3 mm with flush installation... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: 32 to 140
- Switching Frequency: 1
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications. The Cutler-Hammer ® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense ™ technology. SmartSense utilizes an exclusive, embedded micro-processor,... [See More]
- Output Load: DC Load; 2-Wire
- Operating Temperature: -40 to 158
- Operation Distance: 0.0 to 0.1575
- Power Requirements: AC Powered
from Comus International
S17 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 17x17x28mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: shielded (5mm) [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.8000 to 2
- Operation Distance: 0.0591 to 0.1575
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IFS208 -IFKC004BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 4 mm with flush... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -13 to 158
- Switching Frequency: 0.5000
- Power Requirements: DC Powered
from Comus International
S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 1
- Operation Distance: 0.0591 to 0.1575
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IFS209 -IFKC007-ASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 7 mm with non-flush... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -13 to 158
- Switching Frequency: 0.5000
- Power Requirements: DC Powered
from Comus International
S60 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 55x41x120mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 25mm, shielded [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25 °C to 70 °C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.3000 to 1.5
- Operation Distance: 0.0787 to 0.3937
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IGC210 - IGKC008BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative-switching NO contact, and can be wired as 2-wire(PNP/NPN) or 3-wire(PNP). Thanks to the increased sensing range of 8 mm with flush installation,... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -13 to 158
- Switching Frequency: 0.4000
- Power Requirements: DC Powered
from Comus International
M12 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. AC 2-wire (90-250V AC). Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: shielded (2mm) [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.8000 to 2
- Operation Distance: 0.0591 to 0.1575
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IGS208 - IGKC008BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 8mm with non-flush... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -13 to 158
- Switching Frequency: 0.4000
- Power Requirements: DC Powered
from Comus International
M12 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. AC 90 Degree Plug-in (90-250V AC). Output Mode: AC 2 wire NO. Connection mode: 90 Degree Plug-in connector. Mounting distance: unshielded (4mm) [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 1
- Operation Distance: 0.0591 to 0.1575
- Power Requirements: DC Powered
from Automation24, Inc.
The inductive sensor IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 12 mm with non-flush... [See More]
- Output Load: DC Load; 2-Wire; 3-Wire PNP
- Operating Temperature: -13 to 158
- Switching Frequency: 0.3000
- Power Requirements: DC Powered
from Comus International
M18 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. AC 2-wire (90-250V AC). Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: shielded (5mm) [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25 °C to 70 °C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.3000 to 1.5
- Operation Distance: 0.0787 to 0.3937
- Power Requirements: DC Powered
from Comus International
M30 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. AC 2-wire (90-250V AC). Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: shielded (10mm) [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25 °C to 70 °C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.3000 to 1.5
- Operation Distance: 0.0787 to 0.3937
- Power Requirements: DC Powered
from Comus International
M30 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. AC 2-wire (90-250V AC). Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: unshielded (15mm) [See More]
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC or DC 2 wires with normally open or... [See More]
- Output Load: AC Load; DC Load; 2-Wire
- Switching Frequency: 0.0200 to 0.5000
- Operation Distance: 0.3937 to 0.8661
- Power Requirements: AC Powered
from Comus International
F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: DC NO. Connection mode: 2 Wire. Mounting distance: 40mm, unshielded [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC or DC 2 wires with normally open or... [See More]
- Output Load: AC Load; DC Load; 2-Wire
- Switching Frequency: 0.0200 to 0.5000
- Operation Distance: 0.3937 to 0.8661
- Power Requirements: AC Powered
from Comus International
S18 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x31mm. Output Mode: DC NO. Connection mode: 2 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC 2 wires with normally open or close... [See More]
- Output Load: AC Load; 2-Wire
- Switching Frequency: 0.0200
- Operation Distance: 0.0787 to 0.3150
- Power Requirements: AC Powered
from Comus International
S18A Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x36mm. Output Mode: DC NO. Connection mode: 2 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC 2 wires with normally open or close... [See More]
- Output Load: AC Load; 2-Wire
- Switching Frequency: 0.0200
- Operation Distance: 0.0787 to 0.3150
- Power Requirements: AC Powered
from Comus International
M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC 2-wire (10-30V DC). Output Mode: DC NO. Connection mode: 2 wire. Mounting distance: shielded (1mm) [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC or DC 2 wires with normally open or... [See More]
- Output Load: AC Load; DC Load; 2-Wire
- Switching Frequency: 0.0200 to 0.4000
- Operation Distance: 0.1575 to 0.4724
- Power Requirements: AC Powered
from Comus International
M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC 2-wire (10-30V DC). Output Mode: DC NO. Connection mode: 2 wire. Mounting distance: unshielded (2mm) [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.8000 to 2
- Operation Distance: 0.0591 to 0.1575
- Power Requirements: DC Powered
from Comus International
M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC 2-wire (10-30V DC). Output Mode: DC NC. Connection mode: 2 wire. Mounting distance: shielded (1mm) [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25 °C to 70 °C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.3000 to 1.5
- Operation Distance: 0.0787 to 0.3937
- Power Requirements: DC Powered
from Comus International
M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC 2-wire (10-30V DC). Output Mode: DC NC. Connection mode: 2 wire. Mounting distance: unshielded (2mm) [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC or DC 2 wires with normally open or... [See More]
- Output Load: AC Load; DC Load; 2-Wire
- Switching Frequency: 0.0200 to 0.4000
- Operation Distance: 0.1575 to 0.4724
- Power Requirements: AC Powered
from Comus International
M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC Straight Plug-in (10-30V DC). Output Mode: DC 2 wire NO. Connection mode: Straight Plug-in connector. Mounting distance: shielded (1mm) [See More]
- Output Load: DC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC or DC 2 wires with normally open or... [See More]
- Output Load: AC Load; DC Load; 2-Wire
- Switching Frequency: 0.0200 to 0.4000
- Operation Distance: 0.1575 to 0.4724
- Power Requirements: AC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20 …250 VAC, AC or DC 2 wires with normally open or... [See More]
- Output Load: AC Load; DC Load; 2-Wire
- Switching Frequency: 0.0200 to 0.5000
- Operation Distance: 0.3937 to 0.8661
- Power Requirements: AC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 … 30 VDC, NPN, PNP and DC 2 wires three output... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.1500 to 1
- Operation Distance: 0.1969 to 0.7874
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25 °C to 70 °C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 0.0500 to 0.5000
- Operation Distance: 0.3937 to 1.57
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Output Load: DC Load; 2-Wire
- Switching Frequency: 1.5 to 1.8
- Operation Distance: 0.0315
- Power Requirements: DC Powered