3-Wire PNP Inductive Proximity Sensors

142 Results
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3032
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M12B-PS-S-L-WA
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 2.36
  • Operation Distance: 0.1181
  • Switching Frequency: 3
High Temperature Inductive Proximity Sensors -- IN2-8HTPS-140
from Locon Sensor Systems, Inc.

Analog Inductive Proximity Sensors. LOCON your reliable choice for high quality inductive sensors. With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon ’s quality... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.8000
  • Operation Distance: 0.0787
  • Operating Temperature: 8.6 to 543
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3036
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M12NB-PS-K-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 6.3
  • Operation Distance: 0.3150
  • Switching Frequency: 2
IP69k Inductive Washdown Sensor
from Locon Sensor Systems, Inc.

Locon Sensor Systems is proud to supply special IP69k capable inductive sensors, made for various applications, where standard sensors can't compete. With their high temperature ranges up to +230°C, vacuum resistance, vibration and shock resistance and high-pressure versions up to 50 Bar, they are... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1181
  • Operating Temperature: -13 to 302
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3452
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M12NB-PS-S-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 6.3
  • Operation Distance: 0.3150
  • Switching Frequency: 2
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3456
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M12NB-PS-S-L-WA
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 6.3
  • Operation Distance: 0.3150
  • Switching Frequency: 2
12 mm Diameter Inductive Sensor -- I12M2PO
from Fargo Controls, Inc.

FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions. Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Repeatability: 3.94
  • Operation Distance: 0.0787
  • Switching Frequency: 0.8000
Proximity sensor -- SIEF-M18B-PS-S-L-WA
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 3.94
  • Operation Distance: 0.1969
  • Switching Frequency: 2.5
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3662
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.6000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M18NB-PS-K-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 9.45
  • Operation Distance: 0.4724
  • Switching Frequency: 2
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3666
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.6000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M18NB-PS-S-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 9.45
  • Operation Distance: 0.4724
  • Switching Frequency: 2
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3072
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M18NB-PS-S-L-WA
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 9.45
  • Operation Distance: 0.4724
  • Switching Frequency: 2
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3076
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M30B-PS-S-L-WA
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 7.87
  • Operation Distance: 0.3937
  • Switching Frequency: 2
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3462
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M30NB-PS-K-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 15.75
  • Operation Distance: 0.7874
  • Switching Frequency: 1.5
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3466
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M30NB-PS-S-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 15.75
  • Operation Distance: 0.7874
  • Switching Frequency: 1.5
18 mm Diameter Inductive Sensor -- I18M5POC
from Fargo Controls, Inc.

FEATURES: Starting as low as $21.00 each. Mating M12S2M... connector with 2 meters of cable included with connector versions. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Repeatability: 9.84
  • Operation Distance: 0.1969
  • Switching Frequency: 0.7000
Proximity sensor -- SIEF-M30NB-PS-S-L-WA
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 15.75
  • Operation Distance: 0.7874
  • Switching Frequency: 1.5
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3092
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M8NB-PS-K-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 3.15
  • Operation Distance: 0.1575
  • Switching Frequency: 2
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3096
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-M8NB-PS-S-L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 3.15
  • Operation Distance: 0.1575
  • Switching Frequency: 2
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3112
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.3937
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEF-Q40S-PA-S-2L
from Festo Corporation

Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 27.56
  • Operation Distance: 1.38
  • Switching Frequency: 0.2500
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3116
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEH-3B-PS-K-L
from Festo Corporation

With increased switching distance. Flush installation. Metric thread. LED switching status indication. Design with stainless steel housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 0.7874
  • Operation Distance: 0.0394
  • Switching Frequency: 3
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3472
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.3937
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEH-3B-PS-S-L
from Festo Corporation

With increased switching distance. Flush installation. Metric thread. LED switching status indication. Design with stainless steel housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 0.7874
  • Operation Distance: 0.0394
  • Switching Frequency: 3
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3476
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEN-M12B-PS-K-L-PA
from Festo Corporation

With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 1.57
  • Operation Distance: 0.0787
  • Switching Frequency: 2
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor -- S3132
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEN-M12NB-PS-K-L-PA
from Festo Corporation

With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 3.15
  • Operation Distance: 0.1575
  • Switching Frequency: 2
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor -- S3136
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEN-M18B-PS-K-L-PA
from Festo Corporation

With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 3.94
  • Operation Distance: 0.1969
  • Switching Frequency: 1
4 mm Diameter DC 3 Wire Inductive Proximity Sensor -- S3512
from Fargo Controls, Inc.

Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0315
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEN-M18NB-PS-K-L-PA
from Festo Corporation

With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 6.3
  • Operation Distance: 0.3150
  • Switching Frequency: 1
4 mm Diameter DC 3 Wire Inductive Proximity Sensor -- S3516
from Fargo Controls, Inc.

Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0315
  • Operating Temperature: -13 to 158
Proximity sensor -- SIEN-M30B-PS-K-L-PA
from Festo Corporation

With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 7.87
  • Operation Distance: 0.3937
  • Switching Frequency: 0.5000
Extreme Sensing Distance Inductive Sensor -- X0012
from Fargo Controls, Inc.

Features: Up to 4 times larger operating distance then standard sensors. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Semi-Flush Mounting [See More]

  • Output Load: 3-Wire PNP
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.1575
  • Power Requirements: DC Powered
Proximity sensor -- SIEN-M30NB-PS-K-L-PA
from Festo Corporation

With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]

  • Output Load: 3-Wire PNP
  • Repeatability: 11.81
  • Operation Distance: 0.5906
  • Switching Frequency: 0.5000
Inductive Sensor - Metal Face w/ Extended Range -- S6006
from Fargo Controls, Inc.

Features: Stainless steel sensing surface and body. Designed for harsh environments. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]

  • Output Load: 3-Wire PNP
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.0787
  • Switch Type: Normally Open
Linear Voltage Output Inductive Proximity Sensor -- S722
from Fargo Controls, Inc.

Linear Voltage Output Inductive. [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0118 to 0.1969
  • Operating Temperature: 32 to 158
Inductive Cylindrical Proximity Switch
from Euchner-U.S.A., Inc.

Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]

  • Output Load: AC Load; DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
  • Repeatability: 3.94 to 15.75
  • Operation Distance: 0.0394 to 0.5906
  • Switching Frequency: 0.0100 to 4
DC 2-Wire Detector -- RPE8-TSLOT_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.1969
  • Power Requirements: DC Powered
Inductive sensor ifm efector IE5338 - IEBC003BASKG/AS-514 [IE5338 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IE5338 - IEBC003BASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation, the inductive sensor IE5338 - IEBC003BASKG/AS-514 provides more reliability in... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: 32 to 140
  • Switching Frequency: 1
  • Power Requirements: DC Powered
Inductive Sensors -- SI Series
from GIMATIC S.r.l.

Inductive proximity switch [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Proximity Sensor -- PS-12
from Monarch Instrument

1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in harsh... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.1500 to 0.5000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- DJ25Eq
from CARLO GAVAZZI Automation Components

Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø 50 mm, Ø 77 mm. Sensing distance: 25 to 40 mm. Power supply: 8.2 VDC (Namur) 24 VDC. Output: Namur (DIN... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0700 to 0.2500
  • Operation Distance: 0.9843 to 1.57
  • Operating Temperature: -4 to 140
Inductive Proximity Ring Sensor -- IMS.RX
from Intellisense Microelectronics Ltd.

Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass... [See More]

  • Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
  • Power Requirements: DC Powered
  • Operation Distance: 0.1969 to 1.18
  • Body Shape: Ring
Hygienic Inductive Proximity Switch -- IFBR 11P13T1/L-9
from Baumer Ltd.

Baumer is a development pioneer and one of the leading manufacturers of inductive sensors – the heart and soul of all machines. As individual items or in large quantities - we deliver standard products in various housing sizes with different sensing distances. But always with the same high... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.2362
  • Operating Temperature: -40 to 176
Inductive Tubular
from Specialty Product Technologies

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating. [See More]

  • Output Load: AC Load; DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -4 to 158
  • Switching Frequency: 0.0160
  • Electrical Output: Switched / Alarm
Proximity Sensors, Inductive Proximity Switches -- PIP-F100-002
from Comus International

F100 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 100x100x50mm. Output Mode: PNP NO. Connection mode: 3 Wire. Mounting distance: 50mm, unshielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
AccuProx™ Analog -- E59-A12A104C02-C1
from Eaton Corporation - Sensors

The Cutler-Hammer ® AccuProx ™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0197 to 0.1575
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IS M12 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C or heat-resistant up to +120 °C. High degree of protection IP 68. Stainless steel enclosure. Flush mounting. Long life, no mechanical wear. Suitable for the food processing industry. Insensitive to soiling. With LED. Enclosure diameter M12 x 1. [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Switching Frequency: 1
  • Switch Type: Normally Open
DC 2-Wire Detector -- RPT-1202D_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.0787
  • Power Requirements: DC Powered
Inductive sensor ifm efector IE5340 - IEBC005-ASKG/V4A/AS [IE5340 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IE5340 - IEBC005-ASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 5 mm with non-flush installation, the inductive sensor IE5340 - IEBC005-ASKG/AS-514 provides more... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: 32 to 140
  • Switching Frequency: 0.7000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- EI12021
from CARLO GAVAZZI Automation Components

Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical. Diameter: M12, M18, M30. Flush and non-flush types. Long and short body versions. Sensing distance: 2 to 15 mm. Power supply: 10... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1000 to 0.8000
  • Operation Distance: 0.4724 to 1.18
  • Operating Temperature: -13 to 158
Hygienic Inductive Proximity Switch -- IFBR 11P13T1/S14L-9
from Baumer Ltd.

Baumer is a development pioneer and one of the leading manufacturers of inductive sensors – the heart and soul of all machines. As individual items or in large quantities - we deliver standard products in various housing sizes with different sensing distances. But always with the same high... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.2362
  • Operating Temperature: -40 to 176
Inductive Tubular Threaded Barrel
from Specialty Product Technologies

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating. [See More]

  • Output Load: AC Load; DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -4 to 158
  • Switching Frequency: 0.0160
  • Electrical Output: Switched / Alarm
Proximity Sensors, Inductive Proximity Switches -- PIP-F36-002
from Comus International

F36 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 36 ×17.5x51mm. Output Mode: PNP NO. Connection mode: 3 Wire. Mounting distance: 15mm, unshielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
ChipMaster -- E59-M18C115C02-D1C
from Eaton Corporation - Sensors

The new ChipMaster sensor from Eaton's electrical business is an application-specific sensing solution designed to better tolerate metal chips near the sensor face. Where typical inductive proximity sensors immediately false trigger in such an environment, the ChipMaster has the ability to ignore... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.2362 to 0.3150
  • Electrical Connection: Fixed Connection
Inductive Proximity Sensor -- IS M18 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C or heat-resistant up to +120 °C. High degree of protection IP 68. Stainless steel enclosure. Flush mounting. Long life, no mechanical wear. Suitable for the food processing industry. Insensitive to soiling. With LED. Enclosure diameter M18 x 1. [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Switching Frequency: 0.4000 to 1
  • Switch Type: Normally Open
DC 2-Wire Detector -- RPT-F0D_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.0591
  • Power Requirements: DC Powered
Inductive sensor ifm efector IE5349 - IEBC003BBSKG/AS [IE5349 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IE5349 - IEBC003BBSKG/AS from ifm electronic operates with a supply voltage of 10-30 V DC. A Normally Closed PNP contact is available as an output. Featuring an increased switching range of 3 mm with flush mounting, the inductive sensor IIE5349 - IEBC003-BSKG/AS offers more... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: 32 to 140
  • Switching Frequency: 0.8000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- EI12022
from CARLO GAVAZZI Automation Components

Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical. Diameter: M12, M18, M30. Short or long versions. Sensing distance: 2 to 15 mm. Power supply: 10 to 40 VDC. Output:... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1000 to 0.8000
  • Operation Distance: 0.0787 to 0.5906
  • Operating Temperature: -13 to 158
Inductive Sensor -- IFRW 12
from Baumer Ltd.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 167
Proximity Sensors, Inductive Proximity Switches -- PIP-F50-002
from Comus International

F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: PNP NO. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
E51 Limit Switch Style -- E51NLS1
from Eaton Corporation - Sensors

The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.5118
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IS M30 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C or heat-resistant up to +120 °C. High degree of protection IP 68. Stainless steel enclosure. Flush mounting. Long life, no mechanical wear. Suitable for the food processing industry. Insensitive to soiling. With LED. Enclosure diameter M30 x... [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Switching Frequency: 0.3000
  • Switch Type: Normally Open
DC 2-Wire Detector -- RPT4-3005D_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.1969
  • Power Requirements: DC Powered
Inductive sensor ifm efector IE5350 - IEBC005-BSKG/V4A/AS [IE5350 from ifm efector inc.]
from Automation24, Inc.

The IE5350 - IEBC005-BSKG/V4A/AS inductive sensor from ifm electronic operates with a supply voltage of 10-30 V DC. A NC PNP contact is available as an output. Featuring an increased switching range of 5 mm with non-flush mounting, the inductive sensor IIE5350 - IEBC005-BSKG/V4A/AS offers more... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: 32 to 140
  • Switching Frequency: 0.6000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IA12ASF02PO
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in M12 nickel-plated brass housing for high temperature applications. Output configuration PNP, and NPN NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: Flush mounting: 2 mm or Non-flush mounting: 4 mm. Power... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -40 to 212
Proximity Sensors, Inductive Proximity Switches -- PIP-F50-012
from Comus International

F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: PNP NC. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
E52 Rectangular Type -- E52-16QS04-B
from Eaton Corporation - Sensors

Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton ’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained for direct connection to a logic circuit, relay, counter,... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 130
  • Operation Distance: 0.0 to 0.1575
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IS M8 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C or heat-resistant up to +120 °C. High degree of protection IP 68. Stainless steel enclosure. Flush mounting. Long life, no mechanical wear. Suitable for the food processing industry. Insensitive to soiling. With LED. Enclosure diameter M8 x 1. [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Switching Frequency: 2
  • Switch Type: Normally Open
DC 2-Wire Detector -- RS08EA-018_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.1181
  • Power Requirements: DC Powered
Inductive sensor ifm efector IE5351 - IEBC003BASKG/0.3M/US [IE5351 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IE5351 - IEBC003BASKG/0.3M/US from ifm operates with a supply voltage of 10-30 V DC, and can de installed as either 2 or 3 wire. The output is a positive or negative switching NO contact (depending on wiring). Thanks to the increased sensing range of 3 mm with flush installation... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: 32 to 140
  • Switching Frequency: 1
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IA18AS
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in M18 and M30 nickel-plated brass housings for high temperature applications. Output configuration PNP, NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: flush mounting: 5 or 10 mm non-flush mounting: 8 or 15... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000 to 1
  • Operation Distance: 0.1969 to 0.5906
  • Operating Temperature: -40 to 212
Proximity Sensors, Inductive Proximity Switches -- PIP-F80B-002
from Comus International

F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: PNP NO. Connection mode: 3 Wire. Mounting distance: 40mm, unshielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
E57 Premium + Series -- E57-12LE06-B
from Eaton Corporation - Sensors

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.2362
  • Power Requirements: DC Powered
DC 2-Wire Detector -- RS08EA-030_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.2756
  • Power Requirements: DC Powered
Inductive sensor ifm efector IFS208 - IFKC004BASKG/M/US-104-DRS/2LED [IFS208 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IFS208 -IFKC004BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 4 mm with flush... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.5000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IAxxFxx
from CARLO GAVAZZI Automation Components

A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN or PNP transistors. Available with cable and M8 or M12 plug. These sensors stand up to abrasion and... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1500 to 2
  • Operation Distance: 0.0394 to 0.5906
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-S17-001
from Comus International

S17 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 17x17x28mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (5mm) [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Global Proximity -- E57-08GS01-G
from Eaton Corporation - Sensors

The Cutler-Hammer ® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.0394
  • Power Requirements: DC Powered
DC 2-Wire Detector -- RS16T-211D-S04
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.3150
  • Power Requirements: DC Powered
Inductive sensor ifm efector IFS209 - IFKC007-ASKG/M/US-104-DRS/2LED [IFS209 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IFS209 -IFKC007-ASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 7 mm with non-flush... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.5000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IBS04/ICS05
from CARLO GAVAZZI Automation Components

The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics is enclosed in a robust stainless steel housing. The... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 4.5 to 6
  • Operation Distance: 0.0315 to 0.0512
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-S18-001
from Comus International

S18 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x31mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Metal Face Sensor -- E57FAL18T111-M
from Eaton Corporation - Sensors

The Thick Metal Face Protects Against Damage from Impact and Abrasion. Cutler-Hammer ® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.1969
  • Power Requirements: DC Powered
DC 3-Wire Detector -- RGPE-4008_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.3150
  • Power Requirements: DC Powered
Inductive sensor ifm efector IGC210 - IGKC008BASKG/M/US-104-DRS/2LED [IGC210 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IGC210 - IGKC008BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative-switching NO contact, and can be wired as 2-wire(PNP/NPN) or 3-wire(PNP). Thanks to the increased sensing range of 8 mm with flush installation,... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.4000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IC08ANC
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and ID types), change over (ID types). Connection with 2 m PVC cable (IC and ID types or M8 plug (IC... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.0591 to 0.1969
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-S18A-001
from Comus International

S18A Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x36mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Nonmetallic Housing -- E55CAL12T111
from Eaton Corporation - Sensors

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance. Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.0787
  • Power Requirements: DC Powered
DC 3-Wire Detector -- RGPE-9012_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.4724
  • Power Requirements: DC Powered
Inductive sensor ifm efector IGS208 - IGKC008BASKG/M/US-104-DRS/2LED [IGS208 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IGS208 - IGKC008BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 8mm with non-flush... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.4000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- ICB12 / ICB18 / ICB30
from CARLO GAVAZZI Automation Components

The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging, materials handling and machine tools. The advanced electronics is enclosed in a robust... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.1575 to 0.8661
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-S20-001
from Comus International

S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
DC 3-Wire Detector -- RPT-1804_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.1575
  • Power Requirements: DC Powered
Inductive sensor ifm efector IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED [IGS209 from ifm efector inc.]
from Automation24, Inc.

The inductive sensor IGS209 - IGKC012-ASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 12 mm with non-flush... [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.3000
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- ICB12S23
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications, also where the space available for the sensor is limited and extended sensing range... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.1575 to 0.3150
  • Operating Temperature: -13 to 176
Proximity Sensors, Inductive Proximity Switches -- PIP-S60-001
from Comus International

S60 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 55x41x120mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: 25mm, shielded [See More]

  • Output Load: 3-Wire PNP
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
DC 3-Wire Detector -- RPTA-8015_
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.8661
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- ICB12x30
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 4 to 8 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.1575 to 0.3150
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T12L-001
from Comus International

M12 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (2mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
DC 3-Wire Detector -- RS16TB-211P-S04
from B&Plus USA, Inc.

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: 32 to 122
  • Operation Distance: 0.1969
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- ICB12x30_02
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 2 to 4 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T12S-001
from Comus International

M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (2mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICB12x30_06
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.2362 to 0.3937
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T12S-002
from Comus International

M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: unshielded (4mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICB18x30_05
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 5 to 8 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.1969 to 0.3150
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T12S-011
from Comus International

M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: PNP NC. Connection mode: 3 wire. Mounting distance: shielded (2mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Closed
Inductive Proximity Sensor -- ICB18x30_08
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 8 to 14 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.3150 to 0.5512
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T12S-012
from Comus International

M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: PNP NC. Connection mode: 3 wire. Mounting distance: unshielded (4mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Closed
Inductive Proximity Sensor -- ICB18x30_12
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.4724 to 0.7874
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T18L-001
from Comus International

M18 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (5mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICB30x30_10
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 10 to 15 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3937 to 0.5906
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T18S-001
from Comus International

M18 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: unshielded (8mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICB30x30_15
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 15 to 22 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.5906 to 0.8661
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T30L-001
from Comus International

M30 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (10mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICB30x35_22
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1000
  • Operation Distance: 0.8661 to 1.57
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T30S-001
from Comus International

M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: unshielded (15mm) [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICS08
from CARLO GAVAZZI Automation Components

ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics is encapsulated in a robust stainless steel housing. The... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -13 to 176
Proximity Sensors, Inductive Proximity Switches -- PIP-T30S-002
from Comus International

M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: shielded (10mm) [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICS1204
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.3150
  • Operating Temperature: -40 to 176
Proximity Sensors, Inductive Proximity Switches -- PIP-T30S-011
from Comus International

M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: unshielded (15mm) [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Closed
Inductive Proximity Sensor -- ICS1808
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.1969 to 0.4724
  • Operating Temperature: -40 to 176
Proximity Sensors, Inductive Proximity Switches -- PIP-T30S-012
from Comus International

M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: shielded (10mm) [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Closed
Inductive Proximity Sensor -- ICS3010
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3937 to 0.8661
  • Operating Temperature: -40 to 185
Proximity Sensors, Inductive Proximity Switches -- PIP-T5S-001
from Comus International

M5 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 5mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (1mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ID25CNC
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2 m PVC cable. Plastic housing. Sensing distance: 4 mm. Non-flush mounting. Output: Transistor,... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.5000
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIP-T8L-001
from Comus International

M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: shielded (1mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Proximity Sensors, Inductive Proximity Switches -- PIP-T8L-002
from Comus International

M8 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 8mm. DC 3-wire (10-30V DC). Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: unshielded (2mm) [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open