3-Wire NPN Inductive Proximity Sensors
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 2.36
- Operation Distance: 0.1181
- Switching Frequency: 3
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 6.3
- Operation Distance: 0.3150
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 6.3
- Operation Distance: 0.3150
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 6.3
- Operation Distance: 0.3150
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 3.94
- Operation Distance: 0.1969
- Switching Frequency: 2.5
from Fargo Controls, Inc.
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions. Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]
- Output Load: DC Load; 3-Wire NPN
- Repeatability: 3.94
- Operation Distance: 0.0787
- Switching Frequency: 0.8000
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 9.45
- Operation Distance: 0.4724
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 0.6000
- Operation Distance: 0.3150
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 9.45
- Operation Distance: 0.4724
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 0.6000
- Operation Distance: 0.3150
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 9.45
- Operation Distance: 0.4724
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.1969
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 7.87
- Operation Distance: 0.3937
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.3150
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 15.75
- Operation Distance: 0.7874
- Switching Frequency: 1.5
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.1969
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 15.75
- Operation Distance: 0.7874
- Switching Frequency: 1.5
from Fargo Controls, Inc.
FEATURES: Starting as low as $21.00 each. Mating M12S2M... connector with 2 meters of cable included with connector versions. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]
- Output Load: DC Load; 3-Wire NPN
- Repeatability: 9.84
- Operation Distance: 0.1969
- Switching Frequency: 0.7000
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 15.75
- Operation Distance: 0.7874
- Switching Frequency: 1.5
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 0.3000
- Operation Distance: 0.3937
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 3.15
- Operation Distance: 0.1575
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0315
- Operating Temperature: -13 to 158
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 3.15
- Operation Distance: 0.1575
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0394
- Operating Temperature: -13 to 167
from Festo Corporation
Reduction factor 1 for all metals. Welding field resistant. Design with housing resistant to welding spatter. Flush, partially flush, or non-flush mounting. LED switching status indication [See More]
- Output Load: 3-Wire NPN
- Repeatability: 27.56
- Operation Distance: 1.38
- Switching Frequency: 0.2500
from Fargo Controls, Inc.
Features: Stainless steel case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon erquest [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0315
- Operating Temperature: -13 to 158
from Festo Corporation
With increased switching distance. Flush installation. Metric thread. LED switching status indication. Design with stainless steel housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 0.7874
- Operation Distance: 0.0394
- Switching Frequency: 3
from Fargo Controls, Inc.
FEATURES: Reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Output Load: DC Load; 3-Wire NPN
- Repeatability: 1.57
- Operation Distance: 0.0315
- Switching Frequency: 2
from Festo Corporation
With increased switching distance. Flush installation. Metric thread. LED switching status indication. Design with stainless steel housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 0.7874
- Operation Distance: 0.0394
- Switching Frequency: 3
from Fargo Controls, Inc.
Features: Increased sensing distance. Stainless steel threaded. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0591
- Operating Temperature: -13 to 167
from Festo Corporation
With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 1.57
- Operation Distance: 0.0787
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Festo Corporation
With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 3.15
- Operation Distance: 0.1575
- Switching Frequency: 2
from Fargo Controls, Inc.
Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Festo Corporation
With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 3.94
- Operation Distance: 0.1969
- Switching Frequency: 1
from Fargo Controls, Inc.
FEATURES: Mating M8S2M3W connector with 2 meters of cable included. Extended operating distance. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]
- Output Load: DC Load; 3-Wire NPN
- Repeatability: 3.94
- Operation Distance: 0.0787
- Switching Frequency: 1000
from Festo Corporation
With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 6.3
- Operation Distance: 0.3150
- Switching Frequency: 1
from Fargo Controls, Inc.
Features: High operating temperature up to 120 ºC / 248 ºF. Now with short circuit & reverse polarity protection. Increased switching current. Stainless steel case. Protection degree IP67: dust tight and protection from the effects of immersion. Miniature size. Shock and vibration... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0315
- Operating Temperature: -13 to 248
from Festo Corporation
With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 7.87
- Operation Distance: 0.3937
- Switching Frequency: 0.5000
from Fargo Controls, Inc.
Features: Increased sensing distance. Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 167
- Operation Distance: 0.0394
- Power Requirements: DC Powered
from Festo Corporation
With standard switching distance. For DC voltage. Round design. Metric thread. Flush or non-flush mounting. LED switching status indication. Design with metal or polyamide housing [See More]
- Output Load: 3-Wire NPN
- Repeatability: 11.81
- Operation Distance: 0.5906
- Switching Frequency: 0.5000
from Fargo Controls, Inc.
Features: Short circuit protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Fargo Controls, Inc.
FEATURES: Low profile for those hard to fit applications. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Output Load: DC Load; 3-Wire NPN
- Repeatability: 0.2500
- Operation Distance: 0.1969
- Switching Frequency: 0.4000
from Milwaukee Cylinder
We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series cylinders. The switches are two wire... [See More]
- Output Load: AC Load (optional feature); DC Load (optional feature); 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered (optional feature); DC Powered (optional feature)
- Switch Type: Normally Open
from Comus International
F100 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 100x100x50mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 50mm, unshielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 Wire
from Baumer Ltd.
Baumer is a development pioneer and one of the leading manufacturers of inductive sensors – the heart and soul of all machines. As individual items or in large quantities - we deliver standard products in various housing sizes with different sensing distances. But always with the same high... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.2362
- Operating Temperature: -40 to 176
from Eaton Corporation - Sensors
The Cutler-Hammer ® AccuProx ™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: -40 to 158
- Operation Distance: 0.0197 to 0.1575
- Power Requirements: DC Powered
from Euchner-U.S.A., Inc.
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]
- Output Load: AC Load; DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Repeatability: 3.94 to 15.75
- Operation Distance: 0.0394 to 0.5906
- Switching Frequency: 0.0100 to 4
from CARLO GAVAZZI Automation Components
Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø 50 mm, Ø 77 mm. Sensing distance: 25 to 40 mm. Power supply: 8.2 VDC (Namur) 24 VDC. Output: Namur (DIN... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 0.0700 to 0.2500
- Operation Distance: 0.9843 to 1.57
- Operating Temperature: -4 to 140
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.1969
- Power Requirements: DC Powered
from Comus International
F36 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 36 ×17.5x51mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 15mm, unshielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 Wire
from Baumer Ltd.
Baumer is a development pioneer and one of the leading manufacturers of inductive sensors – the heart and soul of all machines. As individual items or in large quantities - we deliver standard products in various housing sizes with different sensing distances. But always with the same high... [See More]
- Output Load: DC Load; 3-Wire NPN
- Switching Frequency: 1
- Operation Distance: 0.2362
- Operating Temperature: -40 to 176
from Eaton Corporation - Sensors
The new ChipMaster sensor from Eaton's electrical business is an application-specific sensing solution designed to better tolerate metal chips near the sensor face. Where typical inductive proximity sensors immediately false trigger in such an environment, the ChipMaster has the ability to ignore... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: -40 to 158
- Operation Distance: 0.2362 to 0.3150
- Electrical Connection: Fixed Connection
from CARLO GAVAZZI Automation Components
Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical. Diameter: M12, M18, M30. Flush and non-flush types. Long and short body versions. Sensing distance: 2 to 15 mm. Power supply: 10... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 0.1000 to 0.8000
- Operation Distance: 0.4724 to 1.18
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.0787
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 Wire
from Eaton Corporation - Sensors
The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.5118
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical. Diameter: M12, M18, M30. Short or long versions. Sensing distance: 2 to 15 mm. Power supply: 10 to 40 VDC. Output:... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 0.1000 to 0.8000
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.0591
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: NPN NC. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 Wire
from Eaton Corporation - Sensors
Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton ’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained for direct connection to a logic circuit, relay, counter,... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 130
- Operation Distance: 0.0 to 0.1181
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in M12 nickel-plated brass housing for high temperature applications. Output configuration PNP, and NPN NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: Flush mounting: 2 mm or Non-flush mounting: 4 mm. Power... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1 to 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -40 to 212
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.1969
- Power Requirements: DC Powered
from Comus International
F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 40mm, unshielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 Wire
from Eaton Corporation - Sensors
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0394
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN or PNP transistors. Available with cable and M8 or M12 plug. These sensors stand up to abrasion and... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 0.1500 to 2
- Operation Distance: 0.0394 to 0.5906
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.1181
- Power Requirements: DC Powered
from Comus International
S17 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 17x17x28mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: shielded (5mm) [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation - Sensors
These unique Cutler-Hammer ® Inductive Proximity Sensors have been specially made by Eaton'ss electrical business to detect only a specific type of metal. Ferrous Only models will detect only ferrous metals such as steel, iron, nickel or cobalt. A typical application for Ferrous Only sensors... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.1378
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics is enclosed in a robust stainless steel housing. The... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 4.5 to 6
- Operation Distance: 0.0315 to 0.0512
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.2756
- Power Requirements: DC Powered
from Comus International
S18 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x31mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation - Sensors
The Cutler-Hammer ® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0394
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and ID types), change over (ID types). Connection with 2 m PVC cable (IC and ID types or M8 plug (IC... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1 to 2
- Operation Distance: 0.0591 to 0.1969
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.3150
- Power Requirements: DC Powered
from Comus International
S18 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x31mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation - Sensors
The Thick Metal Face Protects Against Damage from Impact and Abrasion. Cutler-Hammer ® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging, materials handling and machine tools. The advanced electronics is enclosed in a robust... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1 to 2
- Operation Distance: 0.1575 to 0.8661
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.3150
- Power Requirements: DC Powered
from Comus International
S18A Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x36mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation - Sensors
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance. Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are... [See More]
- Output Load: DC Load; 3-Wire NPN
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications, also where the space available for the sensor is limited and extended sensing range... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 2
- Operation Distance: 0.1575 to 0.3150
- Operating Temperature: -13 to 176
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.4724
- Power Requirements: DC Powered
from Comus International
S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 4 to 8 mm. Flush or non-flush types. Short or long body... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 2
- Operation Distance: 0.1575 to 0.3150
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.1575
- Power Requirements: DC Powered
from Comus International
S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 2 to 4 mm. Flush or non-flush types. Short or long body... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.8661
- Power Requirements: DC Powered
from Comus International
S30 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 30x30x58mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 15mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 2
- Operation Distance: 0.2362 to 0.3937
- Operating Temperature: -13 to 158
from B&Plus USA, Inc.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 0.1969
- Power Requirements: DC Powered
from Comus International
S60 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 55x41x120mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 25mm, shielded [See More]
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 5 to 8 mm. Flush or non-flush types. Short or long body... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1.5
- Operation Distance: 0.1969 to 0.3150
- Operating Temperature: -13 to 158
from Comus International
M12 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: shielded (2mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 8 to 14 mm. Flush or non-flush types. Short or long body... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1.5
- Operation Distance: 0.3150 to 0.5512
- Operating Temperature: -13 to 158
from Comus International
M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: shielded (2mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1.5
- Operation Distance: 0.4724 to 0.7874
- Operating Temperature: -13 to 158
from Comus International
M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: unshielded (4mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 10 to 15 mm. Flush or non-flush types. Short or long body... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1
- Operation Distance: 0.3937 to 0.5906
- Operating Temperature: -13 to 158
from Comus International
M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: shielded (2mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Closed
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 15 to 22 mm. Flush or non-flush types. Short or long body... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1
- Operation Distance: 0.5906 to 0.8661
- Operating Temperature: -13 to 158
from Comus International
M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 3-wire (10-30V DC). Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: unshielded (4mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Closed
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 0.1000
- Operation Distance: 0.8661 to 1.57
- Operating Temperature: -13 to 158
from Comus International
M18 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. DC 3-wire (10-30V DC). Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: shielded (5mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics is encapsulated in a robust stainless steel housing. The... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -13 to 176
from Comus International
M18 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. DC 3-wire (10-30V DC). Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: shielded (5mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 2
- Operation Distance: 0.0787 to 0.3150
- Operating Temperature: -40 to 176
from Comus International
M30 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. DC 3-wire (10-30V DC). Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: shielded (10mm) [See More]
- Output Load: DC Load; 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1.5
- Operation Distance: 0.1969 to 0.4724
- Operating Temperature: -40 to 176
from Comus International
M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: shielded (10mm) [See More]
- Output Load: 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 1
- Operation Distance: 0.3937 to 0.8661
- Operating Temperature: -40 to 185
from Comus International
M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: unshielded (15mm) [See More]
- Output Load: 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2 m PVC cable. Plastic housing. Sensing distance: 4 mm. Non-flush mounting. Output: Transistor,... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
- Switching Frequency: 0.5000
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from Comus International
M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NC. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: shielded (10mm) [See More]
- Output Load: 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Closed
from Comus International
M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NC. Power Supply DC 10-30V. Connection mode: 3 wire. Mounting distance: unshielded (15mm) [See More]
- Output Load: 3-Wire NPN
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Closed