4-Wire NPN Inductive Proximity Sensors

38 Results
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3038
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3590
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 158
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3810
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3078
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3080
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3600
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3602
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 1
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3091S
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3095S
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3670A
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.2000
  • Operation Distance: 0.6299
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3674A
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.2000
  • Operation Distance: 0.6299
  • Operating Temperature: -13 to 158
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3118
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.3000
  • Operation Distance: 0.3937
  • Operating Temperature: -13 to 158
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3120
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Limit Switch Style DC 2/4 & AC 2 Wire -- S3150
from Fargo Controls, Inc.

Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. Short circuit & reverse polarity protection in DC versions. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Ring DC 4 Wire Inductive Ring Sensor -- S3200R
from Fargo Controls, Inc.

Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm. Adjustable sensitivity. Delay ON/OFF switch. LED function indicator. Short circuit & reverse polarity protection. Pre-wired cable or connector models. 5 and 10 meter cable lengths upon request. CE Marked. Protection degree... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1969
  • Power Requirements: DC Powered
Inductive Proximity Ring Sensor -- IMS.RX
from Intellisense Microelectronics Ltd.

Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts, screws, washers etc pass... [See More]

  • Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
  • Power Requirements: DC Powered
  • Operation Distance: 0.1969 to 1.18
  • Body Shape: Ring
AccuProx™ Analog -- E59-A12A104D01-CV
from Eaton Corporation - Sensors

The Cutler-Hammer ® AccuProx ™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0197 to 0.1575
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- EI5510NP
from CARLO GAVAZZI Automation Components

Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.2500 to 0.5000
  • Operation Distance: 0.3937 to 0.5906
  • Operating Temperature: -13 to 158
Inductive Cylindrical Proximity Switch
from Euchner-U.S.A., Inc.

Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]

  • Output Load: AC Load; DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
  • Repeatability: 3.94 to 15.75
  • Operation Distance: 0.0394 to 0.5906
  • Switching Frequency: 0.0100 to 4
Proximity Sensors, Inductive Proximity Switches -- PIN-F100-022
from Comus International

F100 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 100x100x50mm. Output Mode: NPN NO+NC. Connection mode: 4 Wire. Mounting distance: 50mm, unshielded [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 Wire
E51, Factory Sealed 6P+ -- E51PLS16PU
from Eaton Corporation - Sensors

The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.5118
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IC40CNN30
from CARLO GAVAZZI Automation Components

Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions. Mounting dimensions in accordance with DIN 43694. Thermoplastic polyester housing. Sensing distance: 30... [See More]

  • Output Load: AC Load; DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0250 to 0.1000
  • Operation Distance: 1.18
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIN-F36-022
from Comus International

F36 Protruding Plastic Housing. Inductive Sensor. Style: Cylinder Shape. Dim: 36 ×17.5x51mm. Output Mode: NPN NO+NC. Connection mode: 4 Wire. Mounting distance: 15mm, unshielded [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 Wire
Pancake Style -- E56CCK40T110
from Eaton Corporation - Sensors

The Cutler-Hammer ® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 1.57
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- ICB-4-W
from CARLO GAVAZZI Automation Components

ICB series is a complete family of high performance inductive sensors and represents Carlo Gavazzi standard solution for industrial automation equipments. It is available in three diameters: M12, M18 and M30, in standard and extended sensing ranges, long and short rugged nickel-plated brass... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.0787 to 0.8661
  • Operating Temperature: -13 to 158
Proximity Sensors, Inductive Proximity Switches -- PIN-F50-022
from Comus International

F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: NPN NO+NC. Connection mode: 4 Wire. Mounting distance: 25mm, unshielded [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 Wire
Proximity Sensors, Inductive Proximity Switches -- PIN-F80B-022
from Comus International

F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: NPN NO+NC. Connection mode: 4 Wire. Mounting distance: 40mm, unshielded [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 Wire
Proximity Sensors, Inductive Proximity Switches -- PIN-S17-021
from Comus International

S17 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 17x17x28mm. Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (5mm) [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 wire
Proximity Sensors, Inductive Proximity Switches -- PIN-S20-021
from Comus International

S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: 5mm, shielded [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 wire
Proximity Sensors, Inductive Proximity Switches -- PIN-S60-021
from Comus International

S60 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 55x41x120mm. Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: 25mm, shielded [See More]

  • Output Load: 4-Wire NPN
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 wire
Proximity Sensors, Inductive Proximity Switches -- PIN-T12L-021
from Comus International

M12 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 4-wire (10-30V DC). Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (2mm) [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T12S-021
from Comus International

M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 4-wire (10-30V DC). Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (2mm) [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T12S-022
from Comus International

M12 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 12mm. DC 4-wire (10-30V DC). Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: unshielded (4mm) [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T18L-021
from Comus International

M18 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. DC 4-wire (10-30V DC). Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (5mm) [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T18S-021
from Comus International

M18 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 18mm. DC 4-wire (10-30V DC). Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (5mm) [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T30L-021
from Comus International

M30 Long Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. DC 4-wire (10-30V DC). Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (10mm) [See More]

  • Output Load: DC Load; 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T30S-021
from Comus International

M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO+NC. Power Supply DC 10-30V. Connection mode: 4 wire. Mounting distance: shielded (10mm) [See More]

  • Output Load: 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensors, Inductive Proximity Switches -- PIN-T30S-022
from Comus International

M30 Short Housing. Inductive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO+NC. Power Supply DC 10-30V. Connection mode: 4 wire. Mounting distance: shielded (10mm) [See More]

  • Output Load: 4-Wire NPN
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed