Rectangular Inductive Proximity Sensors
from Altech Corp.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability. ISO 9001 Certified Manufacturing. Selection of Fixed... [See More]
- Body Shape: Rectangular
- Repeatability: 78.74
- Operation Distance: 1.57
- Switching Frequency: 0.3000
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 3mm Sensing Distance, Shielded, N.C., Source (PNP) Output, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.1181
- Diameter: 0.4724
from RS Components, Ltd.
Pepperl + Fuchs NBB3-V3-Z4 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.1181
- Length: 1.09
from Locon Sensor Systems, Inc.
Locon Sensor Systems is proud to supply inductive sensors built by Contrinex, Inc. The Contrinex line of washdown inductive sensors are certified to operate continuously and reliably in the harsh conditions of the food, beverage and pharmaceutical industries, ensuring uninterrupted production. With... [See More]
- Body Shape: Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
- Switching Frequency: 1.7
- Operation Distance: 0.0787 to 1.57
- Operating Temperature: -13 to 185
from Fargo Controls, Inc.
Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. Short circuit & reverse polarity protection in DC versions. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.3000
- Operation Distance: 0.5906
- Operating Temperature: -13 to 158
from Altech Corp.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0250 to 25
- Operation Distance: 0.3900 to 0.7900
- Operating Temperature: -13 to 158
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 4mm Sensing Distance, Shielded, Complementary N.O. & N.C., NPN, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.1575
- Diameter: 0.4724
from RS Components, Ltd.
Pepperl + Fuchs NBN40-U1-Z2 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 1.57
- Length: 4.65
from Locon Sensor Systems, Inc.
KEY ADVANTAGES. Classics, Extra Distance and Full Inox. High quality ASIC sensors with interface. Smallest self-contained inductive sensors on the market. Outstanding temperature stability from -25 °C (-13 °F) to +70 °C (+158 °F) or +85 °C (+185 °F) for Full Inox types. High... [See More]
- Body Shape: Cylindrical; Rectangular
- Operating Temperature: -13 to 185
- Switching Frequency: 8
- Power Requirements: DC Powered
from Fargo Controls, Inc.
Working Principle. These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics. [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.1000
- Operation Distance: 0.3937 to 2.36
- Operating Temperature: -13 to 158
from Altech Corp.
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. All Altech Limit Style models are 41mm (1.61 in.) x 40mm (1.57 in.) x 121 mm (4.76 in.). The Altech Versa Prox ® construction features a... [See More]
- Body Shape: Rectangular
- Repeatability: 49.21
- Operation Distance: 0.9800
- Switching Frequency: 0.0150 to 15
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 4mm Sensing Distance, Shielded, Complementary N.O. & N.C., NPN, PUR Cable (4 Cond) [See More]
- Body Shape: Rectangular
- Width: 7.87
from RS Components, Ltd.
Pepperl + Fuchs NBB20-U1-UU [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 0.7874
- Length: 4.65
from Fargo Controls, Inc.
Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. 2 wire AC and DC models are NO or NC programmable. Short circuit & reverse polarity protection in DC versions. LED function indicator [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 2.36
- Power Requirements: AC Powered
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 4mm Sensing Distance, Shielded, N.O., Sink (NPN) Output, Pico QD [See More]
- Body Shape: Rectangular
- Electrical Connection: Pico Quick-Disconnect
- Operation Distance: 0.1575
- Diameter: 0.4724
from RS Components, Ltd.
Pepperl + Fuchs NBN40-U1-UU [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 1.57
- Length: 4.65
from Fargo Controls, Inc.
Features: Short circuit protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, Complementary N.O. & N.C., NPN, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.3150
- Diameter: 0.4724
from RS Components, Ltd.
BALLUFF BES 516-300-S166-S49 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0591
- Length: 1.57
from Fargo Controls, Inc.
FEATURES: Low profile for those hard to fit applications. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Body Shape: Rectangular
- Repeatability: 0.2500
- Operation Distance: 0.1969
- Switching Frequency: 0.4000
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, N.O., Sink (NPN) Output, Pico QD [See More]
- Body Shape: Rectangular
- Electrical Connection: Pico Quick-Disconnect
- Operation Distance: 0.3150
- Diameter: 0.4724
from RS Components, Ltd.
BALLUFF BES Q40KFU-PAC20A-S04G [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.7874
- Length: 2.44
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, N.O., Source (PNP) Output, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.3150
- Diameter: 0.4724
from RS Components, Ltd.
BALLUFF BES R04KC-NSC15B-EV05 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0591
- Length: 0.6299
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 8mm Sensing Distance, Unshielded, N.O., Source (PNP) Output, PVC Cable [See More]
- Body Shape: Rectangular
- Electrical Connection: PVC Cable
- Operation Distance: 0.3150
- Diameter: 0.4724
from RS Components, Ltd.
BALLUFF BES R04KC-PSC15B-EP00,13-GS49 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0591
- Length: 0.6299
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 4-Wire DC Extended Range Complementary Output, 18mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 12mm Sensing Distance, Unshielded, Complementary N.O. & N.C., NPN, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.4724
- Diameter: 0.7087
from RS Components, Ltd.
BALLUFF BES Q40KFU-PAC15A-S04G [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.5906
- Length: 2.44
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 30mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 15mm Sensing Distance, Shielded, N.O., Source (PNP) Output, PVC Cable [See More]
- Body Shape: Rectangular
- Electrical Connection: PVC Cable
- Operation Distance: 0.5906
- Diameter: 1.18
from RS Components, Ltd.
BALLUFF BES R04MC-PSC20B-EP00,2-GS49-107 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0787
- Length: 0.2362
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Standard Barrel, 8mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 2mm Sensing Distance, Shielded, N.C., Source (PNP) Output, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.0787
- Diameter: 0.3150
from RS Components, Ltd.
BALLUFF BES Q40KFU-PAC35E-S04G [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 1.38
- Length: 2.44
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Standard Barrel, 8mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 2mm Sensing Distance, Shielded, N.C., Source (PNP) Output, Pico QD [See More]
- Body Shape: Rectangular
- Electrical Connection: Pico Quick-Disconnect
- Operation Distance: 0.0787
- Diameter: 0.3150
from RS Components, Ltd.
BALLUFF BES R04KC-PSC25F-EP00,3-GS49 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0984
- Length: 0.6299
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 8mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 3mm Sensing Distance, Shielded, N.C., Sink (NPN) Output, Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.1181
- Diameter: 0.3150
from RS Components, Ltd.
ifm electronic IM5172 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.8268
- Length: 1.57
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 3-Wire DC Extended Range Standard Barrel, 8mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 3mm Sensing Distance, Shielded, N.O., Source (PNP) Output, Pigtail (short cable with connector) [See More]
- Body Shape: Rectangular
- Width: 7.28
from RS Components, Ltd.
ifm electronic IM0011 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 0.5906
- Length: 4.76
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC/DC, 18mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 5mm Sensing Distance, Shielded, N.O. Output, PVC Cable (7 Cond) [See More]
- Body Shape: Cylindrical; Rectangular
- Width: 10.28
from RS Components, Ltd.
ifm electronic IM0010 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 0.7874
- Length: 4.76
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC, 18mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 10mm Sensing Distance, Unshielded, N.C. Output, PVC Cable (2 Cond) [See More]
- Body Shape: Rectangular
- Electrical Connection: 2 Meter PVC Cable
- Operation Distance: 0.3937
- Diameter: 0.7087
from RS Components, Ltd.
ifm electronic IL5002 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0787
- Length: 1.57
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC, 18mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 10mm Sensing Distance, Unshielded, N.C. Output, Micro QD (AC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (AC)
- Operation Distance: 0.3937
- Diameter: 0.7087
from RS Components, Ltd.
ifm electronic IN5129 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.1575
- Length: 1.57
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC, 30mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 10mm Sensing Distance, Shielded, N.O. Output, PVC Cable (2 Cond) [See More]
- Body Shape: Rectangular
- Electrical Connection: 2 Meter PVC Cable
- Operation Distance: 0.3937
- Diameter: 1.18
from RS Components, Ltd.
ifm electronic IN0081 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 0.1575
- Length: 1.57
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC, 30mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 15mm Sensing Distance, Unshielded, N.C. Output, Mini QD [See More]
- Body Shape: Rectangular
- Width: 2.15
from RS Components, Ltd.
ifm electronic IC0003 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 1.57
- Length: 2.36
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 2mm Sensing Distance, Shielded, N.O. Output, PVC Cable (2 Cond) [See More]
- Body Shape: Rectangular
- Electrical Connection: 2 Meter PVC Cable
- Operation Distance: 0.0787
- Diameter: 0.4724
from RS Components, Ltd.
ifm electronic IS5001 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.0787
- Length: 1.09
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC, 18mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 5mm Sensing Distance, Shielded, N.C. Output, Mini QD [See More]
- Body Shape: Rectangular
- Width: 1.58
from RS Components, Ltd.
Pepperl + Fuchs NBB10-F17-E2 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.3937
- Length: 1.18
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire AC/DC Relay Output, 30mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 10mm Sensing Distance, Shielded, SPDT Relay Output, PVC Cable [See More]
- Body Shape: Rectangular
- Electrical Connection: PVC Cable
- Operation Distance: 0.3937
- Diameter: 1.18
from RS Components, Ltd.
Telemecanique Sensors XS7C4A1DPP20 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.5906
- Length: 1.57
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire DC, 30mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 10mm Sensing Distance, Shielded, N.C., Sink (NPN) or Source (PNP), PVC Cable (2 Cond) [See More]
- Body Shape: Rectangular
- Electrical Connection: 2 Meter PVC Cable
- Operation Distance: 0.3937
- Diameter: 1.18
from RS Components, Ltd.
Telemecanique Sensors XS7C4A1MPP20 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: AC Powered; DC Powered
- Operation Distance: 0.5906
- Length: 1.57
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire DC, 30mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 15mm Sensing Distance, Unshielded, N.C., Sink (NPN) or Source (PNP), Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.5906
- Diameter: 1.18
from RS Components, Ltd.
Telemecanique Sensors XS7F1A1PAL01M8 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.1969
- Length: 0.5906
from Allen-Bradley / Rockwell Automation
Proximity Sensor, 2-Wire DC, 12mm Diameter, Tubular:Nickel Plated BrassRectangular, Standard, 3mm Sensing Distance, Shielded, N.O., Sink (NPN) or Source (PNP), Micro QD (DC) [See More]
- Body Shape: Rectangular
- Electrical Connection: Micro Quick-Disconnect (DC)
- Operation Distance: 0.1181
- Diameter: 0.4724
from RS Components, Ltd.
Telemecanique Sensors XS8C4A1DPP20 [See More]
- Body Shape: Rectangular; Other; Block
- Power Requirements: DC Powered
- Operation Distance: 0.7874
- Length: 1.57
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø 50 mm, Ø 77 mm. Sensing distance: 25 to 40 mm. Power supply: 8.2 VDC (Namur) 24 VDC. Output: Namur (DIN... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0700 to 0.2500
- Operation Distance: 0.9843 to 1.57
- Operating Temperature: -4 to 140
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE30 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25 ℃ to 70 ℃. The housing is made of PBT and is... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2000 to 0.5000
- Operation Distance: 0.3937 to 0.7874
- Power Requirements: DC Powered
from Ultra Energy
Ideal for detecting the position of critical aircraft structures with lower geometric tolerances including landing gear doors, passenger doors, cargo doors and slats, and reverse thrusters. [See More]
- Body Shape: Rectangular
- Operation Distance: 0.2750
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.1969
- Height: 0.3937
from Automation24, Inc.
The rectangular inductive sensor ifm efector ID3507 - IDE2060-FBOA/NPT/LS300L RT from ifm operates with a supply voltage of 20-250 V AC/DC. Thanks to its design, the inductive sensor ifm efector ID3507 - IDE2060-FBOA/NPT/LS300L RT can easily be replaced in case of maintenance. With its 60 mm sensing... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0040
- Power Requirements: AC Powered; DC Powered
from Eaton Corporation - Sensors
The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.5118
- Power Requirements: AC Powered (optional feature); DC Powered (optional feature)
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: AC NC. Connection mode: 2 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Closed
from CARLO GAVAZZI Automation Components
Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.2500 to 0.5000
- Operation Distance: 0.3937 to 0.5906
- Operating Temperature: -13 to 158
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE30 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 15mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200
- Operation Distance: 0.3937 to 0.7874
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0394
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.1969
- Height: 0.8661
from Automation24, Inc.
The rectangular inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US-100-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to its design, the inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US-100-DPS can easily be replaced in case of maintenance. With its 50 mm sensing... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0040
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton ’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained for direct connection to a logic circuit, relay, counter,... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 130
- Operation Distance: 0.0 to 0.1181
- Power Requirements: DC Powered
from Comus International
F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 40mm, unshielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
AC inductive proximity switches with sensing distance 10 mm mounted in metal or 15 mm non-flush mounted. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in conveying and material handling applications. Sensing distance... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0050
- Operation Distance: 0.3937 to 0.5906
- Operating Temperature: -22 to -13
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.3937 to 0.5906
- Electrical Connection: Terminal, M12 Connector
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0394
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 1.97
- Height: 1.57
from Automation24, Inc.
The rectangular inductive sensor IM0011 - IME2015BFBOA from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design, the inductive sensor IM0011 - IME2015BFBOA is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0200 to 0.0550
- Power Requirements: AC Powered; DC Powered
from Eaton Corporation - Sensors
These Cutler-Hammer Sensors from Eaton ’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily converted... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.5906
- Power Requirements: AC Powered
from Comus International
S17 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 17x17x28mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: shielded (5mm) [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and ID types), change over (ID types). Connection with 2 m PVC cable (IC and ID types or M8 plug (IC... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1 to 2
- Operation Distance: 0.0591 to 0.1969
- Operating Temperature: -13 to 158
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.3937 to 0.5906
- Electrical Connection: Terminal, M12 Connector
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.0787
- Height: 0.4724
from Automation24, Inc.
The rectangular inductive sensor IM0013 - IME2020-FBOA/NPT/RT from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design, the inductive sensor IM0013 - IME2020-FBOA/NPT/RT is compatible with many mechanical limit switches and can therefore easily be replaced in case of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0200 to 0.0550
- Power Requirements: AC Powered; DC Powered
from Comus International
S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 5mm, shielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions. Mounting dimensions in accordance with DIN 43694. Thermoplastic polyester housing. Sensing distance: 30... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0250 to 0.1000
- Operation Distance: 1.18
- Operating Temperature: -13 to 158
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter... [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.3937 to 0.5906
- Electrical Connection: Terminal, M12 Connector
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.1181
- Height: 0.6614
from Automation24, Inc.
The rectangular inductive sensor IM0020 - IME2015BFBOA/NPT/RT from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design the inductive sensor IM0020 - IME2015BFBOA/NPT/RT is compatible with many mechanical limit switches and can therefore easily be replaced in case of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0200 to 0.0550
- Power Requirements: AC Powered; DC Powered
from Comus International
S40 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 40x40x120mm. Output Mode: AC NO. Connection mode: 2 Socket. Mounting distance: 25mm, shielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2 m PVC cable. Plastic housing. Sensing distance: 4 mm. Non-flush mounting. Output: Transistor,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200 to 0.1000
- Operation Distance: 0.5906 to 0.7874
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.3937
- Height: 0.9843
from Automation24, Inc.
The rectangular inductive sensor IM0041 - IMC2035-ARKA/LS-100AK from ifm operates as dual voltage design with 20-140 V AC/10-140 V DC. Thanks to its design the inductive sensor IM0041 - IMC2035-ARKA/LS-100AK is compatible with many mechanical limit switches and can therefore easily be replaced in... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0250 to 0.1000
- Power Requirements: AC Powered; DC Powered
from Comus International
S60 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 55x41x120mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 25mm, shielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: AC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200 to 0.1000
- Operation Distance: 0.5906 to 0.7874
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.1575
- Operating Temperature: -13 to 167
from B&Plus USA, Inc.
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard. Alminum Chip Non-Detectable. Steel Face. Weld Splatter Resistance [See More]
- Body Shape: Rectangular
- Power Requirements: DC Powered
- Operation Distance: 0.3937
- Height: 0.4724
from Automation24, Inc.
The rectangular inductive sensor IM5115 from ifm electronic operates with a supply voltage of 10-36 V DC. A NO PNP contact is available as an output. The active surface can be aligned in 5 positions. With a sensing range of 20 mm with flush installation the inductive sensor IM5115 is available with... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Switching Frequency: 0.1000
- Power Requirements: DC Powered
from Comus International
F80B Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 80x80x47.5mm. Output Mode: DC NO. Connection mode: 2 Wire. Mounting distance: 40mm, unshielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200 to 0.1000
- Operation Distance: 0.5906 to 0.7874
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.1969
- Operating Temperature: -13 to 167
from Automation24, Inc.
The rectangular inductive sensor IM5116 - IMC3035-BPKG/US-100-DPS from ifm operates with a supply voltage of 10-36 V DC, NO. Thanks to its design the inductive sensor IM5116 - IMC3035-BPKG/US-100-DPS is compatible with many mechanical limit switches and can therefore easily be replaced in case of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0800
- Power Requirements: DC Powered
from Comus International
S18 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x31mm. Output Mode: DC NO. Connection mode: 2 wire. Mounting distance: 5mm, shielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200 to 0.1000
- Operation Distance: 0.5906 to 0.7874
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000
- Operation Distance: 0.3150
- Operating Temperature: -13 to 167
from Automation24, Inc.
The rectangular inductive sensor IN5212 - IN-3004-BPKG/AS-610-TPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5212 - IN-3004-BPKG/AS-610-TPS is compatible with many manufacturers and can therefore... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 1.3
- Power Requirements: DC Powered
from Comus International
S18A Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x36mm. Output Mode: DC NO. Connection mode: 2 wire. Mounting distance: 5mm, shielded [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Power Requirements: DC Powered
- Switch Type: Normally Open
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE68 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200
- Operation Distance: 0.3937 to 0.7874
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -25 to 60
from Automation24, Inc.
The rectangular inductive sensor IN5230 - IN-3002-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5230 - IN-3002-BPKG/AS is compatible with many manufacturers and can therefore easily be... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 1.4
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.0984 to 0.1181
- Power Requirements: DC Powered
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Body Shape: Rectangular
- Switching Frequency: 5
- Operation Distance: 0.0591
- Operating Temperature: -13 to 167
from Automation24, Inc.
The rectangular inductive sensor IS5001 - IS-3002-BPKG from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5001 - IS-3002-BPKG is compatible with many manufacturers and can therefore easily be replaced in... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 0.8000
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: NPN NC. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200
- Operation Distance: 0.1969 to 0.3150
- Electrical Output: Voltage
from Automation24, Inc.
The rectangular inductive sensor IS5035 - IS-3002-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IS5035 - IS-3002-BPKG/AS is compatible with many manufacturers and can therefore easily be... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Switching Frequency: 0.8000
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: NPN NO+NC. Connection mode: 4 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 4-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25 ℃ to 70 ℃. The housing is made of PBT and is... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000 to 1
- Operation Distance: 0.1969 to 0.3150
- Power Requirements: DC Powered
from Comus International
S17 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 17x17x28mm. Output Mode: NPN NO+NC. Connection mode: 4 wire. Mounting distance: shielded (5mm) [See More]
- Body Shape: Rectangular
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 4-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25 ℃ to 70 ℃. The housing is made of PBT and is... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000 to 1
- Operation Distance: 0.1969 to 0.3150
- Power Requirements: DC Powered
from Comus International
S18 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 18x18x31mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25 ℃ to 70 ℃. The housing is made of PBT and is... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.5000 to 1
- Operation Distance: 0.1969 to 0.3150
- Power Requirements: DC Powered
from Comus International
S20 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 20x20x38mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 5mm, shielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200
- Operation Distance: 0.1969 to 0.3150
- Electrical Output: Voltage
from Comus International
S30 Square Plastic Housing. Inductive Sensor. Style: Squared Shape. Dim: 30x30x58mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 15mm, shielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200 to 0.1000
- Operation Distance: 0.5906 to 0.7874
- Power Requirements: AC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: PNP NO. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire PNP
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1.5 to 1.8
- Operation Distance: 0.0315
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: PNP NC. Connection mode: 3 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire PNP
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.0591
- Power Requirements: DC Powered
from Comus International
F50 Protruding Plastic Housing. Inductive Sensor. Style: Square Shape. Dim: 50x50x40.5mm. Output Mode: PNP NO+NC. Connection mode: 4 Wire. Mounting distance: 25mm, unshielded [See More]
- Body Shape: Rectangular
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Output Load: 4-Wire PNP
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high... [See More]
- Body Shape: Rectangular
- Switching Frequency: 0.0200 to 0.1000
- Operation Distance: 0.5906 to 0.7874
- Power Requirements: AC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.0984 to 0.1181
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 2
- Operation Distance: 0.0591
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.0984 to 0.1181
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25 ℃ to 70 ℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10 …30 VDC, NPN or PNP with normally open or close... [See More]
- Body Shape: Rectangular
- Switching Frequency: 1
- Operation Distance: 0.0984 to 0.1181
- Power Requirements: DC Powered