Has Internal Timers or Counters Digital Thermometers

5 Results
Datalogger Thermometer -- HH306A
from OMEGA Engineering, Inc.

The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS. Range and Accuracy: -200 to 1370C... [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
True Temperature Indicator -- TTI-22
from Isotech North America

Quite simply the Isotech TTI-22 High Accuracy Thermometer sets new standards in the price to performance ratio for industrial and secondary resistance thermometry. If you need high accuracy at an affordable price you have to look at the TTI-22. The TTI-22 has an accuracy of 0.001 °C and a... [See More]

  • Digital: Application Software Included; Records Min/Max Values; Performs Self-test or Diagnostics; Has Internal Timers or Counters
  • Range: -250 to 960
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.0
Four-Channel Data Logger -- HH309A
from OMEGA Engineering, Inc.

The HH309A is a small 4-input thermometer plus a powerful data logger. The unit can store up to 16,000 records per channel at programmed intervals. The REC button is used to start and stop recording. You can store as many data sets as you want until memory is full. The unit comes with Windows-based... [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Handheld Digital Thermometer -- HH500
from OMEGA Engineering, Inc.

bull;. J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types. •. Provides Max/Min., AVG, Hold, Relative. •. Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509. •. Dual Display Function. •. 0.1 Resolution. •. Differential Thermocouple... [See More]

  • Digital: Battery Powered; Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Handheld Digital Thermometer -- HH501AS, HH501BS, HH501AR, HH501BR
from OMEGA Engineering, Inc.

HH501AR or HH501AS. 1999 counts. Backlit LCD Display. Models for Type Thermocouple. Reading HOLD. MAX function. ITS-90 Accuracy. Single Input [See More]

  • Digital: Battery Powered; Has Internal Timers or Counters
  • Range: 32 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel