Other Special Purpose Digital Thermometers

3 Results
Transfer Standard Pyrometer For Calibration Sources -- IGA 12-TSP
from LumaSense Technologies, Inc., An Advanced Energy Company

Transfer-Standard-Pyrometer for exact inspection of calibration sources. Temperature ranges between 200 and 1400 °C. Key Features. Temperature ranges between 200 and 1400 °C. Resolution of only 0.01 °C. Built-in 5-digit LED display. Digital interface. Focusable optics. Details. IS 12-TSP... [See More]

  • Application Type: Industrial; Other Special Purpose
  • Range: 200 to 1400
  • Display / Scale Characteristics: Celsius/Centigrade
  • Local Interface: Digital Front Panel
THS Series Solar Digital Bi-Metal Thermometer -- THS32025F
from Winters Instruments

Description & Features: • A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree • 304 stainless steel case, stem and socket • Hermetically sealed thermometer case • Minimum required light 35 Lux • Ceramic resistance sensing... [See More]

  • Application Type: Food service/Sanitary; HVAC; Industrial; Other Special Purpose
  • Range: -50 to 320
  • Display / Scale Characteristics: Fahrenheit
TRD Series Industrial 9IT Solar Digital with Integral RTD or Transmitter
from Winters Instruments

New construction, plumbing, water lines, boilers, heating, ventilation, air conditioning and industrial process. [See More]

  • Application Type: HVAC; Industrial; Other Special Purpose
  • Range: -50 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -45 to 160