Fahrenheit Digital Thermometers

121 Results
Dual Laser Infrared Thermometer, Fast Response, 30:1
from HydraCheck Inc.

The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000 °C (-58 to 1832 °F). Complete with pouch case and 9V battery. Dual laser... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -58 to 1832
  • Range: -50 to 1000
Handheld Digital Thermometers
from Tempco Electric Heater Corporation

Type J or K Thermometers with single or dual input, with direct or differential measurements to 0.1 deg [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Thermometer Technology: Thermocouple Technology
  • Range: -328 to 2498
Aluminium Production and Processing Application Pyrometer -- SPOT+ AL
from LAND

A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium alloys (F... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 130 to 700
  • Range: 302 to 1292
  • Application Type: Industrial
Thermometers -- 1481-1288-ND [EA WLAN-TP from Display Visions]
from DigiKey

Handheld -40 ° ~ 125 °C Probe Thermometer LCD C °/F ° Data Logging, Memory, Min/Max/Ave, Record [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: ? to 125
  • Range: -40 to ?
  • Local Interface: Digital Front Panel
Contact / Non-Contact Food Thermometer -- PCE-IR 100
from PCE Instruments / PCE Americas Inc.

PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 350
  • Range: -67 to 626
  • Digital: Battery Powered
Fast Response IR Thermometer with Color Alert, 12:1
from HydraCheck Inc.

Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202 °F (650 °C). Built-in laser pointer identifies target... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -4 to 1202
  • Range: -20 to 650
Gold Cup Reference Pyrometer
from LAND

AMETEK Land's unique reference pyrometer designed specifically for temperature measurements on the surface of reformer tubes. As the only instrument that can provide a repeatable, reliable temperature for reformer tubes, Gold Cup eliminates inherent errors that affect other infrared devices. This... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 300 to 1300
  • Range: 572 to 2372
  • Application Type: Industrial
Thermometers -- 1481-1292-ND [EA WLAN-TC from Display Visions]
from DigiKey

Handheld -270 ° ~ 1300 °C Probe Thermometer LCD C °/F ° Data Logging, Memory, Min/Max/Ave, Record [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: ? to 1300
  • Range: -270 to ?
  • Local Interface: Digital Front Panel
Digital Infrared Thermometer -- PCE-780
from PCE Instruments / PCE Americas Inc.

Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown. The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -64 to 1400
  • Range: -83 to 2552
  • Digital: Battery Powered
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1
from HydraCheck Inc.

Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution!. With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance. Powered by... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -22 to 1562
  • Range: -30 to 850
Infrared Thermometer -- Cyclops L
from LAND

Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 2000
  • Range: 392 to 3632
  • Application Type: Industrial
Thermometers -- 1551A-12-DL-ND [1551A-12-DL from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -58 to 320
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Infrared Thermometer -- 2130489
from PCE Instruments / PCE Americas Inc.

USB IR Thermometer PCE-890U IR Thermometer PCE-890U up to 1150 ° C / 250 ms response time /LC display / Real-time mode via the software / High accuracy [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1150
  • Range: -58 to 2102
High Temperature IR Thermometer with Laser Pointer, 50:1
from HydraCheck Inc.

The 42545 is a High-Temperature IR Thermometer that measures up to 1832 °F (-50 to 1000 °C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1.1
  • Range: -58 to 1832
  • Range: -50 to 1000
Non-Contact Infrared Spot Pyrometer -- SPOT+ MM
from LAND

The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 600 to 1800
  • Range: 1112 to 3272
  • Application Type: Laboratory
Thermometers -- 1551A-12-ND [1551A-12 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -58 to 320
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate -- PCE-JR 911
from PCE Instruments / PCE Americas Inc.

Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 500
  • Range: -40 to 932
  • Interface Options: Serial Interface
Industrial Infrared Thermometer
from HydraCheck Inc.

This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you ’re technically inclined. Read temperature instantly from a distance. The quality... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -76 to 1022
  • Range: -60 to 550
Smart High-Precision Pyrometers - Tube Metal Temperature -- SPOT+ TMT
from LAND

SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring of the tube... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 300 to 1800
  • Range: 572 to 3272
  • Application Type: Industrial
Thermometers -- 1551A-20-DL-ND [1551A-20-DL from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -58 to 320
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Thermometer -- 5629973
from PCE Instruments / PCE Americas Inc.

USB IR Thermometer PCE-890U IR Thermometer PCE-890U up to 1150 ° C / 250 ms response time /LC display / Real-time mode via the software / High accuracy [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1150
  • Range: -58 to 2102
Wide Range Mini IR Thermometer with Laser Pointer, 12:1
from HydraCheck Inc.

The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable emissivity for better... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -58 to 1200
  • Range: -50 to 650
Smart High-Precision Pyrometers -- SPOT+ M3-5
from LAND

The SPOT+ range of smart Infrared Pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the LAND SPOT+ family. Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 500
  • Range: 32 to 932
  • Application Type: Industrial
Thermometers -- 1551A-20-ND [1551A-20 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -58 to 320
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Thermometer -- PCE-895
from PCE Instruments / PCE Americas Inc.

Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card. The Dual Laser Thermometer PCE-895 is used for fast surface temperature measurement. The two laser... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -64 to 1400
  • Range: -83 to 2552
  • Interface Options: Serial Interface
Thermometers -- 1551A-9-ND [1551A-9 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -58 to 320
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Thermometer -- PCE-T 318
from PCE Instruments / PCE Americas Inc.

High accuracy. - Large LCD screen with backlight. - Min, max, average and hold functions. - Adjustable measuring units ( °C or °F). - Automatic shutdown to conserve battery power. - Compatible with IEC751 PT100, PT500 and PT1000 sensors. - Includes 1 x 4-wire PT100 class A sensor in the... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -100 to 300
  • Range: -148 to 572
  • Digital: Battery Powered
Thermometers -- 1552A-12-DL-ND [1552A-12-DL from Fluke]
from DigiKey

Handheld -112 ~ 572 °F (-80 ~ 300 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -112 to 572
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Thermometer -- PCE-T312N
from PCE Instruments / PCE Americas Inc.

The digital temperature gauge is a two-channel measuring instrument. The digital temperature measuring device offers possibilities for a multitude of measuring projects. Due to its compact dimensions and its power supply, the digital temperature measuring device can be used with a mobile battery,... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -210 to 1372
  • Range: -346 to 2501
  • Digital: Battery Powered
Thermometers -- 1552A-12-ND [1552A-12 from Fluke]
from DigiKey

Handheld -112 ~ 572 °F (-80 ~ 300 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -112 to 572
  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
Thermometers -- 1669-IR320-ND [IR320 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -4-1202F [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -4 to 1202
  • Digital: Battery Powered
Thermometers -- 1669-IRC130-ND [IRC130 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -13-1202F [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -13 to 1202
  • Digital: Battery Powered
Thermometers -- 1669-RH250W-ND [RH250W from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD 14-140F [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: 14 to 140
  • Digital: Battery Powered
Thermometers -- 1691-1042-ND [FG100-02 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F Thermocouple Thermometer LCD F ° Auto Off, Max Hold [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Local Interface: Digital Front Panel
  • Range: 32 to 1300
  • Digital: Battery Powered
Thermometers -- 1691-FG100B-03-ND [FG100B-03 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F (0 ~ 704 °C) Thermocouple Thermometer LCD C °/F ° Auto Off, Max Hold [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: 32 to 1300
  • Digital: Battery Powered
Thermometers -- 1691-FG100B-US03-ND [FG100B-US03 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F (0 ~ 704 °C) Thermocouple Thermometer LCD C °/F ° Auto Off, Max Hold [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: 32 to 1300
  • Digital: Battery Powered
Non-Contect IR Thermometer
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -60 to 625
  • Range: -76 to 1157
  • Digital: Battery Powered
Hand Held K Type Digital Thermometers -- W-AP-TK-610B
from Invotec Solutions Ltd.

Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
  • Range: -58 to 2000
  • Application Type: Industrial
Digital Thermometers (Single Function) -- TX10
from Yokogawa Corporation of America

TX10 Series offers thermocouple thermometers that support K, J, E and T type thermocouples. There are three models available: 1-channel single-function, 1-channel multi-function, and 2-channel multi-function models. Digital Thermometers come in single function or two channel multi-function styles. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Interface Options: Serial Interface
  • Local Interface: Digital Front Panel
Millikelvin Thermometer -- MKT 10
from Anton Paar

MKT 10 is a small, very lightweight and easily portable handheld thermometer. It comes with one sensor and a carrying case for safe transport. With its measuring accuracy of 0.01 °C it is ideal for at-line measurements and quick measurements on site in several [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 100
  • Range: -32 to 212
  • Local Interface: Digital Front Panel
ST - Mini Infrared Thermometer
from KOBOLD Instruments, Inc.

Product Features. Easy to Use. Rugged Design. Laser Sighting Standard. Temperature Range -76 °F to +1400 °F. Large Easy-To Read Display. Battery Powered. Economically Priced. The ST Mini Infrared Thermometer is a low cost non-contact temperature measurement tool. The ST can spot heat... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Local Interface: Digital Front Panel
  • Range: -76 to 1400
Industrial-Grade Digital Thermometer -- TM-1
from HM Digital, Inc.

For use in: All hot and cold fluids and/or solids Aquariums Kitchens and bakeries Hydroponics and aquaculture Freezers/coolers and heating systems Motors, generators and ventilations systems Academic, scientific and medical laboratories. FEATURES. Durable 2 ½ ” stainless steel probe with... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Digital: Battery Powered
  • Range: -58 to 482
Bluetooth-Enabled, Data-Logging Thermometer, Dual Input -- 932B
from TEGAM, Inc.

Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input. K, J, T, E, B, N, R & S. The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
  • Range: -418 to 3308
  • Application Type: Food service/Sanitary; Industrial; Laboratory
Battery Powered Indicating Thermometer -- DM640P
from Status Instruments, Inc.

The Model DM640 Cap Series is a line of battery powered temperature indicators which accept an RTD or thermocouple input depending on the model. The face of the Cap houses a 4 digit LCD display. The back contains the screw terminal connections, battery, and three push buttons used to program and... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Divisions: 0.3000
  • Range: -328 to 3200
  • Application Type: Industrial
Digital Thermometers
from Amprobe Test Tools

Amprobe thermocouple thermometers give you a professional way to measure, monitor and log temperature. Eight models let you choose the accuracy and feature set you need. For superior accuracy and stability in a process environment, choose an Amprobe RTD thermometer.       [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -210 to 1767
  • Range: -346 to 3212
  • Application Type: HVAC
BETEX 1200 Infrared Thermometer -- TB-C610001
from Quality Bearings & Components

BETEX 1200 Infrared Thermometer (remote). CONDITION MONITORING TOOLS. BETEX 1200 - Infrared Thermometer (remote). PART NUMBER: TB-C610001. This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature range from... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -20 to 270
  • Local Interface: Digital Front Panel
Infrared and Contact Thermometers
from Fluke

Don't get burned by a motor, or have hot and cold air blowing in your face from your HVAC system or blowers while taking measurements. You can trust in Fluke infrared thermometers to get accurate temperature readings from a safe distance. Fluke Connect Wireless Test Tools put tools, not your body,... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Food service/Sanitary; HVAC; Industrial; Laboratory
THS Series Solar Digital Bi-Metal Thermometer -- THS32025F
from Winters Instruments

Description & Features: • A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree • 304 stainless steel case, stem and socket • Hermetically sealed thermometer case • Minimum required light 35 Lux • Ceramic resistance sensing... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Application Type: Food service/Sanitary; HVAC; Industrial; Other Special Purpose
  • Range: -50 to 320
Digital Thermometer -- TKD199
from KANOMAX USA, INC.

Room temperature compensated, bench stand included, backlit LCD [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -58 to 1999
  • Digital: Battery Powered; Records Min/Max Values
4 Input Thermometer and Data Logger with USB Interface -- HH1384
from OMEGA Engineering, Inc.

This instrument is a digital 4 input thermometer and data logger that works with any K, J, E, T, R, S, N, L, U, B and C Type thermocouple temperature sensors. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Interface Options: Serial Interface
  • Local Interface: Digital Front Panel
  • Digital: Battery Powered
Econo Traceable® Refrig. Thermometer -- Model 4157
from Traceable® Products

Inexpensive refrigerator thermometer switchable range is from 14.2 to 131.0ºF and -9.9 to 55.0ºC with a resolution of 0.1°. Accuracy is ±1ºC in the range of 5 to 25°C and ±1.5ºC outside range. Ultra ™ model accuracy is ±0.5°C at tested points. Always-hold ™ secure suction cup on the back... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -9.9 to 55
  • Range: 14.2 to 131
  • Local Interface: Digital Front Panel
Digital Stem Thermometer -- PS100
from REED-Direct

Easy to read LCD display. Fahrenheit/Celsius switchable. Display updates every 2 seconds. Auto power off. Complete with one 1.5V LR44 button battery and protective probe cover. Waterproof construction. Accuracy: ±1.0 °F: 0 to 230 °F; ±3.6 °F: < 0 °F and > 230... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -40 to 450
  • Divisions: 0.1000
Handheld IR Scanner -- Microscanner D-1001
from Exergen Corp.

The D-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified as to NIST-traceable accuracy on real surfaces of unknown emissivity, while... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Additional Output Options: Outputs an analog voltage signal (optional feature)
  • Range: 0.0 to 1000
Hand-held Measuring Device -- XP100
from LufftUSA

Description: High-precision hand-held device for PT100 temperature sensors. Suitable for measuring tasks requiring a high degree of precision. Mini USB port with software and online data collection. 25 languages available, is 0.05C across the full measuring range. Solely for use with PT100 sensors. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Application Type: Weather/Meteorological
  • Interface Options: Serial Interface
High Accuracy K-Type Thermometers with Infra-red Probe -- W-AP-TK-8891B
from Invotec Solutions Ltd.

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1372
  • Range: -328 to 2501
  • Application Type: Industrial
Thermo-Collector (Double Function) -- TM20
from Yokogawa Corporation of America

The TM20 offers excellent data management functions: Collect up to 5000 data items with time-stamp, tag name and inspector name. Save 2 weeks continuous data logging with 1 minute interval (up to 20000 data items, measuring interval is 1sec. to 24 hours.). Information on when, by whom and what is... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Interface Options: Serial Interface
  • Local Interface: Digital Front Panel
Millikelvin Thermometer -- MKT 50
from Anton Paar

In combination with two highly precise Platinum Resistance Thermometers your MKT 50 Millikelvin Thermometer measures the temperature to the highest level of accuracy. MKT 50 is by far the best-priced thermometer for applications which require a low measuring uncertainty of 0.01 °C to 0.001... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -260 to 962
  • Range: -418 to 1764
  • Local Interface: Digital Front Panel
Bluetooth-Enabled, Data-Logging Thermometer, Single Input -- 931B
from TEGAM, Inc.

Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input. K, J, T, E, B, N, R & S. The Model 931B is a single channel, digital, data logging thermometer compatible with type K, J, T, E, B, N, R &... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
  • Range: -418 to 3308
  • Application Type: Food service/Sanitary; Industrial; Laboratory
Infrared Thermometers
from Amprobe Test Tools

Makes non-contact temperature as quick and easy as pointing the laser and pressing a button. Unique pocket-sized model available with additional temperature and flashlight feature-set. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1550
  • Range: -58 to 2822
  • Application Type: HVAC
BETEX 1220 Digital Laser Thermometer -- TB-C610020
from Quality Bearings & Components

BETEX 1220 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1220 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610020. This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 290
  • Local Interface: Digital Front Panel
Intrinsically Safe Infrared Thermometer
from Fluke

The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you to carry the... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
TNC Series Non-Contact Infrared Thermometer -- TNC150
from Winters Instruments

Description & Features: • A portable "point and shoot" thermometer that measures remote surface temperatures • Digital readout ( °F or °C) • Single hand operated • Uses less than 1 milliwatt of power • Auto power off feature to conserve battery • 9 volt... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Range: -22 to 1022
4-Channel Type-K Thermometer -- HH501DK
from OMEGA Engineering, Inc.

The OMEGA � HH501DK is a rugged, easy to use thermometer with 4 standard miniature connector inputs. It accepts K type thermocouple probes and covers ranges from -50 to 1300C (-58 to 1999F). It also provides differential temperature measurement readings of T1-T2, T1-T3, T1-T4, as well as... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
  • Range: -58 to 1999
  • Divisions: 0.1000 to 1
Mini IR Traceable® Thermometer -- Model 4475
from Traceable® Products

New generation in IR-the pocket revolution Pocket-size, infrared thermometer captures temperature readings of any surface-liquids, solids, and semisolids in less than a second. Operation is simple-turn it on, point at sample, and take reading. Non-invasive, no-touch temperature measurements are... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Range: -7 to 230
Digital Stem Thermometer -- ST-130
from REED-Direct

Fahrenheit/Celsius switchable. Display updates every 2 seconds. Auto power off. Complete with one 1.5V LR44 button battery and protective probe cover. Temperature Range: -40 to 250 °C (-40 to 482 °F). Resolution: 0.1 °C or °F. Accuracy: ±1.5% ±2 °. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -40 to 482
  • Divisions: 0.1000
Handheld IR Scanner -- Microscanner Super E
from Exergen Corp.

The palm-size Microscanner "E" and "Super-E" models are the infrared scanners which scan electrical equipment faster, safer and with more accuracy than "point and shoot" guns, because they are designed from the "ground up" for rapid electrical scanning - like using a machine gun instead of a pistol. [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Additional Output Options: Outputs an analog voltage signal (optional feature)
  • Range: -50 to 1200
Hand-held Measuring Device -- XP200
from LufftUSA

Description: X-pert range for humidity and temperature measurements in climate and environmental technology. Supplementary description: Temperature and humidity measuring device compatible with various intelligent sensors. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Application Type: Weather/Meteorological
  • Interface Options: Serial Interface
Handheld Thermocouple Calibrator -- 940A
from TEGAM, Inc.

Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
  • Range: -418 to 2502
  • Application Type: Food service/Sanitary; Industrial; Laboratory
Wireless Thermometers
from Amprobe Test Tools

Amprobe wireless temperature and humidity testers combine precise, accurate measurement of temperature and humidity with wireless communications up to 80 feet/25 meters to save time and steps. Measure and monitor temperature and relative humidity measurements over time using an Amprobe temperature... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -210 to 1767
  • Range: -346 to 3212
  • Application Type: HVAC
BETEX 1300 Digital Laser Thermometer -- TB-C610002
from Quality Bearings & Components

BETEX 1300 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400 °C. PART NUMBER: TB-C610002. Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400 °C. Specs: 13 mm LCD display. Data... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 1400
  • Local Interface: Digital Front Panel
Visual IR Thermometer -- VT04A
from Fluke

Compact and intuitive, the VT04A and VT04 Visual IR Thermometers blend a visual image with a heat map overlay, to help quickly identify the location of issues. Capture accurate temperature readings without taking your eyes off the screen. The center measurement box shows the exact area of... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
TRD Series Industrial 9IT Solar Digital with Integral RTD or Transmitter
from Winters Instruments

New construction, plumbing, water lines, boilers, heating, ventilation, air conditioning and industrial process. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -45 to 160
  • Range: -50 to 320
  • Application Type: HVAC; Industrial; Other Special Purpose
Datalogger Thermometer -- HH306A
from OMEGA Engineering, Inc.

The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS. Range and Accuracy: -200 to 1370C... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -328 to 2498
  • Divisions: 0.1000
Traceable® 2 Channel Thermometer -- Model 4135
from Traceable® Products

Provides recessed front panel adjustable offsets on two channels allowing user to adjust thermometer exactly to a specific temperature, in-house calibration, or particular sensor for increased accuracy. Shockproof rubber case Provided rubberized case makes it a virtually environment-proof instrument... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
  • Range: -58 to 2000
  • Local Interface: Digital Front Panel
Digital Stem Thermometer W/ Max/Min -- ST-131
from REED-Direct

Stainless steel stem thermometers offer a quick response and laboratory accuracy. Easy to read LCD display. Fahrenheit/Celsius switchable. Display updates every 2 seconds. Auto power off. Complete with one 1.5V LR44 button battery and protective probe cover. SPECIFICATIONS. Temperature Range: -40 to... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -40 to 482
  • Divisions: 0.1000
Handheld Precision IR Thermometer -- DX1001
from Exergen Corp.

The DX-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified with NIST - traceable accuracy on real surfaces of unknown emissivity, while... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Interface Options: Serial Interface
  • Range: 0.0 to 1000
Hand-held Measuring Device -- XP400
from LufftUSA

Description: Ideal for volume measurements, air intake and air discharge measurements in climate measuring technology. Data memory and software. Supplementary description: The X-pert for precise airflow measurements on various measurement ranges. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Application Type: Weather/Meteorological
  • Interface Options: Serial Interface
Intrinsically Safe Thermocouple Thermometer -- 921B
from TEGAM, Inc.

The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
  • Range: -418 to 3213
  • Application Type: Industrial
BETEX 1400 Digital Laser Thermometer -- TB-C610003
from Quality Bearings & Components

BETEX 1400 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE. PART NUMBER: TB-C610003. Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display. Data memory. Also suitable for surface... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 150
  • Local Interface: Digital Front Panel
Datalogger Thermometer -- OMEGAETTE HH300 Thermometer
from OMEGA Engineering, Inc.

The HH300 Series meters offer 4 digit LCD displays with standard features of auto power off, MAX/IN/HOLD, 1 degree resolution, low battery indication and a external access door for easy battery changing. The HH303 has dual inputs for type K or J. Unit covers from -328 to 2498F (-200 - 1370C). [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -328 to 2498
  • Divisions: 0.1000
Traceable® Alarm Timer/Thermometer -- Model 4147
from Traceable® Products

Unique thermometer/timer with alarms is perfect for monitoring liquids, air/gas, or semisolids. Measure in °F or °C with a range of 32 to 392°F and 0 to 200°C. Resolution is 1° and accuracy is ±2°C. Triple display simultaneously shows time remaining to zero, probe temperature, and temperature alarm... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 200
  • Range: 32 to 392
  • Local Interface: Digital Front Panel
Digital Stem Thermometer W/ Max/Min -- ST-133
from REED-Direct

Stainless steel stem thermometers offer a quick response and laboratory accuracy. Easy to read LCD display. Fahrenheit/Celsius switchable. Display updates every 2 seconds. Auto power off. Complete with one 1.5V LR44 button battery and protective probe cover. SPECIFICATIONS. Temperature Range: -40 to... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -40 to 482
  • Divisions: 0.1000
Hand-held Measuring Device with Pyrometer -- XC250
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
  • Range: -20 to 50
  • Application Type: Weather/Meteorological
Intrinsically Safe Thermocouple Thermometer -- 922B
from TEGAM, Inc.

The Model 922B intrinsically safe thermocouple thermometer is a single-channel digital thermometer compatible with type K, J, T,E, N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
  • Range: -418 to 3213
  • Application Type: Industrial
Datalogger Thermometer -- OMEGAETTE HH306
from OMEGA Engineering, Inc.

The HH306 is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -328 to 2498
  • Interface Options: Serial Interface
Traceable® Big Digit Four-Alarm -- Model 4142
from Traceable® Products

Large, 1-1/8-inch-high digits can be viewed from across the lab. Unique Four-Alert Thermometer provides user with precise monitoring of the slightest change in temperature. Temperature range is -58.0 to 158.0°F or -50.0 to 70.0°C, resolution is 0.1°, and accuracy is ±1°C. Front panel controls are... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 70
  • Range: -58 to 158
  • Local Interface: Digital Front Panel
Thermometer, RTD -- C-370
from REED-Direct

deg;C/ °F switchable. Min/Max/Avg functions. Data hold. LED backlight. Battery life indicator and auto power off. Includes RTD temperature probe and batteries. SPECIFICATIONS: Temperature Range: -148 to 572 °F (-100 to 300 °C). Resolution: 0.1 °F/ °C. Accuracy: ±0.1% rdg. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -148 to 572
  • Divisions: 0.1000
Hand-held Temperature/Humidity Measuring Device -- XC200
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -20 to 60
  • Application Type: Weather/Meteorological
Platinum RTD Thermometer -- 868 / 869
from TEGAM, Inc.

Platinum RTD Thermometer °F. Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.4000 to 2
  • Range: -100 to 1100
  • Range: -100 to 630
Digital Thermometer -- HH-20A
from OMEGA Engineering, Inc.

The HH-20A series microprocessor-based handheld thermometers offer wide-ranging temperature readings and feature state-of-the-art innovations. The easy-to-read custom 5-digit LCD readout with trend display and self-diagnostics are all standard. The case is drop/splash and dust-proof, and has a... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -346 to 2502
  • Divisions: 0.1000
Traceable® Big Digit See-Thru Thermometer -- Model 4159
from Traceable® Products

Use the Traceable® Big-Digit See-Thru ™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Local Interface: Digital Front Panel
  • Range: -13 to 158
  • Digital: Battery Powered; Records Min/Max Values
Thermometer, Thermocouple -- ST-610B
from REED-Direct

Accuracy to 0.5%. Maximum Hold plus Data Hold. Large LCD with backlight. User selectable °C or °F. User selectable 0.1 °C or 1 °C (0.1 °F or 1 °F) resolution. Includes 9V battery and holster. SPECIFICATIONS: Temperature Range: -58 to 2000 °F (-50 to 1300 °C). [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -58 to 2000
  • Divisions: 0.1000
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Application Type: Weather/Meteorological
  • Interface Options: Serial Interface
Temperature Calibrator / Thermometer -- 840A
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (K, J & T). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications. Accuracy : ±0.5... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.5000
  • Range: -346 to 2502
  • Range: -210 to 1372
Digital Thermometer -- HH11B / HH12B
from OMEGA Engineering, Inc.

The HH11B and HH12B handheld thermometers feature Type K thermocouple inputs and are available in either single- or dualinput models. The HH11B is a single-input model that has auto range resolution of 0.1 or 1 °. The HH12B is a dual-input meter that allows the user to display T1, T2, or... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
  • Divisions: 1
  • Local Interface: Digital Front Panel
Traceable® Big Digit Thermometer -- Model 4126
from Traceable® Products

Big-digit thermometer with dual min/max memory Easy-view, 1-1/8-inch-high jumbo digits may be read from 25 feet. Dual display permits reading ambient and probe temperatures simultaneously. Minimum/maximum memory readings may be displayed or reset at the touch of a button. External probe range is... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 70
  • Range: -58 to 158
  • Local Interface: Digital Front Panel
Thermometer, Thermocouple, Dual Temp -- ST-612
from REED-Direct

Scan Function (T1, T2, T1-T2, Max, Hold....). Direct or differential measurements to 0.1 °C/ 0.1 °F resolution. Accuracy to 0.5% of RDG + 2 °F/1 °C. Display maximum reading plus Data Hold. Large LCD with backlight. User selectable °C or °F. Accepts K-type thermocouples. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -58 to 2000
  • Divisions: 0.1000
Temperature Calibrator / Thermometer -- 845
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (Multi T/C's). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in the field. This device is a handy verification tool for QA inspectors... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.5000
  • Range: -346 to 4201
  • Range: -210 to 2316
Dual Input Datalogger/Thermometer -- HH506A and HH506RA
from OMEGA Engineering, Inc.

The OMEGA HH500RA is a low cost, feature-packed, portable, digital thermometer that measures K, J, R, S, T, E and N thermocouples. The unit has datalogging capacity in the save mode of 128 samples with real-time data and in the datalogging mode of 16 sets, with a maximum data capacity of 1024... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
  • Range: -346 to 3212
  • Divisions: 0.1000 to 1
Traceable® Digital Dial Thermometer -- Model 4042
from Traceable® Products

Range from "brrr" to "blistering" Range is -58 to 572°F and -50 to 300°C. Wide temperature span combines the ranges of more than 90 different mercury thermometers. Place probe in a water bath and enjoy digital resolution to 0.1° and an accuracy of ±1°C between -20 to 100°C. Ultra ™ model... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Local Interface: Digital Front Panel
  • Range: -67 to 300
  • Digital: Battery Powered
Temperature Calibrator / Thermometer -- 850
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor). The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
  • Range: -346 to 2502
  • Range: -210 to 1372
Fiber Optic Thermometer -- FOB100
from OMEGA Engineering, Inc.

The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional. Sensors are sold... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000
  • Range: -112 to 482
  • Divisions: 0.1000
Traceable® Digital Thermometer -- Model 4000
from Traceable® Products

Traceable® Digital Thermometer reads to 0.001° Scientific thermometer is ideal for critical experimental requirements, quality control, and routine measurements. Unit reads in °C and °F. Expanded temperature range covers -58.000 to 302.000°F and -50.000 to 150.000°C. Resolution is 0.001°. Accuracy... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 150
  • Range: -58 to 302
  • Local Interface: Digital Front Panel
Temperature Calibrator / Thermometer -- 855
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD). The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
  • Range: -346 to 4201
  • Range: -210 to 2316
Four-Channel Data Logger -- HH309A
from OMEGA Engineering, Inc.

The HH309A is a small 4-input thermometer plus a powerful data logger. The unit can store up to 16,000 records per channel at programmed intervals. The REC button is used to start and stop recording. You can store as many data sets as you want until memory is full. The unit comes with Windows-based... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
  • Range: -328 to 2498
  • Divisions: 0.1000 to 1
Traceable® Digital Thermometer -- Model 4045
from Traceable® Products

Affordable routine thermometer now has extra features At the touch of a button, display temperatures from -58.0 to 500.8°F and -50.0 to 260.0°C, switch from °F to °C, or set high/low alarms. Ideal for all solutions This is the thermometer to use in foods, soils, cuvets, water baths, wastewater, and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 260
  • Range: -58 to 501
  • Local Interface: Digital Front Panel
Thermistor Thermometer -- 865 / 866
from TEGAM, Inc.

Thermistor Thermometer. -55 °C to 150 °C, -70 °F to 300 °F. Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 150
  • Range: -70 to 300
  • Application Type: Industrial; Laboratory
Handheld Calibrator/Thermometer -- CL20
from OMEGA Engineering, Inc.

The OMEGA CL20 series calibrator/ thermometers simulate, measure and record RTD, ohm, thermocouple and thermistor signals all in one meter. They outperform the competition in the lab and on the factory floor with 0.3C (0.5F) accuracy and in ambient temperatures from 18 to 28C (64 to 82F). This... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -382 to 2315
  • Divisions: 0.1000
Traceable® Double Thermometer -- Model 4137
from Traceable® Products

Serial RS-232 output allows thermometer to be connected to computer or data logger for capturing and storing results. Resolution is 0.1° (from -50.0 to 199.9°F) and 1° in both °C and °F over the entire range of -50 to 1999°F or -50 to 1230°C. Meter only accuracy is ±0.75% + 1°C. Memory recalls... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1230
  • Range: -50 to 1999
  • Local Interface: Digital Front Panel
Thermocouple Thermometer -- 912A
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
  • Range: -418 to 2502
  • Application Type: Food service/Sanitary; Industrial; Laboratory
Handheld Data Logger Thermometer -- HH147
from OMEGA Engineering, Inc.

The OMEGA HH147 is a rugged, easy-to-use thermometer with 4 standard miniature connector inputs. It accepts 7 different thermocouple types and displays all 4 inputs at the same time. It also provides differential temperature measurement readings of T3-T4, as well as individual readings of the 4... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
  • Divisions: 1
  • Local Interface: Digital Front Panel
Traceable® Dual-Channel Thermometer -- Model 4029
from Traceable® Products

Thermometer shows two probe readings and the difference between readings Monitor temperatures using two probes. Dual display simultaneously shows temperature of both probes or temperature of one probe and the difference between probes (T1-T2). With two separate sensors you can note temperature... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1230
  • Range: -58 to 1999
  • Local Interface: Digital Front Panel
Thermocouple Thermometer, Dual Input -- 912B
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
  • Range: -418 to 2502
  • Application Type: Food service/Sanitary; Industrial; Laboratory
Handheld Digital Thermometer -- HH500
from OMEGA Engineering, Inc.

bull;. J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types. •. Provides Max/Min., AVG, Hold, Relative. •. Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509. •. Dual Display Function. •. 0.1 Resolution. •. Differential Thermocouple... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -328 to 2498
  • Divisions: 0.1000
Traceable® Expanded-Range Thermometer -- Model 4025
from Traceable® Products

Shirt pocket-size, Expanded-Range Thermometer is inexpensive Shockproof, pocket-size thermometer is ideal for lab, plant, and field use. Expanded-range, fast-response, and one-switch operation make it the perfect routine thermometer. Range is -40 to 2000°F or -40 to 1200°C. Resolution is 1° and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 1200
  • Range: -40 to 2000
  • Local Interface: Digital Front Panel
Thermocouple, Type K, Thermometer -- 874
from TEGAM, Inc.

Thermocouple Thermometer. °F or °C (Type K). Economical. TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -85 to 1100
  • Range: -120 to 1999
  • Application Type: Industrial
Handheld Digital Thermometer -- HH501AS, HH501BS, HH501AR, HH501BR
from OMEGA Engineering, Inc.

HH501AR or HH501AS. 1999 counts. Backlit LCD Display. Models for Type Thermocouple. Reading HOLD. MAX function. ITS-90 Accuracy. Single Input [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: 32 to 1999
  • Digital: Battery Powered; Has Internal Timers or Counters
Traceable® Food/Waterproof/Piercing Thermometer -- Model 4369
from Traceable® Products

New piercing thermometer measures the internal temperature of stored, frozen, or prepared food. Stainless-steel probe is ideal for use in soil, brewing, food processing, refrigeration, and pharmaceutical applications. Waterproof construction allows it to be used in labs, plants, wash-down areas, and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 280
  • Range: -58 to 536
  • Local Interface: Digital Front Panel
Thermocouple, Type T, Thermometer -- 875
from TEGAM, Inc.

Thermocouple Thermometer. °F or °C (Type T). Economical. Tegam's 875 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type T thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -80 to 400
  • Range: -112 to 752
  • Application Type: Industrial
Handheld Digital Thermometer -- HH508 and HH509
from OMEGA Engineering, Inc.

HH508 Single. K/J/E/T/S Input. Backlit LCD. Accepts Type. K/J/E/T/S Thermocouple Inputs. MAX/MIN, AVG, REL, HOLD Functions. Single Input. HH509 Dual. K/J/E/T/S Input Backlit LCD Display. Accepts Types. K/J/E/T/S. Thermocouple Inputs. MAX/MIN, AVG, REL, HOLD Functions. Dual Input with Differential... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
  • Range: -346 to 1999
  • Interface Options: Serial Interface
Traceable® Infrared Plus Thermometer Gun -- Model 4484
from Traceable® Products

Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field use, electronics, and... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Range: -58 to 1832