Battery Powered Digital Thermometers

147 Results
Contact / Non-Contact Food Thermometer -- PCE-IR 100
from PCE Instruments / PCE Americas Inc.

PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared... [See More]

  • Digital: Battery Powered
  • Range: -67 to 626
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 350
Dual Laser Infrared Thermometer, Fast Response, 30:1
from HydraCheck Inc.

The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000 °C (-58 to 1832 °F). Complete with pouch case and 9V battery. Dual laser... [See More]

  • Digital: Battery Powered
  • Range: -58 to 1832
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1551A-12-DL-ND [1551A-12-DL from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Infrared Thermometer -- Cyclops L
from LAND

Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]

  • Digital: Application Software Included (optional feature); Battery Powered
  • Range: 392 to 3632
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 2000
Digital Thermometers -- 106672
from RS Components, Ltd.

Digitron 2106T7 Digital Thermometer [See More]

  • Digital: Battery Powered
  • Thermometer Technology: Thermocouple Technology
  • Range: 400
Digital Infrared Thermometer -- PCE-780
from PCE Instruments / PCE Americas Inc.

Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown. The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew... [See More]

  • Digital: Battery Powered
  • Range: -83 to 2552
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -64 to 1400
Fast Response IR Thermometer with Color Alert, 12:1
from HydraCheck Inc.

Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202 °F (650 °C). Built-in laser pointer identifies target... [See More]

  • Digital: Battery Powered
  • Range: -4 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1551A-12-ND [1551A-12 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1069924
from RS Components, Ltd.

ELC HI 935005 Digital Thermometer [See More]

  • Digital: Battery Powered
  • Range: 1350
  • Display / Scale Characteristics: Celsius/Centigrade
  • Thermometer Technology: Thermocouple Technology
Food/Hygiene Temperature Meter -- PCE-ST 1
from PCE Instruments / PCE Americas Inc.

Digital penetration or immersion Contact Thermometer / reduced response time / interchangeable battery / robust and shock-resistant. The PCE-ST 1 Contact Thermometer is a digital device to measure temperature in the food sector, as for instance in meat, sausage, cheese, tomatoes, etc., thanks to its... [See More]

  • Digital: Battery Powered
  • Range: -40 to 250
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1
from HydraCheck Inc.

Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution!. With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance. Powered by... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -22 to 1562
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1551A-20-DL-ND [1551A-20-DL from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1231937
from RS Components, Ltd.

RS PRO DT-612 Digital Thermometer [See More]

  • Digital: Battery Powered
  • Thermometer Technology: Thermocouple Technology
  • Range: 1300
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate -- PCE-JR 911
from PCE Instruments / PCE Americas Inc.

Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way... [See More]

  • Digital: Battery Powered
  • Range: -40 to 932
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 500
High Temperature IR Thermometer with Laser Pointer, 50:1
from HydraCheck Inc.

The 42545 is a High-Temperature IR Thermometer that measures up to 1832 °F (-50 to 1000 °C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate... [See More]

  • Digital: Battery Powered
  • Range: -58 to 1832
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1.1
Thermometers -- 1551A-20-ND [1551A-20 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1231940
from RS Components, Ltd.

RS PRO DT-610B Digital Thermometer [See More]

  • Digital: Battery Powered
  • Thermometer Technology: Thermocouple Technology
  • Range: 1300
Pyrometer PCE-779N -- PCE-779N
from PCE Instruments / PCE Americas Inc.

Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]

  • Digital: Battery Powered
  • Range: -60 to 760
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: HVAC; Industrial
Industrial Infrared Thermometer
from HydraCheck Inc.

This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you ’re technically inclined. Read temperature instantly from a distance. The quality... [See More]

  • Digital: Battery Powered
  • Range: -76 to 1022
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1551A-9-ND [1551A-9 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1232211
from RS Components, Ltd.

RS PRO TES-1313 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1767
Pyrometer PCE-889B -- PCE-889B
from PCE Instruments / PCE Americas Inc.

Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]

  • Digital: Battery Powered
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Wide Range Mini IR Thermometer with Laser Pointer, 12:1
from HydraCheck Inc.

The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable emissivity for better... [See More]

  • Digital: Battery Powered
  • Range: -58 to 1200
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1552A-12-DL-ND [1552A-12-DL from Fluke]
from DigiKey

Handheld -112 ~ 572 °F (-80 ~ 300 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -112 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1232212
from RS Components, Ltd.

RS PRO TES-1314 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1767
Pyrometer PCE-IR 1300 -- PCE-IR 1300
from PCE Instruments / PCE Americas Inc.

PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Digital: Battery Powered
  • Range: 32 to 2372
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 0.0 to 1300
Thermometers -- 1552A-12-ND [1552A-12 from Fluke]
from DigiKey

Handheld -112 ~ 572 °F (-80 ~ 300 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -112 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1232213
from RS Components, Ltd.

RS PRO TES-1315 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1767
Pyrometer PCE-IR 1800 -- PCE-IR 1800
from PCE Instruments / PCE Americas Inc.

PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Digital: Battery Powered
  • Range: 1202 to 3272
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 650 to 1800
Thermometers -- 1669-IR320-ND [IR320 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -4-1202F [See More]

  • Digital: Battery Powered
  • Range: -4 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1232214
from RS Components, Ltd.

RS PRO TES-1316 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1090
Pyrometer PCE-TC 29 -- PCE-TC 29
from PCE Instruments / PCE Americas Inc.

PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this... [See More]

  • Digital: Battery Powered
  • Range: -4 to 572
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: -20 to 300
Thermometers -- 1669-IRC130-ND [IRC130 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -13-1202F [See More]

  • Digital: Battery Powered
  • Range: -13 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1232215
from RS Components, Ltd.

RS PRO TES-1319A Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Thermometer Technology: Thermocouple Technology
  • Range: 1300
Thermometer -- PCE-895
from PCE Instruments / PCE Americas Inc.

Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card. The Dual Laser Thermometer PCE-895 is used for fast surface temperature measurement. The two laser... [See More]

  • Digital: Battery Powered
  • Range: -83 to 2552
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -64 to 1400
Thermometers -- 1669-RH250W-ND [RH250W from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD 14-140F [See More]

  • Digital: Battery Powered
  • Range: 14 to 140
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1233215
from RS Components, Ltd.

RS PRO APPA 51 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Thermometer Technology: Thermocouple Technology
  • Range: 1300
Thermometer -- PCE-T 318
from PCE Instruments / PCE Americas Inc.

High accuracy. - Large LCD screen with backlight. - Min, max, average and hold functions. - Adjustable measuring units ( °C or °F). - Automatic shutdown to conserve battery power. - Compatible with IEC751 PT100, PT500 and PT1000 sensors. - Includes 1 x 4-wire PT100 class A sensor in the... [See More]

  • Digital: Battery Powered
  • Range: -148 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -100 to 300
Thermometers -- 1691-1041-ND [FG100-01 from American Hakko Products, Inc.]
from DigiKey

Handheld 0 ~ 700 °C Thermocouple Thermometer LCD C ° Auto Off, Max Hold [See More]

  • Digital: Battery Powered
  • Range: 0.0 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1233216
from RS Components, Ltd.

RS PRO APPA 52 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Thermometer Technology: Thermocouple Technology
  • Range: 1300
Thermometer -- PCE-T312N
from PCE Instruments / PCE Americas Inc.

The digital temperature gauge is a two-channel measuring instrument. The digital temperature measuring device offers possibilities for a multitude of measuring projects. Due to its compact dimensions and its power supply, the digital temperature measuring device can be used with a mobile battery,... [See More]

  • Digital: Battery Powered
  • Range: -346 to 2501
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -210 to 1372
Thermometers -- 1691-FG100B-03-ND [FG100B-03 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F (0 ~ 704 °C) Thermocouple Thermometer LCD C °/F ° Auto Off, Max Hold [See More]

  • Digital: Battery Powered
  • Range: 32 to 1300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1233217
from RS Components, Ltd.

RS PRO APPA 53II Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1372
Thermometers -- 1691-FG100B-US03-ND [FG100B-US03 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F (0 ~ 704 °C) Thermocouple Thermometer LCD C °/F ° Auto Off, Max Hold [See More]

  • Digital: Battery Powered
  • Range: 32 to 1300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1233218
from RS Components, Ltd.

RS PRO APPA 55II Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1372
Thermometers -- 1742-1236-ND [IR5 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -22 ~ 752 °F (-30 ~ 400 °C) Infrared Thermometer LCD, Dual C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Digital: Battery Powered
  • Range: -22 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1368250 [P01654821 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01654821 [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1767
Thermometers -- 1742-1249-ND [ET05 from Klein Tools, Inc.]
from DigiKey

Pocket Probe Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Min/Max/Ave [See More]

  • Digital: Battery Powered
  • Local Interface: Digital Front Panel
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Digital Thermometers -- 1368251 [P01654822 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01654822 [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 1767
Thermometers -- 1742-1279-ND [ET10 from Klein Tools, Inc.]
from DigiKey

Pocket -40 ° ~ 300 °C Probe Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Min/Max/Ave [See More]

  • Digital: Battery Powered
  • Range: -40 to ?
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: ? to 300
Digital Thermometers -- 1368252 [P01654823 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01654823 [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Thermometer Technology: RTD Technology
  • Range: 752
Thermometers -- 1742-1681-ND [IR10 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -40 ~ 1202 °F (-40 ~ 650 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Digital: Battery Powered
  • Range: -40 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1925806 [0560 1128 from Testo Inc.]
from RS Components, Ltd.

Testo 0560 1128 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Thermometer Technology: RTD Technology
Thermometers -- 1742-IR07-ND [IR07 from Klein Tools, Inc.]
from DigiKey

Pocket -40 °F ~ 572 °F (-40 °C ~ 300 °C) Infrared; Probe Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Min/Max/Dif [See More]

  • Digital: Battery Powered
  • Range: -40 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1925808 [0560 7351 from Testo Inc.]
from RS Components, Ltd.

Testo 0560 7351 Digital Thermometer [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Thermometer Technology: RTD Technology
  • Range: 1760
Thermometers -- 1742-IR1-ND [IR1 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -20 °C ~ 400 °C Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Laser Sight [See More]

  • Digital: Battery Powered
  • Range: -20 to 400
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1925811 [0563 7352 from Testo Inc.]
from RS Components, Ltd.

Testo 0563 7352 Digital Thermometer [See More]

  • Digital: Battery Powered
  • Thermometer Technology: RTD Technology
  • Range: 800
Thermometers -- 1742-IR1KIT-ND [IR1KIT from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -4 ~ 752 °F (-20 ~ 400 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]

  • Digital: Battery Powered
  • Range: -4 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometers -- 1925824
from RS Components, Ltd.

Hanna Instruments HI146-00 [See More]

  • Digital: Battery Powered
  • Range: 150
Non-Contect IR Thermometer
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Digital: Battery Powered
  • Range: -76 to 1157
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -60 to 625
BETEX 1200 Infrared Thermometer -- TB-C610001
from Quality Bearings & Components

BETEX 1200 Infrared Thermometer (remote). CONDITION MONITORING TOOLS. BETEX 1200 - Infrared Thermometer (remote). PART NUMBER: TB-C610001. This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature range from... [See More]

  • Digital: Battery Powered
  • Range: -20 to 270
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
Hand-held Measuring Device -- XP100
from LufftUSA

Description: High-precision hand-held device for PT100 temperature sensors. Suitable for measuring tasks requiring a high degree of precision. Mini USB port with software and online data collection. 25 languages available, is 0.05C across the full measuring range. Solely for use with PT100 sensors. [See More]

  • Digital: Application Software Included; Battery Powered
  • Application Type: Weather/Meteorological
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometer -- TKD199
from KANOMAX USA, INC.

Room temperature compensated, bench stand included, backlit LCD [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -58 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
4 Input Thermometer and Data Logger with USB Interface -- HH1384
from OMEGA Engineering, Inc.

This instrument is a digital 4 input thermometer and data logger that works with any K, J, E, T, R, S, N, L, U, B and C Type thermocouple temperature sensors. [See More]

  • Digital: Battery Powered
  • Local Interface: Digital Front Panel
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Interface Options: Serial Interface
Econo Traceable® Refrig. Thermometer -- Model 4157
from Traceable® Products

Inexpensive refrigerator thermometer switchable range is from 14.2 to 131.0ºF and -9.9 to 55.0ºC with a resolution of 0.1°. Accuracy is ±1ºC in the range of 5 to 25°C and ±1.5ºC outside range. Ultra ™ model accuracy is ±0.5°C at tested points. Always-hold ™ secure suction cup on the back... [See More]

  • Digital: Battery Powered
  • Range: 14.2 to 131
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -9.9 to 55
Battery Powered Indicating Thermometer -- DM640P
from Status Instruments, Inc.

The Model DM640 Cap Series is a line of battery powered temperature indicators which accept an RTD or thermocouple input depending on the model. The face of the Cap houses a 4 digit LCD display. The back contains the screw terminal connections, battery, and three push buttons used to program and... [See More]

  • Digital: Battery Powered; Performs Self-test or Diagnostics
  • Range: -328 to 3200
  • Display / Scale Characteristics: Fahrenheit
  • Divisions: 0.3000
Dual Channel Digital Thermometer -- P795
from CANNON Instrument Company

For Highly Accurate and Precise Temperature Measurement. The Dostmann P795 dual channel digital thermometer is a precision hand held device for accurate temperature measurement. Dual channel technology allows simultaneous display of two readings or a differential result to meet the needs of... [See More]

  • Digital: Battery Powered
  • Range: -200 to 850
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial; Laboratory
Precision Thermometer -- Model F100
from Isotech North America

New F100 high performance handheld 2-channel thermometer for Pt100 and Thermistor probes. If you're looking for a step up in measurement accuracy with a battery powered, handheld thermometer, the F100 is for you. Our F100 can handle all your needs, with accuracies and resolutions normally associated... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Can perform Math/ Statistical Functions
  • Thermometer Technology: RTD Technology; Thermistor Technology
  • Local Interface: Digital Front Panel
Hand Held K Type Digital Thermometers -- W-AP-TK-610B
from Invotec Solutions Ltd.

Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]

  • Digital: Battery Powered
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
Thermometer, RTD -- C-370
from REED-Direct

deg;C/ °F switchable. Min/Max/Avg functions. Data hold. LED backlight. Battery life indicator and auto power off. Includes RTD temperature probe and batteries. SPECIFICATIONS: Temperature Range: -148 to 572 °F (-100 to 300 °C). Resolution: 0.1 °F/ °C. Accuracy: ±0.1% rdg. [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -148 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Infrared Thermometer -- TP31-IR
from Rotronic Instrument Corp.

With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics. The focal point of the device lens is 150 mm... [See More]

  • Digital: Battery Powered
  • Range: -50 to 300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Industrial-Grade Digital Thermometer -- TM-1
from HM Digital, Inc.

For use in: All hot and cold fluids and/or solids Aquariums Kitchens and bakeries Hydroponics and aquaculture Freezers/coolers and heating systems Motors, generators and ventilations systems Academic, scientific and medical laboratories. FEATURES. Durable 2 ½ ” stainless steel probe with... [See More]

  • Digital: Battery Powered
  • Range: -58 to 482
  • Display / Scale Characteristics: Fahrenheit
Digital Thermometer For Food -- EH100
from CHINO Works America Inc.

The portable thermometer Model MF1000 is combined with a needle type sensor for measurement of internal temperature of foods or liquid temperature.The indicator and the sensor grip with anti-bacteria surface housing are washable (IP67 - waterproof and dustproof).The thermometer designed to use in... [See More]

  • Digital: Battery Powered
  • Range: -40 to 260
  • Display / Scale Characteristics: Celsius/Centigrade
  • Local Interface: Digital Front Panel
Bluetooth-Enabled, Data-Logging Thermometer, Dual Input -- 932B
from TEGAM, Inc.

Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input. K, J, T, E, B, N, R & S. The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Performs Self-test or Diagnostics; Can perform Math/ Statistical Functions
  • Range: -418 to 3308
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
Portable Digital Infrared Thermometer (Pyrometer) -- IGA 8 Pro
from LumaSense Technologies, Inc., An Advanced Energy Company

Portable digital pyrometers for non-contact temperature measurement between 250 and 2000 °C. Key Features. Very robust aluminum die-cast housing for use in rough environments. Focusable precision optics for adjusting smallest spot sizes. Temperature display on the housing, in the view finder and... [See More]

  • Digital: Application Software Included (optional feature); Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
  • Range: 250 to 2000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
BETEX 1220 Digital Laser Thermometer -- TB-C610020
from Quality Bearings & Components

BETEX 1220 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1220 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610020. This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances... [See More]

  • Digital: Battery Powered
  • Range: -50 to 290
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
Hand-held Measuring Device -- XP101
from LufftUSA

Description: High-precision reference measurement standard for industrial temperature calibrations. Suitable as temperature reference in block calibrators, climate chambers or liquid baths. Mini USB interface with software, online data collection. Supplementary description: The most accurate... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -150 to 450
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Weather/Meteorological
4-Channel Type-K Thermometer -- HH501DK
from OMEGA Engineering, Inc.

The OMEGA � HH501DK is a rugged, easy to use thermometer with 4 standard miniature connector inputs. It accepts K type thermocouple probes and covers ranges from -50 to 1300C (-58 to 1999F). It also provides differential temperature measurement readings of T1-T2, T1-T3, T1-T4, as well as... [See More]

  • Digital: Battery Powered
  • Range: -58 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Traceable® 100.0 Platinum Freezer -- Model 4230
from Traceable® Products

RTD Platinum Freezer Thermometer accurately monitors temperatures in freezers, water baths, heating blocks, incubators, and refrigerators. Range is -99.9 to 199.9°C with a resolution of 0.1° and an accuracy of ±2°C. Ten-foot ultra-thin micro-cable permits freezer doors to close on it without... [See More]

  • Digital: Battery Powered
  • Range: -99.9 to 200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Local Interface: Digital Front Panel
PRT/RTD & Thermocouple Thermometer -- Model TTI-7
from Isotech North America

The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20 PRT... [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
  • Interface Options: Serial Interface
  • Local Interface: Digital Front Panel
  • Thermometer Technology: Thermocouple Technology; RTD Technology
High Accuracy K-Type Thermometers with Infra-red Probe -- W-AP-TK-8891B
from Invotec Solutions Ltd.

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]

  • Digital: Battery Powered
  • Range: -328 to 2501
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1372
Thermometer, Thermocouple -- ST-610B
from REED-Direct

Accuracy to 0.5%. Maximum Hold plus Data Hold. Large LCD with backlight. User selectable °C or °F. User selectable 0.1 °C or 1 °C (0.1 °F or 1 °F) resolution. Includes 9V battery and holster. SPECIFICATIONS: Temperature Range: -58 to 2000 °F (-50 to 1300 °C). [See More]

  • Digital: Battery Powered
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Handheld Digital Thermometer -- MC1000-000
from CHINO Works America Inc.

MC1000 is handheld digital thermometer having easy-to-read large LCD display and lighter in weight. Temperature probes having variety of shapes and sized enable you to select a suitable one on you application demand. [See More]

  • Digital: Battery Powered
  • Range: -200 to 1370
  • Display / Scale Characteristics: Celsius/Centigrade
  • Local Interface: Digital Front Panel
Bluetooth-Enabled, Data-Logging Thermometer, Single Input -- 931B
from TEGAM, Inc.

Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input. K, J, T, E, B, N, R & S. The Model 931B is a single channel, digital, data logging thermometer compatible with type K, J, T, E, B, N, R &... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Performs Self-test or Diagnostics; Can perform Math/ Statistical Functions
  • Range: -418 to 3308
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
Portable Infrared Thermometers (Pyrometers) For Coking Ovens -- IGA 315-K
from LumaSense Technologies, Inc., An Advanced Energy Company

Portable Pyrometer for the monitoring and documentation of the oven temperatures in coking ovens. Temperature range: 600 and 1600 °C. Key Features. Rapid temperature recording of nozzle bricks and air stages in coking ovens. Viewfinder with temperature area markings for simple aiming at the... [See More]

  • Digital: Application Software Included (optional feature); Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
  • Range: 600 to 1600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
BETEX 1230 Digital Laser Thermometer -- TB-C610030
from Quality Bearings & Components

BETEX 1230 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380 °C. PART NUMBER: TB-C610030. Digital laser temperature meter with a range of -50 °C to +380 °C. Used to accurately measure fluids, gasses and a variety of other substances. [See More]

  • Digital: Battery Powered
  • Range: -50 to 380
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
Hand-held Measuring Device -- XP200
from LufftUSA

Description: X-pert range for humidity and temperature measurements in climate and environmental technology. Supplementary description: Temperature and humidity measuring device compatible with various intelligent sensors. [See More]

  • Digital: Application Software Included; Battery Powered
  • Application Type: Weather/Meteorological
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Datalogger Thermometer -- HH306A
from OMEGA Engineering, Inc.

The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS. Range and Accuracy: -200 to 1370C... [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® 2 Channel Thermometer -- Model 4135
from Traceable® Products

Provides recessed front panel adjustable offsets on two channels allowing user to adjust thermometer exactly to a specific temperature, in-house calibration, or particular sensor for increased accuracy. Shockproof rubber case Provided rubberized case makes it a virtually environment-proof instrument... [See More]

  • Digital: Battery Powered
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
Thermometer, Thermocouple, Dual Temp -- ST-612
from REED-Direct

Scan Function (T1, T2, T1-T2, Max, Hold....). Direct or differential measurements to 0.1 °C/ 0.1 °F resolution. Accuracy to 0.5% of RDG + 2 °F/1 °C. Display maximum reading plus Data Hold. Large LCD with backlight. User selectable °C or °F. Accepts K-type thermocouples. [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Palm-sized Temperature/Humidity Meter -- HN-CHNR
from CHINO Works America Inc.

The HN-CH series is reliable and accurate palm-sized temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor.It also provides the data logging function capable to store each 8000 readings of temperature and humidity into memory. [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -40 to 80
  • Display / Scale Characteristics: Celsius/Centigrade
  • Local Interface: Digital Front Panel
Handheld Thermocouple Calibrator -- 940A
from TEGAM, Inc.

Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Portable, Short Wavelength Infrared Thermometers (Pyrometers) -- IGA 15 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Affordable, high temperature short wavelength pyrometer for non-contact temperature measurement of metals between 250 and 1800 °C. Key Features. Easy to handle. Large illuminated LC display. Laser aiming. Built-in data logger. Long temperature range. High accuracy. Fast temperature detection,... [See More]

  • Digital: Application Software Included (optional feature); Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
  • Range: 250 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
BETEX 1250 Digital Laser Thermometer -- TB-C610040S
from Quality Bearings & Components

BETEX 1250 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1250 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610040S. Specs: Measuring distance: -50 °C up to +1000 °C. Reading / resolution: 0.1 °C. Automatic "hold" function. Display illumination. Very fast reaction time... [See More]

  • Digital: Battery Powered
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
Hand-held Measuring Device -- XP400
from LufftUSA

Description: Ideal for volume measurements, air intake and air discharge measurements in climate measuring technology. Data memory and software. Supplementary description: The X-pert for precise airflow measurements on various measurement ranges. [See More]

  • Digital: Application Software Included; Battery Powered
  • Application Type: Weather/Meteorological
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Datalogger Thermometer -- OMEGAETTE HH300 Thermometer
from OMEGA Engineering, Inc.

The HH300 Series meters offer 4 digit LCD displays with standard features of auto power off, MAX/IN/HOLD, 1 degree resolution, low battery indication and a external access door for easy battery changing. The HH303 has dual inputs for type K or J. Unit covers from -328 to 2498F (-200 - 1370C). [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® Alarm Timer/Thermometer -- Model 4147
from Traceable® Products

Unique thermometer/timer with alarms is perfect for monitoring liquids, air/gas, or semisolids. Measure in °F or °C with a range of 32 to 392°F and 0 to 200°C. Resolution is 1° and accuracy is ±2°C. Triple display simultaneously shows time remaining to zero, probe temperature, and temperature alarm... [See More]

  • Digital: Battery Powered
  • Range: 32 to 392
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 200
Intrinsically Safe Thermocouple Thermometer -- 921B
from TEGAM, Inc.

The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. [See More]

  • Digital: Battery Powered
  • Range: -418 to 3213
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
BETEX 1300 Digital Laser Thermometer -- TB-C610002
from Quality Bearings & Components

BETEX 1300 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400 °C. PART NUMBER: TB-C610002. Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400 °C. Specs: 13 mm LCD display. Data... [See More]

  • Digital: Battery Powered
  • Range: -50 to 1400
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
Hand-held Measuring Device with Pyrometer -- XC250
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • Digital: Application Software Included; Battery Powered
  • Range: -20 to 50
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
Datalogger Thermometer -- OMEGAETTE HH306
from OMEGA Engineering, Inc.

The HH306 is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Traceable® Big Digit Four-Alarm -- Model 4142
from Traceable® Products

Large, 1-1/8-inch-high digits can be viewed from across the lab. Unique Four-Alert Thermometer provides user with precise monitoring of the slightest change in temperature. Temperature range is -58.0 to 158.0°F or -50.0 to 70.0°C, resolution is 0.1°, and accuracy is ±1°C. Front panel controls are... [See More]

  • Digital: Battery Powered
  • Range: -58 to 158
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 70
Intrinsically Safe Thermocouple Thermometer -- 922B
from TEGAM, Inc.

The Model 922B intrinsically safe thermocouple thermometer is a single-channel digital thermometer compatible with type K, J, T,E, N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially... [See More]

  • Digital: Battery Powered
  • Range: -418 to 3213
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
BETEX 1400 Digital Laser Thermometer -- TB-C610003
from Quality Bearings & Components

BETEX 1400 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE. PART NUMBER: TB-C610003. Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display. Data memory. Also suitable for surface... [See More]

  • Digital: Battery Powered
  • Range: -50 to 150
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
Hand-held Temperature/Humidity Measuring Device -- XC200
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • Digital: Application Software Included; Battery Powered
  • Range: -20 to 60
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Digital Thermometer -- HH-20A
from OMEGA Engineering, Inc.

The HH-20A series microprocessor-based handheld thermometers offer wide-ranging temperature readings and feature state-of-the-art innovations. The easy-to-read custom 5-digit LCD readout with trend display and self-diagnostics are all standard. The case is drop/splash and dust-proof, and has a... [See More]

  • Digital: Battery Powered; Records Min/Max Values; Performs Self-test or Diagnostics
  • Range: -346 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® Big Digit See-Thru Thermometer -- Model 4159
from Traceable® Products

Use the Traceable® Big-Digit See-Thru ™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -13 to 158
  • Display / Scale Characteristics: Fahrenheit
  • Local Interface: Digital Front Panel
Platinum RTD Thermometer -- 868 / 869
from TEGAM, Inc.

Platinum RTD Thermometer °F. Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of... [See More]

  • Digital: Battery Powered
  • Range: -100 to 1100
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.4000 to 2
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Digital: Application Software Included; Battery Powered
  • Application Type: Weather/Meteorological
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Digital Thermometer -- HH11B / HH12B
from OMEGA Engineering, Inc.

The HH11B and HH12B handheld thermometers feature Type K thermocouple inputs and are available in either single- or dualinput models. The HH11B is a single-input model that has auto range resolution of 0.1 or 1 °. The HH12B is a dual-input meter that allows the user to display T1, T2, or... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Divisions: 1
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
Traceable® Big Digit Thermometer -- Model 4126
from Traceable® Products

Big-digit thermometer with dual min/max memory Easy-view, 1-1/8-inch-high jumbo digits may be read from 25 feet. Dual display permits reading ambient and probe temperatures simultaneously. Minimum/maximum memory readings may be displayed or reset at the touch of a button. External probe range is... [See More]

  • Digital: Battery Powered
  • Range: -58 to 158
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 70
Temperature Calibrator / Thermometer -- 840A
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (K, J & T). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications. Accuracy : ±0.5... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -346 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.5000
Dual Input Datalogger/Thermometer -- HH506A and HH506RA
from OMEGA Engineering, Inc.

The OMEGA HH500RA is a low cost, feature-packed, portable, digital thermometer that measures K, J, R, S, T, E and N thermocouples. The unit has datalogging capacity in the save mode of 128 samples with real-time data and in the datalogging mode of 16 sets, with a maximum data capacity of 1024... [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
  • Range: -346 to 3212
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Traceable® Digital Dial Thermometer -- Model 4042
from Traceable® Products

Range from "brrr" to "blistering" Range is -58 to 572°F and -50 to 300°C. Wide temperature span combines the ranges of more than 90 different mercury thermometers. Place probe in a water bath and enjoy digital resolution to 0.1° and an accuracy of ±1°C between -20 to 100°C. Ultra ™ model... [See More]

  • Digital: Battery Powered
  • Range: -67 to 300
  • Display / Scale Characteristics: Fahrenheit
  • Local Interface: Digital Front Panel
Temperature Calibrator / Thermometer -- 845
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (Multi T/C's). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in the field. This device is a handy verification tool for QA inspectors... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -346 to 4201
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.5000
Four-Channel Data Logger -- HH309A
from OMEGA Engineering, Inc.

The HH309A is a small 4-input thermometer plus a powerful data logger. The unit can store up to 16,000 records per channel at programmed intervals. The REC button is used to start and stop recording. You can store as many data sets as you want until memory is full. The unit comes with Windows-based... [See More]

  • Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Traceable® Digital Thermometer -- Model 4000
from Traceable® Products

Traceable® Digital Thermometer reads to 0.001° Scientific thermometer is ideal for critical experimental requirements, quality control, and routine measurements. Unit reads in °C and °F. Expanded temperature range covers -58.000 to 302.000°F and -50.000 to 150.000°C. Resolution is 0.001°. Accuracy... [See More]

  • Digital: Battery Powered
  • Range: -58 to 302
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 150
Temperature Calibrator / Thermometer -- 850
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor). The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -346 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
Handheld Calibrator/Thermometer -- CL20
from OMEGA Engineering, Inc.

The OMEGA CL20 series calibrator/ thermometers simulate, measure and record RTD, ohm, thermocouple and thermistor signals all in one meter. They outperform the competition in the lab and on the factory floor with 0.3C (0.5F) accuracy and in ambient temperatures from 18 to 28C (64 to 82F). This... [See More]

  • Digital: Battery Powered; Performs Self-test or Diagnostics
  • Range: -382 to 2315
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® Digital Thermometer -- Model 4045
from Traceable® Products

Affordable routine thermometer now has extra features At the touch of a button, display temperatures from -58.0 to 500.8°F and -50.0 to 260.0°C, switch from °F to °C, or set high/low alarms. Ideal for all solutions This is the thermometer to use in foods, soils, cuvets, water baths, wastewater, and... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -58 to 501
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 260
Temperature Calibrator / Thermometer -- 855
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD). The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: -346 to 4201
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
Handheld Data Logger Thermometer -- HH147
from OMEGA Engineering, Inc.

The OMEGA HH147 is a rugged, easy-to-use thermometer with 4 standard miniature connector inputs. It accepts 7 different thermocouple types and displays all 4 inputs at the same time. It also provides differential temperature measurement readings of T3-T4, as well as individual readings of the 4... [See More]

  • Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
  • Divisions: 1
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
Traceable® Double Thermometer -- Model 4137
from Traceable® Products

Serial RS-232 output allows thermometer to be connected to computer or data logger for capturing and storing results. Resolution is 0.1° (from -50.0 to 199.9°F) and 1° in both °C and °F over the entire range of -50 to 1999°F or -50 to 1230°C. Meter only accuracy is ±0.75% + 1°C. Memory recalls... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -50 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1230
Thermistor Thermometer -- 865 / 866
from TEGAM, Inc.

Thermistor Thermometer. -55 °C to 150 °C, -70 °F to 300 °F. Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400... [See More]

  • Digital: Battery Powered
  • Range: -70 to 300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 150
Handheld Digital Thermometer -- HH500
from OMEGA Engineering, Inc.

bull;. J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types. •. Provides Max/Min., AVG, Hold, Relative. •. Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509. •. Dual Display Function. •. 0.1 Resolution. •. Differential Thermocouple... [See More]

  • Digital: Battery Powered; Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® Dual-Channel Thermometer -- Model 4029
from Traceable® Products

Thermometer shows two probe readings and the difference between readings Monitor temperatures using two probes. Dual display simultaneously shows temperature of both probes or temperature of one probe and the difference between probes (T1-T2). With two separate sensors you can note temperature... [See More]

  • Digital: Battery Powered
  • Range: -58 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1230
Thermocouple Thermometer -- 912A
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Handheld Digital Thermometer -- HH501AS, HH501BS, HH501AR, HH501BR
from OMEGA Engineering, Inc.

HH501AR or HH501AS. 1999 counts. Backlit LCD Display. Models for Type Thermocouple. Reading HOLD. MAX function. ITS-90 Accuracy. Single Input [See More]

  • Digital: Battery Powered; Has Internal Timers or Counters
  • Range: 32 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Traceable® Expanded-Range Thermometer -- Model 4025
from Traceable® Products

Shirt pocket-size, Expanded-Range Thermometer is inexpensive Shockproof, pocket-size thermometer is ideal for lab, plant, and field use. Expanded-range, fast-response, and one-switch operation make it the perfect routine thermometer. Range is -40 to 2000°F or -40 to 1200°C. Resolution is 1° and... [See More]

  • Digital: Battery Powered
  • Range: -40 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 1200
Thermocouple Thermometer, Dual Input -- 912B
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Handheld Digital Thermometer -- HH508 and HH509
from OMEGA Engineering, Inc.

HH508 Single. K/J/E/T/S Input. Backlit LCD. Accepts Type. K/J/E/T/S Thermocouple Inputs. MAX/MIN, AVG, REL, HOLD Functions. Single Input. HH509 Dual. K/J/E/T/S Input Backlit LCD Display. Accepts Types. K/J/E/T/S. Thermocouple Inputs. MAX/MIN, AVG, REL, HOLD Functions. Dual Input with Differential... [See More]

  • Digital: Application Software Included; Battery Powered; Has Internal Timers or Counters
  • Range: -346 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Traceable® Food/Waterproof/Piercing Thermometer -- Model 4369
from Traceable® Products

New piercing thermometer measures the internal temperature of stored, frozen, or prepared food. Stainless-steel probe is ideal for use in soil, brewing, food processing, refrigeration, and pharmaceutical applications. Waterproof construction allows it to be used in labs, plants, wash-down areas, and... [See More]

  • Digital: Battery Powered
  • Range: -58 to 536
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 280
Thermocouple Thermometer, Single Input -- 911B
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Single Input. K, J, T & E. The Model 911B is a single channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Handheld Digital Thermometer -- HH800
from OMEGA Engineering, Inc.

The HH800 and HH801 handhelds are easy to use Type K input thermocouple thermometers. Both feature a large 31/2 digit LCD with a maximum reading of 1999. The HH800 is a single-input model while the HH801 has two inputs and allows for display of T1, T2 or .T (T1-T2). Both models feature T/C offset... [See More]

  • Digital: Battery Powered
  • Range: -328 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Traceable® Kangaroo™ Thermometer -- Model 4430
from Traceable® Products

Traceable® Kangaroo ™ Thermometer carries the 42" probe cable in a reel-compartment pouch inside the case of the unit. Perfect carry-around portable thermometer fits in a shirt pocket, or use the built-in stand with a bench foot print of only 4-1/2 square inches. Intuitive... [See More]

  • Digital: Battery Powered
  • Range: -58 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 300
Thermocouple, Type K, Thermometer -- 874
from TEGAM, Inc.

Thermocouple Thermometer. °F or °C (Type K). Economical. TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]

  • Digital: Battery Powered
  • Range: -120 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -85 to 1100
Handheld Digital Thermometers -- HH200A
from OMEGA Engineering, Inc.

The HH200A is a highly accurate, microprocessorbased handheld thermometer housed in a durable ABS plastic case and supplied with a shock-resistant rubber holster. Features include a bright LCD, open sensor detection, and low-battery warning. The rugged design of the HH200A thermometer permits use in... [See More]

  • Digital: Battery Powered
  • Range: -328 to 3212
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® Key-Chain Thermometer -- Model 4351
from Traceable® Products

Pocket-size Traceable® Key-Chain Thermometer is perfect for carrying with you. Clip to a lab coat buttonhole, jacket zipper, or belt loop, or use it with your keys. Hang in storerooms or fume hoods for easy monitoring. Fast, one-second response makes it ideal for measuring ambient air temperature. [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -58 to 302
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 150
Thermocouple, Type T, Thermometer -- 875
from TEGAM, Inc.

Thermocouple Thermometer. °F or °C (Type T). Economical. Tegam's 875 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type T thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]

  • Digital: Battery Powered
  • Range: -112 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -80 to 400
Handheld Thermometer with Magnet Hanger -- HH74K
from OMEGA Engineering, Inc.

Display: 3/12 digit liquid crystal display(LCD). Low Battery Indication: indicator. Measurement Rate: 2.5 times/second. Operating Environment: 0 to 50 Deg.C (32 to 122 Deg.F) <70% R.H. Storage Environment: -20 to 60 Deg.C (-4 to 140 Deg.F), 0 to 80% R.H. with battery removed from meter. Accuracy:... [See More]

  • Digital: Battery Powered
  • Range: -148 to 1562
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Traceable® Memory Wide-Range Thermometer -- Model 4007
from Traceable® Products

Wide-Range Thermometer reads °F or °C at the touch of a button Thermometer temperature range covers -328 to 2498°F and -200 to 1370°C. Resolution is 0.1 from -200 to 640°C (-328 to 990°F) otherwise 1°. Meter only accuracy is ±1°C. Triple-purpose probe Supplied stainless-steel, triple-purpose, type K... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -350 to 2200
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1370
J/K Input Thermocouple Thermometer -- HH802, HH803
from OMEGA Engineering, Inc.

The HH802U and HH803U are high accuracy J/K input thermocouple thermometers. Both models feature two 5 digit displays for temperature and a third display for elapsed time. These models also feature a built in USB port for use with the optional Windows data logging software and cable, as well as a DC... [See More]

  • Digital: Application Software Included (optional feature); Battery Powered; Has Datalogger or Data Collection Capability (optional feature); Records Min/Max Values; Has Internal Timers or Counters
  • Range: -328 to 2498
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Local Interface: Digital Front Panel
Traceable® Memory/Waterproof Thermometer -- Model 4373
from Traceable® Products

Waterproof data-log thermometer with alarm Make those scribbled, hard-to-decipher records on scratch paper a thing of the past. Traceable® ten-memory data-log waterproof thermometer captures ten temperature readings, stores them in memory, and recalls them on command. No paper needed. Covers 99... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -58 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 200
Low Cost Handheld Thermometer -- HH67 and HH68K
from OMEGA Engineering, Inc.

Sensor: Semiconductor, silicon diode type. Dimensions: 160 H x 48 W x 24 mm D (6.3 x 1.9 x .94"). Weight: Approx. 78 g (2.7 oz.) including battery. Probe: Brass with conformal coating. Probe Diameter: 3.2 mm (1/8"). Probe Length: 130 mm (5.1"). Display: 31/2 digit liquid crystal display (LCD). Low... [See More]

  • Digital: Battery Powered
  • Range: -148 to 1562
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Traceable® Mini Thermometer -- Model 4146
from Traceable® Products

So easy-no directions needed Business-card size is perfect to carry with you. Fits in tool kit, briefcase, or coat pocket. Measures only 3 x 2 x 1/2 inches and weight is just 1 ounce. Small but powerful unit displays from -58 to 302°F and -50 to 150°C, with a resolution of 0.1° between -20 and... [See More]

  • Digital: Battery Powered
  • Range: -58 to 302
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 150
Printing Handheld Thermometer -- HH1304P
from OMEGA Engineering, Inc.

OMEGA ’s compact and affordable HH1304P is ideal for applications requiring display and printing of temperature measurements. Dual input features min/max, hi/lo audible alarms (with externally powered alarm driver signals) and differential measurements. This 2-channel unit accepts Type J, K, T... [See More]

  • Digital: Battery Powered; Records Min/Max Values
  • Range: -328 to 2431
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Traceable® Pocket Thermometer -- Model 4050
from Traceable® Products

Unique, flat-profile design, weight of a single ounce, and built-in pocket clip make it ideal to carry in a shirt pocket. Thermometer range is -58 to 572°F and -50 to 300°C. Place probe in any solution and enjoy digital resolution of 0.1° from -20 to 200° (1° otherwise). Accuracy is ±1.5°C. Ultra... [See More]

  • Digital: Battery Powered
  • Range: -58 to 572
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 300