Records Min/Max Values Digital Thermometers
from Traceable® Products
Use the Traceable® Big-Digit See-Thru ™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -13 to 158
- Display / Scale Characteristics: Fahrenheit
- Local Interface: Digital Front Panel
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]
- Digital: Records Min/Max Values
- Range: -40 to 700
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS. Range and Accuracy: -200 to 1370C... [See More]
- Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
- Range: -328 to 2498
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Isotech North America
New F100 high performance handheld 2-channel thermometer for Pt100 and Thermistor probes. If you're looking for a step up in measurement accuracy with a battery powered, handheld thermometer, the F100 is for you. Our F100 can handle all your needs, with accuracies and resolutions normally associated... [See More]
- Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Can perform Math/ Statistical Functions
- Thermometer Technology: RTD Technology; Thermistor Technology
- Local Interface: Digital Front Panel
from TEGAM, Inc.
Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input. K, J, T, E, B, N, R & S. The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple... [See More]
- Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Performs Self-test or Diagnostics; Can perform Math/ Statistical Functions
- Range: -418 to 3308
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -250 to 1820
from KANOMAX USA, INC.
Room temperature compensated, bench stand included, backlit LCD [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 1999
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Local Interface: Digital Front Panel
from REED-Direct
Stainless steel stem thermometers offer a quick response and laboratory accuracy. Easy to read LCD display. Fahrenheit/Celsius switchable. Display updates every 2 seconds. Auto power off. Complete with one 1.5V LR44 button battery and protective probe cover. SPECIFICATIONS. Temperature Range: -40 to... [See More]
- Digital: Records Min/Max Values
- Range: -40 to 482
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Traceable® Products
Affordable routine thermometer now has extra features At the touch of a button, display temperatures from -58.0 to 500.8°F and -50.0 to 260.0°C, switch from °F to °C, or set high/low alarms. Ideal for all solutions This is the thermometer to use in foods, soils, cuvets, water baths, wastewater, and... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 501
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 260
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]
- Digital: Records Min/Max Values
- Range: -40 to 700
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH-20A series microprocessor-based handheld thermometers offer wide-ranging temperature readings and feature state-of-the-art innovations. The easy-to-read custom 5-digit LCD readout with trend display and self-diagnostics are all standard. The case is drop/splash and dust-proof, and has a... [See More]
- Digital: Battery Powered; Records Min/Max Values; Performs Self-test or Diagnostics
- Range: -346 to 2502
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Isotech North America
The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20 PRT... [See More]
- Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology; RTD Technology
from TEGAM, Inc.
Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input. K, J, T, E, B, N, R & S. The Model 931B is a single channel, digital, data logging thermometer compatible with type K, J, T, E, B, N, R &... [See More]
- Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Performs Self-test or Diagnostics; Can perform Math/ Statistical Functions
- Range: -418 to 3308
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -250 to 1820
from REED-Direct
Stainless steel stem thermometers offer a quick response and laboratory accuracy. Easy to read LCD display. Fahrenheit/Celsius switchable. Display updates every 2 seconds. Auto power off. Complete with one 1.5V LR44 button battery and protective probe cover. SPECIFICATIONS. Temperature Range: -40 to... [See More]
- Digital: Records Min/Max Values
- Range: -40 to 482
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Traceable® Products
Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10 or 40 days. [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -20 to 100
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -28 to 38
from LumaSense Technologies, Inc., An Advanced Energy Company
Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a special version with integrated scanner (IGA 12-S). Key Features. Temperature ranges between... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 250 to 2300
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH11B and HH12B handheld thermometers feature Type K thermocouple inputs and are available in either single- or dualinput models. The HH11B is a single-input model that has auto range resolution of 0.1 or 1 °. The HH12B is a dual-input meter that allows the user to display T1, T2, or... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Divisions: 1
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 1
from Isotech North America
Quite simply the Isotech TTI-22 High Accuracy Thermometer sets new standards in the price to performance ratio for industrial and secondary resistance thermometry. If you need high accuracy at an affordable price you have to look at the TTI-22. The TTI-22 has an accuracy of 0.001 °C and a... [See More]
- Digital: Application Software Included; Records Min/Max Values; Performs Self-test or Diagnostics; Has Internal Timers or Counters
- Range: -250 to 960
- Display / Scale Characteristics: Celsius/Centigrade
- Divisions: 0.0
from TEGAM, Inc.
Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -418 to 2502
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -250 to 1372
from REED-Direct
deg;C/ °F switchable. Min/Max/Avg functions. Data hold. LED backlight. Battery life indicator and auto power off. Includes RTD temperature probe and batteries. SPECIFICATIONS: Temperature Range: -148 to 572 °F (-100 to 300 °C). Resolution: 0.1 °F/ °C. Accuracy: ±0.1% rdg. [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -148 to 572
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Traceable® Products
Serial RS-232 output allows thermometer to be connected to computer or data logger for capturing and storing results. Resolution is 0.1° (from -50.0 to 199.9°F) and 1° in both °C and °F over the entire range of -50 to 1999°F or -50 to 1230°C. Meter only accuracy is ±0.75% + 1°C. Memory recalls... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -50 to 1999
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 1230
from LumaSense Technologies, Inc., An Advanced Energy Company
Highly accurate, fully digital, fast Digital pyrometer for measurement of glass surfaces with a spectral response of 5.14 µm. Temperature ranges between 250 and 2500 °C. Key Features. Temperature ranges between 250 and 2500 °C. Very short response time, min 10 ms. Extremely small spot... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 250 to 2500
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The OMEGA HH500RA is a low cost, feature-packed, portable, digital thermometer that measures K, J, R, S, T, E and N thermocouples. The unit has datalogging capacity in the save mode of 128 samples with real-time data and in the datalogging mode of 16 sets, with a maximum data capacity of 1024... [See More]
- Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
- Range: -346 to 3212
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000 to 1
from TEGAM, Inc.
Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -418 to 2502
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -250 to 1372
from REED-Direct
Scan Function (T1, T2, T1-T2, Max, Hold....). Direct or differential measurements to 0.1 °C/ 0.1 °F resolution. Accuracy to 0.5% of RDG + 2 °F/1 °C. Display maximum reading plus Data Hold. Large LCD with backlight. User selectable °C or °F. Accepts K-type thermocouples. [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 2000
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Traceable® Products
Pocket-size Traceable® Key-Chain Thermometer is perfect for carrying with you. Clip to a lab coat buttonhole, jacket zipper, or belt loop, or use it with your keys. Hang in storerooms or fume hoods for easy monitoring. Fast, one-second response makes it ideal for measuring ambient air temperature. [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 302
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 150
from LumaSense Technologies, Inc., An Advanced Energy Company
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 250 and 2500 °C. Key Features. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 250 to 2500
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH309A is a small 4-input thermometer plus a powerful data logger. The unit can store up to 16,000 records per channel at programmed intervals. The REC button is used to start and stop recording. You can store as many data sets as you want until memory is full. The unit comes with Windows-based... [See More]
- Digital: Application Software Included; Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
- Range: -328 to 2498
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000 to 1
from TEGAM, Inc.
Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -418 to 2502
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -250 to 1372
from Traceable® Products
Wide-Range Thermometer reads °F or °C at the touch of a button Thermometer temperature range covers -328 to 2498°F and -200 to 1370°C. Resolution is 0.1 from -200 to 640°C (-328 to 990°F) otherwise 1°. Meter only accuracy is ±1°C. Triple-purpose probe Supplied stainless-steel, triple-purpose, type K... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -350 to 2200
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -200 to 1370
from LumaSense Technologies, Inc., An Advanced Energy Company
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 550 to 3300
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The OMEGA HH147 is a rugged, easy-to-use thermometer with 4 standard miniature connector inputs. It accepts 7 different thermocouple types and displays all 4 inputs at the same time. It also provides differential temperature measurement readings of T3-T4, as well as individual readings of the 4... [See More]
- Digital: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
- Divisions: 1
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 1
from TEGAM, Inc.
Thermocouple Thermometer. Factory Tough, Lab Accurate, Single Input. K, J, T & E. The Model 911B is a single channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -418 to 2502
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -250 to 1372
from Traceable® Products
Waterproof data-log thermometer with alarm Make those scribbled, hard-to-decipher records on scratch paper a thing of the past. Traceable® ten-memory data-log waterproof thermometer captures ten temperature readings, stores them in memory, and recalls them on command. No paper needed. Covers 99... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 572
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -20 to 200
from LumaSense Technologies, Inc., An Advanced Energy Company
Highly accurate, fully digital, fast Pyrometer with Ethernet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features. Temperature ranges between 220 and 3000 °C. Short response times < 1 ms optional... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 220 to 3000
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
bull;. J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types. •. Provides Max/Min., AVG, Hold, Relative. •. Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509. •. Dual Display Function. •. 0.1 Resolution. •. Differential Thermocouple... [See More]
- Digital: Battery Powered; Records Min/Max Values; Has Internal Timers or Counters
- Range: -328 to 2498
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from Traceable® Products
Versatile panel-mount module snaps into place or is stand-alone unit. Comes complete with stainless-steel probe featuring an extended 10-foot cable and easy-to-grab handle. Easy-view, four-digit LCD is 3/4-inch-high Records minimum and maximum memory readings over any time period. Temperature range... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 572
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 300
from LumaSense Technologies, Inc., An Advanced Energy Company
Highly accurate, fully digital, fast Pyrometer with Profibus-DP interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features. Temperature ranges between 220 and 3000 °C. Profibus-DP Interface, 9600 Bd to 12... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 220 to 3000
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH802U and HH803U are high accuracy J/K input thermocouple thermometers. Both models feature two 5 digit displays for temperature and a third display for elapsed time. These models also feature a built in USB port for use with the optional Windows data logging software and cable, as well as a DC... [See More]
- Digital: Application Software Included (optional feature); Battery Powered; Has Datalogger or Data Collection Capability (optional feature); Records Min/Max Values; Has Internal Timers or Counters
- Range: -328 to 2498
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Local Interface: Digital Front Panel
from Traceable® Products
Traceable® Waterproof Food Thermometer's membrane switches, ABS body, and stainless-steel probe make it ideal for food labs, food processing, food preparation, and brewing. Waterproof construction allows it to be used in labs, plants, wash-down areas, and the field. Unit eliminates the dangers... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -58 to 572
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 300
from LumaSense Technologies, Inc., An Advanced Energy Company
Highly accurate, fully digital, fast Pyrometer with Profinet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features. Temperature ranges between 220 and 3000 °C. Short response times < 1 ms optional... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 220 to 3000
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
OMEGA ’s compact and affordable HH1304P is ideal for applications requiring display and printing of temperature measurements. Dual input features min/max, hi/lo audible alarms (with externally powered alarm driver signals) and differential measurements. This 2-channel unit accepts Type J, K, T... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -328 to 2431
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from LumaSense Technologies, Inc., An Advanced Energy Company
Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 50 and 1800 °C. Key Features. Temperature ranges between 50 and 1800 °C. Short response times < 1.5 ms. Very small spot sizes, min 0.5 mm. Built in digital display. [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 50 to 1800
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH370 is a waterproof, highly accurate handheld RTD temperature meter that uses the dedicated probes RTD-370-PT100 and RTD-370-PT1K. These probes have a water-resistant connection and a measurement range of -100 to 300C (-148 to 572F). The 100 Ω probe is included with the unit. [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -148 to 572
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital pyrometer with integrated color camera non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features. Temperature ranges between 250 and 2500 °C. Video output. Spot size marker for exact alignment. Details. The pyrometers IS 140-TV and... [See More]
- Digital: Application Software Included; Records Min/Max Values
- Range: 220 to 3000
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
The HH804U is a high accuracy RTD input thermometer. These handhelds work with 100 . platinum PT100 RTDs and are selectable for 3 different temperature coefficient curves. These units comply with ITS-90. Both come standard with a built in USB port and DC power jack. Optional Windows software and AC... [See More]
- Digital: Application Software Included (optional feature); Has Datalogger or Data Collection Capability; Records Min/Max Values; Has Internal Timers or Counters
- Range: -328 to 1472
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.2000
from LumaSense Technologies, Inc., An Advanced Energy Company
Portable digital pyrometers for non-contact temperature measurement between 250 and 2000 °C. Key Features. Very robust aluminum die-cast housing for use in rough environments. Focusable precision optics for adjusting smallest spot sizes. Temperature display on the housing, in the view finder and... [See More]
- Digital: Application Software Included (optional feature); Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values
- Range: 250 to 2000
- Display / Scale Characteristics: Celsius/Centigrade
- Application Type: Industrial
from OMEGA Engineering, Inc.
PTH-1XA. Color: Dark grey. Power Supply: One button cell included (CR2032). Humidity Range: 5 to 95% RH. Accuracy: 10 to 90% RH 3%, all other ranges 5%. Temperature Range: 1C (2F): 0 to 40C (32 to 104F). 1C (2F): 0 to 40C (32 to 104F). Response Time: 80 s typical. RH-122. Color: Black. Power Supply:... [See More]
- Digital: Battery Powered; Records Min/Max Values
- Range: -4 to 140
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Local Interface: Digital Front Panel