Analog Front Panel Digital Thermometers

3 Results
4-Channel Type-K Thermometer -- HH501DK
from OMEGA Engineering, Inc.

The OMEGA � HH501DK is a rugged, easy to use thermometer with 4 standard miniature connector inputs. It accepts K type thermocouple probes and covers ranges from -50 to 1300C (-58 to 1999F). It also provides differential temperature measurement readings of T1-T2, T1-T3, T1-T4, as well as... [See More]

  • Local Interface: Analog Front Panel; Digital Front Panel
  • Range: -58 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000 to 1
Digital Thermometry Bridge -- F700
from Isotech North America

In calibration laboratories, the most important consideration is the quality of the fundamental measurement. ASL's F700 AC bridge technology represents the peak of performance in its class for resistance thermometry measurement and exploits the inherent advantages of AC bridge technology to maintain... [See More]

  • Local Interface: Analog Front Panel; Digital Front Panel
  • Thermometer Technology: RTD Technology
Dual Channel Thermometer -- HI 93542
from Hanna Instruments, Inc.

Auto calibration and backlight, powerful dual level display [See More]

  • Local Interface: Analog Front Panel
  • Range: -200 to 1371
  • Display / Scale Characteristics: Celsius/Centigrade
  • Digital: Battery Powered