Bench / Cart Mount Industrial Cranes
from Wood's Powr-Grip Co., Inc.
The Eazi Lifter from Wood's Powr-Grip ® is a lightweight and highly portable crane for lifting windows into multi-story buildings. This innovative lifter mounts easily in most window openings, using the extension tubes supplied, when necessary. The incorporated manual winch enables a single... [See More]
- Type: Bench / Cart Mount
- Lift Travel: 8.08
- Capacity: 0.1100
- Features: Tilting Boom or Jib
from Kundel Industries, Inc.
Pre-designed, Packaged Automation Kits - Ready To Go. istrut developed Table Backs Kits that enhance ergonomic required processes that empowers the crafts person to work safe with no wasted moves. The Table Backs are Designed and assembled from modular components. the Table Backs are used for... [See More]
- Type: Bench / Cart Mount
from Wallace Cranes
These cranes convert forklift trucks into a mobile crane in seconds. Complete with hooks, safety latches, and safety chain for securing to fork truck. Eleven boom positions available extending to 145 inches. Welded steel construction [See More]
- Type: Bench / Cart Mount; Boom Crane
- Span: 7 to 12
- Capacity: 1.5 to 3
- Features: Tilting Boom or Jib