Rotating Industrial Cranes

48 Results
Articulating Boom Jib Crane -- ESJAB10-12-250
from Ergonomic Manufacturing Group, Inc.

Offers 180 ° - 360 ° rotation in a circular area [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.1250
  • Span: 12
Pow'r Arm™ Industrial Manipulator -- MPA-25
from Milwaukee Cylinder

Safe, convenient positioning of loads up to 2,000 pounds (909 kg). ¢Quick, easy lifting and positioning of heavy dies, tooling and parts. ¢ One-man control - saves time and labor. ¢ Mounts directly on machine, i-beam or vertical surface. ¢ Vertical travel is easily controlled... [See More]

  • Type: Gantry Crane
  • Lift Travel: 1
  • Capacity: 0.1250
  • Span: 4
Ergonomic Jib Arm Crane -- Quick-Lift Arm, QL A 100i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 220 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.2426
Articulated Jib Boom -- AJB-40
from Positech Corporation

Positech ’s Articulated Jib Boom (AJB) is an articulating jib arm that can be used as an alternative to workstation bridge system or straight arm jib. The low headroom design along with two 360-degree rotation axes, allow this handling aid to reach in and maneuver over or around work cell... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 10
  • Capacity: 0.1000
  • Features: Rotating; Motorized Motion
Aluminum Tie Rod Work Station Jib Cranes
from Dearborn Overhead Crane

Light-weight, high strength extruded aluminum enclosed track. This revolutionary track reduces the rotational dead weight of the boom by 56% to 68%, making the jib up to 40% easier to rotate than comparable I-Beam Jib Cranes. The tie rod design minimizes deflection and is more precise when... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 16
  • Capacity: 0.0750 to 1
  • Features: Rotating
Mast Type Jib Crane -- 1/4 Ton MT400-8-6-15
from Harrington Hoists, Inc.

Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib and gantry systems are built... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating
  • Capacity: 0.2500
Pivot Boom Straddle Manual Floor Cranes -- HP-1/2CJ
from David Round

These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90 ° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities. Double... [See More]

  • Type: Davit
  • Lift Travel: 8.08
  • Capacity: 0.5000
  • Features: Tilting Boom or Jib; Rotating; Wheels
Underground Crane Utility Vehicle -- CV Series
from Breaker Technology, Inc.

Features & Benefits. High speed / high mobility underground crane utility vehicle. +/-45 ° vehicle articulation for tight turning redius. Separate torque converter / transmission package provides low profile engine shroud height for improved operator visibility. Mid-ship operator... [See More]

  • Type: Mobile / Truck Mount Crane
  • Span: 3.31 to 22.97
  • Capacity: 0.7700 to 4.41
  • Features: Rotating; Wheels
1000 Lbs Capacity Davit Crane -- OZ1000DAV
from OZ Lifting Products LLC

FEATURES and BENEFITS. 360 degree rotation. 4 different boom height adjustments. 1000 lb. rating. Manual Din rated CE winch with brake. Includes power drill adaptor. Zinc plated finish. AC & DC winch option. Individually tested and includes test certificate. Portable. Pedestal or Socket bases... [See More]

  • Type: Davit
  • Lift Travel: 6 to 90
  • Capacity: 1000
  • Features: Rotating
1200 kg Spider Crane -- SPD 265C
from Compact Lifting Equipment

Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control [See More]

  • Type: Mobile / Truck Mount Crane; Spider Cranes
  • Lift Travel: 22.97
  • Capacity: 1.32
  • Span: 19.36
Ceiling Mounted Articulating Jib Crane -- 400L-8-150
from Spanco, Inc.

SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360 ° rotation. Articulating wall mounted jib cranes offer 200 ° rotation on inner arm and 360 ° rotation on... [See More]

  • Type: Jib Crane - Floor Mount; Ceiling Mount
  • Span: 8
  • Capacity: 0.0750
  • Features: Rotating; Motorized Motion
Gantry Type Grab Unloader
from Konecranes Inc.

Konecranes has successfully delivered close to 20 heavy-duty and high-capacity grab unloaders during the last ten years. The new AGD Grab Unloader is a prime example of the continuous development work of Konecranes on all fields of crane technology. [See More]

  • Type: Gantry Crane
  • Features: Rotating; Motorized Motion
  • Capacity: 63
Pow'r Reach™ Industrial Manipulator -- MPR-25
from Milwaukee Cylinder

For fast, easy lifting and precise positioning of tombstones, vises and materials. [See More]

  • Type: Gantry Crane
  • Lift Travel: 4.83
  • Capacity: 0.1250
  • Span: 7.33
Ergonomic Jib Arm Crane -- Quick-Lift Arm, QL A 200i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 440 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.4851
Conco Articulated Jib Arm -- AJ1250-8
from Positech Corporation

The Conco ® Articulated Jib Standard, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8
  • Capacity: 0.6250
  • Features: Rotating; Motorized Motion
Foundationless Jib Cranes
from Dearborn Overhead Crane

A poured foundation can cost as much or more than the jib crane itself and take a week to cure. It's easy to relocate a jib where there's no poured foundation. That means flexibility in choosing initial jib location. You can place it closer to machines or other obstructions, because there is no need... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 4 to 16
  • Capacity: 0.1250 to 0.5000
  • Features: Rotating
Truck Mounted Cranes -- TM-1/4
from David Round

Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360 ° rotation, after mounting on truck bed. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities. [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 7.29
  • Capacity: 0.2500
  • Features: Tilting Boom or Jib; Rotating
1200 Lbs. Capacity Compozite Davit Crane -- OZ1200DAV
from OZ Lifting Products LLC

Lightweight and easily portable the new COMPOZITE Davit Crane by OZ Lifting is bringing new technology and safe lifting together. This synergistic blend of strong lightweight composite materials and durable steel components will be available early summer. Features and Benefits. Boom/Extension and... [See More]

  • Type: Davit
  • Lift Travel: 8.5
  • Capacity: 0.6000
  • Features: Rotating
1800 kg Spider Crane -- SPD 360C
from Compact Lifting Equipment

Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control [See More]

  • Type: Mobile / Truck Mount Crane; Spider Cranes
  • Lift Travel: 30.51
  • Capacity: 1.98
  • Span: 24.93
Free Standing 1/2 Ton Jib Crane -- 100 Series - 10' Span
from Spanco, Inc.

Freestanding Jib Cranes require a foundation anywhere from 3 ft deep to 4 ft square and up to 5 ft deep to 11 ft square. If columns or walls are not available, a Freestanding Jib Crane will provide an optimal range of capacity and span compared to a wall mounted or column mounted crane. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.5000
  • Span: 10
Ship Unloader, Continuos (CSU)
from Konecranes Inc.

The most important features of the Continuous Ship Unloader (CSU) by Konecranes are availability, reliability, and the unloading rate. Konecranes keeps these requirements in mind when designing Bulk Handling Cranes. Because of this, more than 70 ports worldwide have chosen an unloader by Konecranes... [See More]

  • Type: Ship / Deck Crane
  • Features: Rotating; Motorized Motion
Ergonomic Jib Arm Crane -- Quick-Lift Arm, QL A 300i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 660 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.7277
Conco Articulated Jib Arm -- AJ2000-8
from Positech Corporation

The Conco ® Articulated Jib Heavy, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8
  • Capacity: 1
  • Features: Rotating; Motorized Motion
Free Standing Jib Cranes
from Dearborn Overhead Crane

They are perfect underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading docks, or in machining and assembly operations where they can be overlapped with other jib cranes to provide staged coverage. Available in floor mounted,... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8 to 20
  • Capacity: 0.2500 to 5
  • Features: Rotating
1800 kg Spider Crane -- SPD 500C
from Compact Lifting Equipment

Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control [See More]

  • Type: Mobile / Truck Mount Crane; Spider Cranes
  • Lift Travel: 35.76
  • Capacity: 1.98
  • Span: 30.51
Mast Style 1/2 Ton Jib Crane -- 200 Series - 10' Span
from Spanco, Inc.

Mast Style Jib Cranes are efficient because they do not require a foundation and the large base plate, but do require mounting at the top and bottom. Available in both a full and drop cantilever, with the drop cantilever providing additional clearance for any overhead obstructions. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.5000
  • Span: 10
Food Grade Intelligent Lifting Arm -- Quick-Lift Arm, QL AC 75i
from Kundel Industries, Inc.

Food Grade Intelligent Lifting Arm - Up to 165 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.0827
Conco Articulated Jib Arm -- AJ310-8
from Positech Corporation

The Conco ® Articulated Jib Light, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8
  • Capacity: 0.1550
  • Features: Rotating; Motorized Motion
Gorbel Articulating Jib Cranes
from Dearborn Overhead Crane

Perfect for applications that demand an Articulating Jib, but lack the walls or columns needed to mount the crane. These cranes offer effortless rotation and a consistent responsiveness when positioning loads in a work cell, through open doorways, or into machines. Floor mounted for easy... [See More]

  • Type: Jib Crane - Wall Mount (optional feature); Jib Crane - Floor Mount (optional feature)
  • Span: 16
  • Capacity: 0.0750 to 1
  • Features: Rotating
Wall Cantilever 1/2 Ton Jib Crane -- 300 Series - 10' Span
from Spanco, Inc.

Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie rod jib cranes are affordable when there are no overhead obstructions. If overhead obstructions are a problem, more clearance... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 10
  • Capacity: 0.5000
  • Features: Rotating; Motorized Motion
Intelligent Anti-Torque Lifting Arm -- Quick-Lift Arm, QL AT 125i
from Kundel Industries, Inc.

Intelligent Anti-Torque Lifting Arm - Up to 275 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.1378
Conco Articulated Jib Hoist -- AJH-1000-10
from Positech Corporation

The Conco ® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.5000
  • Span: 10
Wall Bracket Jib Cranes
from Dearborn Overhead Crane

The most economical means of providing hoist coverage for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has 2 brackets that mount to a wall or building beam. The bottom bracket has a boom that is perpendicular to the... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 8 to 30
  • Capacity: 0.5000 to 5
  • Features: Rotating
Wall Cantilever Enclosed TrackJib Crane -- WC-100-4-400
from Spanco, Inc.

SPANCO Workstation Jib Cranes work best for light capacities yet offer the same benefits as a Freestanding Jib Crane. These lighter jib cranes come with a hoist trolley and only require a 6" reinforced concrete floor. Optional portable bases are available to make your Workstation Jib Crane portable. [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 4
  • Capacity: 0.0500
  • Features: Rotating; Motorized Motion
Intelligent Lifting Arm With Tool Panel -- Quick-Lift Arm, QAT
from Kundel Industries, Inc.

Intelligent Lifting Arm with tool panel - Up to 275 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.1378
Conco Articulated Jib Hoist -- AJH-500-12
from Positech Corporation

The Conco ® Articulated Jib Hoist 500 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.2500
  • Span: 12
Wall Cantilever Jib Cranes
from Dearborn Overhead Crane

Provide hoist coverage and 200 degree rotation for individual use in bays, along walls, or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very close to the underside of the... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 8 to 20
  • Capacity: 0.2500 to 5
  • Features: Rotating
Jib Arm Crane -- Quick-Lift Arm, QL A 50i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 110 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.1213
Conco Articulated Jib Lifter -- AJL150-8
from Positech Corporation

The Conco ® Articulated Jib Lifter 150 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 5
  • Capacity: 0.0750
  • Span: 8
Workstation Jib Cranes
from Dearborn Overhead Crane

The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, they can accommodate up to a 360 degree rotation. Capacities are available from 100 lbs. to 1000... [See More]

  • Type: Jib Crane - Wall Mount (optional feature); Jib Crane - Floor Mount (optional feature)
  • Span: 16
  • Capacity: 0.0500 to 0.5000
  • Features: Rotating
Low Headroom Floor Mount Jib Crane -- Free-standing 270º
from Kundel Industries, Inc.

This is a great choice for working around low overhead structure problems, without sacrificing quality or movement. Our Free-Standing, Low Headroom 270 ° Jib Crane is a problem solver. It offers maximum safety and productivity benefits, while giving you consistently balanced trolley movement. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 6 to 20
  • Capacity: 0.2500 to 5
  • Span: 6 to 20
Conco Articulated Jib Lifter -- AJL300-8
from Positech Corporation

The Conco ® Articulated Jib Lifter 300 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 5
  • Capacity: 0.1500
  • Span: 8
Low Headroom Floor Mount Jib Crane -- Free-standing 360º
from Kundel Industries, Inc.

This is a great choice for working around low overhead structure problems, without sacrificing quality or movement. Our Free-Standing, Low Headroom 360 ° Jib Crane is a problem solver. It offers maximum safety and productivity benefits, while giving you consistently balanced trolley movement. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 6 to 20
  • Capacity: 0.2500 to 5
  • Span: 6 to 20
Conco Articulated Jib Lifter -- AJL665-8
from Positech Corporation

The Conco ® Articulated Jib Lifter 665 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 5
  • Capacity: 0.3325
  • Span: 8
Low Headroom Jib Crane Boom -- Wall Mount 180º
from Kundel Industries, Inc.

Do you have low overhead structure problems and need to fit your system in a compact work area? Don ’t worry, we have you covered. Our 180 ° Low Headroom Wall Mount Jib Crane is designed to overcome problem areas, without sacrificing quality or movement. As with all of our systems, it... [See More]

  • Type: Jib Crane - Wall Mount
  • Lift Travel: 6 to 20
  • Capacity: 0.2500 to 5
  • Span: 6 to 20
Standard Floor Mount Jib Crane -- Free-standing 270º
from Kundel Industries, Inc.

The 270 ° Standard Boom Jib Crane is a great option, offering maximum safety and productivity while providing wide, 270 ° coverage. This versatile system can transfer material from one work cell to another, suspend tools or other equipment, or supplement your existing overhead crane system. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 6 to 20
  • Capacity: 0.2500 to 5
  • Span: 6 to 20
Standard Floor Mount Jib Crane -- Free-standing 360º
from Kundel Industries, Inc.

The 360 ° Standard Boom Jib Crane is a great option, offering maximum safety and productivity while providing full, 360 ° coverage. This versatile system can transfer material from one work cell to another, suspend tools or other equipment, or supplement your existing overhead crane system. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 6 to 20
  • Capacity: 0.2500 to 5
  • Span: 6 to 20
Standard Jib Crane Boom -- Wall Mount 180º
from Kundel Industries, Inc.

Do you have low overhead structure problems and need to fit your system in a compact work area? Don ’t worry, we have you covered. Our 180 ° Low Headroom Wall Mount Jib Crane is designed to overcome problem areas, without sacrificing quality or movement. As with all of our systems, it... [See More]

  • Type: Jib Crane - Wall Mount
  • Lift Travel: 6 to 20
  • Capacity: 0.2500 to 5
  • Span: 6 to 20