Tilting Boom Industrial Cranes
from Wood's Powr-Grip Co., Inc.
The Eazi Lifter from Wood's Powr-Grip ® is a lightweight and highly portable crane for lifting windows into multi-story buildings. This innovative lifter mounts easily in most window openings, using the extension tubes supplied, when necessary. The incorporated manual winch enables a single... [See More]
- Type: Bench / Cart Mount
- Lift Travel: 8.08
- Capacity: 0.1100
- Features: Tilting Boom or Jib
from Compact Lifting Equipment
Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control [See More]
- Type: Mobile / Truck Mount Crane; Spider Cranes
- Lift Travel: 22.97
- Capacity: 1.32
- Span: 19.36
from Wallace Cranes
These cranes convert forklift trucks into a mobile crane in seconds. Complete with hooks, safety latches, and safety chain for securing to fork truck. Eleven boom positions available extending to 145 inches. Welded steel construction [See More]
- Type: Bench / Cart Mount; Boom Crane
- Span: 7 to 12
- Capacity: 1.5 to 3
- Features: Tilting Boom or Jib
from David Round
Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in... [See More]
- Type: Davit
- Lift Travel: 12.21
- Capacity: 2
- Features: Tilting Boom or Jib; Wheels; Motorized Motion
from Motivation Industrial Equipment Limited
Telescoping boom can be adjusted to any one of six positions [See More]
- Type: Jib Crane - Floor Mount
- Features: Tilting Boom or Jib; Wheels
- Capacity: 0.5500
- Certification: CSA
from Compact Lifting Equipment
Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control [See More]
- Type: Mobile / Truck Mount Crane; Spider Cranes
- Lift Travel: 30.51
- Capacity: 1.98
- Span: 24.93
from David Round
Available in Stainless Steel. These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with a standard extension boom. FEATURES: Models with 2,000, 4,000... [See More]
- Type: Davit
- Lift Travel: 9.92
- Capacity: 1
- Features: Tilting Boom or Jib; Wheels
from Compact Lifting Equipment
Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control [See More]
- Type: Mobile / Truck Mount Crane; Spider Cranes
- Lift Travel: 35.76
- Capacity: 1.98
- Span: 30.51
from David Round
Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility. FEATURES: Models with 4,000 lbs. [See More]
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom or Jib; Wheels
- Capacity: 2
from David Round
Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control. FEATURES:... [See More]
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom or Jib; Wheels
- Capacity: 1
from David Round
Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities. [See More]
- Type: Davit
- Lift Travel: 7.75
- Capacity: 0.2500
- Features: Tilting Boom or Jib; Wheels
from David Round
Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads. FEATURES: Models with 1/2, 1 and 2 ton capacity. Forward and... [See More]
- Type: Davit
- Lift Travel: 8.08
- Capacity: 0.5000
- Features: Tilting Boom or Jib; Wheels; Motorized Motion
from David Round
These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position. FEATURES: Models with 500, 1,000, 2,000 and 3,000 lbs. capacities. Straddle leg designed units are built to exceed 150%... [See More]
- Type: Davit
- Lift Travel: 10
- Capacity: 0.5000
- Features: Tilting Boom or Jib; Wheels
from David Round
The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet... [See More]
- Type: Mobile / Truck Mount Crane
- Lift Travel: 142
- Capacity: 1
- Features: Tilting Boom or Jib; Wheels; Motorized Motion
from David Round
These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90 ° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities. Double... [See More]
- Type: Davit
- Lift Travel: 8.08
- Capacity: 0.5000
- Features: Tilting Boom or Jib; Rotating; Wheels
from David Round
These Stainless Steel Adjustable Leg units have legs that swing out to accommodate wide loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with an extension boom standard. Designed specifically for operation in cleanroom... [See More]
- Type: Davit
- Lift Travel: 9.92
- Capacity: 2000
- Features: Tilting Boom or Jib; Wheels
from David Round
The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when not in operation. This Stainless Steel Crane has been carefully designed for use in food preparation, pharmaceutical,... [See More]
- Type: Davit
- Features: Tilting Boom or Jib; Wheels
- Capacity: 0.5000
from David Round
This Stainless Steel customizable Ride On unit is ideal for long transit runs. Operator leans against padded rail for comfort, stability and safety. Our experienced staff can design and build a unit to meet your specific needs. [See More]
- Type: Mobile / Truck Mount Crane
- Lift Travel: 142
- Capacity: 2000
- Features: Tilting Boom or Jib; Wheels; Motorized Motion
from David Round
These functional Stainless Steel Standard Floor Cranes come in a wide range of capacities to fit your load lifting needs. Their straddle leg design eliminates the need for counterweights and allows them to exceed 150% stability factor. Ruger ’s Stainless Steel Standard Floor Crane ’s are... [See More]
- Type: Davit
- Lift Travel: 7.62
- Capacity: 0.2500
- Features: Tilting Boom or Jib; Wheels
from David Round
Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to save time and money when meeting stringent clean-room requirements. FEATURES: Models with 3 and 5 ton... [See More]
- Type: Davit
- Lift Travel: 15.33
- Capacity: 3
- Features: Tilting Boom or Jib; Wheels; Motorized Motion
from David Round
Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. [See More]
- Type: Davit
- Lift Travel: 7.62
- Capacity: 0.2500
- Features: Tilting Boom or Jib; Wheels