Wheels Industrial Cranes

39 Results
Gantry Crane
from Konecranes Inc.

Portable gantry cranes are the ideal solution to awkward applications like hard to budge cartons or machinery. [See More]

  • Type: Gantry Crane
  • Span: 16
  • Capacity: 5
  • Features: Wheels
A Series Gantry Crane -- 1A0810WOB
from Spanco, Inc.

SPANCO A Series Adjustable Gantry Cranes are available in steel construction with capacities up to 10 tons and spans to 40 feet. The steel construction boasts 16 feet under the I-beam. Height adjustment is simplified by spring-loaded steel locking pins. Moldon polyurethane wheels are used on the... [See More]

  • Type: Gantry Crane
  • Lift Travel: 10.17
  • Capacity: 1
  • Span: 8
Underground Crane Utility Vehicle -- CV Series
from Breaker Technology, Inc.

Features & Benefits. High speed / high mobility underground crane utility vehicle. +/-45 ° vehicle articulation for tight turning redius. Separate torque converter / transmission package provides low profile engine shroud height for improved operator visibility. Mid-ship operator... [See More]

  • Type: Mobile / Truck Mount Crane
  • Span: 3.31 to 22.97
  • Capacity: 0.7700 to 4.41
  • Features: Rotating; Wheels
Adjustable Steel Gantry Crane -- AG-1-7/10-8
from Harrington Hoists, Inc.

Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib and gantry systems are built... [See More]

  • Type: Gantry Crane
  • Lift Travel: 10
  • Capacity: 1
  • Span: 8
Floor Crane -- Model FF-05
from Motivation Industrial Equipment Limited

Telescoping boom can be adjusted to any one of six positions [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Tilting Boom or Jib; Wheels
  • Capacity: 0.5500
  • Certification: CSA
Process Cranes for Process Integration
from Demag Cranes & Components

COMPLETE INTEGRATION AND EFFICIENCY. From lifting and positioning of a load, to installing and loading machinery – we link processes to ensure seamless integration. Our efficient, versatile and cost-effective solutions are customized for your applications: custom designs for cost-effective... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Gorbel Fixed Height Steel Gantry Cranes
from Dearborn Overhead Crane

Gorbel Fixed Height Gantry Cranes. Provide an economical way to lift materials anywhere in a facility. The wheels enable you to move the gantry around your facility. This is a most cost effective solution for areas of infrequent lifts than a more expensive permanent structure. Available in... [See More]

  • Type: Gantry Crane
  • Span: 8 to 25
  • Capacity: 1 to 3
  • Features: Wheels
Adjustable Leg Staddle Full Powered Floor Cranes -- FP-2A
from David Round

Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in... [See More]

  • Type: Davit
  • Lift Travel: 12.21
  • Capacity: 2
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Adjustable Aluminum Gantry Cranes -- AHA Series
from Kundel Industries, Inc.

Adjustable Height Aluminum Portable Gantry Cranes. The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam allows height... [See More]

  • Type: Gantry Crane
  • Lift Travel: 5.67 to 12.5
  • Capacity: 0.7500 to 3
  • Features: Wheels
Nuclear Dry Cask Transport Cranes
from Konecranes Inc.

Nuclear Equipment. Nowhere is the engineering and manufacturing excellence of Konecranes more critical than in the nuclear power industry. To meet the industry ’s stringent standards, and to promote workplace safety, public health and the environment, Konecranes has developed Supersafe... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Wheels
  • Capacity: 350
Aluminum Portable A Series Gantry -- 0.5ALU089B
from Spanco, Inc.

SPANCO Aluminum Gantry Cranes have capacities up to 3 tons. Spans vary based on capacity. Up to 12 feet are available under the I-beam. The portable aluminum gantries are extremely lightweight; as low as 112 pounds! Spring-loaded steel locking pins are also featured on the aluminum gantry crane... [See More]

  • Type: Gantry Crane
  • Lift Travel: 9
  • Capacity: 0.5000
  • Span: 8
Process Cranes for Recycling/Bulk Material
from Demag Cranes & Components

SOLUTIONS FOR EVERY APPLICATION. In refuse incineration installations, refuse-derived fuel facilities, cogeneration plants, and cement sites, the operational environment for cranes is particularly harsh. Our process cranes are ideally engineered for these applications. Optimum design for loading and... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Adjustable Leg Straddle Push Floor Cranes - A Series -- HP2000A
from David Round

Available in Stainless Steel. These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with a standard extension boom. FEATURES: Models with 2,000, 4,000... [See More]

  • Type: Davit
  • Lift Travel: 9.92
  • Capacity: 1
  • Features: Tilting Boom or Jib; Wheels
Fixed Height Steel Gantry Cranes -- FHS Series
from Kundel Industries, Inc.

Industrial Steel Gantry Cranes are designed for transporting and positioning materials along the beam's length. Solid steel construction will provide years of service. Facilitate easy mobility from one area to another with four (4) 8" glass filled swivel casters with four-position locks on the 500,... [See More]

  • Type: Gantry Crane
  • Lift Travel: 5.75 to 10.08
  • Capacity: 0.2500 to 5
  • Features: Wheels
E Series Gantry Crane -- 1AW1007B
from Spanco, Inc.

The steel constructed SPANCO E Series Gantry Crane is available in a fixed height up to a 12-foot span and 10-foot height to 5-ton capacity with 10 feet available under the beam. Also available is adjustable height for 11'6" span up to 3 ton capacity. Maximum heights on the adjustable gantry crane... [See More]

  • Type: Gantry Crane
  • Lift Travel: 7
  • Capacity: 1
  • Span: 11.5
Process Cranes for Steel Handling
from Demag Cranes & Components

EFFICIENCY AND FLEXIBILITY COMBINED WITH IMPRESSIVE PERFORMANCE. Effective material handling systems are critical to achieving cost-effectiveness in steel service centers. Our cranes improve efficiency and flexibility throughout all operating sequences – including downstream industrial... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Condensed Straddle Full Power Crane -- FP-2CS
from David Round

Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility. FEATURES: Models with 4,000 lbs. [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Tilting Boom or Jib; Wheels
  • Capacity: 2
PF Series Portable Gantry Crane -- 1PF1520B
from Spanco, Inc.

SPANCO powered PF Series Gantry Cranes come in standard capacities to 15 ton, standard spans to 40 feet, standard heights to 35 feet, and have a maximum under beam height of 35 feet. [See More]

  • Type: Gantry Crane
  • Lift Travel: 20
  • Capacity: 1
  • Span: 15
Process Cranes for Steel Production/Foundries
from Demag Cranes & Components

OUR CRANES PERFORM WITH HIGH RELIABILITY. Harsh operating conditions in foundries demand high levels of safety and functional reliability for cranes. Our solutions offer flexibility and performance: magnet cranes to transport billets. cranes to transport bar stock. cranes in the annealing shop,... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Construction Loader Cranes -- CTOW-1
from David Round

Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control. FEATURES:... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Tilting Boom or Jib; Wheels
  • Capacity: 1
T Series Gantry Crane -- 1T109S
from Spanco, Inc.

SPANCO powered T Series Gantry Cranes may be ordered in all steel construction up to a 10 ton capacity. The SPANCO T Series Gantry Crane features the True A-Frame design that virtually eliminates the swaying motion common to other 3-way adjustable gantry designs. This improved design gives much... [See More]

  • Type: Gantry Crane
  • Lift Travel: 10.58
  • Capacity: 1
  • Span: 10
Process Cranes for the Avaition Industry
from Demag Cranes & Components

MAXIMUM PRECISION, SAFETY AND RELIABILITY FOR HANDLING SENSITIVE PARTS. Large parts have to be regularly lifted, turned and positioned on assembly lines in the aviation industry. Process cranes and hoist units that are used in these applications are required to provide correspondingly high... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Counterbalance Cranes -- RC-500R
from David Round

Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities. [See More]

  • Type: Davit
  • Lift Travel: 7.75
  • Capacity: 0.2500
  • Features: Tilting Boom or Jib; Wheels
Process Cranes for the Paper Industry
from Demag Cranes & Components

In the paper industry, the wet and dry ends of paper machines need to be supplied with a high level of reliability and be equipped for any required maintenance work. In addition, rolls of paper have to be stored and retrieved gently, precisely and efficiently. To meet these diverse requirements, we... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Counterbalance Full Powered Floor Cranes -- FP-1000R
from David Round

Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads. FEATURES: Models with 1/2, 1 and 2 ton capacity. Forward and... [See More]

  • Type: Davit
  • Lift Travel: 8.08
  • Capacity: 0.5000
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Economy Engine Straddle Cranes -- RC-1000S
from David Round

These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position. FEATURES: Models with 500, 1,000, 2,000 and 3,000 lbs. capacities. Straddle leg designed units are built to exceed 150%... [See More]

  • Type: Davit
  • Lift Travel: 10
  • Capacity: 0.5000
  • Features: Tilting Boom or Jib; Wheels
Foldable Straddle Floor Cranes -- HP1000C
from David Round

Available in Stainless Steel. The Ruger Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With a small collapsible footprint these cranes are easily stored while not in use. FEATURES: Models with 1,000 and 2,000 lbs. capacities. Adjustable height and length allows... [See More]

  • Capacity: 0.5000
  • Features: Tilting Boom or Jib; Wheels
  • Lift Travel: 9.17
Full Power Ride On Cranes -- FP-1RDR
from David Round

The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet... [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 142
  • Capacity: 1
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Heavy Duty Floor Cranes -- HP-3D
from David Round

This versatile Heavy Duty Floor Crane comes in a wide range of capacities to fit your load lifting needs. Ruger Industries designs quality and functionality in every crane that they produce. Select the Ruger Heavy Duty Crane that fits your specific material handling needs. FEATURES: Models with... [See More]

  • Type: Davit
  • Lift Travel: 12.8
  • Capacity: 3
  • Features: Tilting Boom or Jib; Wheels
Pivot Boom Straddle Manual Floor Cranes -- HP-1/2CJ
from David Round

These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90 ° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities. Double... [See More]

  • Type: Davit
  • Lift Travel: 8.08
  • Capacity: 0.5000
  • Features: Tilting Boom or Jib; Rotating; Wheels
Stainless Steel Adjustable Leg Crane -- HP2000A
from David Round

These Stainless Steel Adjustable Leg units have legs that swing out to accommodate wide loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with an extension boom standard. Designed specifically for operation in cleanroom... [See More]

  • Type: Davit
  • Lift Travel: 9.92
  • Capacity: 2000
  • Features: Tilting Boom or Jib; Wheels
Stainless Steel Foldable Straddle Floor Cranes -- RC1000K
from David Round

The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when not in operation. This Stainless Steel Crane has been carefully designed for use in food preparation, pharmaceutical,... [See More]

  • Type: Davit
  • Features: Tilting Boom or Jib; Wheels
  • Capacity: 0.5000
Stainless Steel Full Power Ride On Cranes -- FP-1RDR
from David Round

This Stainless Steel customizable Ride On unit is ideal for long transit runs. Operator leans against padded rail for comfort, stability and safety. Our experienced staff can design and build a unit to meet your specific needs. [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 142
  • Capacity: 2000
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Stainless Steel Gantry Cranes
from David Round

These Stainless Steel Gantry Cranes are an ideal choice for pharmaceutical, food processing, and cleanroom lifting. With a superior Stainless Steel construction, these cranes are highly corrosive resistant and built to last. With both stationary and adjustable models, there is an array of Stainless... [See More]

  • Type: Gantry Crane
  • Lift Travel: 9 to 16
  • Capacity: 0.2500 to 3
  • Span: 30
Stainless Steel Standard Series Straddle Floor Cranes -- HP-500
from David Round

These functional Stainless Steel Standard Floor Cranes come in a wide range of capacities to fit your load lifting needs. Their straddle leg design eliminates the need for counterweights and allows them to exceed 150% stability factor. Ruger ’s Stainless Steel Standard Floor Crane ’s are... [See More]

  • Type: Davit
  • Lift Travel: 7.62
  • Capacity: 0.2500
  • Features: Tilting Boom or Jib; Wheels
Stainless Steel Standard Sraddle Full Powered Cranes -- FP-3D
from David Round

Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to save time and money when meeting stringent clean-room requirements. FEATURES: Models with 3 and 5 ton... [See More]

  • Type: Davit
  • Lift Travel: 15.33
  • Capacity: 3
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Standard Series Straddle Floor Cranes -- HP-500
from David Round

Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. [See More]

  • Type: Davit
  • Lift Travel: 7.62
  • Capacity: 0.2500
  • Features: Tilting Boom or Jib; Wheels
Standard Straddle Full Powered Floor Cranes -- FP-3D
from David Round

Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material handling... [See More]

  • Type: Davit
  • Lift Travel: 15
  • Capacity: 3
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Towable Straddle Cranes -- TOW-1
from David Round

These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. Electric hoist on... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Tilting Boom or Jib; Wheels
  • Capacity: 1