Motorized Motion Industrial Cranes

94 Results
Cranes
from J.D. Neuhaus

The delivery programme comprises explosion-proofoverhead travelling cranessuspension cranes as well asslewing craneswhich can be adapted to your individual demands as complete special installations are our speciality.According to necessities JDN hoists in motor trolleys or monorail systems are... [See More]

  • Type: Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
  • Span: ? to 36
  • Capacity: 1 to 100
  • Features: Pendant; Motorized Motion
Ergonomic Jib Arm Crane -- Quick-Lift Arm, QL A 100i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 220 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.2426
Industrial Floor Crane -- FMB-09
from Motivation Industrial Equipment Limited

Front stabilizer legs, 8 extension boom, steerable forward/reverse drive [See More]

  • Type: Floor Crane; Telescoping; Boom Crane
  • Features: Tilting Boom or Jib; Rotating; Wheels; Pendant (optional feature); Motorized Motion
  • Capacity: 2.7
  • Certification: CSA
Ceiling Mounted Articulating Jib Crane -- 400L-8-150
from Spanco, Inc.

SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360 ° rotation. Articulating wall mounted jib cranes offer 200 ° rotation on inner arm and 360 ° rotation on... [See More]

  • Type: Jib Crane - Floor Mount; Ceiling Mount
  • Span: 8
  • Capacity: 0.0750
  • Features: Rotating; Motorized Motion
Adjustable Leg Staddle Full Powered Floor Cranes -- FP-2A
from David Round

Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in... [See More]

  • Type: Davit
  • Lift Travel: 12.21
  • Capacity: 2
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Ceiling Mounted Bridge Crane
from Gorbel Inc.

A ceiling mounted version of our work station bridge crane is manufactured from aluminum or steel, offers a similar coverage profile, and perfect when you need to keep the production floor clear of obstructions. Here are some key features of our Ceiling Mounted Work Station Cranes: Built to order. A... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 0.0 to 34
  • Capacity: 0.0750 to 2
  • Features: Motorized Motion
Pow'r Arm™ Industrial Manipulator -- MPA-25
from Milwaukee Cylinder

Safe, convenient positioning of loads up to 2,000 pounds (909 kg). ¢Quick, easy lifting and positioning of heavy dies, tooling and parts. ¢ One-man control - saves time and labor. ¢ Mounts directly on machine, i-beam or vertical surface. ¢ Vertical travel is easily controlled... [See More]

  • Type: Gantry Crane
  • Lift Travel: 1
  • Capacity: 0.1250
  • Span: 4
All Terrain Cranes -- AC 100
from Terex Cranes Waverly Operations

Overview. Terex ® All Terrain Cranes with lifting capacities of 30 to 1,200 metric tons (35 to 1,320 US tons) ensure large lifting capacities across the entire working range. The design is customer-oriented, to provide maximum mobility and versatility, so the cranes can be used for many jobs or... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Motorized Motion
  • Capacity: 110
Aluline Crane Travel System -- KBK Modular Crane System
from Demag Cranes & Components

KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. KBK... [See More]

  • Type: Track Crane
  • Span: 26
  • Capacity: 1.1
  • Features: Motorized Motion
Articulated Jib Boom -- AJB-40
from Positech Corporation

Positech ’s Articulated Jib Boom (AJB) is an articulating jib arm that can be used as an alternative to workstation bridge system or straight arm jib. The low headroom design along with two 360-degree rotation axes, allow this handling aid to reach in and maneuver over or around work cell... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 10
  • Capacity: 0.1000
  • Features: Rotating; Motorized Motion
Free Standing Jib Crane -- 1/4 Ton FS300DD-8-6
from Harrington Hoists, Inc.

Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib and gantry systems are built... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Automated Operation; Motorized Motion
  • Capacity: 0.2500
Aluminum Light Crane System
from Konecranes Inc.

Our new XA light crane system applies the strength and low weight of aluminum to your every light material lifting need. Handling low loads of up to 2 metric tons across a wide variety of rail types, it is a robust, cost-efficient solution for your work area. Aluminum structure better than steel. An... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Pendant; Motorized Motion
  • Capacity: 2
Ergonomic Jib Arm Crane -- Quick-Lift Arm, QL A 200i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 440 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.4851
Ceiling-Mounted Workstation Bridge Cranes -- CMT-8-11-400
from Spanco, Inc.

SPANCO Ceiling Mounted Workstation Bridge Cranes are designed to accommodate limited work space situations by hanging from overhead building steel such as roof beams or trusses. Permanent installation is required. [See More]

  • Type: Bridge / Overhead Crane; Workstation
  • Span: 8
  • Capacity: 0.1250
  • Features: Motorized Motion
Counterbalance Full Powered Floor Cranes -- FP-1000R
from David Round

Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads. FEATURES: Models with 1/2, 1 and 2 ton capacity. Forward and... [See More]

  • Type: Davit
  • Lift Travel: 8.08
  • Capacity: 0.5000
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Ceiling Mounted Tarca System
from Gorbel Inc.

Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60 ’-0 ” overall (58 ’-0 ” span) with runway support centers up to 50... [See More]

  • Capacity: 2 to 5
  • Features: Motorized Motion
  • Span: 0.0 to 60
Pow'r Reach™ Industrial Manipulator -- MPR-25
from Milwaukee Cylinder

For fast, easy lifting and precise positioning of tombstones, vises and materials. [See More]

  • Type: Gantry Crane
  • Lift Travel: 4.83
  • Capacity: 0.1250
  • Span: 7.33
Boom Trucks -- BT 2047
from Terex Cranes Waverly Operations

Overview. When you demand a cost-effective lifting solution that's matched to the qualified truck chassis of your choice, Terex ® boom trucks are ready to serve. Whether it's our high strength keel boom design that offers reliable service under the most demanding conditions or the convenience... [See More]

  • Type: Mobile / Truck Mount Crane; Boom Crane
  • Lift Travel: 91.86
  • Capacity: 10
  • Features: Motorized Motion
Double Girder Suspension Cranes -- KBK Modular Crane System
from Demag Cranes & Components

RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES. Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast, reliable and precise positioning for all loads, including heavy loads with large... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 3.6 to 14
  • Capacity: 0.3030 to 7.72
  • Features: Motorized Motion
Conco Articulated Jib Arm -- AJ1250-8
from Positech Corporation

The Conco ® Articulated Jib Standard, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8
  • Capacity: 0.6250
  • Features: Rotating; Motorized Motion
Series 3 Top Running Motorized Crane -- CTMD-3-0135
from Harrington Hoists, Inc.

Harrington's CTML motorized, CTPL push and CTL geared complete cranes are built for the most demanding class "C" applications. Top running complete cranes are suitable for use on ASCE crane rail or square bar and all include unique side guide rollers that significantly reduce friction providing for... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 35
  • Capacity: 1
  • Features: Pendant; Motorized Motion
Electric Wire Hoist Crane
from Konecranes Inc.

CXT Cranes by Konecranes give you the best return on your investment. Our new CXT crane incorporates the most significant innovations introduced to the market for many years. CXT cranes offer superior safety and ergonomics, easy and effective load handling, and the most favorable dimensions for... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Pendant; Motorized Motion
  • Capacity: 80
Ergonomic Jib Arm Crane -- Quick-Lift Arm, QL A 300i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 660 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.7277
Free Standing 1/2 Ton Jib Crane -- 100 Series - 10' Span
from Spanco, Inc.

Freestanding Jib Cranes require a foundation anywhere from 3 ft deep to 4 ft square and up to 5 ft deep to 11 ft square. If columns or walls are not available, a Freestanding Jib Crane will provide an optimal range of capacity and span compared to a wall mounted or column mounted crane. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.5000
  • Span: 10
Full Power Ride On Cranes -- FP-1RDR
from David Round

The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet... [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 142
  • Capacity: 1
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Cleveland Tramrail Monorail
from Gorbel Inc.

Cleveland Tramrail offers a wide variety of monorail products to support your manufacturing needs. Cleveland Tramrail offers components including straight and curved track, interlocks to bridge cranes and switches for changing direction to various work centers. Applications include necropsy... [See More]

  • Capacity: 2 to 40
  • Features: Motorized Motion
Cab Down Cranes -- CD 225
from Terex Cranes Waverly Operations

Overview. Yard Crane. Drill Rig Maintenance. Petro-Chemical & Refinery Maintenance. Rail Road Maintenance, Hi-Rail Mounted. Quarry and Mining Equipment Maintenance. Heavy Maintenance Crane, (US Navy, HMC) [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 121
  • Capacity: 25.35
  • Features: Motorized Motion
Double-Girder Over-Head Taveling Cranes With Box Section Girders -- ZKKE
from Demag Cranes & Components

A SOLID INVESTMENT IN HANDLING EFFICIENCY AND PERFORMANCE. Our double-girder overhead traveling cranes offer exceptional load capacity and minimum deadweight. Their precise and stable geometry provides travel characteristics that minimize wear on the end carriages and runway. In addition, the load... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 114
  • Capacity: 55.12
  • Features: Motorized Motion
Conco Articulated Jib Arm -- AJ2000-8
from Positech Corporation

The Conco ® Articulated Jib Heavy, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8
  • Capacity: 1
  • Features: Rotating; Motorized Motion
Series 3 Underhung Motorized Crane -- CUML-3-0235
from Harrington Hoists, Inc.

Harrington's CUML motorized, CUP push and CUG geared complete cranes offer a space saving design and are recommended for heavy-duty, class "C" crane applications. All underhung complete cranes are suitable for use on S, W, or patented track type beams and include unique side guide rollers that... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 35
  • Capacity: 2
  • Features: Pendant; Motorized Motion
Gantry Type Grab Unloader
from Konecranes Inc.

Konecranes has successfully delivered close to 20 heavy-duty and high-capacity grab unloaders during the last ten years. The new AGD Grab Unloader is a prime example of the continuous development work of Konecranes on all fields of crane technology. [See More]

  • Type: Gantry Crane
  • Features: Rotating; Motorized Motion
  • Capacity: 63
Food Grade Intelligent Lifting Arm -- Quick-Lift Arm, QL AC 75i
from Kundel Industries, Inc.

Food Grade Intelligent Lifting Arm - Up to 165 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.0827
Mast Style 1/2 Ton Jib Crane -- 200 Series - 10' Span
from Spanco, Inc.

Mast Style Jib Cranes are efficient because they do not require a foundation and the large base plate, but do require mounting at the top and bottom. Available in both a full and drop cantilever, with the drop cantilever providing additional clearance for any overhead obstructions. [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.5000
  • Span: 10
Stainless Steel Full Power Ride On Cranes -- FP-1RDR
from David Round

This Stainless Steel customizable Ride On unit is ideal for long transit runs. Operator leans against padded rail for comfort, stability and safety. Our experienced staff can design and build a unit to meet your specific needs. [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 142
  • Capacity: 2000
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Cleveland Tramrail Underhung System
from Gorbel Inc.

Our patented track underhung crane systems have an impressive track record of reliable, long-lasting service in high-duty-cycle applications, loading docks, parts assembly, equipment maintenance and truck service centers. Cleveland Tramrail ® ’s underhung crane systems can be used to... [See More]

  • Capacity: 2 to 40
  • Features: Motorized Motion
  • Span: 0.0 to 60
City Cranes -- AC 40 City
from Terex Cranes Waverly Operations

Overview. The compact dimensions of Terex ® city cranes help them go where other cranes can't. Add in the manoeuvrability to make tight turns against the high curbs of city streets, and it's easy to see why Terex ® city cranes are the ideal choice for restricted work areas. Even more, once... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Motorized Motion
  • Capacity: 44.09
Full-Gantry Cranes -- EVPE
from Demag Cranes & Components

CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS. Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end, forms a traveling bridge. The... [See More]

  • Type: Gantry Crane
  • Lift Travel: 4 to 10
  • Capacity: 12.5
  • Span: 98
Conco Articulated Jib Arm -- AJ310-8
from Positech Corporation

The Conco ® Articulated Jib Light, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 8
  • Capacity: 0.1550
  • Features: Rotating; Motorized Motion
Goliath Gantry Shipyard Crane
from Konecranes Inc.

Konecranes Americas offers a comprehensive range of jib portal and goliath gantry cranes for shipbuilding. [See More]

  • Type: Gantry Crane; Ship / Deck Crane
  • Lift Travel: 80
  • Capacity: 1200
  • Span: 689
Intelligent Anti-Torque Lifting Arm -- Quick-Lift Arm, QL AT 125i
from Kundel Industries, Inc.

Intelligent Anti-Torque Lifting Arm - Up to 275 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.1378
TR Series Trussed Runway Bridge Crane -- TR-10-11.5-400
from Spanco, Inc.

Combining durability with flexibility, the SPANCO Freestanding Workstation Bridge provides a non-permanent solution that will grow with your production process. [See More]

  • Type: Bridge / Overhead Crane; Workstation
  • Lift Travel: 14
  • Capacity: 0.1250
  • Span: 10
Stainless Steel Motorized Jib Cranes
from David Round

Roto-Mate ™/ Roto-Max ™ Jib Crane Motorization products are now manufactured by David Round in stainless steel for sanitary and clean room use. Roto-Mate ™/ Roto-Max ™ kits provide powered rotation to either new or existing jib cranes, which can significantly reduce the... [See More]

  • Type: Jib Crane - Wall Mount; Jib Crane - Floor Mount
  • Span: 20
  • Capacity: 1 to 8
  • Features: Motorized Motion
Free Standing Bridge Crane
from Gorbel Inc.

Imagine that a worker needs to move back and forth while manipulating heavy loads or machine parts. If you have a flexible production facility, you can easily install a bridge crane on a 6-inch concrete floor and create the ability for the worker to perform the desired task. Because there is no... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 0.0 to 34
  • Capacity: 0.0750 to 2
  • Features: Motorized Motion
Lattice Boom Crawler Cranes -- CC 2000-1
from Terex Cranes Waverly Operations

Overview. The versatility of Terex ® crawler cranes starts with the wide range of models available, including lattice boom crawler cranes, lattice boom truck cranes, narrow track carriers and pedestal cranes. From there, the modular design gives you the flexibility to adapt the crane for your... [See More]

  • Type: Mobile / Truck Mount Crane; Boom Crane
  • Lift Travel: 551
  • Capacity: 331
  • Features: Motorized Motion
Overhung and Extending Cranes -- KBK Modular Crane System
from Demag Cranes & Components

LARGE OVERHANG – CONSTANT OR VARIABLE. Loads can be moved beyond the crane runway using overhung and extending cranes from our KBK modular crane system. These solutions offer greater room to maneuver and facilitate optimum utilization of the available space. Our solutions to meet specific... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Motorized Motion
Conco Articulated Jib Hoist -- AJH-1000-10
from Positech Corporation

The Conco ® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.5000
  • Span: 10
Rail Mounted Gantry Crane
from Konecranes Inc.

The new design of RMG cranes introduced by Konecranes builds on decades of experience in crane design and manufacturing. [See More]

  • Type: Gantry Crane
  • Lift Travel: 60.37
  • Capacity: 50
  • Span: 164
Intelligent Lifting Arm With Tool Panel -- Quick-Lift Arm, QAT
from Kundel Industries, Inc.

Intelligent Lifting Arm with tool panel - Up to 275 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.1378
Wall Cantilever 1/2 Ton Jib Crane -- 300 Series - 10' Span
from Spanco, Inc.

Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie rod jib cranes are affordable when there are no overhead obstructions. If overhead obstructions are a problem, more clearance... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 10
  • Capacity: 0.5000
  • Features: Rotating; Motorized Motion
Stainless Steel Standard Sraddle Full Powered Cranes -- FP-3D
from David Round

Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to save time and money when meeting stringent clean-room requirements. FEATURES: Models with 3 and 5 ton... [See More]

  • Type: Davit
  • Lift Travel: 15.33
  • Capacity: 3
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Free Standing Jib Crane
from Gorbel Inc.

Free Standing Jib Cranes are Gorbel ’s most versatile crane and are best for heavy duty, high productivity applications. They are the perfect jib crane to place underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 0.0 to 20
  • Capacity: 0.0 to 5
  • Features: Motorized Motion
Lattice Boom Truck Cranes -- TC 2800-1
from Terex Cranes Waverly Operations

Overview. The 600t lattice crane can be ordered with truck mounted chassis and is called TC 2800-1. The truck mounted chassis allows moving the base crane (superstructure and center frame) on its own. When the star type outriggers are added a base of 14 x 14m provides stability. [See More]

  • Type: Mobile / Truck Mount Crane; Boom Crane
  • Lift Travel: 630
  • Capacity: 661
  • Features: Motorized Motion
Pillar and Wall-Mounted Slewing Jibs -- KBK Modular Crane System
from Demag Cranes & Components

SWITCH TO IMPROVED PRODUCTIVITY AND ERGONOMICS. Manually handling or moving relatively light loads is often unsafe, time-consuming and an ergonomic burden for employees. Together with a wide selection of hoist units, Demag slewing jibs and cranes enable loads to be lifted and transported quickly and... [See More]

  • Type: Jib Crane - Wall Mount; Jib Crane - Floor Mount
  • Span: 6.56 to 39.37
  • Capacity: 0.0875 to 11
  • Features: Motorized Motion
Conco Articulated Jib Hoist -- AJH-500-12
from Positech Corporation

The Conco ® Articulated Jib Hoist 500 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 10
  • Capacity: 0.2500
  • Span: 12
Rubber Tired Gantry Crane
from Konecranes Inc.

The Rubber Tired Gantry crane by Konecranes is a successful example of the intelligence built into the product. The design utilizes well-proven components by Konecranes combined in a simple way to ensure minimum maintenance and maximum reliability and to provide performance consistent with all... [See More]

  • Type: Gantry Crane
  • Features: Motorized Motion
  • Capacity: 50.8
Jib Arm Crane -- Quick-Lift Arm, QL A 50i
from Kundel Industries, Inc.

Intelligent Lifting Arm - Up to 110 lbs. Patented Quick-Lift Systems ™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand ’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our... [See More]

  • Type: Jib Crane - Floor Mount
  • Features: Rotating; Motorized Motion
  • Capacity: 0.1213
Wall Cantilever Enclosed TrackJib Crane -- WC-100-4-400
from Spanco, Inc.

SPANCO Workstation Jib Cranes work best for light capacities yet offer the same benefits as a Freestanding Jib Crane. These lighter jib cranes come with a hoist trolley and only require a 6" reinforced concrete floor. Optional portable bases are available to make your Workstation Jib Crane portable. [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 4
  • Capacity: 0.0500
  • Features: Rotating; Motorized Motion
Standard Straddle Full Powered Floor Cranes -- FP-3D
from David Round

Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material handling... [See More]

  • Type: Davit
  • Lift Travel: 15
  • Capacity: 3
  • Features: Tilting Boom or Jib; Wheels; Motorized Motion
Free Standing Tarca System
from Gorbel Inc.

Cleveland Tramrail offers solutions for heavier applications where the existing building cannot support the crane, Free Standing Tarca Systems. A pre-engineered crane system available in 2 to 5-ton capacity with standard bridge lengths up to 40 ’-0 ” overall (38 ’-0 ” span)... [See More]

  • Capacity: 2 to 5
  • Features: Motorized Motion
  • Span: 0.0 to 60
Military Cranes -- MAC 50
from Terex Cranes Waverly Operations

Overview. Our equipment delivers the performance and reliability necessary to see that missions are met on time and on budget. Serious projects demand high-calibre tools. Our expert military project teams and our superior engineering capabilities are focussed on one goal: equipping you with the best... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Motorized Motion
Process Cranes for Process Integration
from Demag Cranes & Components

COMPLETE INTEGRATION AND EFFICIENCY. From lifting and positioning of a load, to installing and loading machinery – we link processes to ensure seamless integration. Our efficient, versatile and cost-effective solutions are customized for your applications: custom designs for cost-effective... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Conco Articulated Jib Lifter -- AJL150-8
from Positech Corporation

The Conco ® Articulated Jib Lifter 150 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 5
  • Capacity: 0.0750
  • Span: 8
Ship Unloader, Continuos (CSU)
from Konecranes Inc.

The most important features of the Continuous Ship Unloader (CSU) by Konecranes are availability, reliability, and the unloading rate. Konecranes keeps these requirements in mind when designing Bulk Handling Cranes. Because of this, more than 70 ports worldwide have chosen an unloader by Konecranes... [See More]

  • Type: Ship / Deck Crane
  • Features: Rotating; Motorized Motion
Motorized Hybrid Overhead Cranes -- TTRAC
from Kundel Industries, Inc.

Overhead Workstation Bridge Cranes - Up to 10 Ton. TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows for the system to make up for any inconsistencies in the runway tracks. Motorization controls... [See More]

  • Type: Bridge / Overhead Crane; Hybrid
  • Span: 55
  • Capacity: 10
  • Features: Motorized Motion
Mast Type Jib Crane
from Gorbel Inc.

Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360 ° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360 ° rotation jib styles because their efficient design usually requires no special foundation. Here are some key features... [See More]

  • Type: Jib Crane - Floor Mount
  • Span: 0.0 to 20
  • Capacity: 0.0 to 5
  • Features: Motorized Motion
Mobile Harbour Crane -- MHC 20
from Terex Cranes Waverly Operations

Overview. Faster work cycles, higher uptime, greater ease of maintenance and lower cost per lift: that's what we call efficiency. Terex ® Mobile Harbour Cranes stand out due to superior performances and reliability. The Medium Range is ideal for bulk operations from small/medium size vessels,... [See More]

  • Type: Mobile / Truck Mount Crane
  • Span: 85.3
  • Capacity: 22.05
  • Features: Motorized Motion
Process Cranes for Recycling/Bulk Material
from Demag Cranes & Components

SOLUTIONS FOR EVERY APPLICATION. In refuse incineration installations, refuse-derived fuel facilities, cogeneration plants, and cement sites, the operational environment for cranes is particularly harsh. Our process cranes are ideally engineered for these applications. Optimum design for loading and... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Conco Articulated Jib Lifter -- AJL300-8
from Positech Corporation

The Conco ® Articulated Jib Lifter 300 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 5
  • Capacity: 0.1500
  • Span: 8
Ship-to-Shore Gantry Crane
from Konecranes Inc.

Konecranes has nearly 40 years of experience in the designing, manufacturing, and delivery of ship-to-shore container cranes-even with most demanding customer requirements. We have always been known for the excellent crane design, in-house manufactured key components, high-quality manufacturing, and... [See More]

  • Type: Gantry Crane; Ship / Deck Crane
  • Features: Motorized Motion
  • Capacity: 40
Motorized Overhead Ceiling Bridge Cranes -- TTRAC
from Kundel Industries, Inc.

Overhead Workstation Bridge Cranes - Up to 10 Ton. TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows for the system to make up for any inconsistencies in the runway tracks. Motorization controls... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 55
  • Capacity: 10
  • Features: Motorized Motion
Wall Bracket Jib Crane
from Gorbel Inc.

Wall Bracket Jib Cranes are an economical, heavy duty solution. They contain a single tie rod, right hand threaded at both ends for easy boom adjustment and installation. These tie rod jibs are ideal for swinging around obstacles or under obstructions. Here are some key features of our Wall Bracket... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 0.0 to 30
  • Capacity: 0.0 to 5
  • Features: Motorized Motion
Pick & Carry Cranes -- AT-15-3
from Terex Cranes Waverly Operations

Overview. Terex ® pick & carry cranes live up to their name with the strength and easy operation to pick up heavy loads and the steering flexibility to move in tight spaces. Their high road speeds get them to the jobsite quickly, and because the articulated frame needs no outriggers, you can get... [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 59.06
  • Capacity: 16.53
  • Features: Motorized Motion
Process Cranes for Steel Handling
from Demag Cranes & Components

EFFICIENCY AND FLEXIBILITY COMBINED WITH IMPRESSIVE PERFORMANCE. Effective material handling systems are critical to achieving cost-effectiveness in steel service centers. Our cranes improve efficiency and flexibility throughout all operating sequences – including downstream industrial... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Conco Articulated Jib Lifter -- AJL665-8
from Positech Corporation

The Conco ® Articulated Jib Lifter 665 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional... [See More]

  • Type: Jib Crane - Floor Mount
  • Lift Travel: 5
  • Capacity: 0.3325
  • Span: 8
Steel Workstation Crane
from Konecranes Inc.

Our well-known XM light crane system applies the strength and durability of steel to your every light material lifting need. Handling loads of up to two metric tons across a wide variety of rail types, it is a robust, cost-efficient solution for your work area. A long-lasting, reliable lifting... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Pendant; Motorized Motion
  • Capacity: 2
Motorized Overhead Floor Cranes -- TTRAC
from Kundel Industries, Inc.

Overhead Workstation Bridge Cranes - Up to 10 Ton. TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows for the system to make up for any inconsistencies in the runway tracks. Motorization controls... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 55
  • Capacity: 10
  • Features: Motorized Motion
Wall Cantilever Jib Crane
from Gorbel Inc.

The Wall Cantilever Jib Crane provide hoist coverage and 200 ° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 0.0 to 20
  • Capacity: 0.0 to 5
  • Features: Motorized Motion
Rough Terrain Cranes -- A 600
from Terex Cranes Waverly Operations

Overview. Terex Rough Terrain cranes boast three steering modes, compact and rugged design, boom telescoping even under load, comfortable and ergonomic cab with intuitive and easy controls. These characteristics make Terex rough terrain cranes versatile, easy to use and ready to work for long hours,... [See More]

  • Type: Mobile / Truck Mount Crane
  • Lift Travel: 116
  • Capacity: 66.14
  • Features: Motorized Motion
Process Cranes for Steel Production/Foundries
from Demag Cranes & Components

OUR CRANES PERFORM WITH HIGH RELIABILITY. Harsh operating conditions in foundries demand high levels of safety and functional reliability for cranes. Our solutions offer flexibility and performance: magnet cranes to transport billets. cranes to transport bar stock. cranes in the annealing shop,... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Wide-Span Ship-to-Shore Crane
from Konecranes Inc.

If the ship-to-shore container cranes fall short of your expectations, the wide-span ship-to-shore cranes by Konecranes will surely fit your needs. [See More]

  • Type: Ship / Deck Crane
  • Span: 135
  • Capacity: 40
  • Features: Motorized Motion
Straddle & Sprinter Carriers -- NSC 422 H
from Terex Cranes Waverly Operations

Overview. Terex ® Straddle Carriers are the most versatile and productive container handling equipment due to their operational flexibility and ability to both transfer and lift containers at high speed. They are available as hydrostatically (H) or diesel-electrically (E) driven versions, the... [See More]

  • Type: Bridge / Overhead Crane; Mobile / Truck Mount Crane
  • Features: Motorized Motion
  • Capacity: 44.09
Process Cranes for the Avaition Industry
from Demag Cranes & Components

MAXIMUM PRECISION, SAFETY AND RELIABILITY FOR HANDLING SENSITIVE PARTS. Large parts have to be regularly lifted, turned and positioned on assembly lines in the aviation industry. Process cranes and hoist units that are used in these applications are required to provide correspondingly high... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Winch Electric Overhead Crane -- UNITON
from Konecranes Inc.

A Crane as Unique as Your Operation. UNITON, Konecranes latest advancement in our built-up crane and trolley offering, is the product of vast experience in industrial processes and years of working closely with our customers to understand their needs —a robust crane that can be tailored for... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Pendant; Motorized Motion
  • Capacity: 160 to 320
Telescopic Crawler Cranes -- TCC 40
from Terex Cranes Waverly Operations

Overview. We offer a three model range telecrawlers TCC40, TCC 45 and TCC60, rated at 42t, 44t and 60t. By doing general duties on all kinds of construction sites and erection type projects telecrawlers are an alternative to Rough Terrain Crane. Often they replace bigger cranes because of less... [See More]

  • Type: Mobile / Truck Mount Crane; Telescoping; Boom Crane
  • Lift Travel: 116
  • Capacity: 46.3
  • Features: Motorized Motion
Process Cranes for the Paper Industry
from Demag Cranes & Components

In the paper industry, the wet and dry ends of paper machines need to be supplied with a high level of reliability and be equipped for any required maintenance work. In addition, rolls of paper have to be stored and retrieved gently, precisely and efficiently. To meet these diverse requirements, we... [See More]

  • Type: Bridge / Overhead Crane
  • Features: Wheels; Pendant (optional feature); Motorized Motion
Telescopic Truck Cranes -- LT 1020
from Terex Cranes Waverly Operations

Overview. With Terex ® truck cranes, you won't watch profits dwindle while waiting for the crane to arrive. Traveling at highway speeds and over rough surfaces is a breeze for Terex ® truck cranes, providing efficient site-to-site transport. Once you're on the job, you'll appreciate the... [See More]

  • Type: Mobile / Truck Mount Crane; Telescoping; Boom Crane
  • Lift Travel: 129
  • Capacity: 22.05
  • Features: Motorized Motion
Semi-Gantry Cranes -- EHPE
from Demag Cranes & Components

FOR VERSATILE AND COST-EFFECTIVE HANDLING. Our semi-gantry cranes are a cost-effective alternative wherever the installation of bridge cranes is impractical due to a need for a raised runway structure. They are also an ideal supplement to bridge cranes at the workstation level. High operational... [See More]

  • Type: Gantry Crane
  • Lift Travel: 13 to 32.8
  • Capacity: 12.5
  • Span: 98.4
Truck Mounted Cranes -- Roadmaster 5300
from Terex Cranes Waverly Operations

Overview. The new Terex (r) Roadmaster Truck Mounted crane combines a state-of-the-art Terex (r) telescopic crane with a commercial truck. The perfect solution when the full off-road capability of an All Terrain crane is not a necessity, the Truck Mounted Roadmaster is a cost effective solution... [See More]

  • Type: Mobile / Truck Mount Crane
  • Features: Motorized Motion
  • Capacity: 110
Single Girder Suspension Cranes -- KBK Modular Crane System
from Demag Cranes & Components

SAFE AND RELIABLE TRANSPORT. Single-girder suspension cranes from our KBK modular crane system enable customers to quickly and reliablly handle and precisely position a variety of goods. KBK single-girder suspension cranes feature: Modular system design. Smooth and reliable handling. Smooth manual... [See More]

  • Type: Jib Crane - Wall Mount
  • Span: 2.85 to 14
  • Capacity: 0.0875 to 2.2
  • Features: Motorized Motion
Single-Girder Overhead Travelling Crane With Box Section Girder -- EKKE
from Demag Cranes & Components

OPTIMUM PERFORMANCE AND COST-EFFECTIVE. Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity. Torsionally... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 98
  • Capacity: 13.78
  • Features: Motorized Motion
Stacker Cranes -- KBK Modular Crane System
from Demag Cranes & Components

FLEXIBLE HANDLING EQUIPMENT FOR STORES AND FACTORIES. Our KBK stacker cranes make it possible to complete all storage and handling tasks in one operating cycle without the need for ladders, order-picking trolleys or similar equipment. Unit loads, containers or pallets weighing up to 1,000 lbs (500... [See More]

  • Type: Stacker
  • Lift Travel: 11.22 to 13.62
  • Capacity: 0.0875 to 0.5500
  • Span: 14.76 to 19.69
Suspension Monorails -- KBK Modular Crane System
from Demag Cranes & Components

PERFECT FOR LINEAR OVERHEAD MATERIAL HANDLING. KBK suspension monorails meet customers specific requirements for linear, overhead handling and include the following features: simple, manually operated straight sections; optional aluminium profile sections. load capacities up to 7,000 lbs (3,200 kg). [See More]

  • Type: Track Crane
  • Span: 2.6 to 10.5
  • Capacity: 0.1375 to 3.5
  • Features: Motorized Motion
V-Type Cranes
from Demag Cranes & Components

The key to higher handling rates: revolutionary product design. Precise, fast, long service life - the Demag V-type crane revolutionizes load handling. Its innovative design featuring tapered diaphragm joints reduces oscillation frequency by 30%, cuts its weight by an average of 17% and doubles its... [See More]

  • Type: Bridge / Overhead Crane
  • Span: 98.43
  • Capacity: 12.5
  • Features: Motorized Motion
Wall-Mounted Traveling Cranes -- EKWK
from Demag Cranes & Components

SUPPORTING PROCESSES IN THE WORKPLACE. Our EKWK wall traveling cranes are ideal for adjacent workplaces. EKWK cranes are used to transport materials to individual workstations and for materials positioning, and can operate below bridge cranes. Additional features include: outreaches up to 39.4 ft. [See More]

  • Type: Jib Crane - Wall Mount
  • Features: Motorized Motion
  • Span: 39.4